Rubber / Elastomer Tube Fittings

2 Results
Snap Connectors
from G.L. Huyett

Styles and designs of connectors are limited to an engineer ’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or corrosion resistant materials, and even plastic connectors are available. [See More]

  • Material: Aluminum; Brass/Bronze; Rubber / Elastomer
  • Connection Type: Push-to-Connect
  • Fitting Type: Coupling Fitting; Elbow Fitting
  • English Size: 0.125 to 0.438
Commercial Grade Thread Reducing Straight Connector -- AP032518R2528P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Rubber / Elastomer; Polypropylene (PP)
  • Connection Type: 1/4-18 NPT x 1/4-28 UNF
  • Fitting Type: Adapter Fitting; Reducer Fitting
  • English Size: 0.250