Carbon & Alloy Steel Tube Fittings

65 Results
Hydraulic Fittings -- 296395
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 8L Acier [See More]

  • Material: Steel; Carbon Steel
  • Fitting Type: Hydraulic Fitting
PD Series – Test Nipples
from HydraCheck Inc.

PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in conjunction... [See More]

  • Material: Steel
  • Connection Type: 1/4" NPT, 1/8" NPT, 1/4" NPT, 3/8" NPT, 3/8-24 ORB, 7/16-20 ORB, 1/2-20 ORB, 9/16-18 ORB, M10x1.0, M14x1.5, M16x1.5
  • Fitting Type: Coupling Fitting; Quick Coupler; Hydraulic Fitting
  • English Size: 0.375 to 0.562
SAE Socket Weld Flanges - Elbow Tube -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Socket Weld Elbow Tube Flanges
  • Fitting Type: Elbow Fitting; Reducer Fitting (optional feature); Hydraulic Fitting
  • English Size: 0.500 to 2.000
Barb fitting -- CN-M3-PK-2
from Festo Corporation

Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]

  • Material: Steel; High-alloy steel
  • Temperature: 32 to 140
  • Fitting Type: Pneumatic Fitting
Hydraulic Fittings -- 296401
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 12L Acier [See More]

  • Material: Steel; Carbon Steel
  • Fitting Type: Hydraulic Fitting
SAE Socket Weld Flanges - In-line Tube -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Socket Weld In-line Tube Flanges
  • Fitting Type: Reducer Fitting (optional feature); Hydraulic Fitting
  • English Size: 0.500 to 2.000
Barb fitting -- CN-M5-PK-2
from Festo Corporation

Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]

  • Material: Steel; Steel
  • Temperature: 32 to 140
  • Fitting Type: Pneumatic Fitting
Hydraulic Fittings -- 296402
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 12S Acier [See More]

  • Material: Steel; Carbon Steel
  • Fitting Type: Hydraulic Fitting
Barb T-fitting -- TCN-M3-PK-2
from Festo Corporation

Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]

  • Material: Steel; Stainless; Die-cast zinc High-alloy stainless steel
  • Temperature: 32 to 140
  • Fitting Type: Pneumatic Fitting
Hydraulic Fittings -- 296405
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 16S Acier [See More]

  • Material: Steel; Carbon Steel
  • Fitting Type: Hydraulic Fitting
Barbed elbow fitting -- LCNH-M5-PK-2
from Festo Corporation

Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]

  • Material: Steel; Steel Die-cast zinc
  • Temperature: 32 to 140
  • Fitting Type: Elbow Fitting; Pneumatic Fitting
Hydraulic Fittings -- 498615 [GE08LR1/8EDCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker GE08LR1/8EDCF Hydraulic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Hydraulic Fitting
Hydraulic Fittings -- 540110 [GE08LR3/8EDCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker GE08LR3/8EDCF Hydraulic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Hydraulic Fitting
Hydraulic Fittings -- 540126 [GE15LR3/8EDCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker GE15LR3/8EDCF Hydraulic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Hydraulic Fitting
Hydraulic Fittings -- 739017 [G12LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker G12LCF Hydraulic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Hydraulic Fitting
Hydraulic Fittings -- 739023 [G15LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker G15LCF Hydraulic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Hydraulic Fitting
Hydraulic Fittings -- 739196 [T12LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker T12LCF Hydraulic Fitting [See More]

  • Material: Steel; Steel
  • Fitting Type: Hydraulic Fitting
Hydraulic Fittings -- 739275 [GE10LREDCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker GE10LREDCF Hydraulic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Hydraulic Fitting
Hydraulic Fittings -- 807069 [W06LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker W06LCF Hydraulic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Hydraulic Fitting
Hydraulic Fittings -- 807328 [EW08LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker EW08LCF Hydraulic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Hydraulic Fitting
Pneumatic Fittings -- 1216030
from RS Components, Ltd.

Festo QSM-M3-3 Pneumatic Fitting [See More]

  • Material: Steel; Steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Pneumatic Fitting
Pneumatic Fittings -- 1216031
from RS Components, Ltd.

Festo QSM-M3-3-I Pneumatic Fitting [See More]

  • Material: Steel; Steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Pneumatic Fitting
Pneumatic Fittings -- 1216032
from RS Components, Ltd.

Festo QSM-M3-4 Pneumatic Fitting [See More]

  • Material: Steel; Steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Pneumatic Fitting
Pneumatic Fittings -- 1216033
from RS Components, Ltd.

Festo QSM-M3-4-I Pneumatic Fitting [See More]

  • Material: Steel; Steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Pneumatic Fitting
Pneumatic Fittings -- 498371 [101156204 from CEJN Industrial Corporation]
from RS Components, Ltd.

Nipple 1000bar 3/8BSP Female, Type 115 [See More]

  • Material: Steel; Steel
  • Fitting Type: Pneumatic Fitting
Pneumatic Fittings -- 754397 [39282-6-6 from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker 39282-6-6 Pneumatic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Pneumatic Fitting
Pneumatic Fittings -- 754404 [39282-8-8 from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker 39282-8-8 Pneumatic Fitting [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Pneumatic Fitting
Pneumatic Fittings -- 754426 [3B282-6-6 from Parker Hannifin Corporation]
from RS Components, Ltd.

3/8in BSP swivel female ball nose,90deg [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Swivel Fitting; Pneumatic Fitting
Pneumatic Fittings -- 754454 [3B182-6-6 from Parker Hannifin Corporation]
from RS Components, Ltd.

3/8in BSP swivel female ball nose,45deg [See More]

  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Swivel Fitting; Pneumatic Fitting
Pneumatic Fittings -- 8841773
from RS Components, Ltd.

SMC KQG2H23-01S Pneumatic Fitting [See More]

  • Material: Steel; Stainless; Stainless steel
  • Connection Type: Push-to-Connect
  • Fitting Type: Pneumatic Fitting
Bulkhead Connectors
from G.L. Huyett

Bulkhead connectors allow for the passage of a lubrication line through a bulkhead or other obstructions. A grease fitting may be installed to allow a remote access point, or an additional tubing connector may be added to continue the line. [See More]

  • Material: Steel
  • English Size: 0.125 to 0.250
  • Fitting Type: Elbow Fitting
#205 - STEEL 3/4" PIPE 90° ELBOW 1.5" C.L.R. -- 205
from Sharpe Products

These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up... [See More]

  • Material: Steel
  • English Size: 0.750
  • Fitting Type: Elbow Fitting
Adapters, Tubing Adapters and Couplings -- B10535
from Bijur Delimon International

Application. Specialty fluid fittings from Bijur Delimon help all the parts of a lubrication system work together to provide a complete, hard-working system. Choose from a wide selection of the following products: Couplings and connectors. Tubing adapters and couplings. Adapters and banjo... [See More]

  • Material: Steel
  • Connection Type: 1/8" NPT x M10x1
  • Fitting Type: Adapter Fitting
  • English Size: 0.125
1" Compression Coupling for Tubing -- 1-2C-OD
from Morris Coupling Company

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install. Pipe and tube sizes 1/2" through 48". Standard construction is galvanized steel. Also available in stainless steel and aluminum. Gasket materials: black and white neoprene,... [See More]

  • Material: Aluminum (optional feature); Steel; Stainless (optional feature)
  • Connection Type: Compression Fitting; Weld Connection (Butt or Socket); Plain End
  • Fitting Type: Coupling Fitting
  • English Size: 1.000
37° Flare Hydraulic Fitting -- Port Fittings
from Carr Lane Manufacturing Co.

Straight male fitting for any standard 1/4" BSPP port. Male JIC 37 ° end accepts standard 5/16" O.D. flared tubing. JIC-standard 37 ° fittings accept our standard 5/16" O.D. tubing (cut off straight, deburred, and flared) as well as Fixture Hose and Heavy-Duty Hose with 37 °-flare swivel... [See More]

  • Material: Steel
  • Connection Type: Barbed or Ribbed End
  • Fitting Type: Adapter Fitting; Hydraulic Fitting
  • English Size: 0.250 to 0.312
OMEGAlok® Compression Fitting -- BRLK / SSLK
from OMEGA Engineering, Inc.

•. Ferrule Design for Positive Pressure Seal. •. Heavy Duty Construction in Stainless Steel or Brass. •. U For Protection Tube Diameters 1 /16 " up to 1 /2 " [See More]

  • Material: Brass/Bronze; Steel; Stainless
  • Connection Type: Compression Fitting (optional feature); Ferrule Connection (optional feature)
  • Fitting Type: Adapter Fitting; Reducer Fitting
  • English Size: 0.125 to 1.500
Braze Port to JIC Elbow 90° -- 500-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Material: Steel
  • Connection Type: Weld Connection (Butt or Socket)
  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.250
Swivel Adapters
from G.L. Huyett

G.L. Huyett is your source for high-pressure liquid, pneumatic, and hydraulic carbon steel swivel adapters, couplers, and joints. NPT, NPTF, NPSM adapters are available in straight/in-line, 90 degree, 180 degree, and 360 degree swivel couplers. Male to male, male to female, and female to female... [See More]

  • Material: Steel
  • English Size: 0.125 to 0.250
  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting
#9100 - STEEL DOMED WELD-ON CAP 1" TUBE -- 9100
from Sharpe Products

Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. [See More]

  • Material: Steel
  • English Size: 1.000
  • Connection Type: Weld Connection (Butt or Socket)
Inlet Valve -- MIV-2015
from Morris Coupling Company

A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge... [See More]

  • Material: Steel
  • English Size: 1.500
Braze-On ORFS Connector -- FF403-04-04
from Tompkins Industries, Inc.

Steel o-ring face seal adapters - connector [See More]

  • Material: Steel
  • Connection Type: Weld Connection (Butt or Socket)
  • Fitting Type: Coupling Fitting; Hydraulic Fitting
  • English Size: 0.250 to 0.500
#SDOD100 - STEEL 1" SQ. TUBE DRIVE-ON CAP -- SDOD100
from Sharpe Products

Square drive-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Drive-on Caps Aluminum Square Drive-on Caps (3003 Alloy) [See More]

  • Material: Steel
  • English Size: 1.000
Braze-On ORFS Connector -- FF403-10
from Tompkins Industries, Inc.

Steel o-ring face seal adapters - connector [See More]

  • Material: Steel
  • Connection Type: Weld Connection (Butt or Socket)
  • Fitting Type: Coupling Fitting; Hydraulic Fitting
  • English Size: 0.625
Braze-On to JIC -- 403-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - straight [See More]

  • Material: Steel
  • Connection Type: Compression Fitting; Weld Connection (Butt or Socket)
  • Fitting Type: Hydraulic Fitting
  • English Size: 0.250
Bulkhead Locknut -- 306-03
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - nut [See More]

  • Material: Steel
  • English Size: 0.187
  • Fitting Type: Hydraulic Fitting
Female Pipe Flange Pad -- W44-08-08
from Tompkins Industries, Inc.

Steel flange components code 62 - flange pad [See More]

  • Material: Steel
  • Fitting Type: Hydraulic Fitting
JIC Bulkhead Union Elbow 45° -- 2702-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Material: Steel
  • English Size: 0.250
  • Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
JIC Bulkhead Union Elbow 90° -- 2701-03-03
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Material: Steel
  • English Size: 0.187
  • Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
JIC Swivel Bent Tube Elbow 45° -- 6702-06-06
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Material: Steel
  • English Size: 0.375
  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
JIC Swivel Elbow 45° -- 6502-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Material: Steel
  • English Size: 0.250
  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
JIC to O-Ring - Extra Long Elbow -- 6801-LLL-06-06
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Material: Steel
  • English Size: 0.375
  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
JIC to O-Ring Elbow 45° -- 6802-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Material: Steel
  • English Size: 0.250
  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
JIC to O-Ring Elbow 90° -- FG6801-02-02
from Tompkins Industries, Inc.

Forged steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Material: Steel
  • Connection Type: Flare Connection; 5/16" JIC x 5/16" O-Ring
  • Fitting Type: Elbow Fitting; Hydraulic Fitting
  • English Size: 0.125
JIC to O-Ring Elbow 90° -- LSS-6801-08-08
from Tompkins Industries, Inc.

3000 psi live swivel - jig to o-ring elbow 90 degree [See More]

  • Material: Steel
  • English Size: 0.750
  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
JIC to Pipe Elbow 45° -- 2503-02-02
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Material: Steel
  • Connection Type: Flare Connection
  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.125
JIC to Pipe Elbow 45° -- 2505-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Material: Steel
  • Connection Type: Flare Connection
  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.250
JIC to Pipe Elbow 90° -- LS-2502-06-04
from Tompkins Industries, Inc.

3000 psi live swivel - jig to pipe elbow 90 degree [See More]

  • Material: Steel
  • English Size: 0.250 to 0.500
  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
JIC Tube Sleeve -- FG319-03
from Tompkins Industries, Inc.

Forged steel 37 degree JIC adapters - sleeve [See More]

  • Material: Steel
  • Connection Type: Compression Fitting; 3/16" Compression (tube)
  • Fitting Type: Hydraulic Fitting
  • English Size: 0.187
JIC Union Elbow 45° -- 2504-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Material: Steel
  • English Size: 0.250
  • Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
O-Ring to JIC Swivel Elbow 90° -- 6809-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Material: Steel
  • English Size: 0.250
  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
O-Ring to Pipe Swivel Elbow 90° -- LS-6901-04-06
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to NPSM swivel elbow 90 degree [See More]

  • Material: Steel
  • English Size: 0.375 to 0.500
  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
Pipe to NPSM Swivel Elbow 90° -- LS-1502-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to NPSM swivel elbow 90 degree [See More]

  • Material: Steel
  • English Size: 0.250
  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
Pipe to Pipe Elbow 90° -- LS-5500-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to pipe elbow 90 degree [See More]

  • Material: Steel
  • English Size: 0.250
  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
Pipe to Pipe Elbow 90° -- LS-5502-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to pipe elbow 90 degree [See More]

  • Material: Steel
  • English Size: 0.250
  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
Pipe to Pipe Elbow 90° -- LS-5504-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to pipe elbow 90 degree [See More]

  • Material: Steel
  • English Size: 0.250
  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting