Compression Fitting Tube Fittings
from Ellsworth Adhesives
Fisnar 560762 Brass Straight Compression Fitting is designed for connecting fluid dispensing components. 0.25 in O.D. x 0.25 in NPT Male. [See More]
- Connection Type: Compression Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Connection Type: Compression Fitting
- Material: Stainless
- Fitting Type: Tee Fitting; Gas Fitting
from Beswick Engineering Co., Inc.
Miniature compression fitting elbow with ¼-20 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Stainless; 303 Stainless Steel
- Fitting Type: Elbow Fitting
from Beswick Engineering Co., Inc.
Miniature compression fitting elbow with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Elbow Fitting
from Beswick Engineering Co., Inc.
Miniature compression fitting with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
from Beswick Engineering Co., Inc.
Miniature compression fitting elbow with ¼-28 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Stainless; 303 Stainless Steel
- Fitting Type: Elbow Fitting
from Beswick Engineering Co., Inc.
Miniature compression fitting with ¼-28 external thread, for 1/8"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
from Beswick Engineering Co., Inc.
Miniature compression fitting with ¼-28 external thread, for 4mm O.D. stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically... [See More]
- Connection Type: Compression Fitting
- Material: Stainless; 303 Stainless Steel
from Beswick Engineering Co., Inc.
Adjustable position tee with one 10-32 external thread, one 10-32 internal thread, and one compression connections for 1/16â € OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Tee Fitting
from Beswick Engineering Co., Inc.
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Elbow Fitting
from Beswick Engineering Co., Inc.
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 1/4â € hex body. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Stainless; 303 Stainless Steel
from Beswick Engineering Co., Inc.
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 5/16â € hex body. The model with 0.067â € through hole is designed to allow tubing or a 1/16â € diameter thermocouple to pass all the way through the fitting. Max... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
from Beswick Engineering Co., Inc.
Adjustable position tee from one 10-32 external thread to 2 compression connections for 1/16â € OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Tee Fitting
from Beswick Engineering Co., Inc.
Miniature compression fitting with 10-32 external thread, for 1/32"" OD stiff plastic or metal tubing. Two piece metallic ferrule or single piece PEEK ferrule option. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Stainless; 303 Stainless Steel
from Beswick Engineering Co., Inc.
Miniature compression fitting with 10-32 external thread, for 1/32"" 1/16⠀, 1/8"", or ¼⠀ OD Teflon® tubing. Internal O-ring seals provide a redundant leak-tight connection for difficult to seal situations such as when using Teflon® tubing. Max Pressure Rating: 3,000 psig when used... [See More]
- Connection Type: Compression Fitting
from Beswick Engineering Co., Inc.
Miniature compression fitting elbow with 10-32 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Elbow Fitting
from Beswick Engineering Co., Inc.
Miniature compression fitting with 10-32 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
from Beswick Engineering Co., Inc.
Miniature compression fitting with 10-32 external thread, for 1/8"" OD stiff plastic or metal tubing. This fitting consists of a brass body, with a nylon nut and ferrule combined in one piece. Max Pressure Rating: 125 psig. Features Beswick's reusable nylon ferrule and captured O-ring face seals... [See More]
- Connection Type: Compression Fitting
from Radwell International
COMPRESSION CONNECTOR, 1/2IN, METALLIC TUBE, 5-PACK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Connection Type: Compression Fitting; Flare Connection
- English Size: 0.125 to 2.000
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- Metric Size: 6.00 to 50.00
from ASCO
Other accessories include NPTF/inch tube fittings, metric fittings, quick exhaust valves, shuttle valves, metering valves, check valves, air silencers (mufflers), inline and right angle flow controls, and assorted brass fittings. Numatics also offers nylon, polyethylene and polyurethane tubing and... [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Adapter Fitting
- English Size: 0.125 to 0.250
from Morris Coupling Company
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install. Pipe and tube sizes 1/2" through 48". Standard construction is galvanized steel. Also available in stainless steel and aluminum. Gasket materials: black and white neoprene,... [See More]
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket); Plain End
- Material: Aluminum (optional feature); Steel; Stainless (optional feature)
- Fitting Type: Coupling Fitting
- English Size: 1.000
from MicroGroup
MicroGroup is pleased to introduce to market its new line of compression. fittings. Designed for quick and easy connection to a wide variety of. materials and tube diameters, these handy components eliminate the. need for time consuming and costly secondary operations including;. welding, brazing,... [See More]
- Connection Type: Compression Fitting; Tuohy Borst, Male 10-32 Thread
- Material: Stainless
- Fitting Type: Adapter Fitting
- English Size: 0.062 to 0.078
from Zurn Industries LLC
Zurn Neo-Loc is a unique labor-saving compression gasketed connection designed to simply push on the stub end of the pipe for a 3" outlet. Features And Benefits. Neo-Loc connection can be utilized with plastic, steel, No-Hub and service weight soil pipe. Comes with a unique pipe stop cast in each... [See More]
- Connection Type: Compression Fitting
- English Size: 3.000
from Oil-Rite Corp.
This brass elbow compression fitting features a 1/4" OD tube connection and 1/4 ” male NPT. Buna o-rings are used. It is suitable for use with Hydracision ® and high pressure tubing, A4891-10. [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
- English Size: 0.250
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application.No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Connection Type: Barbed or Ribbed End; Compression Fitting; 1/4" x 7/16-20 UNF
- Material: Nylon
- Fitting Type: Union Fitting
- English Size: 0.250 to 0.438
from SSP Fittings Corp.
Connects fractional tube to flared (AN) tube w/ bulkhead fitting [See More]
- Connection Type: Compression Fitting; Ferrule Connection; Flare Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature); Hastelloy, Monel
- Fitting Type: Union Fitting
- English Size: 0.250
from OMEGA Engineering, Inc.
•. Straight Male Adaptors. •. Tees. •. Union Reducers. •. Union Elbows. •. Union Panel Mounts [See More]
- Connection Type: Compression Fitting
- Material: Fluororesin
- Fitting Type: Elbow Fitting; Tee Fitting (optional feature); Sanitary or Food Grade Rated
- English Size: 0.125 to 1.000
from Mid-America Fittings, Inc.
Choice of outside diameter size [See More]
- Connection Type: Compression Fitting; Push-to-Connect
- Material: Brass/Bronze
- Fitting Type: Union Fitting
- English Size: 0.250 to 0.375
from Techcon
Compression fittings and tubing provide a secure connection and increase fluid flow. The fluid tubing can handle pressures up to 100psi (6.9bar) and the compression fittings can handle pressures up to 220psi (15.17bar). Key Features and Benefits: 1/8"NPT to 1/4" O.D. tube, 90 Degree Fitting, Black... [See More]
- Connection Type: Compression Fitting; 1/8" NPT X 3/8" OD Tube
- English Size: 0.125 to 0.375
- Material: Polypropylene (PP)
from Watts
Available in 1/4 in., 3/8 in., 1/2 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.500
- Fitting Type: Union Fitting
from G.L. Huyett
Styles and designs of connectors are limited to an engineer ’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or corrosion resistant materials, and even plastic connectors are available. [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze (optional feature); Stainless (optional feature)
- Fitting Type: Coupling Fitting; Elbow Fitting
- English Size: 0.125 to 0.438
from Carr Lane Manufacturing Co.
Straight fitting for any standard 1/4" BSPP port. Compression nut accepts standard 5/16" O.D. tubing. Compression fittings are designed to secure heavy-wall tubing using a bite-type ferrule and compression nut. These fittings accept our standard 5/16" O.D. tubing (cut off straight and deburred) as... [See More]
- Connection Type: Compression Fitting; 5/16" O.D. Compression
- Material: Steel
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.250 to 0.312
from Kee Safety Inc.
Designed to give a 90 degree butt joint between two tubes. Frequently used for the joint between end uprights and the middle rail on guardrailing where the site is straight and level. Also for base ties on racking. This fitting cannot be used where the tubing through the sleeve 'A' is required to be... [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Tee Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 1/8" NPT
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Elbow Fitting; Gas Fitting
- English Size: 0.250
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Connection Type: Compression Fitting; Flare Connection
- Material: Fluororesin
- Fitting Type: Adapter Fitting; Gas Fitting
- English Size: 0.125 to 0.750
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Tee Fitting; Union Fitting
- Metric Size: 152.40 to 1066.80
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. High Pressure cone and thread fittings offer the capability to reach extreme high pressures (up to 60,000 PSI). Cone and thread fittings are available in a Medium Pressure design, High Pressure design, and a Sour Gas option to meet your flow system requirements. We offer a complete... [See More]
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.250
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Hydraulic Fitting
from IBT Industrial Solutions
We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]
- Connection Type: Compression Fitting; Push-to-Connect
- Fitting Type: Hose - Male Cam-Lock; Quick Coupler
from IDEX Health & Science
Our End Fittings offers a dependable way to secure frits and connect tubing. Made from durable stainless steel this end fitting delivers reliability. It works with Valco, Parker and Waters port geometry. It has a 1/8" Outer Diameter and has a Swagelok port geometry. [See More]
- Connection Type: Compression Fitting
- Material: Stainless
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Compression, Shut Off with Fits 3/8 inch OD Tubing (9.5 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Compression Fitting
- Material: Polypropylene (PP); Stainless; PP, EPDM, SS
- Fitting Type: Coupling Fitting
- English Size: 0.375
from Tompkins Industries, Inc.
Brass poly flow fittings - nut [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Hydraulic Fitting
- English Size: 0.125
from Radwell International
FITTING, THERMOCOUPLE COMPRESSION FITTING, BRASS/FEP, 1/8 INCH MALE NPT, 0.125 INCH TUBE FITTING, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Connection Type: Compression Fitting
- Material: Stainless
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- English Size: 0.125 to 0.750
from ASCO
• Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Push-in fittings with G Threads. • Tube diameter: 4mm to 12mm. • Thread size: M5 to 1/2 G [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Union Fitting
- English Size: 0.125 to 0.500
from Morris Coupling Company
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines. Reduced coupler weight. All stainless-steel construction. Sizes range from 1-1/2" through 12-3/4"... [See More]
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket); Plain End
- Material: Stainless
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- English Size: 4.000
from Zurn Industries LLC
Zurn Neo-Loc is a unique labor-saving compression gasketed connection designed to simply push on the stub end of the pipe for a 4" outlet. Features And Benefits. Neo-Loc connection can be utilized with plastic, steel, No-Hub and service weight soil pipe. Comes with a unique pipe stop cast in each... [See More]
- Connection Type: Compression Fitting
- English Size: 4.000
from Oil-Rite Corp.
This brass elbow compression fitting features a 1/8 ” male NPT that can be used to connect a Hydracision ® injector to 1/4 ” OD tubing. Buna o-rings are used. This fitting is suitable for use with high pressure tubing, A4891-10. [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
- English Size: 0.125
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application.No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Connection Type: Compression Fitting; 7/16-20 UNF x 1/2-20 UNF
- Material: Nylon
- Fitting Type: Union Fitting
- English Size: 0.250 to 0.438
from Watts
Available in combinations of 1/4 in., 5/16 in., 3/8 in., 1/2 in., tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.500
- Fitting Type: Elbow Fitting
from Kee Safety Inc.
An internal swivel fitting, designed to accommodate varying angles on handrailing to staircases, ramps, or bracing. Used in conjunction with types L10, L15, L25, or L45 it eliminates the need for specially drilled angle fittings. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Swivel Fitting; Tee Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 7/16-20 Straight Thread
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Elbow Fitting; Gas Fitting
- English Size: 0.250
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Connection Type: Compression Fitting
- Material: Fluororesin
- Fitting Type: Gas Fitting
- English Size: 0.250
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Elbow Fitting; Union Fitting
- Metric Size: 152.40 to 1066.80
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. flareless bite type tube fittings are specifically designed for medium to heavy wall tubing that is difficult to flare. Precision machined under strict quality control, JIS bite type fittings feature a visible, sharpened ferrule that “bites ” the tube when compressed,... [See More]
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket) (optional feature)
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature); Hydraulic Fitting
- English Size: 0.125 to 2.000
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Compression, Shutoff with 3/8 inch O.D. Tubing (9.5 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Compression Fitting
- Material: Polypropylene (PP); Stainless; EPDM, PP, SS
- Fitting Type: Coupling Fitting
- English Size: 0.375
from Tompkins Industries, Inc.
Brass poly flow fittings - nut [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Hydraulic Fitting
- English Size: 0.125
from Radwell International
TUBE FITTING ADAPTER / COMPRESSION, 1/4 INCH NPT ML, 1/8 INCH TUBE, 316 SS, MC #5182K405. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
- Fitting Type: Adapter Fitting
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Connection Type: Compression Fitting
- Material: Stainless
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- English Size: 0.250 to 1.000
from ASCO
• Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Push-in fittings with G Threads. • Tube diameter: 4mm to 12mm. • Thread size: M5 to 1/2 G [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Union Fitting
- Metric Size: 4.00 to 12.00
from Morris Coupling Company
Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force. Dual-locking side bands and two one-piece longitudinal bars to withstand end pull. Higher operating pressure. Sizes range from 2" O.D. through 24" O.D. pipe or tubing [See More]
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket); Plain End
- Material: Stainless
- Fitting Type: Coupling Fitting
- English Size: 2.000
from Zurn Industries LLC
The QHPAPA33F Is a 1/2" PAP x 1/2" Female Sweat Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using a solder connection and a compression connection to the pipe. Features And Benefits. Use with Alumicor PEX-AL-PEX... [See More]
- Connection Type: Compression Fitting
- English Size: 0.500
- Fitting Type: Adapter Fitting
from Watts
Available in combinations of 1/4 in., 5/16 in., 3/8 in., 1/2 in., 5/8 in. tube sizes x 1/4 in., 5/16 in., 3/8 in., 1/2 in., 5/8 in. thread sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.625
- Fitting Type: Adapter Fitting
from Kee Safety Inc.
Designed to give an in-line joint between tubes of the same size. Frequently used to allow full pipes to be used in railing applications. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Coupling Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 5/16-24 Straight Thread
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting; Gas Fitting
- English Size: 0.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting
- Metric Size: 152.40 to 965.20
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Compression, Shutoff with 1/2 inch O.D. Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Compression Fitting
- Material: Polypropylene (PP); Stainless; EPDM, PP, SS
- Fitting Type: Coupling Fitting
- English Size: 0.500
from Tompkins Industries, Inc.
Brass poly flow fittings - nut [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Hydraulic Fitting
- English Size: 0.250
from Radwell International
TUBE FITTING, A-LOK SERIES, PORT CONNECTOR, TWO FERRULE COMPRESSION, STRAIGHT, 3/8 INCH END 1, 1/2 INCH END 2, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting; Ferrule Connection
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Connection Type: Compression Fitting
- Material: Stainless
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- English Size: 0.250 to 0.375
from ASCO
Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Tube diameter: 1/8" to 1/2". 4mm to 12mm. • Thread size: 1/8 to 1/2 [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Swivel Fitting; Elbow Fitting
- English Size: 0.125 to 0.375
from Zurn Industries LLC
Supply Tube Compression Ring 1/4" OD Ferrule - Plastic. Features And Benefits. Ferrules compression ring for supply tube. 1/4" to 1/2" OD. Polymer [See More]
- Connection Type: Compression Fitting
from Watts
Available in combinations of 1/4 in., 3/8 in., 1/2 in., 5/8 in. tube x thread sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.625
- Fitting Type: Elbow Fitting
from Kee Safety Inc.
Type L148 is a structural base fixing used to fix down guardrailing and balustrades. This fitting is available with 2 or 4 fixing holes which are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor. Specify 2 or 4 fixing holes when ordering. The two socket set... [See More]
- Connection Type: Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
- English Size: 2.000
- Material: Aluminum
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 5/16-24 Straight Thread
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Union Fitting; Gas Fitting
- English Size: 0.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Tee Fitting; Union Fitting
- Metric Size: 152.40 to 1066.80
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Compression, Straight Thru with 1/2 inch O.D. Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Compression Fitting
- Material: Polypropylene (PP); PP
- Fitting Type: Coupling Fitting
- English Size: 0.500
from Tompkins Industries, Inc.
Brass poly flow fittings - sleeve [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Hydraulic Fitting
- English Size: 0.125
from Radwell International
3/8" TUBE OD X 1/4 MPT BRASS COMPRESSION TUBE MALE BRANCH TEE COMP X COMP X MNPT ENDS, 2,300 MAX PSI, 5/8" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from ASCO
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water,... [See More]
- Connection Type: Barbed or Ribbed End; Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Coupling Fitting; Reducer Fitting
- English Size: 0.250 to 0.500
from Watts
Available in combinations of 1/8 in., 1/4 in., 3/8 in., 1/2 in., 5/8 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.625
- Fitting Type: Tee Fitting
from Kee Safety Inc.
A 90 degree elbow joint, most frequently used as an end joint for the top rail of guardrailing on a level site. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Elbow Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 5/16-24 Straight Thread
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Union Fitting; Gas Fitting
- English Size: 0.062
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting
- Metric Size: 254.00 to 965.20
from Qosina Corp.
Qosina is a leading supplier of Coupling Insert, In-Line Compression, Shutoff with 3/8 inch O.D. Tubing (9.5 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Compression Fitting
- Material: Polypropylene (PP); Stainless; EPDM, PP, SS
- Fitting Type: Coupling Fitting
- English Size: 0.375
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - straight [See More]
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket)
- Material: Steel
- Fitting Type: Hydraulic Fitting
- English Size: 0.250
from Radwell International
COMPRESSION TUBE FEMALE ELBOW, 90 DEGREE, 1/2 INCH END SIZE, FNPT, ELBOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
- Fitting Type: Elbow Fitting
from ASCO
bull; Max. pressure range 265 psi. • Vacuum rating: 29 ” of Mercury Hg. • Temperature range: -20 °F to. 230 °F (Viton gaskets). • Push-in fittings with NPTF Threads. • Tube diameter: 1/8" to 1/2". • Thread size: 10-32 UNF to 1/2 NPTF. • Teflon thread... [See More]
- Connection Type: Compression Fitting
- Material: Stainless
- Fitting Type: Union Fitting
- English Size: 0.250 to 0.500
from Watts
Available in combinations of 1/8 in., 1/4 in., 5/16 in., 3/8 in., 1/2 in., 5/8 in. tube & thread sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.625
- Fitting Type: Adapter Fitting
from Kee Safety Inc.
A heavy duty, four point fixing, base flange. Ideal when a structural fixing is required. [See More]
- Connection Type: Compression Fitting; Flange Connection; Large Set Screw
- English Size: 0.450 to 1.500
- Material: Aluminum
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; Push-to-Connect
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Coupling Fitting; Adapter Fitting; Gas Fitting
- English Size: 0.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Elbow Fitting
- Metric Size: 152.40 to 558.80
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - nut [See More]
- Connection Type: Compression Fitting
- Material: Steel
- Fitting Type: Hydraulic Fitting
- English Size: 0.187
from Radwell International
COMPRESSION TUBE BULKHEAD, 1/2 IN TUBE OD X 1/2-14 NPT, FEMALE CONNECTOR, COMP X FNPT ENDS, -425 TO 1, 200F, 1-1/16 IN HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from Watts
Available in combinations of 1/4 in., 5/16 in., 3/8 in., 1/2 in., 5/8 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.625
- Fitting Type: Union Fitting
from Kee Safety Inc.
A four point fixing base or wall flange. [See More]
- Connection Type: Compression Fitting; Flange Connection; Large Set Screw
- English Size: 1.250
- Material: Aluminum
- Metric Size: 8.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 1/8" NPT
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Gas Fitting
- English Size: 0.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Union Fitting
- Metric Size: 152.40 to 1066.80
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - cap [See More]
- Connection Type: Compression Fitting
- Material: Steel
- Fitting Type: Hydraulic Fitting
from Radwell International
1/4" TUBE OD X 1/8-27 NPT STAINLESS STEEL COMPRESSION TUBE MALE CONNECTOR COMP X MNPT ENDS, -425 TO 1,200 °F, 1/2" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from Watts
Available combination of 1/4 in., 3/8 in. tube sizes to 1/8 in., 1/4 in., 3/8 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.375
- Fitting Type: Tee Fitting
from Kee Safety Inc.
This fitting is designed for side palm fixing of uprights to steel channels, walls, parapets, steps and ramps. The upright cannot drop through the socket. [See More]
- Connection Type: Compression Fitting; Flange Connection; Large Set Screw
- English Size: 0.450 to 1.500
- Material: Aluminum
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 1/8" NPT
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Gas Fitting
- English Size: 0.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Elbow Fitting; Union Fitting
- Metric Size: 152.40 to 1066.80
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - nut [See More]
- Connection Type: Compression Fitting
- Material: Steel
- Fitting Type: Hydraulic Fitting
- English Size: 0.187
from Radwell International
1/4" TUBE OD X 1/8-27 NPT STAINLESS STEEL COMPRESSION TUBE BULKHEAD CONNECTOR COMP X MNPT ENDS, -425 TO 1,200 °F, 5/8" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from Watts
Available combination of 1/4 in. x 3/8 in. tube size. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.375
- Fitting Type: Union Fitting; Reducer Fitting
from Kee Safety Inc.
Used to form variable angle joints between 60 and 200 degrees. These fittings are not designed to absorb bending loads at barrel intersection. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Elbow Fitting; Tee Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Union Fitting; Gas Fitting
- English Size: 0.062
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Union Fitting
- Metric Size: 152.40 to 1066.80
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - nut [See More]
- Connection Type: Compression Fitting
- Material: Steel
- Fitting Type: Hydraulic Fitting
- English Size: 0.250
from Radwell International
COMPRESSION FITTING, A-LOK SERIES, 1/8 IN TUBE OD, 1/8 IN NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from Watts
Available combination of 1/4 in., 3/8 in., 1/2 in. tube sizes to 1/8 in., 1/4 in., 3/8 in., 1/2 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.500
- Fitting Type: Adapter Fitting
from Kee Safety Inc.
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Elbow Fitting; Tee Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Coupling Fitting; Gas Fitting
- English Size: 0.062
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting
- Metric Size: 152.40 to 1066.80
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - nut [See More]
- Connection Type: Compression Fitting
- Material: Steel
- Fitting Type: Hydraulic Fitting
- English Size: 0.125
from Radwell International
1/4" TUBE OD X 1/8-27 NPT STAINLESS STEEL COMPRESSION TUBE FEMALE CONNECTOR COMP X FNPT ENDS, -425 TO 1,200 °F, 9/16" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from Watts
Available combination of 1/4 in., 3/8 in., 1/2 in. tube sizes to 1/8 in., 1/4 in., 3/8 in., 1/2 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.500
- Fitting Type: Elbow Fitting
from Kee Safety Inc.
Most commonly used as the 90 degree joint between the top rail and an intermediate upright on guardrailing. As there are two socket set screws in the sleeve, this Kee Lite fitting can be used where a join is required in the horizontal tube. As an alternative, it is possible to use a Type L10 fitting... [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Tee Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; Push-to-Connect; 1/8" NPT
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting; Gas Fitting
- English Size: 0.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting
- Metric Size: 101.60 to 1066.80
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - sleeve [See More]
- Connection Type: Compression Fitting; 3/16" Compression (tube)
- Material: Steel
- Fitting Type: Hydraulic Fitting
- English Size: 0.187
from Radwell International
FITTING, FERRULE COMPRESSION, CPI SERIES, 1/8 INCH CONNECTION SIZE, 10000 PSI, 689.5 BAR, TUBE TO MALE PIPE, STAINLESS STEEL, RESIST VIBRATION AND THERMO-CYCLING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting; Ferrule Connection
from Watts
Available combination of 1/4 in., 3/8 in., 1/2 in. tube sizes to 1/8 in., 1/4 in., 3/8 in., 1/2 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.500
- Fitting Type: Adapter Fitting
from Kee Safety Inc.
This adjustable fitting is most frequently used for struts and braces. It can be used at any selected angle between 30 ° and 60 °. Suitable for connecting an angled staircase rail to a vertical upright. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Elbow Fitting; Tee Fitting
- English Size: 1.250
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 1/8" NPT
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Tee Fitting; Gas Fitting
- English Size: 0.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting
- Metric Size: 152.40 to 1066.80
from Tompkins Industries, Inc.
Brass poly flow fittings - sleeve [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Hydraulic Fitting
- English Size: 0.250
from Radwell International
5/8" TUBE OD X 3/8-18 NPT STAINLESS STEEL COMPRESSION TUBE FEMALE CONNECTOR COMP X FNPT ENDS, -425 TO 1,200 °F, 1-1/16" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from Watts
Available combination of 1/4 in., 3/8 in., 1/2 in. tube sizes to 1/8 in., 1/4 in., 3/8 in., 1/2 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.500
- Fitting Type: Elbow Fitting
from Kee Safety Inc.
This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30 ° and 45 °. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting
- English Size: 1.250
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 1/16" NPT
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Gas Fitting
- English Size: 0.062
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting
- Metric Size: 152.40 to 1066.80
from Tompkins Industries, Inc.
08Brass Compression-08Brass Compression Straight [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Union Fitting; Adapter Fitting; Pneumatic Fitting
from Radwell International
DISCONTINUED BY MANUFACTURER, TUBE FITTING, SINGLE FERRULE COMPRESSION, CPI SERIES, STAINLESS STEEL, TUBE TO TUBE, 10MM CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting; Ferrule Connection
from Watts
Available combination of 1/4 in., 3/8 in. tube sizes to 1/8 in., 1/4 in., 3/8 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.500
- Fitting Type: Tee Fitting
from Kee Safety Inc.
Designed to give a 90 degree offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. It may be also used to give intermediate levels on racks. PA Warning: Pipe cannot be joined within this Kee Lite fitting. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Cross 4-Way Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 1/8 PT
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Gas Fitting
- Metric Size: 3.00
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting
- Metric Size: 101.60 to 1066.80
from Tompkins Industries, Inc.
Brass push-in d.o.t. fittings - union [See More]
- Connection Type: Compression Fitting; Push-to-Connect
- Material: Brass/Bronze
- Fitting Type: Union Fitting; Hydraulic Fitting
- English Size: 0.250
from Radwell International
5/8" TUBE OD X 3/8 MPT BRASS COMPRESSION TUBE MALE CONNECTOR COMP X MNPT ENDS, 2,000 MAX PSI, 15/16" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
from Watts
Available combination of 1/4 in., 3/8 in., 1/2 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.500
- Fitting Type: Elbow Fitting
from Kee Safety Inc.
Used on racking to join horizontal carrying rails to the upright, leaving the socket to take a horizontal tie across the section. For shelved racking, it is usual to have the horizontal pipe outside the upright. On pallet racking, it is preferable to have the carrying rails inside the upright. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Cross 4-Way Fitting; Tee Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 1/8" NPT
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Elbow Fitting; Gas Fitting
- English Size: 0.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting
- Metric Size: 203.20 to 1066.80
from Tompkins Industries, Inc.
Brass poly flow fittings - union [See More]
- Connection Type: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Union Fitting; Hydraulic Fitting
- English Size: 0.250
from Radwell International
FITTINGS, (PRICE/BAG OF 50), TUBE COMPRESSION SLEEVE, 5/32 (4 MM). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Compression Fitting
- Fitting Type: Ball and Sleeve Fitting
from Watts
Available combination of 1/4 in., 3/8 in., 1/2 in. tube sizes to 1/8 in., 1/4 in., 3/8 in., 1/2 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.500
- Fitting Type: Tee Fitting
from Kee Safety Inc.
The female part of a swivel fitting combination. [See More]
- Connection Type: Compression Fitting; Large Set Screw
- Material: Aluminum
- Fitting Type: Swivel Fitting
- English Size: 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Connection Type: Compression Fitting; 1/8" NPT
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Tee Fitting; Gas Fitting
- English Size: 0.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Connection Type: Compression Fitting; Ferrule Connection
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Fitting Type: Adapter Fitting
- Metric Size: 152.40 to 304.80
from Tompkins Industries, Inc.
Brass poly push fittings - union [See More]
- Connection Type: Compression Fitting; Push-to-Connect
- Material: Brass/Bronze
- Fitting Type: Union Fitting; Hydraulic Fitting
- English Size: 0.125