Hydraulic Fitting Tube Fittings

87 Results
ptfe expansion bellows
from Golden Collar Technology Co., Ltd .

PTFE bellows with features. PTFE materials are excellent in terms of high temperature resistance. They can be used at a variety of temperatures and maintain a stable performance. Good corrosion resistance PTFE is resistant to a wide range of chemicals, including strong acids, alkalis, organic... [See More]

  • Fitting Type: Hydraulic Fitting; Pneumatic Fitting
  • Temperature: -328 to 500
  • Material: Fluororesin
37° Flare Fittings -- 61001
from Jergens, Inc.

Jergens 37 ° Flare Fittings are a type of mechanical tube fitting used to connect tubes and hoses in hydraulic and pneumatic systems. Features, Benefits, & Product Specifications: High resistance to vibration. Excellent sealing capability. Easy assembly & disassembly [See More]

  • Fitting Type: Hydraulic Fitting
  • English Size: 0.250
  • Connection Type: Flare Connection
Hydraulic Fittings -- 296395
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 8L Acier [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Carbon Steel
PD Series – Test Nipples
from HydraCheck Inc.

PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in conjunction... [See More]

  • Fitting Type: Coupling Fitting; Quick Coupler; Hydraulic Fitting
  • Material: Steel
  • Connection Type: 1/4" NPT, 1/8" NPT, 1/4" NPT, 3/8" NPT, 3/8-24 ORB, 7/16-20 ORB, 1/2-20 ORB, 9/16-18 ORB, M10x1.0, M14x1.5, M16x1.5
  • English Size: 0.375 to 0.562
SAE Socket Weld Flanges - Elbow Tube -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Elbow Fitting; Reducer Fitting (optional feature); Hydraulic Fitting
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Socket Weld Elbow Tube Flanges
  • English Size: 0.500 to 2.000
Custom High-Pressure Hydraulic Fittings & Hydraulic Assemblies | Heat & Corrosion Resistant for Mining, Marine & Construction Machinery
from Ningbo TIP Fluid Technology Co., Ltd.

Professional customization services for hydraulic fittings and hydraulic assemblies, covering material selection, structural design and functional integration. Providing tailored solutions for construction machinery, mining equipment, marine engineering and other industries. [See More]

  • Fitting Type: Elbow Fitting; Hydraulic Fitting
Tee Nut Fittings -- 61023
from Jergens, Inc.

Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install. Provides a secure & stable connection between (2) parts. Multiple thread sizes make... [See More]

  • Fitting Type: Tee Fitting; Union Fitting; Hydraulic Fitting
  • English Size: 0.375
Hydraulic Fittings -- 296397
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 8S Acier [See More]

  • Fitting Type: Hydraulic Fitting
  • Metric Size: 16.00
  • Material: Nickel Plated, Zinc, Steel
SAE Socket Weld Flanges - In-line Tube -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Reducer Fitting (optional feature); Hydraulic Fitting
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Socket Weld In-line Tube Flanges
  • English Size: 0.500 to 2.000
Hydraulic Fittings -- 296398
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 10L Acier [See More]

  • Fitting Type: Hydraulic Fitting
  • Metric Size: 16.00
  • Material: Zinc, Nickel Plated, Steel
Hydraulic Fittings -- 296401
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 12L Acier [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Carbon Steel
Hydraulic Fittings -- 296402
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 12S Acier [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Carbon Steel
Hydraulic Fittings -- 296404
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 15L Acier [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel, Nickel Plated, Zinc
Hydraulic Fittings -- 296405
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 16S Acier [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Carbon Steel
Hydraulic Fittings -- 296407
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 22L Acier [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Nickel Plated, Steel, Zinc
Hydraulic Fittings -- 296408
from RS Components, Ltd.

Ecrou STAUFF DE tube et s érie: 28L Acier [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel, Zinc, Nickel Plated
Hydraulic Fittings -- 498615 [GE08LR1/8EDCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker GE08LR1/8EDCF Hydraulic Fitting [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
Hydraulic Fittings -- 540110 [GE08LR3/8EDCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker GE08LR3/8EDCF Hydraulic Fitting [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
Hydraulic Fittings -- 540126 [GE15LR3/8EDCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker GE15LR3/8EDCF Hydraulic Fitting [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
Hydraulic Fittings -- 739001 [G10LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker G10LCF Hydraulic Fitting [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Stainless; Zinc plated steel
  • Connection Type: Push-to-Connect
Hydraulic Fittings -- 739017 [G12LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker G12LCF Hydraulic Fitting [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
Hydraulic Fittings -- 739180 [T10LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker T10LCF Hydraulic Fitting [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Stainless; Stainless Steel
Hydraulic Fittings -- 739275 [GE10LREDCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker GE10LREDCF Hydraulic Fitting [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
Hydraulic Fittings -- 807069 [W06LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker W06LCF Hydraulic Fitting [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
Hydraulic Fittings -- 807328 [EW08LCF from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker EW08LCF Hydraulic Fitting [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
Brass Nut -- 261U-02
from Tompkins Industries, Inc.

Brass poly flow fittings - nut [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Brass/Bronze
  • Connection Type: Compression Fitting
  • English Size: 0.125
Adapters
from MFP Automation Engineering

Parker offers adapters that provide leak free solutions. Adapter styles include – hydraulic, pneumatic & instrumentation. Adapters from Parker are manufactured to meet or exceed the industrial specification requirements of SAE, ISO, DIN, DOT and JIS standards. A wide range of adapter... [See More]

  • Fitting Type: Hydraulic Fitting; Pneumatic Fitting
37° JIC Flare Fittings
from Hy-Lok USA, Inc.

Hy-Lok USA, Inc. 37 ° flare fittings perform well in severe applications where vibration, high pressure, and thermal shock exist. The flare fitting sleeve insures tube alignment with the fitting body axis and minimizes mechanical strain on the tube. Flare fitting design allows for repeated... [See More]

  • Fitting Type: Swivel Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Hydraulic Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Flare Connection
Hydraulic System Adaptors & Couplings
from Harwood Engineering Company

Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]

  • Fitting Type: Coupling Fitting; Adapter Fitting; Reducer Fitting; Hydraulic Fitting
0403 - MALE JIC 37° x COUNTER BORE FOR TUBE -- 0403-04MJ
from Stainless Hose Fittings, Ltd.

0403 - MALE JIC 37 ° x COUNTER BORE FOR TUBE [See More]

  • Fitting Type: Adapter Fitting; Hydraulic Fitting
  • Material: Stainless
  • Connection Type: Flare Connection
Quick Connect Couplers
from G.L. Huyett

Quick connect adapters are an effective way to bring versatility to grease guns. When multiple types of greasing tools are required for scheduled maintenance, quick connect allows for fast and easy changing of the tool to ensure proper lubrication of grease fittings. [See More]

  • Fitting Type: Swivel Fitting; Coupling Fitting; Elbow Fitting; Quick Coupler; Hydraulic Fitting
  • Material: Steel (optional feature); Stainless (optional feature)
  • Connection Type: Push-to-Connect
  • English Size: 0.438
37° Flare Hydraulic Fitting -- Port Fittings
from Carr Lane Manufacturing Co.

Straight male fitting for any standard 1/4" BSPP port. Male JIC 37 ° end accepts standard 5/16" O.D. flared tubing. JIC-standard 37 ° fittings accept our standard 5/16" O.D. tubing (cut off straight, deburred, and flared) as well as Fixture Hose and Heavy-Duty Hose with 37 °-flare swivel... [See More]

  • Fitting Type: Adapter Fitting; Hydraulic Fitting
  • Material: Steel
  • Connection Type: Barbed or Ribbed End
  • English Size: 0.250 to 0.312
Brass Adapters
from Eaton Hydraulics Group

Precision-machined, SAE-approved Eaton brass adapters are manufactured out of durable CA-360 brass. This provides outstanding corrosion resistance for a variety of applications from air brake to hydraulic and pneumatic systems. Regardless of the job, Eaton has just the right brass adapter to meet... [See More]

  • Fitting Type: Adapter Fitting; Hydraulic Fitting
  • Material: Brass/Bronze
Hydraulic Fitting -- 103535237 [210292-24S from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CAP NUT, HYDRAULIC, 1.5 INCH TUBE ID, 2-7/8 INCH THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hydraulic Fitting
Female Straight Thread Tail Piece -- Q604R-1-0
from SSP Fittings Corp.

Connects male SAE/MS straight thread to threaded piece [See More]

  • Fitting Type: Union Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Stainless
  • Temperature: -30 to 250
Copper Hydraulic Tee -- TY-E01
from TONGYU Technology Co., Ltd.

Name: Copper Hydraulic Tee. Item No.: TY-E01. Material: TP2Y2. Size: D7.0*T0.7 、D9.52*T0.7. Appearance: No bumps, strains and other defects. Parameters: 3Mpa pressure to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Fitting Type: Tee Fitting; Hydraulic Fitting
  • Material: Copper; TP2Y2
Brass Nut and Brass Sleeve -- 261PB-02
from Tompkins Industries, Inc.

Brass poly flow fittings - nut [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Brass/Bronze
  • Connection Type: Compression Fitting
  • English Size: 0.125
High Pressure Cone and Thread Fittings
from Hy-Lok USA, Inc.

Hy-Lok USA, Inc. High Pressure cone and thread fittings offer the capability to reach extreme high pressures (up to 60,000 PSI). Cone and thread fittings are available in a Medium Pressure design, High Pressure design, and a Sour Gas option to meet your flow system requirements. We offer a complete... [See More]

  • Fitting Type: Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Hydraulic Fitting
  • English Size: 0.125 to 0.250
  • Connection Type: Compression Fitting
SHF91 SERIES - STAINLESS STEEL TUBE STUB -- SHF91-08-08TS
from Stainless Hose Fittings, Ltd.

Type: TUBE STUB STRAIGHT. Description: Crimp coupling. Series: 91 Series. Material: 303 & 316 Stainless Steel. Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Stainless
  • Connection Type: Crimp Connection
Hydraulic Fitting -- 177187832
from Radwell International

HYDRAULIC TUBE CONNECTORDIN MALE STUD CONNECTION 1 1/2-14 NPTCONNECTION 2 12 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hydraulic Fitting
Braze Port to JIC Elbow 90° -- 500-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • Material: Steel
  • Connection Type: Weld Connection (Butt or Socket)
  • English Size: 0.250
Hy-Lok Tube Fittings
from Hy-Lok USA, Inc.

Hy-Lok USA, Inc. double ferrule compression tube fittings provide leak-free performance for the most demanding applications. Two ferrule tube fittings are designed and manufactured to meet the rigorous specifications required of industrial applications. Hy-Lok tube fittings are commonly used... [See More]

  • Fitting Type: Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature); Gas Fitting (optional feature); Hydraulic Fitting
  • Material: Brass/Bronze (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting (optional feature)
  • English Size: 0.062 to 2.000
SHFBW SERIES - STAINLESS STEEL METRIC TUBE STUB -- SHFBW-08-16MTS
from Stainless Hose Fittings, Ltd.

Type: METRIC TUBE STUB. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15 (3/8 "... [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Stainless
  • Connection Type: Crimp Connection
  • Metric Size: 16.00
Hydraulic Fitting -- 20241956 [6-8-CTX-S from Parker Hannifin/Electromechanical Automation]
from Radwell International

HOSE ADAPTER TUBE FITTING, HYDRAULIC, 37 DEGREE FLARE, 90 DEGREE ELBOW ANGLE, 6000 PSI, 10 MM TUBE OD, TUBE TO NPT, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • Connection Type: Flare Connection
JIC Bulkhead Union Elbow 45° -- 2702-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
JIS Bite Type Fittings
from Hy-Lok USA, Inc.

Hy-Lok USA, Inc. flareless bite type tube fittings are specifically designed for medium to heavy wall tubing that is difficult to flare. Precision machined under strict quality control, JIS bite type fittings feature a visible, sharpened ferrule that “bites ” the tube when compressed,... [See More]

  • Fitting Type: Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature); Hydraulic Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Weld Connection (Butt or Socket) (optional feature)
  • English Size: 0.125 to 2.000
SHFHY SERIES - STAINLESS STEEL INCH TUBE STUB -- SHFHY-04-04TS
from Stainless Hose Fittings, Ltd.

Type: INCH TUBE STUB STRAIGHT. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Stainless
  • Connection Type: Crimp Connection
Hydraulic Fitting -- 20248104 [W06LCF from Parker Hannifin/Electromechanical Automation]
from Radwell International

TUBE FITTING, ELBOW, UNION - W, HIGH PRESSURE HYDRAULIC, 10-80 MPA, 100-800 BAR, 1450-11603 PSI, -40 TO 120 DEGREES C OPERATING TEMPERATURE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
JIC Bulkhead Union Elbow 90° -- 2701-03-03
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
  • English Size: 0.187
  • Material: Steel
SHFHY SERIES - STAINLESS STEEL INCH TUBE STUB -- SHFHY-12-12TS90303
from Stainless Hose Fittings, Ltd.

Type: INCH TUBE STUB 90 °. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Stainless
  • Connection Type: Crimp Connection
Hydraulic Fitting -- 222965942 [16GS-16FJX90S-G20179-1616 from Gates Corporation]
from Radwell International

HYDRAULIC HOSE FITTING, ZINC PLATED CARBON STEEL, 5.67", 90 ° BENT TUBE, 1" ID. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hydraulic Fitting
JIC Swivel Bent Tube Elbow 45° -- 6702-06-06
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.375
  • Material: Steel
Hydraulic Fitting -- 222967541 [8G-10FJX45S from Gates Corporation]
from Radwell International

HYDRAULIC HOSE FITTING, FEMALE JIC 37 ° FLARE SWIVEL, 45 ° BENT TUBE, 1/2IN THREAD ID, 7/8-14 THREAD, H2 27MM, 3.81IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Hydraulic Fitting
  • Connection Type: Flare Connection
JIC Swivel Elbow 45° -- 6502-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Hydraulic Fitting -- 222981689 [8G-10FJX90S from Gates Corporation]
from Radwell International

HYDRAULIC HOSE FITTING, FEMALE JIC 37 ° FLARE SWIVEL, 90 ° BENT TUBE, 1/2IN THREAD ID, 7/8-14 THREAD, H2 27MM, 3.67IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Hydraulic Fitting
  • Connection Type: Flare Connection
JIC to O-Ring - Extra Long Elbow -- 6801-LLL-06-06
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.375
  • Material: Steel
Hydraulic Fitting -- 222981722 [12GS-16FFORX90S from Gates Corporation]
from Radwell International

HYDRAULIC HOSE FITTING, G20239-1216, FEMALE FLAT-FACE O-RING SWIVEL, 90 ° BENT TUBE, 3/4IN THREAD ID, 1 7/16-12, H2 41MM, 5.39IN LENGTH . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Hydraulic Fitting
JIC to O-Ring Elbow 45° -- 6802-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Hydraulic Fitting -- 222984044 [12GS-12FJX90S - G20179-1212 from Gates Corporation]
from Radwell International

HYDRAULIC HOSE FITTING, JIC 37 °, 90 ° BENT TUBE, FEMALE. FLARE SWIVEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Hydraulic Fitting
  • Connection Type: Flare Connection
JIC to O-Ring Elbow 90° -- FG6801-02-02
from Tompkins Industries, Inc.

Forged steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Elbow Fitting; Hydraulic Fitting
  • Material: Steel
  • Connection Type: Flare Connection; 5/16" JIC x 5/16" O-Ring
  • English Size: 0.125
Hydraulic Fitting -- 43180278 [EL12S71 from Parker Hannifin/Electromechanical Automation]
from Radwell International

HIGH PRESSURE HYDRAULIC TUBE FITTING, SWIVEL NUT RUN TEE, 12S DKO SWIVEL X 12S CONE ENDS, STAINLESS STEEL, HEAVY SERIES, SHAPE: SWIVEL NUT RUN TEE EO24 CONE END/EO24 DKO SWIVEL, WORKING PRESSURE: 630 BAR, 12MM X 12MM X 10MM CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Hydraulic Fitting
JIC to O-Ring Elbow 90° -- LSS-6801-08-08
from Tompkins Industries, Inc.

3000 psi live swivel - jig to o-ring elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.750
  • Material: Steel
Hydraulic Fitting -- 48890121 [6-8MJ from Gates Corporation]
from Radwell International

HYDRAULIC COUPLING TUBE, 80187, POWER CRIMP, 3/4IN-16 THREAD, 3/8 INCH INNER DIAMETER, .27 INCH BORE, 3/4 INCH STEM HEX, 2.32 INCH LENGTH, 1.3 INCH "C" CUT OFF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Coupling Fitting; Hydraulic Fitting
  • Connection Type: Crimp Connection
JIC to Pipe Elbow 45° -- 2503-02-02
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • Material: Steel
  • Connection Type: Flare Connection
  • English Size: 0.125
Hydraulic Fitting -- 70494192 [DLA-12-SS from Generant Co.]
from Radwell International

HYDRAULIC FITTING UNION ELBOW 3 / 4 INCH TUBE, SS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
JIC to Pipe Elbow 45° -- 2505-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • Material: Steel
  • Connection Type: Flare Connection
  • English Size: 0.250
Hydraulic Fitting -- 70494201 [DLA-8-SS from Generant Co.]
from Radwell International

HYDRAULIC FITTING UNION ELBOW 1/2IN TUBE SS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
JIC to Pipe Elbow 90° -- LS-2502-06-04
from Tompkins Industries, Inc.

3000 psi live swivel - jig to pipe elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250 to 0.500
  • Material: Steel
Hydraulic Fitting -- 70494214 [DLN-8-8-SS from Generant Co.]
from Radwell International

HYDRAULIC FITTING, MALE ELBOW, 1/2-1/2 INCH TUBE, 1/2 NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting; Hydraulic Fitting
JIC Tube Sleeve -- FG319-03
from Tompkins Industries, Inc.

Forged steel 37 degree JIC adapters - sleeve [See More]

  • Fitting Type: Hydraulic Fitting
  • Material: Steel
  • Connection Type: Compression Fitting; 3/16" Compression (tube)
  • English Size: 0.187
Hydraulic Fitting -- 84749770 [G25179-0606 from Gates Corporation]
from Radwell International

HYDRAULIC HOSE FITTING, 6G-GFJX905, 90 DEGREE SHORT BENT TUBE, HOSE ID 3/8IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hydraulic Fitting
JIC Union Elbow 45° -- 2504-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Hydraulic Fitting -- 84749779 [G25655-1018 from Gates Corporation]
from Radwell International

GATES, G25655-1018, G256551018, HYDRAULIC HOSE FITTING 90 DEG BENT TUBE - LIGHT SERIES 10G-18FDLORX90. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hydraulic Fitting
O-Ring to JIC Swivel Elbow 90° -- 6809-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Hydraulic Fitting -- 84749782 [6G-6FJX45S-G25175-0606 from Gates Corporation]
from Radwell International

HYDRAULIC HOSE FILLING, 45DEGREE BENT TUBE, THREAD SIZE 9/16IN, ID 3/8IN,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hydraulic Fitting
O-Ring to Pipe Swivel Elbow 90° -- LS-6901-04-06
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to NPSM swivel elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.375 to 0.500
  • Material: Steel
Hydraulic Fitting -- 92446729 [FF-372-EFP-E4 from Parker Hannifin/Electromechanical Automation]
from Radwell International

PARKER , TUBE FITTINGS DIVISION , FF-372-EFP-E4 , FF372EFPPE4, HYDRAULIC QUICK CONNET . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Quick Coupler; Hydraulic Fitting
Pipe to NPSM Swivel Elbow 90° -- LS-1502-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to NPSM swivel elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Hydraulic Fitting -- 93836671 [52749 from Lawson Products, Inc.]
from Radwell International

HYDRAULIC ADAPTER NUT, FEMALE ORFS SWIVEL, TUBE SIZE: 1-11/16-12 (-20) (PACK OF 2) . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting; Hydraulic Fitting
Pipe to Pipe Elbow 90° -- LS-5500-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to pipe elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Hydraulic Hose Fitting & Accessories -- 140932295 [12G-25FDHORX90 from Gates Corporation]
from Radwell International

HYDRAULIC HOSE FITTING, (G25730-1225), LENGTH 4.22 INCH, T DROP 2.52 INCH, C CUTOFF 2.22 INCH, 90 BENT TUBE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hydraulic Fitting
Pipe to Pipe Elbow 90° -- LS-5502-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to pipe elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Hydraulic Hose Fitting & Accessories -- 19307244 [C2603-06-06-06-SS from Brennan Industries, Inc.]
from Radwell International

HYDRAULIC FITTING,TEE, 3/8 INCH TUBE, OD ST STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hydraulic Fitting
Pipe to Pipe Elbow 90° -- LS-5504-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to pipe elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
SAE Tube to Pipe Run Tee -- 51-03-02-03
from Tompkins Industries, Inc.

Brass sea 45 degree adapters - tee [See More]

  • Fitting Type: Tee Fitting; Hydraulic Fitting
  • Material: Brass/Bronze
  • Connection Type: Flare Connection; 3/8x3/8"SAE x 1/8"Pipe
  • English Size: 0.187
SAE Tube Union -- 42-02-02
from Tompkins Industries, Inc.

Brass sea 45 degree adapters - union [See More]

  • Fitting Type: Union Fitting; Hydraulic Fitting
  • Material: Brass/Bronze
  • Connection Type: Flare Connection; 5/16x5/16" SAE
  • English Size: 0.125
SAE Tube Union Tee -- 44-02-02-02
from Tompkins Industries, Inc.

Brass sea 45 degree adapters - tee [See More]

  • Fitting Type: Tee Fitting; Union Fitting; Hydraulic Fitting
  • Material: Brass/Bronze
  • Connection Type: Flare Connection; 5/16x5/16x5/16" SAE 45 Degree
  • English Size: 0.125