HVAC / Refrigeration Tube Fittings

36 Results
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: Coupling Fitting; HVAC / Refrigeration Fitting
  • English Size: 1.375
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • English Size: 0.750
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Temperature: 250
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • Temperature: 250
  • English Size: 1.375
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Temperature: 250
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Temperature: 250
  • English Size: 1.375
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Temperature: 250
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Temperature: 250
  • English Size: 1.125
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: Coupling Fitting; HVAC / Refrigeration Fitting
  • Temperature: 250
  • English Size: 1.375
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: Reducer Fitting; HVAC / Refrigeration Fitting
  • Temperature: 250
  • English Size: 1.375
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Temperature: 250
  • English Size: 0.875
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Temperature: 250
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: Tee Fitting; HVAC / Refrigeration Fitting
  • Temperature: 250
  • English Size: 1.375
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • English Size: 1.375
ZoomLock MAX
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • English Size: 1.375
ZoomLock MAX -- MZK-90SE10-HNBR
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • Temperature: 250
  • English Size: 0.625
ZoomLock MAX -- MZK-F10-HNBR
from Parker Sporlan Division

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • English Size: 0.625
  • Connection Type: Flare Connection
  • Temperature: 250
ZoomLock PUSH - Optimized for R-410A
from Parker Sporlan Division

Parker ZoomLock PUSH is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]

  • Fitting Type: Coupling Fitting; HVAC / Refrigeration Fitting
  • Temperature: 250
  • Material: Brass/Bronze
ZoomLock PUSH - Optimized for R-410A
from Parker Sporlan Division

Parker ZoomLock PUSH is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Temperature: 250
  • Material: Brass/Bronze
ZoomLock PUSH - Optimized for R-410A
from Parker Sporlan Division

Parker ZoomLock PUSH is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Material: Brass/Bronze
  • Connection Type: Flare Connection
  • Temperature: 250
ZoomLock PUSH - Optimized for R-410A
from Parker Sporlan Division

Parker ZoomLock PUSH is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • Temperature: 250
  • Material: Brass/Bronze
ZoomLock Push - Removable
from Parker Sporlan Division

Parker ZoomLock Push is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • Temperature: 250
  • Material: Brass/Bronze
ZoomLock Push - Removable
from Parker Sporlan Division

Parker ZoomLock Push is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • Temperature: 250
  • Material: Brass/Bronze
Refrigerant Distributor -- TY-D02
from TONGYU Technology Co., Ltd.

Name: Refrigerant Distributor. Item No.: TY-D02. Material: TP2M/ Hpb59-1. Size: D5.0*T0.6/D9.52*T0.6. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Material: TP2M/ Hpb59-1
Copper Press Fittings -- 1" 90° Elbows
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 1.000
Copper Press Fittings -- 1" Caps
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 1.000
Copper Press Fittings -- 1" Couplings
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: Coupling Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 1.000
Copper Press Fittings -- 1" Slip Couplings
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: Coupling Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 1.000
Copper Press Fittings -- 1" Tees
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: Tee Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 1.000
Copper Press Fittings -- 1" to 7/8" Reducers
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: Coupling Fitting; Reducer Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 0.875 to 1.000
Copper Press Fittings -- 1-1/8" 45° Elbows
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 1.125
Copper Press Fittings -- 1-1/8" 90° Street Elbows
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 1.125
Copper Press Fittings -- 1-1/8" to 7/8" Reducing Bushing
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: Coupling Fitting; Reducer Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 0.875 to 1.125
Copper Press Fittings -- 1/2" P-Traps
from RLS LLC

RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster!. RLS LLC designed, engineered and developed... [See More]

  • Fitting Type: HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 0.500
Copper Press Fittings -- 1/2" SAE/Euro Flare Couplings
from RLS LLC

RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]

  • Fitting Type: Coupling Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Flare Connection; Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 0.500
Copper Press Fittings -- 3/8" Y-Joints
from RLS LLC

RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster!. RLS LLC designed, engineered and developed... [See More]

  • Fitting Type: Wye Fitting; HVAC / Refrigeration Fitting
  • Material: Copper
  • Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
  • English Size: 0.375