Reducer Tube Fittings
from Clippard
Push-Quick Elbow Reducer, 1/8" - 5/32" NPT [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting; Pneumatic Fitting
from Jergens, Inc.
Jergens 37 ° Flare Fittings are a type of mechanical tube fitting used to connect tubes and hoses in hydraulic and pneumatic systems. Features, Benefits, & Product Specifications: High resistance to vibration. Excellent sealing capability. Easy assembly & disassembly [See More]
- Fitting Type: Reducer Fitting; Hydraulic Fitting
- English Size: 0.250
- Connection Type: Flare Connection
from RS Components, Ltd.
Straight reducer,15 tube ODx22mm stem OD [See More]
- Fitting Type: Reducer Fitting
- Metric Size: 15.00
- Material: Chlorinated Polyvinyl Chloride
- Temperature: 32 to 158
from Shenzhen Jewellok Technology Co., Ltd.
Cleaning and Ultrahigh-Purity Processing. Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning to meet the requirements of ultra-high purity systems. Miniature... [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Beswick Engineering Co., Inc.
Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in reducing barbs, for two tubes or hoses with different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Barbed or Ribbed End
from Parker Sporlan Division
Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]
- Fitting Type: Reducer Fitting; HVAC / Refrigeration Fitting
- Temperature: 250
- English Size: 1.375
from Clippard
Push-Quick Reducer Union, 1/4", 5/32" NPT [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.250
from Jergens, Inc.
Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders are used to connect a smaller pipe to a larger pipe. Features, Benefits, & Product Specifications: Easy to... [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.438
from RS Components, Ltd.
Reducer Nipple, 6mm x 8mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (INCH). Including low friction paste. “D ” – Dimension is minimum opening. Dimensions are for reference only, and are subject to change without notice. [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
from Beswick Engineering Co., Inc.
Tubing supported in-line reducing nipple. Used to join two tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features... [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Connection Type: Barbed or Ribbed End
from Clippard
Push-Quick Reduced Branch, 5/32" - 1/8" NPT [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
from RS Components, Ltd.
Reducer Nipple, 4mm x 6mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Polypropylene (PP); Stainless; Brass, 303 Stainless Steel, Polypropylene, 304 Stainless Steel, POM, Nitrile Rubber (NBR), Polybutylene Terephthalate
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBE (METRIC). ALL TUBE (INCH) [See More]
- Fitting Type: Tee Fitting; Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
from Beswick Engineering Co., Inc.
Bulkhead reducer fitting with built-in barbed tubing connections. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally... [See More]
- Fitting Type: Reducer Fitting
- Connection Type: Barbed or Ribbed End
from Clippard
Push-Quick Stack Elbow, 1/2", 1/2" NPT [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting; Pneumatic Fitting
- Connection Type: Push-to-Connect
from RS Components, Ltd.
Straight Tube to Tube Reducer 6 to 4 mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBE (METRIC). ALL TUBE (INCH) [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Beswick Engineering Co., Inc.
Bulkhead reducer fitting with built-in barbed tubing connections and round flange body. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the... [See More]
- Fitting Type: Reducer Fitting
- Connection Type: Barbed or Ribbed End; Flange Connection
from Clippard
Push-Quick Stem Reducer, 1/8" - 5/32" NPT [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Connection Type: Push-to-Connect
from RS Components, Ltd.
Straight Tube to Tube Reducer 8 to 6 mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
from Beswick Engineering Co., Inc.
Fixed position tubing supported elbow fitting, used to join two tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Reducer Fitting
- Connection Type: Barbed or Ribbed End
from Clippard
Push-Quick Tube Reducer, 1/8" - 5/32" NPT [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Connection Type: Push-to-Connect
from RS Components, Ltd.
Straight Tube to Tube Reducer 10 to 8 mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (INCH). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Beswick Engineering Co., Inc.
Fixed position tubing supported tee fitting, used to join three tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. [See More]
- Fitting Type: Tee Fitting; Union Fitting; Reducer Fitting
- Material: Stainless; 303 Stainless Steel
- Connection Type: Barbed or Ribbed End
from RS Components, Ltd.
Straight Tube to Tube Reducer 12 to 10mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (INCH) TO STUB (INCH). ASSEMBLY INSTRUCTIONS: Reducer tube to stub 767 LT. Supplied assembled on tube stub end (A1) nut+front & back ferrule. Tighten the nut on the body 1/2 a turn with a wrench. Low friction paste. “D ” – Dimension is minimum opening. Dimensions are for... [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
from RS Components, Ltd.
Straight Tube to Tube Reducer 6 to 4 mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (INCH). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Ferrule Connection
from RS Components, Ltd.
Straight Tube to Tube Reducer 8 to 4 mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
Cleaning and Ultrahigh-Purity Processing. Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning to meet the requirements of ultra-high purity systems. Miniature... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from RS Components, Ltd.
Straight Tube to Tube Reducer 8 to 6 mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from RS Components, Ltd.
Straight Tube to Tube Reducer 10 to 6 mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from RS Components, Ltd.
Straight Tube to Tube Reducer 10 to 8 mm [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from RS Components, Ltd.
REDUCER 6 - TUBO 4 [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Technopolymer
- Connection Type: Push-to-Connect
from RS Components, Ltd.
REDUCER 8 - TUBO 6 [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
- Material: Technopolymer
- Connection Type: Push-to-Connect
from OMEGA Engineering, Inc.
•. Ferrule Design for Positive Pressure Seal. •. Heavy Duty Construction in Stainless Steel or Brass. •. U For Protection Tube Diameters 1 /16 " up to 1 /2 " [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze; Steel; Stainless
- Connection Type: Compression Fitting (optional feature); Ferrule Connection (optional feature)
- English Size: 0.125 to 1.500
from Bijur Delimon International
Application. Specialty fluid fittings from Bijur Delimon help all the parts of a lubrication system work together to provide a complete, hard-working system. Choose from a wide selection of the following products: Couplings and connectors. Tubing adapters and couplings. Adapters and banjo... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: 3/8" Tube x 1/4" NPT
- English Size: 0.250 to 0.375
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from SAS Automation, LLC
Fits male threads BSP, BSPT, G, R, Rc. Fits female threads BSP, BSPT, G, Rc [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.375
- Connection Type: BSP, BSPT, G, R, Rc
from Air Logic
The BARBED REDUCERS are precision molded of polysulphone and they join 1/16" I.D. to 1/8", or 1/16" I.D. to .170 I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Polysulfone
- Connection Type: Barbed or Ribbed End; 1/16" I.D, 1/8" Or .170 I.D.
- English Size: 0.062 to 0.170
from Zurn Industries LLC
The Zurn FP51 Grooved Reducers connect pipes of different sizes. Features And Benefits. Concentric grooved-grooved, grooved-male, and grooved-female options are available. Available in sizes 2" x 1" through 10" x 8". UL ® Listed. C-UL ® Listed. FM ® Approved [See More]
- Fitting Type: Reducer Fitting
from Watts
Available combination of 1/4 in. x 3/8 in. tube size. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- English Size: 0.250 to 0.375
- Connection Type: Compression Fitting
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect
- English Size: 0.062 to 0.125
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
- Material: Fluororesin
- Connection Type: Compression Fitting; Flare Connection
- English Size: 0.375 to 0.750
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Reducer Fitting
- Metric Size: 4.00 to 16.00
- Connection Type: Push-to-Connect
- Temperature: 32 to 140
from MicroGroup
Used as an adapter where a reduction from larger OD to a smaller OD is required. Can be employed in conjunction with any MF, FF or SF style fitting to reduce female BrazeTyte end. [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Sanitary or Food Grade Rated
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket); 5/16" x 1/4"
- English Size: 0.250 to 0.312
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: 3/8-18 NPT x 1/8-27 FNPT
- English Size: 0.125 to 0.375
from Mid-America Fittings, Inc.
Black acetal copolymer w/ food grade nitrile rubber o-rings [See More]
- Fitting Type: Reducer Fitting; Sanitary or Food Grade Rated
- Metric Size: 4.00 to 12.00
- Connection Type: Push-to-Connect
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- English Size: 0.500 to 1.500
from Cole-Parmer
Threaded Fitting [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Stainless
from Parker Hannifin / Automation / Pneumatic - Europe
Legris LF3000 Instant Fittings. Brass/polymer fittings for standard applications. Instant connection/disconnection. Full flow, automatic sealing. Vacuum capability. Compact & aesthetic, lightweight. Very extensive range. -20C to 80C, maximum 20 bar (depending on fitting type and OD) [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Pneumatic Fitting
- Metric Size: 4.00 to 14.00
- Connection Type: Push-to-Connect
- Temperature: -4 to 176
from Radwell International
DISCONTINUED BY MANUFACTURER 10/02/2014, TUBE REDUCER, PROPRESS, 3 X 2 INCH, FITTING X PRESS, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Morris Coupling Company
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge... [See More]
- Fitting Type: Wye Fitting; Reducer Fitting
- Material: Aluminum (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Weld Connection (Butt or Socket); Plain End
- English Size: 0.875 to 2.125
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: 1/8 NPT (F) x 10-32 (F)
- English Size: 0.125
from ASCO
• Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Push-in fittings with G Threads. • Tube diameter: 4mm to 12mm. • Thread size: M5 to 1/2 G [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.375
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Hydraulic Fitting
- English Size: 0.250 to 0.375
- Material: Steel
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Coupling Fitting; Adapter Fitting; Reducer Fitting; Hydraulic Fitting
from Stainless Hose Fittings, Ltd.
CONNECTS FRACTIONAL TUBE TO FRACTIONAL SUPERLOK PORT [See More]
- Fitting Type: Reducer Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Qosina Corp.
Elbow Connector, Barbed, Natural [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Polypropylene (PP); PP
- Connection Type: Barbed or Ribbed End
- English Size: 0.125 to 0.250
from RLS LLC
RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; HVAC / Refrigeration Fitting
- Material: Copper
- Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
- English Size: 0.875 to 1.000
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.375 to 1.500
from U.S. Plastic Corporation
5/16" Nom. Tube OD x 1/4" Nom. Tube OD Black Polypropylene Reducer Union Connector is 1.62" long and has a hex size of 11/16". The thru hole is .170". [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Polypropylene (PP)
from OMEGA Engineering, Inc.
Plastic Fittings for Tubing and Hose (1 ⁄16 ID to 1" ID) [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Wye Fitting; Reducer Fitting
- Material: Polypropylene (PP) (optional feature); Nylon, Kynar
- Connection Type: Barbed or Ribbed End; Weld Connection (Butt or Socket)
- English Size: 0.125 to 1.000
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Air Logic
The REDUCING BULKHEAD CONNECTORS are precision molded of polysulphone. They join 1/16" I.D. to 1/8", or 1/16" to .170 I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Polypropylene (PP) (optional feature); Nylon
- Connection Type: Barbed or Ribbed End; .170 I.D. - 1/16"; 1/4-28 UNF
- English Size: 0.062 to 0.170
from Zurn Industries LLC
Pressure reducing valve 500XLFCBP has a balanced piston design which enables the regulator to respond seamlessly to changes in the system flow demand, ultimately providing vital protection from inlet pressure changes. This pressure control valve has a all-bronze body and threaded bell provide... [See More]
- Fitting Type: Reducer Fitting
from Watts
Available in a combination of 1/4 in., 3/8 in., 1/2 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.250 to 0.500
- Connection Type: Push-to-Connect
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect
- English Size: 0.125
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: 3/8-18 NPT x 1/8-27 FNPT
- English Size: 0.125 to 0.375
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- English Size: 0.500 to 1.500
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Pneumatic Fitting
- Metric Size: 4.00 to 10.00
- Connection Type: Barbed or Ribbed End; 10mm x 4mm Tube
- Temperature: -13 to 212
from Radwell International
TUBE FITTING, REDUCER, 6 MM X 1/8 IN. TUBE OD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 1/16 NPT x .170 x .078 Barbs
- English Size: 0.062
from ASCO
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water,... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Compression Fitting
- English Size: 0.250 to 0.500
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Hydraulic Fitting
- English Size: 0.187 to 0.250
- Material: Steel
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting
from Stainless Hose Fittings, Ltd.
CONNECTS WITH FRACTIONAL TUBE [See More]
- Fitting Type: Union Fitting; Reducer Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Pneumatic Fitting
- Metric Size: 101.60 to 127.00
- Material: Brass/Bronze
- Temperature: -4 to 176
from Qosina Corp.
Qosina is a leading supplier of Reducer with 1/4 inch; 3/16 inch. Get fast shipping and volume discounts on Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.250
- Material: PC
- Metric Size: 6.40
from RLS LLC
RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; HVAC / Refrigeration Fitting
- Material: Copper
- Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
- English Size: 0.875 to 1.125
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 101.60 to 1066.80
from U.S. Plastic Corporation
5/16" Nom. Tube OD x 1/4" Nom. OD Tube White Nylon Reducer Union Connector is 1.62" long and has a hex size of 11/16". The thru hole is .170". [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Nylon
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from Watts
Available in several combinations of 1/4 in., 5/16 in., 3/8 in., 1/2 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- English Size: 0.250 to 0.500
- Connection Type: Push-to-Connect
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Coupling Fitting; Adapter Fitting; Reducer Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Push-to-Connect; Flare Connection
- English Size: 0.062 to 0.125
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: 1/4-18 NPT x 1/8-27 FNPT
- English Size: 0.125 to 0.250
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze; Copper
- Connection Type: Weld Connection (Butt or Socket); Press Fit Connection
- English Size: 0.500 to 2.000
from Cole-Parmer
bull; Organize your workstation with these convenient new barbed fittings kits. • Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. • Labeled compartments let you easily locate the fittings you want. • Order storage racks... [See More]
- Fitting Type: Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 3mm Tube
- Metric Size: 3.00 to 4.00
from Radwell International
DISCONTINUED BY MANUFACTURER 10/02/2014, TUBE REDUCER, PROPRESS, 2 X 3/4 INCH FITTING X PRESS, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Tompkins Industries, Inc.
Steel sea o-ring adapters - reducer/expander [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Hydraulic Fitting
- English Size: 0.125 to 0.250
- Material: Steel
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting
from Stainless Hose Fittings, Ltd.
CONNECTS METRIC TUBE TO METRIC SUPERLOK PORT [See More]
- Fitting Type: Reducer Fitting
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Pneumatic Fitting
- English Size: 0.156 to 0.250
- Material: Technopolymer
- Temperature: -4 to 140
from Qosina Corp.
Single-use medical tube connectors from Qosina save you money and get your device to market faster. Whether you need high-quality needleless connectors with a female luer lock or a Y connector sample assortment for your prototype, Qosina gets you connected to a huge inventory, great customer service... [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.375 to 0.625
- Material: PC
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Tee Fitting; Union Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from U.S. Plastic Corporation
5/16" Nom. Tube OD x 1/4" Nom. Tube OD Parker Union Reducer Elbow Black Polypropylene Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is .170". [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Polypropylene (PP)
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Watts
Available in several combinations of 1/4 in., 5/16 in., 3/8 in., 1/2 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- English Size: 0.250 to 0.500
- Connection Type: Push-to-Connect
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- English Size: 0.125
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: 1/4-18 NPT x 1/8-27 FNPT
- English Size: 0.125 to 0.250
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- English Size: 0.500 to 2.000
from Cole-Parmer
bull; Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms. • Prevents growth of bacteria, fungi, mold, and mildew. • Meets EPA standards. • NSF 51, 61 & FDA compliant. These single barb fittings offer protection for the fitting in applications... [See More]
- Fitting Type: Reducer Fitting
- Material: PVDF
- Connection Type: Barbed or Ribbed End
- English Size: 0.062 to 0.125
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Pneumatic Fitting
- Metric Size: 4.00 to 10.00
- Connection Type: Barbed or Ribbed End; 10mm x 4mm Tube
- Temperature: -13 to 212
from Radwell International
DISCONTINUED BY MANUFACTURER 10/02/2014, TUBE REDUCER, PROPRESS, 2 X 1 INCH, FITTING X PRESS, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Tompkins Industries, Inc.
Steel o-ring face seal adapters - straight [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Hydraulic Fitting
- English Size: 0.500 to 0.625
- Material: Steel
from Stainless Hose Fittings, Ltd.
CONNECTS FRACTIONAL SUPERLOK PORT TO MALE AN [See More]
- Fitting Type: Reducer Fitting
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled. [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Pneumatic Fitting
- Metric Size: 101.60 to 152.40
- Material: Technopolymer
- Temperature: -4 to 140
from Qosina Corp.
Qosina is a leading supplier of Reducer with 5/8 inch; 1/2 inch. Get fast shipping and volume discounts on Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500 to 0.625
- Material: PC
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 254.00 to 965.20
from U.S. Plastic Corporation
5/16" Nom. Tube OD x 1/4" Nom. Tube OD Parker Union Reducer Elbow White Nylon Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is .170". [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Nylon
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from Watts
Available combination of 1/4 in., 3/8 in., 1/2 in. stem sizes to 1/4 in., 3/8 in., 5/16 in. tube size. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- English Size: 0.250 to 0.500
- Connection Type: Push-to-Connect
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: 3/8-18 NPT x 1/4-18 FNPT
- English Size: 0.250 to 0.375
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- English Size: 0.500 to 2.000
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.00 to 13.00
from Radwell International
TUBE END REDUCER, A-LOK SERIES, 316 STAINLESS STEEL, END 1 SIZE: 3/8 INCH, END 1 TYPE: TUBE STUB, END 2 SIZE: 5/16 INCH, DOUBLE FERRULE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
- Connection Type: Ferrule Connection
from Tompkins Industries, Inc.
05PP-04PP Reducer [See More]
- Fitting Type: Union Fitting; Adapter Fitting; Reducer Fitting
- English Size: 0.250
- Material: Brass/Bronze
from Stainless Hose Fittings, Ltd.
CONNECTS METRIC TUBE TO FRACTIONAL TUBE [See More]
- Fitting Type: Union Fitting; Reducer Fitting
from Hi-Tech Controls, Inc.
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit ® thread design allows assembly with all female thread NPT... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.250
- Material: Brass/Bronze
- Temperature: -4 to 175
from Qosina Corp.
Qosina is a leading supplier of Reducer Adapter with 0.092 inch ID/.189 inch OD x 0.06 inch ID/0.098 inch OD (2.34 mm/4.8 mm x 1.52 mm/2.49 mm). Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.189
- Material: ABS
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Swivel Fitting; Union Fitting; Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 762.00
from U.S. Plastic Corporation
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33... [See More]
- Fitting Type: Reducer Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. [See More]
- Fitting Type: Tee Fitting; Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Watts
Quick-Connect double reducing tees - polysulfone. 3526B-141014 - 3/4 x 1/2 x 1/2 in. CTS [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polysulfone
- Connection Type: Push-to-Connect
- English Size: 0.500 to 0.750
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/16" x 1/16" x 3/32"
- English Size: 0.062 to 0.094
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- English Size: 0.094
from Radwell International
TUBE FITTING, ALOK SERIES, TUBE END REDUCER, 1/2 INCH TUBE STUB, 5/16 INCH DOUBLE FERRULE TUBE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
- Connection Type: Ferrule Connection
from Stainless Hose Fittings, Ltd.
CONNECTS FRACTIONAL TUBE TO SAE/MS STRAIGHT THREAD [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
from Qosina Corp.
Qosina is a leading supplier of Reducer Connector with 3/8 inch x Male Luer Slip with Female Luer Lock Side Port. Get fast shipping and volume discounts on Male Luer Slip Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.375
- Material: PC
from Superlok - Mako Products
Superlok i-Fitting is an exclusive line in the US of Mako Products. The Patented red pop off ring ensures proper make-up of the fitting every time. No more guessing! This safety feature allows anyone to be able to make the proper fitting regardless of their training. Ends over tightening and under... [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Compression Fitting; Ferrule Connection
- English Size: 0.250 to 0.500
from U.S. Plastic Corporation
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity... [See More]
- Fitting Type: Reducer Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tee Fitting; Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Watts
Quick-Connect reducing stackable tees - polysulfone. 3533RB-1004 - 1/2 x 1/4 in. CTS. 3533RB-1410 - 3/4 x 1/2 in. CTS [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polysulfone
- Connection Type: Push-to-Connect
- English Size: 0.250 to 1.000
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/16" x 3/32"
- English Size: 0.062 to 0.094
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: PVDF
- Connection Type: Barbed or Ribbed End
- English Size: 0.500 to 1.000
from Radwell International
TUBE FITTING, A-LOK SERIES, TUBE END REDUCER, BRASS MATERIAL, 3/8 INCH END 2, 1/4 INCH END 1, DOUBLE FERRULE TYPE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
- Connection Type: Ferrule Connection
from Qosina Corp.
Reducer Connector [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.250
- Material: PC
- Metric Size: 6.40
from Superlok - Mako Products
Superlok i-Fitting is an exclusive line in the US of Mako Products. The Patented red pop off ring ensures proper make-up of the fitting every time. No more guessing! This safety feature allows anyone to be able to make the proper fitting regardless of their training. Ends over tightening and under... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Compression Fitting; Ferrule Connection
- English Size: 0.250 to 0.750
from U.S. Plastic Corporation
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33... [See More]
- Fitting Type: Reducer Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Wye Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Watts
Quick-Connect reducing stems - polypropylene. 1014RB-0604 - 3/8 in. OD x 1/4 in. OD [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: Push-to-Connect
- English Size: 0.250 to 0.375
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 3/32" x 3/32" x 1/16"
- English Size: 0.062 to 0.094
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- English Size: 0.500 to 1.000
from Radwell International
A-LOK TUBE END REDUCER, BODY MATERIAL: 316 STAINLESS STEEL, END 1 SIZE: 5/16 IN., END 1 TYPE: TUBE STUB, END 2 SIZE: 1/4 IN., END 2 TYPE: DOUBLE FERRULE TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
- Connection Type: Ferrule Connection
from Qosina Corp.
Qosina is a leading supplier of Reducer Connector, Natural with fits 0.281 (9/32) inch - 0.406 (13/32) inch (7 mm - 10 mm) ID and 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.281 to 0.406
- Material: PA
- Metric Size: 4.00 to 10.30
from Superlok - Mako Products
Superlok i-Fitting is an exclusive line in the US of Mako Products. The Patented red pop off ring ensures proper make-up of the fitting every time. No more guessing! This safety feature allows anyone to be able to make the proper fitting regardless of their training. Ends over tightening and under... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.125 to 1.000
- Material: Stainless
- Temperature: 375 to 1200
from U.S. Plastic Corporation
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33... [See More]
- Fitting Type: Union Fitting; Reducer Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Cross 4-Way Fitting; Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 16.00
from Watts
Quick-Connect reducing stems - polysulfone. 3514B-1008 - 1/2 in. CTS x 3/8 in. CTS. 3514B-1410 - 3/4 in. CTS x 1/2 in. CTS. 3514B-1810 - 1 in. CTS x 1/2 in. CTS. 3514B-1814 - 1 in. CTS x 3/4 in. CTS [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Quick Coupler
- Material: Polysulfone
- Connection Type: Push-to-Connect
- English Size: 0.375 to 1.000
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 3/32" x 1/16"
- English Size: 0.062 to 0.094
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: PVDF
- Connection Type: Barbed or Ribbed End
- English Size: 0.375 to 0.750
from Radwell International
ALOK TUBE FITTING, TUBE END REDUCER, STAINLESS STEEL, END 1 SIZE: 1/8 INCH, END 1 TYPE: TUBE STUB, END 2 SIZE: 1/4 INCH, END 2 TYPE: DOUBLE FERRULE TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
- Connection Type: Ferrule Connection
from Qosina Corp.
Qosina is a leading supplier of Reducer Connector, Natural with fits 0.393 (3/8) inch - 0.532 (1/2) inch (10 mm - 13.5 mm) ID and 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.375 to 0.500
- Material: PA
- Metric Size: 4.00 to 12.70
from Superlok - Mako Products
Superlok i-Fitting is an exclusive line in the US of Mako Products. The Patented red pop off ring ensures proper make-up of the fitting every time. No more guessing! This safety feature allows anyone to be able to make the proper fitting regardless of their training. Ends over tightening and under... [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Compression Fitting; Ferrule Connection
- English Size: 0.375 to 1.000
from Watts
LF4724R-141410 - 3/4 X 3/4 X 1/2 In Cts Lead Free Brass Reducing Tee, Plunger Style Insert [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Quick Coupler
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.500 to 0.750
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: 1/8-27 NPT x 10-32 UNF
- English Size: 0.125
from Cole-Parmer
This kit has two of each of the following fittings (in inches) ... For straight connections:|1/8|3/16|1/4|3/8|1/2. For reducing connectors:|1/4 x 3/16|3/8 x 3/16|1/2 x 3/16|3/8 x 1/4|1/2 x 1/4|3/8 x 1/2 [See More]
- Fitting Type: Reducer Fitting
- Connection Type: Barbed or Ribbed End
from Radwell International
TUBE END REDUCER, A-LOK SERIES, 1/2 INCH CONNECTION END 2, 1 INCH CONNECTION END 1, STAINLESS STEEL, DOUBLE FERRULE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
- Connection Type: Ferrule Connection
from Qosina Corp.
Qosina is a leading supplier of Reducer Coupler with Fits 5/16 inch (8 mm) ID and 1/4 inch (7.6 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.312
- Material: Polypropylene (PP); PP
- Metric Size: 6.40 to 7.10
from Superlok - Mako Products
Superlok i-Fitting is an exclusive line in the US of Mako Products. The Patented red pop off ring ensures proper make-up of the fitting every time. No more guessing! This safety feature allows anyone to be able to make the proper fitting regardless of their training. Ends over tightening and under... [See More]
- Fitting Type: Tee Fitting; Union Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Compression Fitting; Ferrule Connection
- English Size: 0.375 to 1.000
from Watts
LF4726R-141010 - 3/4 X 1/2 X 1/2 In Cts Lead Free Brass Double Reducing Tee, Plunger Style Insert [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Quick Coupler
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.500 to 0.750
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: 1/8-27 NPT x 1/4-18 FNPT
- English Size: 0.125 to 0.250
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Stainless
- Connection Type: Barbed or Ribbed End
- English Size: 0.125 to 0.250
from Radwell International
FITTING, A-LOK TUBE REDUCER, STAINLESS STEEL,1INX1/2IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Qosina Corp.
Qosina is a leading supplier of Reducer Coupler with fits 1/2 inch (14.5 mm) ID and 1/4 inch (7.6 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500
- Material: Polypropylene (PP); PP
- Metric Size: 6.40 to 12.70
from Superlok - Mako Products
Pressure Rating. Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and. are based on a 4:1. Cleaning & Packing. All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged... [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- English Size: 0.500
- Material: Stainless
- Temperature: 1000
from Watts
Quick-Connect union tees - polypropylene. 1024RB-060604 - 3/8 x 3/8 x 1/4 in. OD. 1024RB-080806 - 1/2 x 1/2 x 3/8 in. OD [See More]
- Fitting Type: Elbow Fitting; Tee Fitting; Union Fitting; Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: Push-to-Connect
- English Size: 0.250 to 0.500
from ARKPLAS
All Ark-Plas ® Premium Grade Fittings are molded with our "Premium Grade" technology. This means that every sealing surface on each barb is seamless all the way around, due to the lack of a parting line, eliminating flash or mold mismatch. Coupled with our high-quality manufacturing processes,... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/16" x 1/16" x 1/8"
- English Size: 0.062 to 0.125
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Stainless
- Connection Type: Barbed or Ribbed End
- English Size: 0.062 to 0.125
from Radwell International
SWAGELOK,SS-4M0-R-4,SS4MOR4, TUBE FITTING, REDUCER,SS, 4 MMX1/4 IN. TUBE OD,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Qosina Corp.
Qosina is a leading supplier of Reducer Coupler with Fits 1/2 inch (14.5 mm) ID and 5/16 inch ID Tubing. Get fast shipping and volume discounts on Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500
- Material: Polypropylene (PP); PP
- Metric Size: 7.94 to 12.70
from Superlok - Mako Products
Pressure Rating. Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and. are based on a 4:1. Cleaning & Packing. All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.250 to 0.750
- Material: Stainless
- Temperature: 1000
from Watts
Quick-Connect reducing tees - polysulfone. 3524RB-101004 - 1/2 x 1/2 x 1/4 in. OD. 3524RB-141410 - 3/4 x 3/4 x 1/2 in. CTS. 3524RB-181814 - 1 x 1 x 3/4 in. CTS [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Quick Coupler
- Material: Polysulfone
- Connection Type: Push-to-Connect
- English Size: 0.250 to 1.000
from ARKPLAS
All Ark-Plas ® Premium Grade Fittings are molded with our "Premium Grade" technology. This means that every sealing surface on each barb is seamless all the way around, due to the lack of a parting line, eliminating flash or mold mismatch. Coupled with our high-quality manufacturing processes,... [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 3/32" x 1/16"
- English Size: 0.062 to 0.094
from Cole-Parmer
Low-density polyethylene (LDPE). Bel-Art. [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Quick Coupler
- Material: PFA
- Connection Type: Barbed or Ribbed End
from Radwell International
SS SWAGELOK TUBE FITTING, BULKHEAD REDUCER, 3/4 IN. TUBE OD X 3/4 IN. SWAGELOK TUBE ADAPTER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
from Qosina Corp.
Qosina is a leading supplier of Reducer Coupler with fits 1/2 inch (14.5 mm) ID and 3/8 inch (10.9 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500
- Material: Polypropylene (PP); PP
- Metric Size: 9.53 to 12.70
from Superlok - Mako Products
Pressure Rating. Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and. are based on a 4:1. Cleaning & Packing. All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.250 to 0.750
- Material: Stainless
- Temperature: 1000
from Watts
Quick-Connect reducing union connectors - polypropylene. 1015BR-0604 - 3/8 x 1/4 in. OD. 1015BR-0806 - 1/2 x 3/8 in. OD [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: Push-to-Connect
- English Size: 0.250 to 0.500
from ARKPLAS
All Ark-Plas ® Premium Grade Fittings are molded with our "Premium Grade" technology. This means that every sealing surface on each barb is seamless all the way around, due to the lack of a parting line, eliminating flash or mold mismatch. Coupled with our high-quality manufacturing processes,... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/8" x 1/8" x 1/16"
- English Size: 0.062 to 0.125
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- English Size: 0.375 to 0.500
from Radwell International
SS SWAGELOK TUBE FITTING, BULKHEAD REDUCER, 1/4 IN. TUBE OD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Qosina Corp.
Qosina is a leading supplier of Reducer Coupler with fits 3/8 inch (9.5 mm) ID and 1/4 inch (7.6 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.375
- Material: Polypropylene (PP); PP
- Metric Size: 6.40 to 9.50
from Superlok - Mako Products
Pressure Rating. Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and. are based on a 4:1. Cleaning & Packing. All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.375 to 1.000
- Material: Stainless
- Temperature: 1000