Crimp Tube Fittings
from Zurn Industries LLC
The QQT553GFX XL Brass (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb x 1/2" barb. Features And Benefits. Brass (Lead Free Compliant). Use with copper or... [See More]
- Connection Type: Crimp Connection
- Material: Brass/Bronze
- Fitting Type: Tee Fitting
- English Size: 1.000
from Stainless Hose Fittings, Ltd.
Type: TUBE STUB STRAIGHT. Description: Crimp coupling. Series: 91 Series. Material: 303 & 316 Stainless Steel. Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon [See More]
- Connection Type: Crimp Connection
- Material: Stainless
- Fitting Type: Hydraulic Fitting
from Radwell International
HYDRAULIC COUPLING TUBE, 80187, POWER CRIMP, 3/4IN-16 THREAD, 3/8 INCH INNER DIAMETER, .27 INCH BORE, 3/4 INCH STEM HEX, 2.32 INCH LENGTH, 1.3 INCH "C" CUT OFF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Crimp Connection
- Fitting Type: Coupling Fitting; Hydraulic Fitting
from Zurn Industries LLC
The QQPT553FX Qick Sert CR Polymer (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb x 1/2" barb. Features And Benefits. Manufactured from Accudel. Use with copper... [See More]
- Connection Type: Crimp Connection
- Material: Polyethylene (PE)
- Fitting Type: Tee Fitting
- English Size: 1.000
from Stainless Hose Fittings, Ltd.
Type: METRIC TUBE STUB. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15 (3/8 "... [See More]
- Connection Type: Crimp Connection
- Material: Stainless
- Fitting Type: Hydraulic Fitting
- Metric Size: 16.00
from Radwell International
FITTING, HOSE FITTING, CRIMP STYLE, SIZE 4 TUBE ID, 3/8 INCH PORT CONNECTION, FEMALE, JIC, 37 DEGREE SWIVEL, 45 DEGREE ELBOW, SHORT DROP, STEEL, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Crimp Connection
- Fitting Type: Swivel Fitting; Elbow Fitting
from Zurn Industries LLC
The QCLP Series QickClamp ® 3/4" stainless Steel Crimp Ring utilizes a patented mechanical fastener that requires only one tool for 3/8", 1/2", and 3/4", speeding and easing installation. The gripping ribs assure ring stays in position after being pushed onto the tube for proper alignment of... [See More]
- Connection Type: Crimp Connection
from Stainless Hose Fittings, Ltd.
Type: INCH TUBE STUB STRAIGHT. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Connection Type: Crimp Connection
- Material: Stainless
- Fitting Type: Hydraulic Fitting
from Radwell International
DISCONTINUED BY MANUFACTURER, REPLACEMENT FITTING, 1/8 INCH NPT X 5/16 INCH TUBE CRIMP,1 REQUIRED, (PRICE FOR EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Crimp Connection
from Stainless Hose Fittings, Ltd.
Type: INCH TUBE STUB 90 °. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Connection Type: Crimp Connection
- Material: Stainless
- Fitting Type: Hydraulic Fitting
from Radwell International
DISCONTINUED BY MANUFACTURER, REPLACEMENT FITTING, 1/8 INCH NPT X 5/16 INCH TUBE CRIMP,1 REQUIRED, (PRICE FOR EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Type: Crimp Connection