Gas Fitting Tube Fittings
from Shenzhen Jewellok Technology Co., Ltd.
Cleaning and Ultrahigh-Purity Processing. Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning to meet the requirements of ultra-high purity systems. Miniature... [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBES (METRIC). ALL TUBES (INCH) [See More]
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
CAPPING END OF TUBE (METRIC). CAPPING END OF TUBE (INCH) [See More]
- Fitting Type: Gas Fitting
from Shenzhen Jewellok Technology Co., Ltd.
PLUGGING UNUSED PORT OF FITTING (METRIC). PLUGGING UNUSED PORT OF FITTING (INCH). PLUG ASSEMBLY INSTRUCTIONS [See More]
- Fitting Type: Gas Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) MALE PIPE. TUBE (INCH) MALE PIPE. Reference Specifications: DIN -ISO 2999. BS – 21 JIS – B0203 ISO – 7/1-BSP-T. 55 ° Thread angle. Truncation of root and crest is round. Taper angle 1 °47 ’. “D ” – Dimension is minimum opening. [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (INCH) FEMALE PIPE [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (INCH). Including low friction paste. “D ” – Dimension is minimum opening. Dimensions are for reference only, and are subject to change without notice. [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBE (METRIC). ALL TUBE (INCH) [See More]
- Fitting Type: Tee Fitting; Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBE (METRIC). ALL TUBE (INCH) [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (INCH). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Gas Fitting
from Shenzhen Jewellok Technology Co., Ltd.
CONNECTS TWO Jewellok PORTS (METRIC). CONNECTS TWO Jewellok PORTS (INCH). Port Connector 767LP. Tighten the nut. *1-1/4 turns of the nut are required for 1/4 ” (6 mm) and higher. *3/4 turn of the nut is required for 3/16 ” (4 mm) and lower. [See More]
- Fitting Type: Gas Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (INCH) TO STUB (INCH). ASSEMBLY INSTRUCTIONS: Reducer tube to stub 767 LT. Supplied assembled on tube stub end (A1) nut+front & back ferrule. Tighten the nut on the body 1/2 a turn with a wrench. Low friction paste. “D ” – Dimension is minimum opening. Dimensions are for... [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (INCH) MALE NPT THREAD. Reference Specifications: •60 ° Thread angle. •Pitch measured in inches. •Truncation of root and crest is flat. •Taper angle 1 ° 47 ’. American Standard Pipe Thread (NPT). NPT (National Pipe Tapered) is made to specifications... [See More]
- Fitting Type: Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (INCH) [See More]
- Fitting Type: Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Elbow Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO MALE NPT THREAD. Ordering. Information. A. Tube O.D. T. (NPT). D W. Wrench Flat. N E N1 I. mm inch mm inch mm mm mm mm mm. 771L _ 6 X 1/8 6 1/8 4.8 1/2 12.7 19.6 27.0 18.8 15.3. 771L _ 6 X 1/4 6 1/4 4.8 1/2 12.7 19.6 27.0 23.4 15.3. 771L _ 8 X 1/8 8 1/8 4.8 5/8 15.9 22.4 29.9 20.8... [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Compression Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO MALE NPT THREAD. TUBE (INCH) TO MALE NPT THREAD [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (INCH). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Ferrule Connection
from Shenzhen Jewellok Technology Co., Ltd.
Cleaning and Ultrahigh-Purity Processing. Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electronic polishing, and special cleaning to meet the requirements of ultra-high purity systems. Miniature... [See More]
- Fitting Type: Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Swagelok Company
Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are. [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Crimp Connection (optional feature); Compression Fitting (optional feature)
- English Size: 0.125 to 1.000
from OMEGA Engineering, Inc.
OMEGA fittings and color coded caps are manufactured using food grade Acetal Copolymers and stainless steel —Our O-rings are produced from food grade Nitrile rubber. OMEGA fittings meet stringent ISO 9001 requirements and exceed all specifications implemented by the FDA, NSF and Water Quality... [See More]
- Fitting Type: Coupling Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Wye Fitting (optional feature); Gas Fitting; Sanitary or Food Grade Rated
- Material: Acetal
- Connection Type: Barbed or Ribbed End (optional feature)
- English Size: 0.187 to 0.500
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Elbow Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.250
from Parker Hannifin / Automation / Pneumatic - Europe
Mini industrial coupling, the world ‘s most commonly used. profile. Above average flow performance for liquid and. gaseous media. Large band width in materials and valve. variants. Advantages. • Single handed operation. • Small dimensions. • All versions interchangeable [See More]
- Fitting Type: Coupling Fitting; Quick Coupler; Gas Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Material: Fluororesin
- Connection Type: Flare Connection
- English Size: 0.250 to 0.750
from Radwell International
INSTRUMENTATION TUBE NUT, 5/6 INCH, SINGLE FERRULE TUBE FITTING, PIPE, STAINLESS STEEL, FOR GAS AND LIQUID. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Gas Fitting
- Connection Type: Ferrule Connection
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Elbow Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 7/16-20 Straight Thread
- English Size: 0.250
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Gas Fitting
- Material: Fluororesin
- Connection Type: Compression Fitting
- English Size: 0.250
from Radwell International
DISCONTINUED BY MANUFACTURER, TUBE FITTING, SOCKET WELD, FLUID/GAS, 1/4 X 1/4 INCH, TUBE SOCKET / MALE PIPE END, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Gas Fitting
- Connection Type: Weld Connection (Butt or Socket)
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 5/16-24 Straight Thread
- English Size: 0.125
from Radwell International
UNION TUBE FITTING, A-LOK SERIES, 316 STAINLESS STEEL, STRAIGHT, 1" OD, TUBE TO TUBE, -255 TO +649 CELS, 2400-4700 PSI, FOR USE W/ GAS/ LIQUID/ FUEL/ OIL/ CORROSIVE/ COMPRESSED NATURAL GAS/ HYDROGEN/ STEAM/ PETROLIUIM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Connection Type: Compression Fitting
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 5/16-24 Straight Thread
- English Size: 0.125
from Radwell International
INSTRUMENTATION TUBE FITTING, A-LOK SERIES, 316 STAINLESS STEEL, 90 DEGREE ELBOW, TUBE TO MALE PIPE, 1" O.D., 1" NPT, -255 TO +649 CELSIUS, 2400-4700 PSI, FOR USE W/ GAS/ LIQUID/ FUEL/ OIL/ CORROSIVE/ COMPRESSED NATURAL GAS/ HYDROGEN/ STEAM/ PETROLIUIM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting; Gas Fitting
- Connection Type: Compression Fitting
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 5/16-24 Straight Thread
- English Size: 0.062
from Radwell International
TUBE FITTING, A-LOK SERIES, 316 STAINLESS STEEL, STRAIGHT, TUBE TO MALE PIPE, 1" OD, 1" NPT, -255 TO +649 CELS, 2400-4700 PSI, FOR USE W/ GAS/ LIQUID/ FUEL/ OIL/ CORROSIVE/ COMPRESSED NATURAL GAS/ HYDROGEN/ STEAM/ PETROLIUIM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Gas Fitting
- Connection Type: Compression Fitting
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 1/16"
- English Size: 0.062
from Radwell International
PRESSURE ROTARY / PEARL ROTARY JOINT, FLEX DUPLEX INNER TUBE, 1500 RPM, RH SCREW MOUNT, WATER / AIR / STEAM/ GAS / OIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Gas Fitting
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Coupling Fitting; Adapter Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- English Size: 0.062
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Coupling Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- English Size: 0.062
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect; 1/8" NPT
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/16" NPT
- English Size: 0.062
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8 PT
- Metric Size: 3.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Elbow Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 1/16"
- English Size: 0.062
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 1/16"
- English Size: 0.062
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: 1/8" NPT
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: 1/8 PT
- Metric Size: 3.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/16" NPT
- English Size: 0.062
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8 PT
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Elbow Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/16" NPT
- English Size: 0.062
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket)
- English Size: 0.125