Metric Tube Fittings
from Beswick Engineering Co., Inc.
Straight fitting, from M3 external thread to 1/16â € OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean... [See More]
from RS Components, Ltd.
COUDE 16MM TUBE GT GRIS [See More]
- Material: Polyvinyl Chloride
- Temperature: 140
- Metric Size: 13.00
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Bulkhead Connector, 6 mm, R1/4 [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; 1/8 NPT
- Metric Size: 6.00
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting (optional feature); Hydraulic Fitting
- Material: Steel; Stainless
- Connection Type: Flange Connection; Socket Weld Elbow Tube Flanges
- English Size: 0.500 to 2.000
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Material: Stainless
from Beswick Engineering Co., Inc.
1/8"" NPT female to 10-32 female threaded straight adapter. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless; 303 Stainless Steel
from RS Components, Ltd.
COUDE 20MM TUBE GT GRIS [See More]
- Material: Polyvinyl Chloride
- Temperature: 140
- Metric Size: 16.90
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Branch "T", 6 mm, R1/4 [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; R 1/4
- Metric Size: 6.00
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Reducer Fitting (optional feature); Hydraulic Fitting
- Material: Steel; Stainless
- Connection Type: Flange Connection; Socket Weld In-line Tube Flanges
- English Size: 0.500 to 2.000
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
from Beswick Engineering Co., Inc.
10-32 male to M5 female threaded straight adapter. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face... [See More]
- Fitting Type: Adapter Fitting
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
from RS Components, Ltd.
COUDE 25MM TUBE GT GRIS [See More]
- Material: Polyvinyl Chloride
- Temperature: 140
- Metric Size: 21.40
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass Nickel-plated
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Bulkhead Union, 6 mm [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Beswick Engineering Co., Inc.
M3 male to 10-32 or M5 female threaded straight adapter. Max Pressure Rating: 3,000 psig Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face seals for leak tight... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
from RS Components, Ltd.
Straight reducer,15 tube ODx22mm stem OD [See More]
- Fitting Type: Reducer Fitting
- Metric Size: 15.00
- Material: Chlorinated Polyvinyl Chloride
- Temperature: 32 to 158
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass Nickel-plated
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Cross Union, 6 mm [See More]
- Fitting Type: Cross 4-Way Fitting; Union Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Beswick Engineering Co., Inc.
10-32 or M5 male to M3 female threaded straight adapter. Max Pressure Rating: 3,000psig Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face seals for leak tight... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
from RS Components, Ltd.
Stem elbow,15 tube OD x 15mm stem OD [See More]
- Fitting Type: Elbow Fitting
- Metric Size: 15.00
- Material: Chlorinated Polyvinyl Chloride
- Temperature: 32 to 158
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Nickel-plated Brass
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Elbow Union, 6 mm [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Beswick Engineering Co., Inc.
External half Beswick series QDM3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. [See More]
- Fitting Type: Quick Coupler
from RS Components, Ltd.
Stem elbow,22 tube OD x 22mm stem OD [See More]
- Fitting Type: Elbow Fitting
- Metric Size: 22.00
- Material: Chlorinated Polyvinyl Chloride
- Temperature: 32 to 158
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Male Connector, 6 mm, R1/4 [See More]
- Fitting Type: Coupling Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; R 1/4
- Metric Size: 6.00
from Beswick Engineering Co., Inc.
Internal half Beswick series QDM3I-3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. [See More]
- Fitting Type: Quick Coupler
from RS Components, Ltd.
Equal tee,15mm tube OD all ends [See More]
- Material: Chlorinated Polyvinyl Chloride
- Temperature: 32 to 158
- Metric Size: 15.00
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Male Elbow, 6 mm, R1/4 [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; R 1/4
- Metric Size: 6.00
from Beswick Engineering Co., Inc.
Straight M3x0.5 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult... [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.031 to 0.125
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
from RS Components, Ltd.
Equal tee,22mm tube OD all ends [See More]
- Material: Chlorinated Polyvinyl Chloride
- Temperature: 32 to 158
- Metric Size: 22.00
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Run "T", 6 mm, R1/4 [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; R 1/4
- Metric Size: 6.00
from Beswick Engineering Co., Inc.
M3 male to M3 female threaded extension fitting. Max Pressure Rating: 3,000 psig Features 303 Stainless Steel construction. Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless; 303 Stainless Steel
from RS Components, Ltd.
Water trap tee,22mm tube OD all ends [See More]
- Material: Chlorinated Polyvinyl Chloride
- Temperature: 32 to 158
- Metric Size: 22.00
from Clippard
Push-Quick Straight Union, 6 mm [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Beswick Engineering Co., Inc.
Adjustable position 90 degree elbow fitting, from M3x0.5 external thread to M3x0.5 internal thread. Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face seals for leak... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
from RS Components, Ltd.
RS PRO 5550000001 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
from Clippard
Push-Quick "T" Union, 6 mm [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Beswick Engineering Co., Inc.
Nipple fitting with M3 male threads. Used to connect two components with M3 female threads that do not require orientation. Max Pressure Rating: 3,000 psig 303 Stainless Steel construction. Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless; 303 Stainless Steel
from RS Components, Ltd.
RS PRO 5550000002 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
from Clippard
Push-Quick Universal Elbow, 6 mm, R1/4 [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; R 1/4
- Metric Size: 6.00
from Beswick Engineering Co., Inc.
Nipple fitting with M3 male threads. Used to connect two components with M3 female threads and permits any angular relationship of the connected components. Features 303 Stainless Steel construction. Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless; 303 Stainless Steel
from RS Components, Ltd.
RS PRO 5550000004 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
from Clippard
Push-Quick "Y" Union, 6 mm [See More]
- Fitting Type: Union Fitting; Wye Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Beswick Engineering Co., Inc.
Adjustable position tee fitting, from M3x0.5 external thread to two M3x0.5 internal threads. [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless; 303 Stainless Steel
from RS Components, Ltd.
RS PRO 5550000009 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Screw plug with M3x0.5 external thread. Used to block unused port. Features Beswick's trademark O-ring seal design provides a leak-tight joint. [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
from RS Components, Ltd.
RS PRO 6005000003 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
- Material: Stainless; Stainless Steel
from IDEX Health & Science
Our Conductive ferrule is ideal for electrospray applications, try our Conductive Ferrule instead of graphite ferrules. Because of its elastomeric properties, you can reuse this ferrule through many tightening/retightening cycles — unlike most graphite ferrules. It is for 360 µm OD... [See More]
- Material: Conductive Perfluoroelastomer
- Metric Size: 0.36
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Tee Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from ASCO
• Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Push-in fittings with G Threads. • Tube diameter: 4mm to 12mm. • Thread size: M5 to 1/2 G [See More]
- Fitting Type: Union Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Metric Size: 4.00 to 12.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Union Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- Metric Size: 3.00
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. DIN 2353 tube fittings are most commonly used in the industrial hydraulics and pneumatics field. Available in three series of tube port end connections to satisfy a variety of system requirements. Metric O.D. sizes range from 4mm to 42mm in three materials; brass, carbon steel, and... [See More]
- Fitting Type: Swivel Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature); Hydraulic Fitting (optional feature); Pneumatic Fitting (optional feature)
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting (optional feature)
- Metric Size: 4.00 to 40.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Gas Fitting
- Material: Fluororesin
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.750
from Kee Safety Inc.
Type L148 is a structural base fixing used to fix down guardrailing and balustrades. This fitting is available with 2 or 4 fixing holes which are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor. Specify 2 or 4 fixing holes when ordering. The two socket set... [See More]
- Connection Type: Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
- English Size: 2.000
- Material: Aluminum
- Metric Size: 18.00
from Sea Tech, Inc.
Metric fittings are manufactured in several high performance materials that are FDA and NSF-61 certified for drinking water. [See More]
- Fitting Type: Swivel Fitting (optional feature); Elbow Fitting; Tee Fitting (optional feature); Union Fitting (optional feature); Reducer Fitting (optional feature); Sanitary or Food Grade Rated
- English Size: 0.250 to 0.750
- Connection Type: Weld Connection (Butt or Socket) (optional feature); Flange Connection (optional feature)
- Metric Size: 15.00 to 22.00
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- English Size: 0.125 to 2.000
- Connection Type: Compression Fitting; Flare Connection
- Metric Size: 6.00 to 50.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/8" Thread
- English Size: 0.125
from IMI Bimba
Precision machined tube fittings provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Push-to-Connect
- English Size: 0.062 to 0.187
from Stainless Hose Fittings, Ltd.
Type: METRIC TUBE STUB. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15 (3/8 "... [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 16.00
from OMEGA Engineering, Inc.
•. Rugged Design. •. Available in Stainless- Steel, Brass, or Carbon Steel. •. Reduce Down to 1/8" NPT. •. Adapt Up to 1" NPT [See More]
- Fitting Type: Adapter Fitting
- English Size: 0.125 to 1.000
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Metric Size: 1.50 to 8.00
from WEH Technologies Inc.
WEH ® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi. The WEH ® TW01 Quick Connector reliably and quickly seals inside bores, irregular or rough holes and femalely threaded components. Fitted with elastomer seals ideal for... [See More]
- Fitting Type: Quick Coupler
- Material: Aluminum
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.750
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: M3 (M) x M6 (F)
- Metric Size: 3.00 to 6.00
from Bijur Delimon International
Application. Specialty fluid fittings from Bijur Delimon help all the parts of a lubrication system work together to provide a complete, hard-working system. Choose from a wide selection of the following products: Couplings and connectors. Tubing adapters and couplings. Adapters and banjo... [See More]
- Fitting Type: Adapter Fitting
- Material: Steel
- Connection Type: 1/8" NPT x M10x1
- English Size: 0.125
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 12.00 to 14.00
- Material: Polypropylene (PP)
from Qosina Corp.
Qosina is a leading supplier of 3-Way Connector with 11/32 inch (0.343 inch) ID. Get fast shipping and volume discounts on Y Connectors parts. [See More]
- Fitting Type: Wye Fitting
- English Size: 0.344
- Material: Plastisol
- Metric Size: 8.70
from Tompkins Industries, Inc.
02PP-10/32MP Straight [See More]
- Fitting Type: Union Fitting; Adapter Fitting
- English Size: 0.125
- Material: Brass/Bronze
- Metric Size: 10.00
from Hosco Finishing System Components
We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings and adaptors,... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless
- Connection Type: 3/8" NPS(F) x 10mm BTF
- English Size: 0.375
from GIMATIC S.r.l.
Threaded nipples [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Metric Size: 5.00 to 33.00
- English Size: 0.125 to 0.250
from Swagelok Company
Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are. [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Crimp Connection (optional feature); Compression Fitting (optional feature)
- English Size: 0.125 to 1.000
from Mid-America Fittings, Inc.
Black acetal copolymer with food grade nitrile rubber o-rings [See More]
- Fitting Type: Sanitary or Food Grade Rated
- Metric Size: 4.00 to 16.00
- Connection Type: Push-to-Connect
from IDEX Health & Science
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. [See More]
- Fitting Type: Tee Fitting
- Metric Size: 0.36
- Material: PEEK
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Elbow Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from ASCO
Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Tube diameter: 1/8" to 1/2". 4mm to 12mm. • Thread size: 1/8 to 1/2 [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Metric Size: 4.00 to 10.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Coupling Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- Metric Size: 2.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from Kee Safety Inc.
A four point fixing base or wall flange. [See More]
- Connection Type: Compression Fitting; Flange Connection; Large Set Screw
- English Size: 1.250
- Material: Aluminum
- Metric Size: 8.00
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.375
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Elbow Fitting
- Metric Size: 4.00 to 16.00
- Connection Type: Push-to-Connect
- Temperature: 32 to 140
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Adapter Fitting
- English Size: 0.125 to 1.000
- Material: Stainless
- Metric Size: 6.00 to 22.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/8" Thread
- English Size: 0.250
from OMEGA Engineering, Inc.
bull;. Convert NPT Thread to BSPP Thread. •. Convert NPT Thread to BSPT Thread. •. Convert BSPP Thread to NPT Thread. •. Convert BSPT Thread to NPT Thread. •. Brass or Stainless Steel Models. •. Compression Fittings for Metric Diameters. •. Compression Fittings with... [See More]
- Fitting Type: Adapter Fitting
- Material: Brass/Bronze; Stainless
- Connection Type: Compression Fitting (optional feature)
- English Size: 0.125 to 28.000
from WEH Technologies Inc.
WEH ® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi. The WEH ® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and... [See More]
- Fitting Type: Quick Coupler
- Material: Aluminum
- Connection Type: Push-to-Connect
- English Size: 0.125 to 2.500
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Elbow Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- Metric Size: 10.00
from Qosina Corp.
Qosina is a leading supplier of 3-Way Connector with 0.161 inch (4.1 mm) ID; 0.161 inch (4.1 mm) ID; 0.161 inch (4.1 mm) ID; 0.161 inch (4.1 mm) ID. Get fast shipping and volume discounts on Y Connectors parts. [See More]
- Fitting Type: Wye Fitting
- English Size: 0.161
- Material: PVC/CPVC; PVC
- Metric Size: 4.10
from Hosco Finishing System Components
We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings and adaptors,... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless
- Connection Type: 3/8" NPT(M) x 10mm
- English Size: 0.375
from GIMATIC S.r.l.
Nipples (for vacuum cups series V)Select the proper nipple according to the vacuum cup(P type or G type) and according to the thread of the cup support. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Metric Size: 8.00 to 16.00
- English Size: 0.125 to 0.250
from IDEX Health & Science
Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It is for 360 um OD tubing and it accepts 22 gauge Hamilton-style injection syringe needles. [See More]
- Fitting Type: Adapter Fitting
- Metric Size: 0.36
- Material: PEEK
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 965.20
from ASCO
bull; Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Push-in fittings with NPTF Threads. • Teflon thread sealant. • Tube diameter: 1/8" to 1/2". • Thread... [See More]
- Fitting Type: Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Metric Size: 4.00 to 12.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8"N PT
- Metric Size: 6.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Wye Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M5
- Metric Size: 101.60
from Kee Safety Inc.
Ideal when a structural fixing is required. Type L62 should always be used to fix down guardrailing and balustrades. The holes are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor, and the two socket set screws in the vertical socket give greater stability to... [See More]
- Connection Type: Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
- English Size: 1.000
- Material: Aluminum
- Metric Size: 14.00
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 10.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- Metric Size: 2.00 to 60.00
- English Size: 0.062 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/4" Thread
- English Size: 0.125
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.00 to 13.00
from Qosina Corp.
Qosina is a leading supplier of 3-Way Parallel Tubing Connector with 2.0 mm ID. Get fast shipping and volume discounts on Y Connectors parts. [See More]
- Material: ABS
- Metric Size: 2.00
from GIMATIC S.r.l.
RG Series fittings [See More]
- Fitting Type: Pneumatic Fitting
from IDEX Health & Science
VHP MicroFerrules are made from a proprietary high performance PEEK polymer blend (PK). The characteristics of this blend allows our MicroFerrule to operate at much higher pressures than conventional PEEK and enables the use of capillary tubing in UHPLC environments. This microferrule has a 360... [See More]
- Material: PK
- Metric Size: 0.36
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Tee Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from ASCO
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water,... [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Metric Size: 4.00 to 12.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8 PT
- Metric Size: 3.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M5
- Metric Size: 101.60
from Kee Safety Inc.
This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of... [See More]
- Fitting Type: Tee Fitting
- Material: Aluminum
- Connection Type: Weld Connection (Butt or Socket); Flange Connection; Countersunk Flat Head Screw, Set Screw
- English Size: 1.000
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 16.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- English Size: 0.125 to 2.000
- Connection Type: Weld Connection (Butt or Socket)
- Metric Size: 6.00 to 38.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/8" Thread
- English Size: 0.250
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 5.00
- Material: Polypropylene (PP)
from Qosina Corp.
Qosina is a leading supplier of 3-Way Parallel Tubing Connector with 2.0 mm ID. Get fast shipping and volume discounts on Y Connectors parts. [See More]
- Material: PVC/CPVC; PVC
- Metric Size: 2.00
from IDEX Health & Science
Our VHP MicroTight Union features a durable stainless steel body and a unique stainless steel union capsule. This enables excellent chemical compatibility and conductivity making it an ideal choice for electrical interfacing in certain LC-MS applications. It is for 360 µm OD tubing and includes... [See More]
- Fitting Type: Union Fitting
- Metric Size: 0.36
- Material: Stainless
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 254.00 to 965.20
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Elbow Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- Metric Size: 6.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M5
- Metric Size: 101.60
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube
- Metric Size: 4.00
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 6.00
- Material: Polypropylene (PP)
from Qosina Corp.
Qosina is a leading supplier of 3-Way Parallel Tubing Connector, Male Luer Lock with All Ports 0.094 inch ID (2.4 mm). Get fast shipping and volume discounts on Connectors/Luers/Male Luer Locks parts. [See More]
- Fitting Type: Luer Lock Fitting
- English Size: 0.094
- Material: ABS
- Metric Size: 2.40
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Elbow Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 558.80
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- Metric Size: 6.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from FIPA Inc.
Self-extinguishing screw connections and plug-in connectors are required for media such as vacuum and compressed air for welding systems, welding robots and other systems that produce flying sparks or weld spatter. FIPA offers a wide selection of screw connections and plug-in connectors made of... [See More]
- Fitting Type: Elbow Fitting; Tee Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; M5x,0,8
- Metric Size: 5.00
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.00
- Material: Polypropylene (PP)
from Qosina Corp.
Qosina is a leading supplier of 4-in-1 Straight Connector with Fits 3/16 inch, 1/4 inch, 5/16 inch, 3/8 inch and 7/16 inch (4 mm - 12 mm) ID Tubing. Get fast shipping and volume discounts on Barbed and Stepped parts. [See More]
- Material: Polypropylene (PP); PP
- Metric Size: 6.40
- English Size: 0.250 to 0.438
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 2mm
- Metric Size: 2.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from FIPA Inc.
Self-extinguishing screw connections and plug-in connectors are required for media such as vacuum and compressed air for welding systems, welding robots and other systems that produce flying sparks or weld spatter. FIPA offers a wide selection of screw connections and plug-in connectors made of... [See More]
- Fitting Type: Elbow Fitting
- Metric Size: 4.00 to 12.00
- Connection Type: Push-to-Connect
- Temperature: 32 to 140
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 1/2 " BSPT
- Metric Size: 5.00
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 5.00
- Material: Polypropylene (PP)
from Qosina Corp.
4-Way Connector - 51754 [See More]
- Fitting Type: Cross 4-Way Fitting; Wye Fitting
- English Size: 0.268
- Material: PVC/CPVC; PVC
- Metric Size: 6.80
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Elbow Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 2mm
- Metric Size: 2.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: G1/8
- Metric Size: 152.40
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; M5x0,8
- Metric Size: 5.00
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 10.00
- Material: Polypropylene (PP)
from Qosina Corp.
Qosina is your source for bulk, non-sterile medical luer lock connectors in different sizes, colors and materials. Single-Use Medical Luer Connectors. Non-sterile medical luer lock connectors are available with male luer and female luer fittings. Connector configurations include male luer locks,... [See More]
- Fitting Type: Luer Lock Fitting; Cross 4-Way Fitting
- English Size: 0.094
- Material: ABS
- Metric Size: 2.40
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: 1/8 PT
- Metric Size: 3.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Wye Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.250
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm x 6mm Tube
- Metric Size: 6.00 to 10.00
from Cole-Parmer
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufacturing, water sampling, food processing. [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 10.00
- Material: Polypropylene (PP)
from Qosina Corp.
Qosina is a leading supplier of 5-in-1 T Connector with All Ports 0.276 inch - 0.512 inch OD (7 mm - 13 mm). Get fast shipping and volume discounts on T Connectors parts. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.276 to 0.512
- Material: Polypropylene (PP); PP
- Metric Size: 7.00 to 13.00
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8 PT
- Metric Size: 3.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.250 to 0.500
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.125 to 0.250
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 6.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube
- Metric Size: 4.00
from Cole-Parmer
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufacturing, water sampling, food processing. [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 10.00 to 12.00
- Material: Polypropylene (PP)
from Qosina Corp.
Single-use medical tube connectors from Qosina save you money and get your device to market faster. Whether you need high-quality needleless connectors with a female luer lock or a Y connector sample assortment for your prototype, Qosina gets you connected to a huge inventory, great customer service... [See More]
- Fitting Type: Wye Fitting
- English Size: 0.250 to 0.562
- Material: Polypropylene (PP); PP
- Metric Size: 6.00
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 101.60 to 1066.80
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8 PT
- Metric Size: 2.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Pneumatic Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from FIPA Inc.
Adapter plug M8/3-pin, socket on M8/4-pin plug. Adapter plug M8/4-pin, socket on M8/3-pin plug [See More]
- Fitting Type: Adapter Fitting
- Metric Size: 8.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 6mm x 4mm Tube
- Metric Size: 4.00 to 6.00
from Cole-Parmer
Able to handle 1/16" inner-diameter tubing, these fittings offer a more secure connection alternative to luer fittings. The fittings are completely interchangeable. Fittings halves engauge and seal with a twist. Once engauge d, the coupling allows the tubing to rotate freely to help prevent kinked... [See More]
- Material: Acetal
- Metric Size: 3.00
from Qosina Corp.
Qosina is a leading supplier of Adapter with 6 mm OD x 22 mm OD. Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Fitting Type: Adapter Fitting
- Metric Size: 6.00 to 22.00
- Material: Polypropylene (PP); PP
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Elbow Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8 PT
- Metric Size: 3.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.375
from FIPA Inc.
Locking of compressed air or vacuum during disassembly, release after reconnection [See More]
- Fitting Type: Elbow Fitting
- Temperature: 32 to 140
- Metric Size: 6.00 to 21.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: 10mm Tube x 6mm Tube
- Metric Size: 6.00 to 10.00
from Cole-Parmer
Able to handle 1/16" inner-diameter tubing, these fittings offer a more secure connection alternative to luer fittings. The fittings are completely interchangeable. Fittings halves engauge and seal with a twist. Once engauge d, the coupling allows the tubing to rotate freely to help prevent kinked... [See More]
- Material: Acetal
- Metric Size: 3.00
from Qosina Corp.
Qosina is a leading supplier of Adapter with 8 mm OD x 22 mm OD. Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Fitting Type: Adapter Fitting
- Metric Size: 8.00 to 22.00
- Material: Polypropylene (PP); PP
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 152.40 to 1066.80
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket)
- Metric Size: 3.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from FIPA Inc.
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90 ° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with... [See More]
- Fitting Type: Adapter Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Polyamide
- Connection Type: Push-to-Connect; 10mm Tube
- Metric Size: 10.00
from Cole-Parmer
bull; Save time -- with one coupling you can connect two, six, or ten lines. Colder has made it easy to handle multiple tubing lines in your process that require connection and reconnection! These multiline couplings simplify the manual steps in your process for quick transfers and minimize your... [See More]
- Fitting Type: Coupling Fitting
- Metric Size: 3.00
- Material: Acetal
from Qosina Corp.
Qosina is a leading supplier of Adapter with 10 mm OD x 22 mm OD. Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Fitting Type: Adapter Fitting
- Metric Size: 10.00 to 22.00
- Material: Polypropylene (PP); PP
from Superlok - Mako Products
SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]
- Fitting Type: Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Ferrule Connection
- Metric Size: 101.60 to 1066.80
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8 PT
- Metric Size: 3.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Union Fitting; Wye Fitting; Pneumatic Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from FIPA Inc.
Locking of compressed air or vacuum during disassembly, release after reconnection [See More]
- Fitting Type: Coupling Fitting; Tee Fitting
- Temperature: 32 to 140
- Metric Size: 6.00 to 20.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluid and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Material: Polyamide
- Connection Type: 10mm x 10mm x 12mm Tube
- Metric Size: 10.00 to 12.00
from Cole-Parmer
bull; Save time -- with one coupling you can connect two, six, or ten lines. Colder has made it easy to handle multiple tubing lines in your process that require connection and reconnection! These multiline couplings simplify the manual steps in your process for quick transfers and minimize your... [See More]
- Fitting Type: Coupling Fitting
- Metric Size: 3.00
- Material: Acetal
from Qosina Corp.
Qosina is a leading supplier of Adapter with 12 mm OD x 22 mm OD. Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Fitting Type: Adapter Fitting
- Metric Size: 12.00 to 22.00
- Material: Polypropylene (PP); PP