Aluminum Tube Fittings
from RS Components, Ltd.
VANNE TUBE-TUBE [See More]
- Material: Aluminum; Aluminium
- Temperature: -4 to 176
- Fitting Type: Pneumatic Fitting
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Material: Aluminum; Aluminum
- Temperature: 32 to 140
- Fitting Type: Pneumatic Fitting
from RS Components, Ltd.
VANNE TUBE-TUBE [See More]
- Material: Aluminum; Aluminium
- Fitting Type: Pneumatic Fitting
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Material: Aluminum; Aluminum Die-cast zinc
- Temperature: 32 to 140
- Fitting Type: Pneumatic Fitting
from RS Components, Ltd.
Multi-Conn 12PCS, Plug Side Only, 4mm [See More]
- Material: Aluminum; Aluminium Alloy
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Material: Aluminum; Aluminum
- Temperature: 32 to 140
- Fitting Type: Pneumatic Fitting
from RS Components, Ltd.
Multi-Conn 6PCS, Socket Side Only, 4mm [See More]
- Material: Aluminum; Aluminium Alloy
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Material: Aluminum; Aluminum Die-cast zinc
- Temperature: 32 to 140
- Fitting Type: Elbow Fitting; Pneumatic Fitting
from Sharpe Products
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up... [See More]
- Material: Aluminum
- English Size: 0.750
- Fitting Type: Elbow Fitting
from G.L. Huyett
Styles and designs of connectors are limited to an engineer ’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or corrosion resistant materials, and even plastic connectors are available. [See More]
- Material: Aluminum; Brass/Bronze; Rubber / Elastomer
- Connection Type: Push-to-Connect
- Fitting Type: Coupling Fitting; Elbow Fitting
- English Size: 0.125 to 0.438
from Kee Safety Inc.
Designed to give a 90 degree butt joint between two tubes. Frequently used for the joint between end uprights and the middle rail on guardrailing where the site is straight and level. Also for base ties on racking. This fitting cannot be used where the tubing through the sleeve 'A' is required to be... [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Tee Fitting
- English Size: 1.000
from WEH Technologies Inc.
WEH ® Connector for pressure and function testing of straight tubes. The WEH ® Quick connector type TW141 provides pressure-tight connections on straight tubes and has earned a reputation for ease of operation. The TW141 is a lever-actuated connector , which creates no lateral forces that... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.250
from Parker Hannifin / Automation / Pneumatic - Europe
4 Distinct series. InterCheck Series. Series 35 interchangeable with CEJN 320 & Rectus 25. Series 55 interchangeable with CEJN 420 & Rectus 27. Schrader Series. Heavy Duty or Standard Duty. Twistlok or Sleeve action. Mini series. Wide range of adaptors. High flow with minimum pressure drop. [See More]
- Material: Aluminum
- Connection Type: Barbed or Ribbed End; 1/4" BSPT
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.250
from Sharpe Products
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. [See More]
- Material: Aluminum
- English Size: 1.000
- Connection Type: Weld Connection (Butt or Socket)
from Kee Safety Inc.
An internal swivel fitting, designed to accommodate varying angles on handrailing to staircases, ramps, or bracing. Used in conjunction with types L10, L15, L25, or L45 it eliminates the need for specially drilled angle fittings. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Swivel Fitting; Tee Fitting
- English Size: 1.000
from WEH Technologies Inc.
Test Connector long version for difficult-to-access straight tubes. The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical example. The design ensures that... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.250
from Sharpe Products
Square drive-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Drive-on Caps Aluminum Square Drive-on Caps (3003 Alloy) [See More]
- Material: Aluminum
- English Size: 1.000
from Kee Safety Inc.
Designed to give an in-line joint between tubes of the same size. Frequently used to allow full pipes to be used in railing applications. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Coupling Fitting
- English Size: 1.000
from WEH Technologies Inc.
WEH ® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts. The type TW130 multifunction connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.250
from Kee Safety Inc.
Type L148 is a structural base fixing used to fix down guardrailing and balustrades. This fitting is available with 2 or 4 fixing holes which are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor. Specify 2 or 4 fixing holes when ordering. The two socket set... [See More]
- Material: Aluminum
- English Size: 2.000
- Connection Type: Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
from WEH Technologies Inc.
WEH ® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections. The type TW131 quick connector is the manual version of the type TW130 multifunction connector. The connector has been developed specially for testing components with banjo tube... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.125
from Kee Safety Inc.
A 90 degree elbow joint, most frequently used as an end joint for the top rail of guardrailing on a level site. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Elbow Fitting
- English Size: 1.000
from WEH Technologies Inc.
WEH ® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts. The type TW132 quick connector is the low pressure version of the type TW130 multifunction connector. The connector has been developed specially for testing... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.250 to 0.500
from Kee Safety Inc.
A heavy duty, four point fixing, base flange. Ideal when a structural fixing is required. [See More]
- Material: Aluminum
- English Size: 0.450 to 1.500
- Connection Type: Compression Fitting; Flange Connection; Large Set Screw
from WEH Technologies Inc.
WEH ® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi. The WEH ® TW01 Quick Connector reliably and quickly seals inside bores, irregular or rough holes and femalely threaded components. Fitted with elastomer seals ideal for... [See More]
- Material: Aluminum
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.125 to 0.750
from Kee Safety Inc.
A four point fixing base or wall flange. [See More]
- Material: Aluminum
- English Size: 1.250
- Connection Type: Compression Fitting; Flange Connection; Large Set Screw
- Metric Size: 8.00
from WEH Technologies Inc.
WEH ® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi. The WEH ® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and... [See More]
- Material: Aluminum
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.125 to 2.500
from Kee Safety Inc.
This fitting is designed for side palm fixing of uprights to steel channels, walls, parapets, steps and ramps. The upright cannot drop through the socket. [See More]
- Material: Aluminum
- English Size: 0.450 to 1.500
- Connection Type: Compression Fitting; Flange Connection; Large Set Screw
from Kee Safety Inc.
Used to form variable angle joints between 60 and 200 degrees. These fittings are not designed to absorb bending loads at barrel intersection. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Elbow Fitting; Tee Fitting
- English Size: 1.000
from Kee Safety Inc.
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Elbow Fitting; Tee Fitting
- English Size: 1.000
from Kee Safety Inc.
Most commonly used as the 90 degree joint between the top rail and an intermediate upright on guardrailing. As there are two socket set screws in the sleeve, this Kee Lite fitting can be used where a join is required in the horizontal tube. As an alternative, it is possible to use a Type L10 fitting... [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Tee Fitting
- English Size: 1.000
from Kee Safety Inc.
This adjustable fitting is most frequently used for struts and braces. It can be used at any selected angle between 30 ° and 60 °. Suitable for connecting an angled staircase rail to a vertical upright. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Elbow Fitting; Tee Fitting
- English Size: 1.250
from Kee Safety Inc.
This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30 ° and 45 °. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting
- English Size: 1.250
from Kee Safety Inc.
Designed to give a 90 degree offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. It may be also used to give intermediate levels on racks. PA Warning: Pipe cannot be joined within this Kee Lite fitting. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Cross 4-Way Fitting
- English Size: 1.000
from Kee Safety Inc.
Used on racking to join horizontal carrying rails to the upright, leaving the socket to take a horizontal tie across the section. For shelved racking, it is usual to have the horizontal pipe outside the upright. On pallet racking, it is preferable to have the carrying rails inside the upright. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Cross 4-Way Fitting; Tee Fitting
- English Size: 1.000
from Kee Safety Inc.
The female part of a swivel fitting combination. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Swivel Fitting
- English Size: 1.000
from Kee Safety Inc.
This flange, with holes provided for countersunk head fixing screws only, is used on structures where the fixing required is positional only. Frequently used as a wall-fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading. [See More]
- Material: Aluminum
- English Size: 0.250 to 1.000
- Connection Type: Compression Fitting; Flange Connection; Countersunk Head Fixing Screw, Set Screw
from Kee Safety Inc.
Ideal when a structural fixing is required. Type L62 should always be used to fix down guardrailing and balustrades. The holes are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor, and the two socket set screws in the vertical socket give greater stability to... [See More]
- Material: Aluminum
- English Size: 1.000
- Connection Type: Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
- Metric Size: 14.00
from Kee Safety Inc.
Side palm fixing for guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop throught the socket. PA Warning: If the upright is required to pass through the fitting by machining out the base stop, the bottom-fixing hole will be unusable. [See More]
- Material: Aluminum
- English Size: 0.450 to 1.000
- Connection Type: Compression Fitting; Flange Connection; Large Set Screw
from Kee Safety Inc.
Railing Flange with Toeboard Adapter. The Type L69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a kick plate to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or... [See More]
- Material: Aluminum
- English Size: 0.450 to 1.250
- Connection Type: Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
from Kee Safety Inc.
This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of... [See More]
- Material: Aluminum
- Connection Type: Weld Connection (Butt or Socket); Flange Connection; Countersunk Flat Head Screw, Set Screw
- Fitting Type: Tee Fitting
- English Size: 1.000
from Kee Safety Inc.
Complete combination fitting. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Swivel Fitting; Tee Fitting
- English Size: 1.000
from Kee Safety Inc.
Complete combination fitting. Reducing combinations of Type LC52 are available in sizes 6, 7 and 8. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Swivel Fitting; Elbow Fitting; Cross 4-Way Fitting
- English Size: 1.000
from Kee Safety Inc.
One half of a combination fitting. This can also be used for attaching flat panels to tubular structures. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Swivel Fitting; Cross 4-Way Fitting
- English Size: 1.000
from Kee Safety Inc.
One half of a combination fitting. This can also be used for attaching flat panels to tubular structures. [See More]
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- Fitting Type: Swivel Fitting; Elbow Fitting
- English Size: 1.000