Variable Reluctance Linear Position Sensor/Switch Linear Position Sensors

6 Results
Analog (Sine Wave) Speed Sensors -- VR Series
from Sensoronix, Inc.

The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches per second with a... [See More]

  • Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
  • Output: Resistance
  • Operating Temperature: -40 to 221
  • Body Shape: Cylindrical; Threaded Barrel
Microminiature Gauging LVDT
from LORD MicroStrain Sensing Systems

The World's Smallest Linear Gauge!. Differential Variable Reluctance Transducer (or "half bridge LVDT"). Overview. Designed specifically for tight spaces, the Microminiature Gauging DVRT ® delivers high performance in a tiny package. A sapphire bearing and ruby ball guide the spring-loaded tip,... [See More]

  • Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
  • Repeatability: 0.0394
  • Measurement Range: 0.0591 to 0.3543
  • Resolution: 3.00E-4 to 0.0045
Analog Complimentry (dual sine wave) Speed Sensors -- VC Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the collapse of magnetic field due to the interruption by a ferrous gear tooth. These sensors provide two analog signal outputs (sine wave) that does not require an outside power source. This sensor is suitable for speed sensing with a range from 30 to 1000... [See More]

  • Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
  • Power Requirements: DC Powered
  • Operating Temperature: 32 to 158
  • Output: Voltage; Current
Microminiature LVDT
from LORD MicroStrain Sensing Systems

The World's Smallest Linear Displacement Sensor!. Differential Variable Reluctance Transducer. Overview. Ideal for critical linear displacement measurements, the Microminiature DVRT ® delivers high performance in a tiny package. Advanced materials and electronics have resulted in a rugged, fast,... [See More]

  • Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
  • Repeatability: 0.0394
  • Measurement Range: 0.0591 to 0.3543
  • Resolution: 3.00E-4 to 0.0045
Analog to Digital (A/D) Convertor Speed Sensors -- VD Series
from Sensoronix, Inc.

Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed. [See More]

  • Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
  • Output: Resistance
  • Operating Temperature: 32 to 158
  • Body Shape: Cylindrical; Threaded Barrel
Subminiature Gauging LVDT
from LORD MicroStrain Sensing Systems

Overview. Designed specifically for tight spaces, the Subminiature Gauging DVRT ® delivers high performance in a small package. A ruby bearing and hardened stainless steel ball guide the spring-loaded tip, providing an exceptionally smooth static and dynamic response and resistance to side load. [See More]

  • Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
  • Repeatability: 0.0394
  • Measurement Range: 0.0197 to 1.5
  • Resolution: 1.25E-4 to 0.0095