Serial Linear Position Sensors
from RIFTEK EUROPE Sp. z.o.o.
Wide temperature range. IP57. Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles and deformations of engineered objects. Riftek ’s absolute linear encoder series includes two models: RF251... [See More]
- Interface: Serial
- Measurement Range: 0.1181 to 0.9843
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-4 to 0.0100
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 74.8
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
from Hypersen Technologies Co., Ltd.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV,... [See More]
- Interface: Serial
- Operating Temperature: 14 to 131
- Sensor Technology: Time of Flight Optical Position Sensor
- Height: 1.04
from STEGO
The compact distance smart sensor determines the distance to objects using ultrasonic waves and the principle of time-of-flight measurement (ToF). It is suitable for numerous applications in the areas of distance and level monitoring. In contrast to other distance measuring methods (e.g., measuring... [See More]
- Interface: Serial
- Measurement Range: 11.81 to 157
- Sensor Technology: Ultrasonice Linear Position Sensor/Switch
- Accuracy: 2
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Interface: Serial
- Measurement Range: 7.87
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0800
from Ametek Solartron Metrology
Compact Laser Triagulation unit. 15 mm measurement range with 45 mm offset. Teachable settings for different surfaces. 0.1% F.S. Accuracy. 3 µm resolution. Description. Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like... [See More]
- Interface: Serial
- Measurement Range: 0.5906
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from HIWIN Corporation
HIWIN Corporation ’s positioning measurement system integrates a linear guideway with a magnetic encoder. This solution offers the high stiffness and rigidity of a guideway combined with the high precision of a magnetic encoder. The encoder is a non-contact measuring sensor and the magnetic... [See More]
- Interface: Serial
- Output: Voltage
- Sensor Technology: Optical Linear Encoder
from XJCSENSOR Technology Co., Ltd.
Built-in multi-stage amplification chip, independent power supply for sensor. Multiple sensitivity input, and switchable. High speed, high transmission speed, and high dynamic response frequency. Good long-term stability, good anti-interference performance. [See More]
- Interface: Serial
- Operating Temperature: 14 to 122
- Linearity: 0.0500 to 0.1000
from Gurley Precision Instruments
The Model LA24 Absolute Linear Encoder offers measuring lengths up to 3240mm, SSI or BiSS serial interfaces and is accurate to ±3 μm/m. [See More]
- Interface: Serial
- Measurement Range: 128
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-4 to 1.00E-3
from RIFTEK EUROPE Sp. z.o.o.
Built display option. Batteries powered. Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles and deformations of engineered objects. Riftek ’s absolute linear encoder series includes two... [See More]
- Interface: Serial
- Measurement Range: 0.5906 to 2.17
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-4 to 0.0100
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 74.8
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
from Hypersen Technologies Co., Ltd.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV,... [See More]
- Interface: Serial
- Operating Temperature: 14 to 131
- Sensor Technology: Time of Flight Optical Position Sensor
- Height: 1.04
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Interface: Serial
- Measurement Range: 0.0787
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
from Ametek Solartron Metrology
lt;0.2% Linearity. Analogue, DC and 4-20mA versions. 19 mm diameter stainless steel body. IP65 and IP67 option •Excellent measuring range for the body length. Multiple output options with integrated electronics. Large bore to core clearance for ease of installation. Excellent magnetic... [See More]
- Interface: Serial
- Measurement Range: 0.0984 to 11.81
- Sensor Technology: LVDT Linear Position Sensor
- Linearity: 0.2000
from XJCSENSOR Technology Co., Ltd.
Can be reset by issuing instructions. Can choose the channel to receive instructions and send data, or you can choose to send data independently. Free splicing. Default RS485, optional RS232. [See More]
- Interface: Serial
- Operating Temperature: 14 to 158
- Resolution: 1.00E-3
from Gurley Precision Instruments
The Model LR18 Incremental Linear Encoder offers measuring lengths up to 2040mm and is accurate to ±3 μm/m. [See More]
- Interface: Serial
- Measurement Range: 80.32
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-4 to 0.0050
from RIFTEK EUROPE Sp. z.o.o.
Up to 2.5 m range in a compact sensor. Varied offset distances for custom applications. Available in Blue diode wavelength for measuring hot objects. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Interface: Serial
- Measurement Range: 0.3937 to 98.43
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000 to 0.2000
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 74.8
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
from Hypersen Technologies Co., Ltd.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV,... [See More]
- Interface: Serial
- Operating Temperature: 14 to 131
- Sensor Technology: Time of Flight Optical Position Sensor
- Height: 1.04
from Micro-Epsilon Group
The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector film. They feature a high protection class and resistance to ambient light. Due to their... [See More]
- Interface: Serial
- Measurement Range: 0.0012 to 394
- Sensor Technology: Time of Flight Optical Position Sensor
- Repeatability: 118
from Ametek Solartron Metrology
Solartron Metrology linear encoders are highly accurate optical gauges designed for use in applications where consistent sub-micron measurement is required. Accuracy is maintained along the entire measurement range. The Linear Encoders are available with both the iBox for TTL output and Orbit ®... [See More]
- Interface: Serial
- Measurement Range: 0.4724 to 0.9843
- Sensor Technology: Linear Encoder
- Accuracy: 0.4000
from RIFTEK EUROPE Sp. z.o.o.
Unique combination of dimensions, performance and operating ranges. Available with RED and BLUE laser diodes. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects... [See More]
- Interface: Serial
- Measurement Range: 0.3937 to 19.69
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0500
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 74.8
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Interface: Serial
- Linearity: 0.0200
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Sampling Frequency: 0.3000
from RIFTEK EUROPE Sp. z.o.o.
Available with Red or Blue laser diodes. Varied diode powers for indoor or outdoor applications. Binocular sensors for laser scanning. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... [See More]
- Interface: Serial
- Measurement Range: 0.0787 to 49.21
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 74.8
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Interface: Serial
- Linearity: 0.0200
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Sampling Frequency: 0.3000
from RIFTEK EUROPE Sp. z.o.o.
Universal, high-speed laser sensor in compact case. Available in Red and Blue diode wavelengths. Ideal for capturing fast events and road profiling. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Interface: Serial
- Measurement Range: 0.0787 to 49.21
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 74.8
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Interface: Serial
- Measurement Range: 0.0787
- Sensor Technology: Eddy Current Linear Encoder
- Sampling Frequency: 5
from RIFTEK EUROPE Sp. z.o.o.
Ultra-compact design for space-saving installations. Value model for high-volume applications. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for... [See More]
- Interface: Serial
- Measurement Range: 0.9843 to 19.69
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 94.49
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Interface: Serial
- Measurement Range: 0.0394
- Sensor Technology: Eddy Current Linear Encoder
- Sampling Frequency: 5
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 94.49
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Interface: Serial
- Measurement Range: 0.1181
- Sensor Technology: Eddy Current Linear Encoder
- Sampling Frequency: 5
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 94.49
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Interface: Serial
- Measurement Range: 0.2362
- Sensor Technology: Eddy Current Linear Encoder
- Sampling Frequency: 5
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 94.49
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement sensors and gauges from Micro-Epsilon combined with an optimized price/performance ratio opens... [See More]
- Interface: Serial
- Linearity: 0.0200
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Sampling Frequency: 0.3000
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 94.49
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Interface: Serial
- Measurement Range: 0.3937
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0800
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 94.49
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Interface: Serial
- Measurement Range: 0.0394 to 0.0787
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
P200 draw-wire sensors are specially designed for industrial applications in lift engineering, crane systems, forklift trucks and high bay warehouses. The rugged housing and solid, high quality components ensure high operational reliability and a long service life even in harsh industrial... [See More]
- Interface: Serial
- Measurement Range: 1181
- Sensor Technology: String Potentiomenter
- Resolution: 0.0610 to 0.1670
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to 270 m with a reflector film. The sensor is designed for very large measuring ranges, with and without reflector. Due... [See More]
- Interface: Serial
- Measurement Range: 7.87 to 10630
- Sensor Technology: Time of Flight Optical Position Sensor
- Repeatability: 0.9843
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Interface: Serial
- Measurement Range: 0.3937
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Interface: Serial
- Measurement Range: 0.3937
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Interface: Serial
- Measurement Range: 0.3937
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0800
from POSITAL B.V.
POSITAL LINARIX SSI with Preset linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Interface: Serial
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Interface: Serial
- Measurement Range: 0.0787
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
from TR Electronic
Absolute position device utilising a bar code tape scanning technique. Range up to 10,000 meters. Unique wide angle laser scanning technology permits accurate position measurement of even curved AGV tracks. Distance from detector to track not as critical as in other like systems. SSI and Profibus... [See More]
- Interface: Serial
- Measurement Range: 393701
- Sensor Technology: Optical Triangulation Position Sensor
from Honeywell Sensing & IoT
The SMART Position Sensor is one of the most durable, adaptable, and lightweight linear position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Its simple, non-contact design eliminates mechanical failure mechanisms, reducing... [See More]
- Interface: Serial
- Linearity: 0.4000
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
- Resolution: 0.0035
from Magnescale Americas, Inc.
Highly versatile Laserscale ideal for precision stages,semiconductor inspection systems, precision processing machines, and liquid crystal manufacturing equipment. [See More]
- Interface: Serial
- Measurement Range: 1.18 to 16.14
- Sensor Technology: Linear Encoder
- Resolution: 2.00E-5 to 4.00E-4
from Banner Engineering Corp.
Extremely accurate, robust and self-contained laser displacement sensor using a 1024 pixel CMOS linear imager. Precise narrow laser spot for easy alignment to the target. Reliable and accurate measurement results on real world targets, such as machined metal, wood, ceramic, paper and painted... [See More]
- Interface: Serial
- Operating Temperature: 14 to 113
- Sensor Technology: Optical Triangulation Position Sensor
-
Electrical Connection: 150 mm (6 in.) M12 8-pin Euro-style pigtail quick-disconnect.
Mating QD cables are purchased separately
from SensoPart
Measurement range: 0 … 6 m. Wide detection cone. 2x2 detection zones. 1 input. 2 PNP outputs. RS485 interface. Detection zone adjustable externally. Reliable suppression of foreign objects (girders, pillars) [See More]
- Interface: Serial
- Measurement Range: 0.0 to 236
- Sensor Technology: Time of Flight Optical Position Sensor
- Repeatability: 3937
from Shanghai Lanbao Sensing Technology Co., Ltd.
Tiny laser lightspot, fine color difference of black and white, a variety of lightspot sizes, easily deal with various targets. Flexible output way: Built-in switch output(NPN/PNP/PULL-PUSH)+analog 4 …20mA or RS-485,. supporting MODBUS protocol, in no need of controller, independent work,... [See More]
- Interface: Serial
- Measurement Range: 1.18 to 39.37
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 14 to 122
from Betatronix LLC
During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion potentiometer business. Texas Instruments'... [See More]
- Interface: Serial; Parallel
- Measurement Range: 0.5000 to 6
- Sensor Technology: Linear Potentiometer
- Linearity: 0.2000 to 1
from Gefran
Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The IK4 line ’s new mechanical structure offers improved features for in-cylinder use,... [See More]
- Interface: Serial
- Accuracy: 0.0200
- Measurement Range: 1.97 to 157
- Repeatability: 0.3937
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Interface: Serial
- Measurement Range: 39.37 to 138
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1600
from Automation24, Inc.
The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US... [See More]
- Interface: Serial
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from MTI Instruments Inc.
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]
- Interface: Serial
- Measurement Range: 0.9843 to 1.06
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
from DR. JOHANNES HEIDENHAIN GmbH
The LIC exposed linear encoders permit absolute position measurement both over large paths of traverse up to 27 m and at high traversing speed. In their dimensions and mounting, they match the LIDA 400. Exposed linear encoders are designed for use on machines and installations that require high... [See More]
- Interface: Serial
- Measurement Range: 1065
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-6 to 1.00E-4
from Baumer Ltd.
features. serial interface RS 485. resolution up to 50 µm. also with laser line for rough surfaces [See More]
- Interface: Serial
- Measurement Range: 1.97
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
Incremental ruler. Easy installation. Resolution up to 5 μm. Unaffected by dust, debris or liquids [See More]
- Interface: Serial
- Measurement Range: 6.3 to 22.44
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Resolution: 0.0050 to 0.0500
from TR Electronic
The series of the Laser Distance Measurement devices are optical sensors. You can capture longer distances contact-free and fast enough for close loop axis controllers. The components of the laser positioning system are the laser light source, light collector, electronic evaluation, and data... [See More]
- Interface: Serial
- Measurement Range: 7.87 to 9449
- Sensor Technology: Optical Triangulation Position Sensor
from Magnescale Americas, Inc.
Enclosed type Laserscale with a non-contact design. [See More]
- Interface: Serial
- Measurement Range: 2.76 to 40.16
- Sensor Technology: Linear Encoder
- Resolution: 2.00E-5 to 4.00E-4
from Banner Engineering Corp.
Offered in retroreflective models with two discrete outputs (PNP) for extremely long ranges up to 250 m. Available in diffuse models with two discrete outputs (PNP) and one 4-20 mA output for long-range background suppression up to 10 m. Provides two alarm outputs with ongoing LCD display for easy... [See More]
- Interface: Serial
- Measurement Range: 19.69 to 9843
- Sensor Technology: Time of Flight Optical Position Sensor
- Operating Temperature: 14 to 122
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Interface: Serial
- Measurement Range: 2.76 to 6.69
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 6.89
from Shanghai Lanbao Sensing Technology Co., Ltd.
Exquisite appearance and water proof plastic housing, easy to mount and dismount, economical design to save much costs. By pressing long and short combination of two keys S, T to complete all function settings fastly. Small diameter light spot to accurately measure very tiny objects. Key or remote... [See More]
- Interface: Serial
- Measurement Range: 3.15 to 19.69
- Sensor Technology: Optical Triangulation Position Sensor
- Resolution: 0.0150
from Gefran
Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh... [See More]
- Interface: Serial
- Accuracy: 0.0100 to 0.0200
- Measurement Range: 1.97 to 157
- Repeatability: 0.3937
from KEYENCE
LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]
- Interface: Serial; Parallel
- Measurement Range: 0.2300 to 0.2500
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.5000
from Automation24, Inc.
The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US... [See More]
- Interface: Serial
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from MTI Instruments Inc.
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]
- Interface: Serial
- Measurement Range: 0.1575
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0600
from DR. JOHANNES HEIDENHAIN GmbH
The LIDA exposed linear encoders are specially designed for high traversing speeds up to 10 m/s, and are particularly easy to mount with various mounting possibilities. Steel scale tapes, glass or glass ceramic are used as carriers for METALLUR graduations, depending on the respective encoder. They... [See More]
- Interface: Serial
- Measurement Range: 1183
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 125 to 10000
from Baumer Ltd.
Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement. The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and gap... [See More]
- Interface: Serial
- Measurement Range: 5.91 to 9.84
- Sensor Technology: Optical Triangulation Position Sensor
- Resolution: 0.0300 to 0.0500
from Hymark/Kentucky Gauge
Resolution selector from 50 to 2 µm. Compact reading head with IP68 protection. Power-on and Error LEDs. Automatic output signal performance control. Ideal for linear motors and pick & place axes [See More]
- Interface: Serial
- Resolution: 0.0020 to 0.0500
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -13 to 185
from Magnescale Americas, Inc.
Readerhead and cable assembly for SL130 series Digiruler tape scale in digital readout applications. [See More]
- Interface: Serial
- Resolution: 0.0100
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 5000
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Interface: Serial
- Measurement Range: 4.72 to 23.62
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 2.36
from Shanghai Lanbao Sensing Technology Co., Ltd.
PDB series displacement sensor with a center distance of 50mm, and resolution at 10 μm. Streamlined appearance, but strong plastic housing, also suitable for various environments, oblique 45 ° cable outlet, makes it easy to mount and protect cablings. Remote teach-in to easily set response... [See More]
- Interface: Serial
- Measurement Range: 1.18 to 3.35
- Sensor Technology: Optical Triangulation Position Sensor
- Resolution: 0.0100
from KEYENCE
LJ-G5000 2D Laser Displacement Sensor. The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and... [See More]
- Interface: Serial; Parallel
- Measurement Range: 0.4900 to 0.6900
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from Automation24, Inc.
The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2... [See More]
- Interface: Serial
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from MTI Instruments Inc.
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy,... [See More]
- Interface: Serial
- Measurement Range: 1.06 to 1.34
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 32 to 113
from DR. JOHANNES HEIDENHAIN GmbH
The LIF exposed linear encoders have a measuring standard manufactured in the SUPRADUR process on a glass substrate and operate on the interferential scanning principle. They feature high accuracy and repeatability, are especially easy to mount, and have limit switches and homing tracks. The special... [See More]
- Interface: Serial
- Measurement Range: 40.16
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 50 to 2000
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Interface: Serial
- Measurement Range: 0.1181 to 5.91
- Sensor Technology: Ultrasonice Linear Position Sensor/Switch
- Sampling Frequency: 380
from Magnescale Americas, Inc.
High-accuracy and high-resolution linear scale for digital readouts. [See More]
- Interface: Serial
- Measurement Range: 1.97 to 86.61
- Sensor Technology: Linear Encoder
- Resolution: 5.00E-4
from Shanghai Lanbao Sensing Technology Co., Ltd.
Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects ’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection accuracy... [See More]
- Interface: Serial
- Resolution: 1
- Sensor Technology: Optical Triangulation Position Sensor
- Output: Current
from KEYENCE
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler. The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom... [See More]
- Interface: Serial
- Measurement Range: 0.6800 to 0.8900
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from Automation24, Inc.
The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a... [See More]
- Interface: Serial
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from MTI Instruments Inc.
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5 µm resolution, it also has measuring of up to 800 mm. [See More]
- Interface: Serial
- Measurement Range: 1.18 to 2.05
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 32 to 104
from DR. JOHANNES HEIDENHAIN GmbH
The LIP exposed linear encoders are characterized by very small measuring steps together with very high accuracy and repeatability. They operate according to the interferential scanning principle and feature a DIADUR phase grating as the measuring standard. Exposed linear encoders are designed for... [See More]
- Interface: Serial
- Measurement Range: 0.7874 to 120
- Sensor Technology: Linear Encoder
- Resolution: 3.12E-8
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Interface: Serial
- Measurement Range: 1.18 to 7.87
- Sensor Technology: Ultrasonice Linear Position Sensor/Switch
- Sampling Frequency: 380
from Magnescale Americas, Inc.
Robust, incremental, linear magnetic scale system for machine tools. [See More]
- Interface: Serial
- Measurement Range: 5.51 to 120
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-5 to 5.00E-5
from KEYENCE
LK-G3000 Precision 1D Laser Triangulation Sensor. The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for... [See More]
- Interface: Serial; Parallel
- Measurement Range: 0.3500 to 0.4300
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from Automation24, Inc.
The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/US/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted... [See More]
- Interface: Serial
- Measurement Range: 0.5906
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0400
from DR. JOHANNES HEIDENHAIN GmbH
On the PP two-coordinate encoder, a planar phase-grating structure manufactured with the DIADUR process serves as the measuring standard, which is scanned interferentially. This makes it possible to measure positions in a plane. Exposed linear encoders are designed for use on machines and... [See More]
- Interface: Serial
- Measurement Range: 2.68
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 1200
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Interface: Serial
- Measurement Range: 0.1181 to 5.91
- Sensor Technology: Ultrasonice Linear Position Sensor/Switch
- Sampling Frequency: 380
from Magnescale Americas, Inc.
Robust type, absolute, linear magnetic scale system for machine tools. [See More]
- Interface: Serial
- Measurement Range: 5.51 to 120
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-5
from KEYENCE
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]
- Interface: Serial; Parallel
- Measurement Range: 0.0020 to 0.0400
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 5
from Automation24, Inc.
The capacitive sensor KI5082 - KI-3200NFAKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5082 -... [See More]
- Interface: Serial
- Measurement Range: 0.7874
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Interface: Serial
- Measurement Range: 9.45 to 1183
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 2000
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Interface: Serial
- Measurement Range: 1.18 to 7.87
- Sensor Technology: Ultrasonice Linear Position Sensor/Switch
- Sampling Frequency: 380
from Magnescale Americas, Inc.
Slim type, incremental, linear magnetic scale system for machine tools. [See More]
- Interface: Serial
- Measurement Range: 2.76 to 80.32
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-5 to 5.00E-5
from Automation24, Inc.
The capacitive sensor KI5083 - KI-3200NFPKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5083 -... [See More]
- Interface: Serial
- Measurement Range: 0.7874
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Interface: Serial
- Measurement Range: 17.32 to 120
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 2000
from Magnescale Americas, Inc.
Slim type, absolute, linear magnetic scale system that outputs position signals for machine tools. [See More]
- Interface: Serial
- Measurement Range: 2.76 to 80.32
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-5
from Automation24, Inc.
The capacitive sensor KI5085 - KIA3080BFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed output function. The sensing range is 8 mm with flush installation. The capacitive sensor KI5085 - KIA3080BFPKG2T/US... [See More]
- Interface: Serial
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Interface: Serial
- Measurement Range: 5.51 to 167
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-6 to 1.00E-5
from Automation24, Inc.
The capacitive sensor KI5087 - KIA3150NFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC (60 °C)/10-30 V DC (80 °C), can be programmed as normally open or normally closed output function. The sensing range is 15 mm with non-flush installation. The... [See More]
- Interface: Serial
- Measurement Range: 0.5906
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Interface: Serial
- Measurement Range: 128 to 1104
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-5
from Automation24, Inc.
The capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/US/IO from ifm electronic, with an M30 x 1.5 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily changed from NO to NC via a selector switch. The operating distance of the capacitive sensor is 25 mm and can be... [See More]
- Interface: Serial
- Measurement Range: 0.9843
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0400
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Interface: Serial
- Measurement Range: 2.76 to 80.32
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-6 to 1.00E-5
from Automation24, Inc.
The capacitive sensor KQ6001 KQ-3120NFAKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its the output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6001... [See More]
- Interface: Serial
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Interface: Serial
- Measurement Range: 5.51 to 48.82
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 1000
from Automation24, Inc.
The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04M/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6003 -... [See More]
- Interface: Serial
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Interface: Serial
- Measurement Range: 1.97 to 48.03
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 1000
from Automation24, Inc.
The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m/US from ifm made of rectangular plastic with an operating voltage of 10-36 V DC can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6005 -... [See More]
- Interface: Serial
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Interface: Serial
- Measurement Range: 5.51 to 120
- Sensor Technology: Linear Encoder
- Sampling Frequency: 25 to 100
from Automation24, Inc.
The laser distance sensor O1D100 from ifm electronic has a background suppression > 10-19 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D100 has a range of 0.2-10 m. The detection of... [See More]
- Interface: Serial
- Operating Temperature: 14 to 140
- Measurement Range: 0.3937 to 7.87
- Power Requirements: DC Powered
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Interface: Serial
- Measurement Range: 2.76 to 80.32
- Sensor Technology: Linear Encoder
- Sampling Frequency: 25 to 100
from Automation24, Inc.
The laser distance sensor O5D100 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and color-independent object detection, even in the case of an oblique angle to the object. The... [See More]
- Interface: Serial
- Sampling Frequency: 0.0110
- Measurement Range: 0.0787 to 1.18
- Operating Temperature: -13 to 140
from DR. JOHANNES HEIDENHAIN GmbH
The LS 1679 has been specially developed for press brakes. The basis for its high accuracy and repeatability is its precise glass scale and high-quality integral bearing. Thanks to the material of its steel track and steel roller bearing component pair it is very robust. There are many variants for... [See More]
- Interface: Serial
- Measurement Range: 2.76 to 18.5
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 1000
from Automation24, Inc.
The laser distance sensor O5D101 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and colour-independent object detection, even in the case of an oblique angle to the object. The... [See More]
- Interface: Serial
- Sampling Frequency: 0.0110
- Measurement Range: 0.0787 to 1.18
- Operating Temperature: -13 to 140
from DR. JOHANNES HEIDENHAIN GmbH
For typical applications on manual machine tools such as milling machines or lathes, display steps of 10 µm or 5 µm are suf?cient. Such display steps are provided by the LS 300 and LS 600 series linear encoders with an accuracy grade of ± 10 µm per meter traverse. [See More]
- Interface: Serial
- Measurement Range: 2.76 to 48.82
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 1000
from Automation24, Inc.
The laser distance sensor O5D150 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and color-independent object detection, even in the case of an oblique angle to the object. The... [See More]
- Interface: Serial
- Sampling Frequency: 0.0110
- Measurement Range: 0.0787 to 1.18
- Operating Temperature: -13 to 140
from DR. JOHANNES HEIDENHAIN GmbH
For typical applications on manual machine tools such as milling machines or lathes, display steps of 10 µm or 5 µm are suf?cient. Such display steps are provided by the LS 300 and LS 600 series linear encoders with an accuracy grade of ± 10 µm per meter traverse. [See More]
- Interface: Serial
- Measurement Range: 6.69 to 120
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 1000
from Automation24, Inc.
The laser distance sensor OGD580 from ifm electronic has a background suppression from 0.03-20 m and two programmable switching outputs. The laser distance sensor OGD580 has a range of 0.025-1.5 m. The detection of the object and background is configured via the integrated pushbuttons. The visible... [See More]
- Interface: Serial
- Operating Temperature: -13 to 122
- Measurement Range: 0.1181 to 0.9843
- Power Requirements: DC Powered