Optical Triangulation Position Sensor Linear Position Sensors
from Newport MKS
The CONEX-PSD10GE Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors, the improved tetra-lateral effect diode of the CONEX-PSD10GE is highly... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
- Measurement Range: 74.8
- Resolution: 0.0366
from Ametek Solartron Metrology
Compact Laser Triagulation unit. 15 mm measurement range with 45 mm offset. Teachable settings for different surfaces. 0.1% F.S. Accuracy. 3 µm resolution. Description. Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 0.5906
- Linearity: 0.0100
from Powell Electronics, Inc.
Opto Sensor KORT200-Q20KB-DPA-RT [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from RIFTEK EUROPE Sp. z.o.o.
The system is intended for contactless control of displacement dynamics of power rail. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: -31 to 140
- Measurement Range: 7.87
- Height: 6.5
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0800
- Measurement Range: 7.87
- Repeatability: 0.5906
from Newport MKS
The CONEX-PSD9 Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors, the improved tetra-lateral effect diode of the CONEX-PSD9 is highly linear... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
- Measurement Range: 74.8
- Resolution: 0.0366
from Powell Electronics, Inc.
Opto Sensor KORT200-Q20KB25-DPA-RT [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from RIFTEK EUROPE Sp. z.o.o.
Up to 2.5 m range in a compact sensor. Varied offset distances for custom applications. Available in Blue diode wavelength for measuring hot objects. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000 to 0.2000
- Measurement Range: 0.3937 to 98.43
- Sampling Frequency: 9.4
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
- Measurement Range: 0.0787
- Resolution: 3.00E-5
from Newport MKS
The 2903 Quadrant Cell Photoreceivers is ideal when you need to measure small deviations in the position of your 900 to 1700 nm laser beam, such as that required in beam-stabilization systems. Quadrant-cell photoreceivers consist of four individual yet identical photocells positioned very close to... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
- Measurement Range: 74.8
- Resolution: 0.0366
from Powell Electronics, Inc.
Opto Sensor KORT50-Q20KB25-DPA-RT [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from RIFTEK EUROPE Sp. z.o.o.
Unique combination of dimensions, performance and operating ranges. Available with RED and BLUE laser diodes. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0500
- Measurement Range: 0.3937 to 19.69
- Sampling Frequency: 9.4
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0800
- Measurement Range: 0.3937
- Repeatability: 0.0157
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
- Measurement Range: 74.8
- Resolution: 0.0366
from Powell Electronics, Inc.
Opto Sensor KORH500-Q64KB-DPU-RT [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from RIFTEK EUROPE Sp. z.o.o.
Available with Red or Blue laser diodes. Varied diode powers for indoor or outdoor applications. Binocular sensors for laser scanning. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 0.0787 to 49.21
- Sampling Frequency: 9.4
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
- Measurement Range: 0.0394 to 0.0787
- Resolution: 3.00E-5
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
- Measurement Range: 74.8
- Resolution: 0.0366
from Powell Electronics, Inc.
Opto Sensor KORH500-Q64KB-DPU-V1-RT [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from RIFTEK EUROPE Sp. z.o.o.
Universal, high-speed laser sensor in compact case. Available in Red and Blue diode wavelengths. Ideal for capturing fast events and road profiling. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 0.0787 to 49.21
- Sampling Frequency: 180
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 0.3937
- Repeatability: 0.0394
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
- Measurement Range: 74.8
- Resolution: 0.0366
from Powell Electronics, Inc.
Opto Sensor KORH500-Q64KB-DPU-V2-RT [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from RIFTEK EUROPE Sp. z.o.o.
Ultra-compact design for space-saving installations. Value model for high-volume applications. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 0.9843 to 19.69
- Sampling Frequency: 2
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 0.3937
- Repeatability: 0.0394
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
- Measurement Range: 74.8
- Resolution: 0.0366
from Powell Electronics, Inc.
Opto Sensor KORT200-M12MB64-DPA-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0800
- Measurement Range: 0.3937
- Repeatability: 0.0197
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
- Measurement Range: 74.8
- Resolution: 0.0366
from Powell Electronics, Inc.
Opto Sensor KORT200-M12MB75-DPA-V2-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
- Measurement Range: 0.0787
- Resolution: 3.00E-5
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0200
- Measurement Range: 74.8
- Resolution: 0.0366
from Powell Electronics, Inc.
Opto Sensor KORT400-M12MB64-DP ╓-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
- Measurement Range: 3.94 to 7.87
- Resolution: 0.0030
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 94.49
- Resolution: 0.0368
from Powell Electronics, Inc.
Opto Sensor KORT400-M12MB64-DPS-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0700
- Measurement Range: 19.69
- Repeatability: 0.7874
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 94.49
- Resolution: 0.0368
from Powell Electronics, Inc.
Opto Sensor KORT500-M18MB71-DPU-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The optoNCDT 1900 laser sensors are used for dynamic displacement, distance and position measurements and offer a unique combination of performance, design and integration capability. The integrated high-performance controller enables fast and highly precise processing and output of measurement... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0200
- Measurement Range: 0.3937
- Repeatability: 0.0157
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 94.49
- Resolution: 0.0368
from Powell Electronics, Inc.
Opto Sensor KORT500-M18MB85-DPU-V2-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
- Measurement Range: 0.1969 to 0.3937
- Resolution: 5.00E-4
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 94.49
- Resolution: 0.0368
from Powell Electronics, Inc.
Opto Sensor KORT150-M18MB71-DPU-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 39.37
- Repeatability: 3.94
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 94.49
- Resolution: 0.0368
from Powell Electronics, Inc.
Opto Sensor KORT150-M18MB85-DPU-V2-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0150
- Measurement Range: 0.3937
- Repeatability: 3.15E-4
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 94.49
- Resolution: 0.0368
from Powell Electronics, Inc.
Opto Sensor KORH400-M30MB96-DPA-V2-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
- Measurement Range: 3.94
- Repeatability: 0.1181
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 94.49
- Resolution: 0.0368
from Powell Electronics, Inc.
Opto Sensor KORH600-M30MB96-DPA-V2-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from Micro-Epsilon Group
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 0.2500 to 4
- Measurement Range: 0.3937
- Operating Temperature: 32 to 122
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 94.49
- Resolution: 0.0368
from Powell Electronics, Inc.
Opto Sensor KORT300-Q31KB-DMU-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 94.49
- Resolution: 0.0368
from Powell Electronics, Inc.
Opto Sensor KORT300-Q31KB-DMU-V1-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 118
- Resolution: 0.0488
from Powell Electronics, Inc.
Opto Sensor KORT130-Q31KB-DMU-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 118
- Resolution: 0.0488
from Powell Electronics, Inc.
Opto Sensor KORT130-Q31KB-DMU-V1-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 118
- Resolution: 0.0488
from Powell Electronics, Inc.
Opto Sensor KORT800-Q76KB-DPU-NPT-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 118
- Resolution: 0.0488
from Powell Electronics, Inc.
Opto Sensor KORT800-Q76KB-VRU-NPT-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 118
- Resolution: 0.0488
from Powell Electronics, Inc.
Opto Sensor KORT800-Q76KB-DPU-V2-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 118
- Resolution: 0.0488
from Powell Electronics, Inc.
Opto Sensor KORT300-Q76KB-DPU-NPT-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
- Measurement Range: 118
- Resolution: 0.0488
from Powell Electronics, Inc.
Opto Sensor KORT300-Q76KB-VRU-NPT-IR [See More]
- Sensor Technology: Optical Triangulation Position Sensor
from MTI Instruments Inc.
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
- Measurement Range: 0.9843 to 1.06
- Resolution: 3.81E-5
from WDI Wise Device Inc.
The ATF4 sensor provides an auto focusing servo system with fast feed back signals needed to accurately focus almost every type of infinity corrected microscopes. It projects a reference laser spot through the microscopes own objective lens. The sensor determines direction and measures the distance... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 2
- Measurement Range: 0.0984
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 3.94
- Measurement Range: 0.3937 to 2.76
- Resolution: 0.0100
from Shanghai Lanbao Sensing Technology Co., Ltd.
Tiny laser lightspot, fine color difference of black and white, a variety of lightspot sizes, easily deal with various targets. Flexible output way: Built-in switch output(NPN/PNP/PULL-PUSH)+analog 4 …20mA or RS-485,. supporting MODBUS protocol, in no need of controller, independent work,... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 14 to 122
- Measurement Range: 1.18 to 39.37
- Output: Current
from Intellisense Microelectronics Ltd.
Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC. Unaffected by background color. Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons. Adjustable sensing distance: 30~300mm. Light on... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Power Requirements: DC Powered
- Measurement Range: 11.81
- Body Shape: Rectangular
from Baumer Ltd.
features. pocket-size design. teachable measuring range Sr > 1 mm. resolution up to 2 µm [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 32 to 122
- Measurement Range: 1.02
- Output: Current
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1600
- Measurement Range: 39.37 to 138
- Repeatability: 3.94
from Banner Engineering Corp.
15 to 30V dc supply voltage with 4-20 mA or 0-10V dc analog output, depending on model. Automatic scaling of the analog output over the width of the programmed sensing window. Visible red models with 50 to 150 mm or 100 to 300 mm sensing range. Infrared models with 50 to 200 mm or 100 to 400 mm... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 14 to 131
- Measurement Range: 1.97 to 15.75
- Output: Voltage; Current
from LMI Technologies
The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet logs) in challenging lighting conditions typical of sawmills. The chroma+scan 2400 series includes three models: the 2440 and... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 24
from PMC Engineering LLC
The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the height from the... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 24
- Resolution: 0.0203
from TR Electronic
Absolute position device utilising a bar code tape scanning technique. Range up to 10,000 meters. Unique wide angle laser scanning technology permits accurate position measurement of even curved AGV tracks. Distance from detector to track not as critical as in other like systems. SSI and Profibus... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
- Measurement Range: 393701
from MTI Instruments Inc.
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0600
- Measurement Range: 0.1575
- Resolution: 3.80E-5
from WDI Wise Device Inc.
The WDI Laser Auto-Focus ATF5 sensor is an active optical device (incorporating a semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 0.5000
- Measurement Range: 0.0984
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 3.94
- Measurement Range: 0.3937 to 2.76
- Resolution: 0.0100
from Shanghai Lanbao Sensing Technology Co., Ltd.
Exquisite appearance and water proof plastic housing, easy to mount and dismount, economical design to save much costs. By pressing long and short combination of two keys S, T to complete all function settings fastly. Small diameter light spot to accurately measure very tiny objects. Key or remote... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Resolution: 0.0150
- Measurement Range: 3.15 to 19.69
- Operating Temperature: 14 to 122
from Intellisense Microelectronics Ltd.
Product feature: Mechanically adjusted BGS sensor using ISL7002A ,a two-pixel photo ASIC specially designed for BGS Sensor. Unaffected by background color. Adjustable sensing distance: 30~300mm. Light on or dark on switchable. Single device to be installed. Build in 100ms Power On Delay... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Power Requirements: DC Powered
- Measurement Range: 11.81
- Body Shape: Rectangular
from Baumer Ltd.
features. response time < 0,9 ms. teachable measuring range Sr > 2 mm. resolution up to 4 µm [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 32 to 122
- Measurement Range: 2.76
- Output: Voltage; Current; Switched / Alarm
from KEYENCE
LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.5000
- Measurement Range: 0.2300 to 0.2500
- Sampling Frequency: 0.0028 to 1.5
from Banner Engineering Corp.
Conserves production space by using a one-piece design. Does not touch parts it measures, so can be used with moving processes, hot parts and sticky parts. Provides 12 to 30V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA or 0-10V dc analog output. Automatically scales... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 14 to 122
- Measurement Range: 1.77 to 4.92
- Output: Voltage; Current; Switched / Alarm
from LMI Technologies
Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors are... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 0.7874
from TR Electronic
The series of the Laser Distance Measurement devices are optical sensors. You can capture longer distances contact-free and fast enough for close loop axis controllers. The components of the laser positioning system are the laser light source, light collector, electronic evaluation, and data... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
- Measurement Range: 7.87 to 9449
from MTI Instruments Inc.
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy,... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 32 to 113
- Measurement Range: 1.06 to 1.34
- Power Requirements: DC Powered
from WDI Wise Device Inc.
WDI's Laser Auto-Focus ATF6 sensor is an active optical device (incorporating a class II semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 0.5000
- Measurement Range: 0.0984
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 39.37
- Measurement Range: 1.18 to 7.87
- Resolution: 0.6800
from Shanghai Lanbao Sensing Technology Co., Ltd.
PDB series displacement sensor with a center distance of 50mm, and resolution at 10 μm. Streamlined appearance, but strong plastic housing, also suitable for various environments, oblique 45 ° cable outlet, makes it easy to mount and protect cablings. Remote teach-in to easily set response... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Resolution: 0.0100
- Measurement Range: 1.18 to 3.35
- Operating Temperature: 14 to 122
from Intellisense Microelectronics Ltd.
This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Power Requirements: DC Powered
- Measurement Range: 3.94
- Body Shape: Rectangular
from Baumer Ltd.
Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement. The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and gap... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Resolution: 0.0300 to 0.0500
- Measurement Range: 5.91 to 9.84
- Sampling Frequency: 0.3000
from KEYENCE
LJ-G5000 2D Laser Displacement Sensor. The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 0.4900 to 0.6900
- Sampling Frequency: 0.0 to 0.2630
from Banner Engineering Corp.
Extremely accurate, robust and self-contained laser displacement sensor using a 1024 pixel CMOS linear imager. Precise narrow laser spot for easy alignment to the target. Reliable and accurate measurement results on real world targets, such as machined metal, wood, ceramic, paper and painted... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
- Operating Temperature: 14 to 113
-
Electrical Connection: 150 mm (6 in.) M12 8-pin Euro-style pigtail quick-disconnect.
Mating QD cables are purchased separately
from LMI Technologies
The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects at incredibly high accuracy and detail. Designed to produce highly accurate and reliable... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 0.2362
from TR Electronic
The LHT 9 sensor from TR Electronic provides a new option for mid-range distance measurement applications requiring discrete or analog outputs. With exceptional color and surface independence, the LHT Laser distance sensor operates at distances up to 10m. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 7.87 to 394
from MTI Instruments Inc.
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5 µm resolution, it also has measuring of up to 800 mm. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 32 to 104
- Measurement Range: 1.18 to 2.05
- Power Requirements: DC Powered
from WDI Wise Device Inc.
Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models. [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 4
- Measurement Range: 0.0394
- Output: Frequency (optional feature)
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 6.89
- Measurement Range: 2.76 to 6.69
- Resolution: 0.1700
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time:... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Electrical Connection: 3m PVC cable
- Power Requirements: DC Powered
from Intellisense Microelectronics Ltd.
Product feature: Using our innovative multi-element triangulation optical sensor ASIC. Sensing distance adjustment by wire Black/white difference: ±1.5mm. Miniature BGS senor, suitable for narrow space. Power on delay, Reverse polarity protection, output short circuit protection, over current... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Power Requirements: DC Powered
- Measurement Range: 0.7874
from KEYENCE
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler. The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 0.6800 to 0.8900
- Repeatability: 0.0100
from LMI Technologies
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 3.15
from WDI Wise Device Inc.
Specifically to facilitate cell/module repair, the ATF5CM forces microscope to automatically focus on the surface of the glass where the TFT array is deposited (usually the bottom). This process will not be distracted by reflections from other surfaces within the light path such as the protective... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 0.5000
- Measurement Range: 0.0984
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 2.36
- Measurement Range: 4.72 to 23.62
- Resolution: 0.0300
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time:... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Electrical Connection: 5m PVC cable
- Power Requirements: DC Powered
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
- Measurement Range: 0.7900 to 1.77
- Sampling Frequency: 0.2000 to 3.03
from LMI Technologies
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 0.9843
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time:... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Electrical Connection: 3m PVC cable
- Power Requirements: DC Powered
from KEYENCE
Product Overview. Ultra-accurate CCD laser Displacement Sensor. -Linearity of +/-0.1% of F.S. (All models). -Measurement unaffected by color, surface texture or stray light [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.2500
- Measurement Range: 0.3500 to 0.4300
- Sampling Frequency: 0.4880 to 7.8
from LMI Technologies
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitability by significantly improving efficienciesin product validation. With its built-in dual... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 31.5
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time:... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Electrical Connection: 6m PVC cable
- Power Requirements: DC Powered
from KEYENCE
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 5
- Measurement Range: 0.0020 to 0.0400
- Operating Temperature: 32 to 185
from LMI Technologies
The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy. • TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS •... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 0.3150
from Shanghai Lanbao Sensing Technology Co., Ltd.
Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects ’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection accuracy... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Output: Current
- Resolution: 1
- Interface: Serial
from LMI Technologies
Get all the same functionality of the chroma+scan 3155 for profile scanning in transverse applications, with the additional capability to detect tracheid effect. The chroma+scan 3250 scans tracheid cells in the wood fibre at 500 Hz, measuring for magnitude and direction (a dot vector). The data... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 0.3150
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time:... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Electrical Connection: 2m PVC cable
- Power Requirements: DC Powered
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 2.76
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Sensor Technology: Optical Triangulation Position Sensor
- Measurement Range: 3.94