Switched / Alarm Linear Position Sensors
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Sampling Frequency: 0.1250
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector film. They feature a high protection class and resistance to ambient light. Due to their... [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 0.0012 to 394
- Sensor Technology: Time of Flight Optical Position Sensor
- Repeatability: 118
from ifm efector inc.
Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. Molded cable provides very good strain relief. Clearly visible indication of the switching status. Short housing for installation in short-stroke cylinders and small grippers. View other products... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Ametek Solartron Metrology
Compact Laser Triagulation unit. 15 mm measurement range with 45 mm offset. Teachable settings for different surfaces. 0.1% F.S. Accuracy. 3 µm resolution. Description. Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like... [See More]
- Output: Voltage (optional feature); Switched / Alarm
- Measurement Range: 0.5906
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Exsenco, LLC
GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The output is voltage or current. With the captive software (GPM), zero and gain adjustment is possible at the user. The sensor inside element... [See More]
- Output: Voltage; Current; Switched / Alarm
- Linearity: 0.0250
- Measurement Range: 0.5906 to 295
- Repeatability: 3.94
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Sampling Frequency: 0.1250
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to 270 m with a reflector film. The sensor is designed for very large measuring ranges, with and without reflector. Due... [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 7.87 to 10630
- Sensor Technology: Time of Flight Optical Position Sensor
- Repeatability: 0.9843
from ifm efector inc.
Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. Molded cable provides very good strain relief. Clearly visible indication of the switching status. Short housing for installation in short-stroke cylinders and small grippers. View other products... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Exsenco, LLC
The GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Positon output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analogue type. The positional difference between 2 magnets can be observable. as well. This allows quick and easy... [See More]
- Output: Voltage; Current (optional feature); Switched / Alarm
- Measurement Range: 0.5906 to 205
- Sensor Technology: Linear Encoder
- Linearity: 0.0250
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Sampling Frequency: 0.1250
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 0.0394 to 3.15
- Sensor Technology: Eddy Current Linear Encoder
- Linearity: 0.2000
from ifm efector inc.
Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. Molded cable provides very good strain relief. Clearly visible indication of the switching status. Short housing for installation in short-stroke cylinders and small grippers. View other products... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Exsenco, LLC
The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS first grade, the magnet location can be confirmed by your eyes easily. 0 position of the scale is an end face of HEX46. Max. stroke is 400mm, rod... [See More]
- Output: Voltage; Current; Switched / Alarm
- Linearity: 0.0250
- Measurement Range: 0.5906 to 15.75
- Repeatability: 0.1181
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Sampling Frequency: 0.1250
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 0.0394 to 3.15
- Sensor Technology: Eddy Current Linear Encoder
- Linearity: 0.1000
from ifm efector inc.
Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. Molded cable provides very good strain relief. Clearly visible indication of the switching status. Short housing for installation in short-stroke cylinders and small grippers. View other products... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Exsenco, LLC
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.5906 to 205
- Sensor Technology: Linear Encoder
- Linearity: 0.0250
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Sampling Frequency: 0.1250
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 0.0157 to 0.0315
- Sensor Technology: Eddy Current Linear Encoder
- Linearity: 0.1000
from ifm efector inc.
Patented mounting method with screw for stable position and strain relief. Space-saving cable with M8 connector. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Exsenco, LLC
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.5906 to 205
- Sensor Technology: Linear Encoder
- Linearity: 0.0250
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Sampling Frequency: 0.1250
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from ifm efector inc.
Patented mounting method with screw for stable position and strain relief. Space-saving cable with M12 connector. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Exsenco, LLC
SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 3.94 to 19.69
- Sensor Technology: Linear Encoder
- Linearity: 0.5000
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Sampling Frequency: 0.1250
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from ifm efector inc.
Patented mounting method with screw for stable position and strain relief. Space-saving cable with M8 connector. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Sampling Frequency: 0.1250
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from ifm efector inc.
Patented mounting method with screw for stable position and strain relief. With PUR cable. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Festo Corporation
Very compact design makes the unit especially well suited to work with pneumatic grippers, compact air cylinders and any application that needs to be performed in a tight space. Measuring principle: magnetic Hall. Suitable for T-slot. LED status indications. Suitable for use with energy chain and... [See More]
- Output: Current; Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Sampling Frequency: 0.1250
from ifm efector inc.
Patented mounting method with screw for stable position and strain relief. Space-saving cable with M8 connector. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Festo Corporation
Very compact design makes the unit especially well suited to work with pneumatic grippers, compact air cylinders and any application that needs to be performed in a tight space. Measuring principle: magnetic Hall. Suitable for T-slot. LED status indications. Suitable for use with energy chain and... [See More]
- Output: Current; Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Sampling Frequency: 0.1250
from ifm efector inc.
Small hysteresis for exact switch point detection. For exact switch point detection on short-stroke cylinders. Very high switching frequency. Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. View other products in this family of sensors. From May... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 0.0 to 3.94
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Repeatability: 3.94
from ifm efector inc.
Small hysteresis for exact switch point detection. For exact switch point detection on short-stroke cylinders. Very high switching frequency. Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. View other products in this family of sensors. From May... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 0.0 to 4.92
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Repeatability: 3.94
from ifm efector inc.
Small hysteresis for exact switch point detection. For exact switch point detection on short-stroke cylinders. Short housing for installation in short-stroke cylinders and small grippers. Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. View... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 0.0 to 6.3
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Repeatability: 3.94
from ifm efector inc.
Patented mounting method with screw for stable position and strain relief. Space-saving cable with M8 connector. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 0.0 to 1.97
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Repeatability: 3.94
from ifm efector inc.
Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. Molded cable provides very good strain relief. Clearly visible indication of the switching status. With protective PTFE cable tube resistant to welding sparks. View other products in this family of... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 0.0 to 3.15
- Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
- Repeatability: 3.94
from ifm efector inc.
Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. Molded cable provides very good strain relief. Clearly visible indication of the switching status. With protective PTFE cable tube resistant to welding sparks. View other products in this family of... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from ifm efector inc.
For use in plastics machines and crystallizers. Easy adjustment to the empty and full state via pushbutton. Level detection of granulates up to 250 °C. LED display to check operation, switching status and function. Resistant to electrostatic discharge. From May 1st 2025, products produced in EU... [See More]
- Output: Switched / Alarm
- Operating Temperature: 5 to 446
- Sensor Technology: Capacitive Linear Position Sensor
- Power Requirements: DC Powered
from ifm efector inc.
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Operating Temperature: -4 to 140
from ifm efector inc.
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.5906
- Sensor Technology: Capacitive Linear Position Sensor
- Operating Temperature: -4 to 140
from ifm efector inc.
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. Robust metal housing for high mechanical stability. From May 1st 2025, products produced in EU and... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.5906
- Sensor Technology: Capacitive Linear Position Sensor
- Operating Temperature: -4 to 140
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Smooth plastic housing to protect against deposits. Easy setting of the sensing range via potentiometer. High noise immunity. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Measurement Range: 0.1181 to 0.7874
- Sensor Technology: Capacitive Linear Position Sensor
- Operating Temperature: -13 to 158
from ifm efector inc.
Easy adjustment to the empty and full state via pushbutton. For the detection of liquids and dry bulk materials. With combined AC/DC output stage. Two-wire technology. Output function normally open / normally closed programmable. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.1969 to 1.57
- Sensor Technology: Capacitive Linear Position Sensor
- Operating Temperature: -13 to 176
from ifm efector inc.
For position feedback on hydraulic cylinders. Pressure-resistant up to 500 bar. Metal sensing face for heavy duty. High burst pressure. Lifespan of more than 10 million pressure cycles. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Measurement Range: 0.0709
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from ifm efector inc.
Patented mounting method with screw for stable position and strain relief. Space-saving cable with M12 connector. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from ifm efector inc.
Self-locking fixture for quick mounting and easy adjustment. Easy fit 'drop from the top' into a slot. Molded cable provides very good strain relief. Clearly visible indication of the switching status. Very high switching frequency. Learn more. View other products in this family of sensors. From May... [See More]
- Output: Switched / Alarm
- Repeatability: 7.87
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 185
from ifm efector inc.
Suitable for IMI Norgren cylinders. Easy fit 'drop from the top' into a slot. Molded cable provides very good strain relief. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Output: Switched / Alarm
- Repeatability: 3.94
- Sensor Technology: Hall Effect Position Sensor
- Operating Temperature: -13 to 176
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 39.37 to 138
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1600
from Banner Engineering Corp.
Detects distance changes as small as 1 mm. Reliable sensing range of 25 to 300 mm. Detects across a variety of target colors, materials and surfaces based on distance. Robust housing rated to IP69K with FDA-grade stainless steel. Rugged design resists mechanical impact, over tightening and extreme... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.9843 to 11.81
- Sensor Technology: Time of Flight Optical Position Sensor
- Operating Temperature: 14 to 131
from Baumer Ltd.
features. response time < 0,9 ms. teachable measuring range Sr > 2 mm. resolution up to 4 µm [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 2.76
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 32 to 122
from GIMATIC S.r.l.
Inductive proximity switch [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Body Shape: Cylindrical
from Automation24, Inc.
The MK5310 - MKC3028BBPKG/G/0.3M/ZH/AS C-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain... [See More]
- Output: Switched / Alarm
- Operating Temperature: -13 to 185
- Sampling Frequency: 10
- Power Requirements: DC Powered
from Optex FA
Laser head use with CD4A-N or P controller and ext. cables CD4CN-S-Robot [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 0.3937
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 10
from AMO Corporation
AMO's proven and original technology for length- and angle measurements uses techniques for scanning high precision graduations consists of structures photo-lithographically etched onto steel. Based on this, inductive sensors with integrated evaluation electronics (in ASIC) have been developed... [See More]
- Output: Voltage; Switched / Alarm
- Operating Temperature: 32 to 158
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
from SensoPart
Sensor with large range for anticollision and positioning applications. High flexibility thanks to adjustable analogue characteristic (QA). 4 distance positions with 2 switching outputs, adjustable via window function. Q1/Q2 switchable to Q1/Q1 as antivalent outputs. Compact design for an easy... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 11.81 to 2756
- Sensor Technology: Time of Flight Optical Position Sensor
- Repeatability: 236
from KEYENCE
LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.2300 to 0.2500
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.5000
from Banner Engineering Corp.
Conserves production space by using a one-piece design. Does not touch parts it measures, so can be used with moving processes, hot parts and sticky parts. Provides 12 to 30V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA or 0-10V dc analog output. Automatically scales... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 1.77 to 4.92
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 14 to 122
from Baumer Ltd.
Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement. The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and gap... [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 5.91 to 9.84
- Sensor Technology: Optical Triangulation Position Sensor
- Resolution: 0.0300 to 0.0500
from GIMATIC S.r.l.
Optical sensors. • M18x1 mm photoelectric sensors. • 100 mm background suppression without adjustment. • PNP/NPN digital output, with programmable LO (Light Operate). or DO (Dark Operate) pulse logic. • Built-in LED indicator. • M12, 4 pin connector output. • Short and... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.0 to 100
- Sensor Technology: Optical Linear Encoder
- Power Requirements: DC Powered
from Automation24, Inc.
The MK5311 - MKC3028BBPKG/G/0.3M/ZH/ASR C-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain... [See More]
- Output: Switched / Alarm
- Operating Temperature: -13 to 185
- Sampling Frequency: 10
- Power Requirements: DC Powered
from SensoPart
Measurement range: 0 … 6 m. Wide detection cone. 2x2 detection zones. 1 input. 2 PNP outputs. RS485 interface. Detection zone adjustable externally. Reliable suppression of foreign objects (girders, pillars) [See More]
- Output: Switched / Alarm
- Measurement Range: 0.0 to 236
- Sensor Technology: Time of Flight Optical Position Sensor
- Operating Temperature: 32 to 122
from KEYENCE
LJ-G5000 2D Laser Displacement Sensor. The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.4900 to 0.6900
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from Banner Engineering Corp.
Offered in retroreflective models with two discrete outputs (PNP) for extremely long ranges up to 250 m. Available in diffuse models with two discrete outputs (PNP) and one 4-20 mA output for long-range background suppression up to 10 m. Provides two alarm outputs with ongoing LCD display for easy... [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 19.69 to 9843
- Sensor Technology: Time of Flight Optical Position Sensor
- Operating Temperature: 14 to 122
from GIMATIC S.r.l.
Ultrasonic sensor. • M18x1 mm ultrasonic sensors. • PNP/NPN digital output with NO or NC programmable logic. • 40-300 mm sensing range with programmable point via External Teach. • M12, 4 pin connector output. • Short and lightweight plastic body. • Lock nuts and... [See More]
- Output: Switched / Alarm
- Measurement Range: 40 to 300
- Sensor Technology: Ultrasonice Linear Position Sensor/Switch
- Power Requirements: DC Powered
from Automation24, Inc.
The MK5314 - MKC3028BBPKG/G/0.3M/ZH/US C-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain... [See More]
- Output: Switched / Alarm
- Operating Temperature: -13 to 185
- Sampling Frequency: 10
- Power Requirements: DC Powered
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.3937 to 2.76
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 3.94
from KEYENCE
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler. The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.6800 to 0.8900
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from Banner Engineering Corp.
Ready to measure right out of the box. Easy adjustment with a two-line, eight-character intuitive display. Linear array provides repeatability and accuracy for challenging targets [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 3.94 to 39.37
- Sensor Technology: Time of Flight Optical Position Sensor
- Operating Temperature: -4 to 131
from Automation24, Inc.
The MK5328 - MKC3020BBPKG/A/0.3M/ZH/ASR C-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain... [See More]
- Output: Switched / Alarm
- Operating Temperature: -13 to 185
- Sampling Frequency: 5
- Power Requirements: DC Powered
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.3937 to 2.76
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 3.94
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 0.7900 to 1.77
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from Automation24, Inc.
The MK5331 - MKC3020-BPKG/A/0.3M/ZH/ASR C-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain... [See More]
- Output: Switched / Alarm
- Operating Temperature: -13 to 185
- Sampling Frequency: 5
- Power Requirements: DC Powered
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 1.18 to 7.87
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 39.37
from KEYENCE
Product Overview. Ultra-accurate CCD laser Displacement Sensor. -Linearity of +/-0.1% of F.S. (All models). -Measurement unaffected by color, surface texture or stray light [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 0.3500 to 0.4300
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.2500
from Automation24, Inc.
The MK5351 - MKC3020BBPKG/A/0.3/ZH/US/2X Dual C-slot cylinder sensor from ifm with AMR cells has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signals are normally open, and supply multi-position feedback. The 4-wire connection technology and M12... [See More]
- Output: Switched / Alarm
- Operating Temperature: -13 to 185
- Sampling Frequency: 5
- Power Requirements: DC Powered
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Output: Current; Switched / Alarm
- Measurement Range: 2.76 to 6.69
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 6.89
from KEYENCE
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 0.0020 to 0.0400
- Sensor Technology: Optical Triangulation Position Sensor
- Sampling Frequency: 5
from Automation24, Inc.
The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.1575
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0500
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Output: Voltage; Current; Switched / Alarm
- Measurement Range: 4.72 to 23.62
- Sensor Technology: Optical Triangulation Position Sensor
- Repeatability: 2.36
from Automation24, Inc.
The capacitive sensor KF5002 - KFA3080NBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 3-12 mm with non-flush installation. The capacitive sensor KF5002 - KFA3080NBPKG/NI/US... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0500
from SensoPart
Detection regardless of object colour and surface. Compact miniature housing for use when machine space is limited. Synchronisation input – simultaneous operation of several sensors in highly limited spaces. Analogue output: 0 … 10 V or 4 … 20 mA [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.7874 to 5.51
- Sensor Technology: Ultrasonice Linear Position Sensor/Switch
- Resolution: 0.2000
from Automation24, Inc.
The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 -... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0250 to 0.0500
from Automation24, Inc.
The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0250 to 0.0500
from Automation24, Inc.
The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0250 to 0.0500
from Automation24, Inc.
The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Automation24, Inc.
The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Automation24, Inc.
The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Automation24, Inc.
The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Automation24, Inc.
The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Automation24, Inc.
The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/US/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.5906
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0400
from Automation24, Inc.
The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.5906
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Automation24, Inc.
The capacitive sensor KI0054 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 5-40 mm with non-flush installation. The capacitive sensor KI2200NFBOAP2T/LS100 has... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.7874
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Automation24, Inc.
The capacitive sensor KI0202 - KI-2015-ABOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0202 - KI-2015-ABOA/NI has a 2 meter... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.5906
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0250
from Automation24, Inc.
The capacitive sensor KI0205 - KIE2015-FBOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open normally closed programmable. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0205 -... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.5906
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0250 to 0.0400
from Automation24, Inc.
The capacitive sensor KI3513 - KIE2015-FBOA/NI/LS100AK RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC/DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI3513 -... [See More]
- Output: Voltage; Switched / Alarm
- Measurement Range: 0.5906
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0250
from Automation24, Inc.
The capacitive sensor KI5082 - KI-3200NFAKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5082 -... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.7874
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Automation24, Inc.
The capacitive sensor KI5083 - KI-3200NFPKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5083 -... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.7874
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Automation24, Inc.
The capacitive sensor KI5085 - KIA3080BFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed output function. The sensing range is 8 mm with flush installation. The capacitive sensor KI5085 - KIA3080BFPKG2T/US... [See More]
- Output: Switched / Alarm
- Measurement Range: 0.3150
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100