Magnetoresistive Linear Position Sensor/Switch Linear Position Sensors

148 Results
Angle, Linear Position Measuring -- 1589-MA600AGQE-0000-P-ND [MA600AGQE-0000-P from Monolithic Power Systems, Inc.]
from DigiKey

IC SENSOR ANGLE MAGNETIC 16QFN [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 257
linear-sensors -- LT0-IPH00-01250-1N00-2TW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0500
  • Measurement Range: 49.21
  • Resolution: 0.1000
Position sensor -- SMH-S1-HGD16
from Festo Corporation

Measuring principle: magnetic Hall. 3 gripper positions can be detected using an evaluation unit. Freely selectable switching points [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
  • Operating Temperature: 41 to 140
Angle, Linear Position Measuring -- 1589-MA600GQ-ZTR-ND [MA600GQ-Z from Monolithic Power Systems, Inc.]
from DigiKey

HIGH-ACCURACY, 0.5 INL, 10KHZPRO [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 257
linear-sensors -- LT0-IPH00-01250-1N00-PAQ
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0500
  • Measurement Range: 49.21
  • Resolution: 0.1000
Position sensor -- SMH-S1-HGP06
from Festo Corporation

Measuring principle: magnetic Hall. 3 gripper positions can be detected using an evaluation unit. Freely selectable switching points [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
  • Operating Temperature: 41 to 140
Angle, Linear Position Measuring -- 1724-8360360-ND [8360360 from Sensata Technologies]
from DigiKey

HOLLOW SHAFT ROTARY HALL EFFECT [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 257
linear-sensors -- LT0-IPH00-01250-1N00-PRF
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0500
  • Measurement Range: 49.21
  • Resolution: 0.1000
Position sensor -- SMH-S1-HGR10
from Festo Corporation

Measuring principle: magnetic Hall. 3 gripper positions can be detected using an evaluation unit. Freely selectable switching points [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
  • Operating Temperature: 41 to 140
Angle, Linear Position Measuring -- 18-LF53464-08TMRCT-ND [LF53464-08TMR from Littelfuse, Inc.]
from DigiKey

EL-SENSORS [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 185
linear-sensors -- LT0-IPH00-01250-1N00-PRQ
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0500
  • Measurement Range: 49.21
  • Resolution: 0.1000
Position sensor -- SRBS-Q1-10-E270-EP-1-S-M8
from Festo Corporation

Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
  • Sampling Frequency: 0.1250
  • Power Requirements: DC Powered
Angle, Linear Position Measuring -- 1882-1029845-ND [1029845 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position T-Slot Cable [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 167
linear-sensors -- LT0-IPH00-01250-1N0A-2AW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0500
  • Measurement Range: 49.21
  • Resolution: 0.1000
Position sensor -- SRBS-Q12-12-E270-EP-1-S-M8
from Festo Corporation

Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
  • Sampling Frequency: 0.1250
  • Power Requirements: DC Powered
Angle, Linear Position Measuring -- 1882-1030066-ND [1030066 from SICK]
from DigiKey

LINEAR SYSTEM [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
linear-sensors -- LT0-IPH00-01250-1N0A-2RW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0500
  • Measurement Range: 49.21
  • Resolution: 0.1000
Position sensor -- SRBS-Q12-16-E270-EP-1-S-M8
from Festo Corporation

Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
  • Sampling Frequency: 0.1250
  • Power Requirements: DC Powered
Angle, Linear Position Measuring -- 1882-1030067-ND [1030067 from SICK]
from DigiKey

LINEAR SYSTEM [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
linear-sensors -- LT0-IPH00-01250-5G00-2TW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 197
  • Resolution: 0.1000
Position sensor -- SRBS-Q12-25-E270-EP-1-S-M8
from Festo Corporation

Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
  • Sampling Frequency: 0.1250
  • Power Requirements: DC Powered
Angle, Linear Position Measuring -- 1882-1030077-ND [1030077 from SICK]
from DigiKey

LINEAR SYSTEM [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
linear-sensors -- LT0-IPH00-01250-5G00-PRF
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 197
  • Resolution: 0.1000
Position sensor -- SRBS-Q12-32-E270-EP-1-S-M8
from Festo Corporation

Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
  • Sampling Frequency: 0.1250
  • Power Requirements: DC Powered
Angle, Linear Position Measuring -- 1882-1035445-ND [1035445 from SICK]
from DigiKey

LINEAR SYSTEM [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
linear-sensors -- LT0-IPH00-01250-5G00-PRQ
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 197
  • Resolution: 0.1000
Position sensor -- SRBS-Q12-40-E270-EP-1-S-M8
from Festo Corporation

Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
  • Sampling Frequency: 0.1250
  • Power Requirements: DC Powered
Angle, Linear Position Measuring -- 1882-1042237-ND [1042237 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position C-Slot Cable [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 167
linear-sensors -- LT0-IPH00-01250-5G0A-2AW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 197
  • Resolution: 0.1000
Position sensor -- SRBS-Q12-6-E270-EP-1-S-M8
from Festo Corporation

Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
  • Sampling Frequency: 0.1250
  • Power Requirements: DC Powered
Angle, Linear Position Measuring -- 1882-1043696-ND [1043696 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position C-Slot Cable with Connector [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 167
linear-sensors -- LT0-IPH00-01250-5G0A-2RW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 197
  • Resolution: 0.1000
Position sensor -- SRBS-Q12-8-E270-EP-1-S-M8
from Festo Corporation

Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
  • Sampling Frequency: 0.1250
  • Power Requirements: DC Powered
Angle, Linear Position Measuring -- 1882-1045669-ND [1045669 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position T-Slot Cable [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
linear-sensors -- LT0-IPH00-01500-2P00-2TW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 74.8
  • Resolution: 0.1000
Position transmitter -- SDAP-MHS-M100-1L-A-E-0.3-M8
from Festo Corporation

Only for use with Festo Motion Terminal VTEM. Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0500
  • Measurement Range: 0.0 to 3.94
  • Linear Encoder Speed: 3000
Angle, Linear Position Measuring -- 1882-1048103-ND [1048103 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position T-Slot Cable [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 167
linear-sensors -- LT0-IPH00-01500-2P00-PRQ
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 74.8
  • Resolution: 0.1000
Position transmitter -- SDAP-MHS-M160-1L-A-E-0.3-M8
from Festo Corporation

Only for use with Festo Motion Terminal VTEM. Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0500
  • Measurement Range: 0.0 to 6.3
  • Linear Encoder Speed: 3000
Angle, Linear Position Measuring -- 1882-1050738-ND [1050738 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position T-Slot Cable [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
linear-sensors -- LT0-IPH00-01500-2P0A-2AW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 74.8
  • Resolution: 0.1000
Position transmitter -- SDAP-MHS-M50-1L-A-E-0.3-M8
from Festo Corporation

Only for use with Festo Motion Terminal VTEM. Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0500
  • Measurement Range: 0.0 to 1.97
  • Linear Encoder Speed: 3000
Angle, Linear Position Measuring -- 1882-1050918-ND [1050918 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position T-Slot Cable [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
linear-sensors -- LT0-IPH00-01500-2P0A-2RW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 74.8
  • Resolution: 0.1000
Position transmitter -- SDAS-MHS-M40-1L-PNLK-PN-E-0.3-M8
from Festo Corporation

Very compact design makes the unit especially well suited to work with pneumatic grippers, compact air cylinders and any application that needs to be performed in a tight space. Measuring principle: magnetic Hall. Suitable for T-slot. LED status indications. Suitable for use with energy chain and... [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Sampling Frequency: 0.1250
  • Repeatability: 7.87
  • Linear Encoder Speed: 3000
Angle, Linear Position Measuring -- 1882-1050921-ND [1050921 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position T-Slot Cable [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
linear-sensors -- LT0-IPH00-01500-2P40-PRF
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.0200
  • Measurement Range: 74.8
  • Resolution: 0.1000
Position transmitter -- SDAS-MHS-M40-1L-PNLK-PN-E-2.5-LE
from Festo Corporation

Very compact design makes the unit especially well suited to work with pneumatic grippers, compact air cylinders and any application that needs to be performed in a tight space. Measuring principle: magnetic Hall. Suitable for T-slot. LED status indications. Suitable for use with energy chain and... [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Sampling Frequency: 0.1250
  • Repeatability: 7.87
  • Linear Encoder Speed: 3000
Angle, Linear Position Measuring -- 1882-1057791-ND [1057791 from SICK]
from DigiKey

MOTORFEEDBACK [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -22 to 176
linear-sensors -- LT0-IPH00-01508-2S00-2TW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.1000
  • Measurement Range: 94.49
  • Resolution: 0.1000
Position transmitter -- SDAT-MHS-M100-1L-SA-E-0.3-M8
from Festo Corporation

Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Repeatability: 3.94
  • Measurement Range: 0.0 to 3.94
  • Resolution: 0.0500
Angle, Linear Position Measuring -- 1882-1059442-ND [1059442 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position T-Slot Cable with Connector [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
linear-sensors -- LT0-IPH00-01508-2S00-PRF
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.1000
  • Measurement Range: 94.49
  • Resolution: 0.1000
Position transmitter -- SDAT-MHS-M125-1L-SA-E-0.3-M8
from Festo Corporation

Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Repeatability: 3.94
  • Measurement Range: 0.0 to 4.92
  • Resolution: 0.0500
Angle, Linear Position Measuring -- 1882-1059450-ND [1059450 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position T-Slot Cable with Connector [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
linear-sensors -- LT0-IPH00-01508-2S00-PRQ
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.1000
  • Measurement Range: 94.49
  • Resolution: 0.1000
Position transmitter -- SDAT-MHS-M160-1L-SA-E-0.3-M8
from Festo Corporation

Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Repeatability: 3.94
  • Measurement Range: 0.0 to 6.3
  • Resolution: 0.0500
Angle, Linear Position Measuring -- 1882-1059740-ND [1059740 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position C-Slot Cable [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -22 to 176
linear-sensors -- LT0-IPH00-01508-2S0A-2AW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.1000
  • Measurement Range: 94.49
  • Resolution: 0.1000
Position transmitter -- SDAT-MHS-M50-1L-SA-E-0.3-M8
from Festo Corporation

Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Repeatability: 3.94
  • Measurement Range: 0.0 to 1.97
  • Resolution: 0.0500
Angle, Linear Position Measuring -- 1882-1059742-ND [1059742 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position C-Slot Cable with Connector [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -22 to 176
linear-sensors -- LT0-IPH00-01508-2S0A-2RW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Plastic and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.1000
  • Measurement Range: 94.49
  • Resolution: 0.1000
Position transmitter -- SDAT-MHS-M80-1L-SA-E-0.3-M8
from Festo Corporation

Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Repeatability: 3.94
  • Measurement Range: 0.0 to 3.15
  • Resolution: 0.0500
Angle, Linear Position Measuring -- 1882-1072897-ND [1072897 from SICK]
from DigiKey

Magnetoresistive Sensor Linear Position T-Slot Cable [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
linear-sensors -- LT0-IPH00-02000-3D00-2TW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Resolution: 0.1000
Position transmitter -- SMAT-8E-S50-IU-E-0,3-M8D
from Festo Corporation

Measuring principle: magnetic Hall. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3, 2.5, 5 m [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Repeatability: 5.04
  • Measurement Range: 1.89 to 2.05
  • Resolution: 0.0640
Angle, Linear Position Measuring -- 1882-1078005-ND [1078005 from SICK]
from DigiKey

MAGN NAEHER SENS [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -13 to 167
linear-sensors -- LT0-IPH00-02000-3D00-PRF
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Resolution: 0.1000
Position transmitter -- SMAT-8E-S50-IU-M8
from Festo Corporation

Measuring principle: magnetic Hall. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3, 2.5, 5 m [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Repeatability: 5.04
  • Measurement Range: 1.89 to 2.05
  • Resolution: 0.0640
Angle, Linear Position Measuring -- 1882-1079359-ND [1079359 from SICK]
from DigiKey

POSITION SENSORS, MPS-C, MPS-025 [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
linear-sensors -- LT0-IPH00-02000-3D00-PRQ
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Resolution: 0.1000
Position transmitter -- SMAT-8M-U-E-0,3-M8D
from Festo Corporation

Measuring principle: magnetic Hall. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3, 2.5, 5 m [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Linear Encoder Speed: 3000
  • Repeatability: 7.87
  • Operating Temperature: -13 to 167
Angle, Linear Position Measuring -- 1882-1079361-ND [1079361 from SICK]
from DigiKey

MAGN POSITION SENSOR [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -4 to 158
linear-sensors -- LT0-IPH00-02000-3D0A-2AW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Resolution: 0.1000
SMART Position Sensor, SPS Series, 100° arc configuration, 0° to 100° outside sensing range, 5 Vdc supply voltage, 0.5 Vdc to 4.5 Vdc analog output, Ampseal 16 connector (p/n 776536), m -- SPS-A100X-LAAS0401
from Honeywell Sensing & IoT

The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical failure... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 185
  • Linearity: 0.4000
  • Power Requirements: DC Powered
High Sensitivity Ultra-Low Power TMR Switch -- LF11115TMR
from Littelfuse, Inc.

The TMR Switch is a digital magnetic switch that integrate Tunneling Magnetoresistance (TMR) and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, and ultra-low power consumption. It contains TMR magnetic sensor and CMOS signal processing circuitry... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 257
LMDS Magnetostrictive displacement sensor -- Magnetostrictive displacement sensor
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

LMDS Magnetostrictive displacement sensor. Non-contact continuous measurement method, the product life is long, the environment is adaptable, and does not need to be maintained regularly, the absolute quantity output, restart does not need to reset to zero. Description. Magnetostrictive displace... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Output: Voltage; Current
Absolute Linear Encoder -- SMA5
from Hymark/Kentucky Gauge

Compact absolute magnetic sensor. Integrated SSI interface. Resolution up to 5m. Unaffected by dust, debris and liquids. [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Linear Encoder Speed: 5000
  • Resolution: 0.0050 to 0.1000
  • Operating Temperature: -13 to 185
Absolute Magnetic Sensor AKP18
from BOGEN Magnetics GmbH

With the combination of AKP18 and magnetic scales, BOGEN offers cost-efficient solutions for linear and rotational absolute magnetic measurement. The AKP18 is extremely compact and fits even smallest installation space. It is available in nine different standard sizes and enables linear measurements... [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 10.08
Additional Outer Casing Linear Sensor - LA 46H
from TR Electronic

The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positionig response and securely resolves up to 0,05mm. The flat compact design of the sensor makes the complete integration... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 1.97 to 157
General-purpose Multi-function TMR Linear Sensor -- TMR2104
from MultiDimension Technology Co., Ltd.

Description. TMR2104 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four TMR sensor elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
HONEYWELL SM453R Hall Effect Sensor, Magnetoresistive, Omnipolar, 40 A, TO-92, 3 Pins, 3 V, 24 V -- 384-SM453R [SM453R from Honeywell Sensing & IoT]
from Utmel Electronic Limited

HONEYWELL SM453R Hall Effect Sensor, Magnetoresistive, Omnipolar, 40 A, TO-92, 3 Pins, 3 V, 24 V [See More]

  • Sensor Technology: Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 185
Magnetic Sensor ifm efector MFT202 - MFK3060-BPKG/AM/V4A/G/US [MFT202 from ifm efector inc.]
from Automation24, Inc.

The full-metal magnetic sensor MFT202 - MFK3060-BPKG/AM/V4A/G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MFT202 - MFK3060-BPKG/AM/V4A/G/US... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Sampling Frequency: 5
  • Measurement Range: 2.36
  • Operating Temperature: 32 to 212
SMART Position Sensor, SPS Series, 100° arc configuration, 0° to 100° sensing range, 18 Vdc to 40 Vdc supply voltage, 0.5 Vdc to 4.5 Vdc, magnet actuator included -- SPS-A100D-VAMS
from Honeywell Sensing & IoT

The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical failure... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 185
  • Linearity: 0.4000
  • Power Requirements: DC Powered
Absolute linear encoder for feedback applications -- SMA1
from Hymark/Kentucky Gauge

Compact absolute magnetic sensor. For Feedback applications on linear motors. Integrated BiSS interface. Sine-Cosine, 1Vpp signal with 1000m period. Programmable resolution up to 5m. Unaffected by dust, debris and liquids. [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0050
  • Measurement Range: 199
  • Linear Encoder Speed: 5000
Absolute Magnetic Sensor AKS16
from BOGEN Magnetics GmbH

AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses... [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Body Shape: Rectangular
  • Measurement Range: 10.08
  • Height: 0.2598
Additional Outer Casing Linear Sensor - LA 46K - H
from TR Electronic

The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positioing response and securely resolves up to 0,05mm. The flat compact design of the sensor makes the complete integration... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 1.97 to 157
High Accuracy Analog Magnetic Scale Sensor -- AMR4020
from MultiDimension Technology Co., Ltd.

Description. The AMR4020 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Magnetic Sensor ifm efector MGT201 MGK3100-BPKG/M/V4A/US-104-DPS [MGT201 from ifm efector inc.]
from Automation24, Inc.

The full-metal magnetic sensor MGT201 - MGK3100-BPKG/M/V4A/US-104-DPS from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT201 -... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: 32 to 212
  • Measurement Range: 3.94
  • Power Requirements: DC Powered
SMART Position Sensor, SPS Series, 100° arc configuration, 0° to 100° sensing range, 6 Vdc to 24 Vdc supply voltage, 0.5 Vdc to 4.5 Vdc analog output, 18 AWG flying leads, magnet actuat -- SPS-A100D-HAWS
from Honeywell Sensing & IoT

The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical failure... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 185
  • Linearity: 0.4000
  • Power Requirements: DC Powered
Guided Absolute Linear Encoder -- SMAG
from Hymark/Kentucky Gauge

Absolute ruler. SSI interface. Resolution up to 5 μm. Unaffected by dust, debris or liquids [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Linear Encoder Speed: 500 to 1000
  • Resolution: 0.0050 to 0.1000
  • Operating Temperature: -13 to 185
Absolute Magnetic Sensor AKS16-MT
from BOGEN Magnetics GmbH

Combining AKS16-MT and BOGEN rotary scales offer cost-efficient absolute magnetic measurement solutions for many industrial applications where movements have to be measured. AKS16-MT is the perfect fit for rotary and radial measurements up to 59mm in diameter. The encoder provides both BISS-C or SSI... [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
Additional Outer Casing Linear Sensor - LA 65 - H
from TR Electronic

The LA system works contactless and wear-free. The absolute linear positioning sensors are perfect to build into a hydraulic cylinder. The measurement rod achieves a compression strength up to 600 bar (T ÜV proven) [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 3.94 to 157
High Accuracy Analog Magnetic Scale Sensor -- AMR4050
from MultiDimension Technology Co., Ltd.

Description. The AMR4050 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Magnetic Sensor ifm efector MGT203 - MGK3070-BPKG/AM/V4A/G/US [MGT203 from ifm efector inc.]
from Automation24, Inc.

The full-metal magnetic sensor MGT203 - MGK3070-BPKG/AM/V4A/G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP65/68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT203 -... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Sampling Frequency: 5
  • Measurement Range: 2.76
  • Operating Temperature: 32 to 212
SMART Position Sensor, SPS Series, 180° arc configuration, 0° to 180° sensing range, 18 Vdc to 40 Vdc supply voltage, 0.5 Vdc to 4.5 Vdc, magnet actuator included -- SPS-A180D-VAMS
from Honeywell Sensing & IoT

The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical failure... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 185
  • Linearity: 0.4000
  • Power Requirements: DC Powered
Guided Incremental Linear Encoder -- SMIG
from Hymark/Kentucky Gauge

Incremental ruler. Easy installation. Resolution up to 5 μm. Unaffected by dust, debris or liquids [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0050 to 0.0500
  • Measurement Range: 6.3 to 22.44
  • Linear Encoder Speed: 500 to 1000
Absolute Magnetic Sensor AKS17
from BOGEN Magnetics GmbH

With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up... [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Body Shape: Rectangular
  • Measurement Range: 118
  • Height: 0.2598
Linear Sensor in Aluminum Casing - LMC 55
from TR Electronic

Cascadable up to 20m, delivered in handy pieces - Mounting is very easy. By adding profile houses of positioning sensors, you can achieve arbitrary lenghts. To achieve a continuous measurability of the mesasurement lenght, the individual systems have to overlap. After adding the housing parts... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 197 to 787
High Accuracy, Low Noise Dual Axis Linear Magnetic Sensor -- AMR2302
from MultiDimension Technology Co., Ltd.

Description. The AMR2302 linear sensor utilizes two push-pull Wheatstone bridges each composed of four highly sensitive AMR sensor elements. These Wheatstone bridges effectively compensate the sensor ’s temperature drift to achieve outstanding temperature stability with minimal noise. AMR2302... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
SMART Position Sensor, SPS Series, 255 mm linear configuration, 0 mm to 225 mm [0 in to 8.86 in] sensing range, 6 Vdc to 24 Vdc supply voltage, 0 Vdc to 5 Vdc analog output, magnet included -- SPS-L225-HALS
from Honeywell Sensing & IoT

The SMART Position Sensor is one of the most durable, adaptable, and lightweight linear position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Its simple, non-contact design eliminates mechanical failure mechanisms, reducing... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.1400
  • Linearity: 0.4000
  • Operating Temperature: -40 to 257
High Performance Absolute Linear Encoder -- SMA2
from Hymark/Kentucky Gauge

High performance absolute linear encoder. Resolution up to 1 µm. BiSS, SSI interfaces; additional incremental track for speed feedback. Measuring length up to 8100 mm. Large mounting tolerances. Unaffected by dust, debris or liquids [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 1.00E-3 to 0.0500
  • Measurement Range: 37.2 to 317
  • Linear Encoder Speed: 10000
Absolute Magnetic Sensor ALS21
from BOGEN Magnetics GmbH

The Absolute Magnetic Sensing Head ALS21 combined with BOGEN ‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can be used for linear measurements up to 8100 mm length with a... [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 319
Linear Sensor in Aluminum Casing - LMP 30
from TR Electronic

For Linear measurement, it is a non-contact and wear-free measurement system. It is easy to mount through profile housing. With a wide variety of interfaces available. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 1.97 to 157
High Accuracy, Low Noise Linear Magnetic Sensor -- AMR2501
from MultiDimension Technology Co., Ltd.

Description. The AMR2501 linear sensor utilizes a push-pull Wheatstone bridge composed of four highly sensitive AMR sensor elements. The Wheatstone bridge effectively compensates the sensor ’s temperature drift to achieve outstanding temperature stability with minimal noise. AMR2501 is... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
SMART Position Sensor, SPS Series, 255 mm linear configuration, 0 mm to 225 mm [0 in to 8.86 in] sensing range, 6 Vdc to 24 Vdc supply voltage, RS232-type digital output, magnet included -- SPS-L225-HDLS
from Honeywell Sensing & IoT

The SMART Position Sensor is one of the most durable, adaptable, and lightweight linear position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Its simple, non-contact design eliminates mechanical failure mechanisms, reducing... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0035
  • Linearity: 0.4000
  • Operating Temperature: -40 to 257
Linear Encoder with Integrated Converter -- SME11
from Hymark/Kentucky Gauge

High performance sensor for linear motors. Lika Hi-flex sensor cable. Status LED for clearance error. Optional tape cleaning wipers. [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Linear Encoder Speed: 16000
  • Resolution: 5.00E-4 to 0.0100
  • Operating Temperature: -13 to 185
Incremental Magnetic Sensor IKS9
from BOGEN Magnetics GmbH

The incremental sensing head IKS9 from BOGEN delivers reliable results in all industrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10 µm, a travel speed of up to 100 m per second, an almost unlimited measuring length and a robust... [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Linear Encoder Speed: 100000
  • Resolution: 2.00E-5
Linear Sensor in Aluminum Casing - LMP 30 Bus
from TR Electronic

For Linear measurement, it is a non-contact and wear-free measurement system. It is easy to mount through profile housing. With a wide variety of interfaces available. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 1.97 to 157
High Frequency Response Programmable TMR Linear Magnetic Sensor -- TMR2651
from MultiDimension Technology Co., Ltd.

Description. The TMR2651 is a tunneling magnetoresistance (TMR) linear sensor with a dedicated signal conditioning circuit built in. The integrated signal conditioning circuit of TMR2651 is able to calibrate zero offset, gain, temperature coefficient of sensitivity (TCS) and temperature coefficient... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
SMART Position Sensor, SPS Series, 35 mm linear configuration, 0 mm to 35 mm [0 in to 1.38 in] sensing range, 0.5 Vdc to 4.5 Vdc analog output, magnet actuator included -- SPS-L035-LATS
from Honeywell Sensing & IoT

The SMART Position Sensor is one of the most durable, adaptable, and lightweight linear position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Its simple, non-contact design eliminates mechanical failure mechanisms, reducing... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0400
  • Linearity: 1
  • Operating Temperature: -40 to 257
Linear Encoder with Integrated Converter -- SMK
from Hymark/Kentucky Gauge

Robust magnetic sensor for linear applications. Gap clearance up to 4.0 mm. Resolution up to 0.01mm. Special resolutions (inch, dpi,..) available [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Linear Encoder Speed: 2500
  • Resolution: 0.0100 to 1
  • Operating Temperature: -13 to 185
Incremental Magnetic Sensor IKS9.1
from BOGEN Magnetics GmbH

The incremental sensing head IKS9 from BOGEN delivers reliable results in allindustrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10 ?m, a travel speed of up to 100 m per second, an almost unlimited measuring length and a robust design. [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Linear Encoder Speed: 100000
Linear Sensor in Aluminum Casing - LP 38
from TR Electronic

Linear Sensor LP 38 100 - 4000mm [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 3.94 to 157
High Precision Analog Magnetic Scale Sensor -- TMR4101
from MultiDimension Technology Co., Ltd.

Description. The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the length of the scale, the sensor... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
SMART Position Sensor, SPS Series, 75 mm linear configuration, 0 mm to 75 mm [0 in to 2.95 in] sensing range, 6 Vdc to 24 Vdc supply voltage, 0 Vdc to 5 Vdc analog output, magnet included -- SPS-L075-HALS
from Honeywell Sensing & IoT

The SMART Position Sensor is one of the most durable, adaptable, and lightweight linear position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Its simple, non-contact design eliminates mechanical failure mechanisms, reducing... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0500
  • Linearity: 0.4000
  • Operating Temperature: -40 to 257
Linear Encoder with Integrated Converter -- SML • SMH
from Hymark/Kentucky Gauge

Robust sensor for linear and rotary applications. Gap clearance up to 2.0 mm. IP67 protection. Resolution up to 0.1 mm [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Linear Encoder Speed: 5000
  • Resolution: 0.1000
  • Operating Temperature: -13 to 185
Linear Sensor in Aluminum Casing - LP 46
from TR Electronic

Distance Measurement for Engineering with a guided magnet. Profile housing makes the LP46 our toughest Linear Measurement System. The measured length is protected in an extruded section out of aluminum. The position sensor is also available with a measuring slide for easy mounting. [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 1.97 to 157
High precision high frequency noise anti - electromagnetic interference linear displacement sensor -- LPS-TMR125A4
from MultiDimension Technology Co., Ltd.

General Description :LPS-TMR125A4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125A4 provides real time zero position calibration function, which enables zero... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0100
  • Linearity: 0.0500
SMART Position Sensor, SPS Series, magnet collar for rotary configuration, 25,4 mm [1 in] corresponding shaft diameter (sold separately) -- SPS-MAG-002
from Honeywell Sensing & IoT

Honeywell SMART Position Sensors are some of the most durable, adaptable, and lightweight absolute position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Why is the SMART Position Sensor smart? SMART means that this is a... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Linear Encoder with Integrated Converter -- SMP
from Hymark/Kentucky Gauge

Magnetic sensor for linear guides. Gap clearance up to 2 mm. Lika hi-flex sensor cable. Lateral tape detection [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Sampling Frequency: 250
  • Resolution: 0.0125 to 0.2500
  • Linear Encoder Speed: 16000
Plastic Casing Linear Sensor - LA 50
from TR Electronic

Suitable for the level measurement in aggressive mediums. To achieve a high resistance against the mediums, the measurement and electronic systems are put into a tube with a flange made of polypropylene. Suitable for the use in aggressive mediums • for the galvanic and the food production... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 3.94 to 39.37
High precision high frequency noise anti - electromagnetic interference linear displacement sensor -- LPS-TMR125B4
from MultiDimension Technology Co., Ltd.

General Description :LPS-TMR125B4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125B4 provides real time zero position calibration function, which enables zero... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Resolution: 0.0100
  • Linearity: 0.0500
SMART Position Sensor, SPS Series, one-piece assembly tool for rotary configuration, 25,4 mm [1 in], aluminum (sold separately) -- SPS-AUX-AS100-1
from Honeywell Sensing & IoT

Honeywell SMART Position Sensors are some of the most durable, adaptable, and lightweight absolute position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Why is the SMART Position Sensor smart? SMART means that this is a... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Linear Encoder with Resolution Selector -- SMI2 • SMI5
from Hymark/Kentucky Gauge

Resolution selector from 50 to 2 µm. Compact reading head with IP68 protection. Power-on and Error LEDs. Automatic output signal performance control. Ideal for linear motors and pick & place axes [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -13 to 185
  • Resolution: 0.0020 to 0.0500
  • Power Requirements: DC Powered
Plastic Casing Linear Sensor - LA 80
from TR Electronic

Suitable for the level measurement in aggressive mediums. To achieve a high resistance against the mediums, the measurement and electronic systems are put into a tube with a flange made of polypropylene. Suitable for the use in aggressive mediums • for the galvanic and the food production... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 3.94 to 39.37
High sensitivity Low Noise TMR Magnetic Linear Sensor -- TMR9082
from MultiDimension Technology Co., Ltd.

Description. The TMR9082 linear sensor utilizes a unique push-pull Wheatstone bridges composed of four highly sensitive TMR sensor elements. With low noise, high sensitivity, and a compact package, the TMR9082 is designed for detecting weak magnetic fields such as geomagnetic or magnetic flux... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
SMART Position Sensor, SPS Series, rotary configuration, 360° sensing range, 4 mA to 20 mA analog output (magnet collar not included) -- SPS-R360D-NBMS0101
from Honeywell Sensing & IoT

Honeywell SMART Position Sensors are some of the most durable, adaptable, and lightweight absolute position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Why is the SMART Position Sensor smart? SMART means that this is a... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -40 to 185
  • Linearity: 0.0300
  • Power Requirements: DC Powered
Magnetic Switch -- SMX2 • SMX5
from Hymark/Kentucky Gauge

Heavy-duty magnetic sensor. Quadrature output. AB signals. Universal output circuit (Push-Pull & Line Driver). M10 steel case. Gap clearance up to 3.0 mm [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
  • Operating Temperature: 14 to 158
  • Electrical Connection: +5Vdc ÷ +30Vdc
Stainless Steel Linear Sensor - LA 41
from TR Electronic

The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positioing response and securely resolves up to 0,05mm. The flat compact design of the sensor makes the complete integration... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 3.94 to 157
High-precision, Low-noise Linear Magnetic Sensor -- TMR8501
from MultiDimension Technology Co., Ltd.

Description. The TMR8501 is a compact and high-precision linear magnetic sensor, featuring low noise and fast response. This sensor is encased in a module-level package measuring 29mm × 18.5mm × 8.6mm. It boasts a measurement range of ±500 μT and supports either single or dual... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
  • Linearity: 0.0500
SMART Position Sensor, SPS Series, two-piece assembly tool for rotary configuration, 25,4 mm [1 in], aluminum (sold separately) -- SPS-AUX-AS100-2
from Honeywell Sensing & IoT

Honeywell SMART Position Sensors are some of the most durable, adaptable, and lightweight absolute position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Why is the SMART Position Sensor smart? SMART means that this is a... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Miniature Linear Encoder with SIN/COS Output -- SMSR - SMSR2 - SMSR5
from Hymark/Kentucky Gauge

Miniature magnetic sensor for linear motors and pick & place applications. Real-time 1Vpp sine/cosine. High performance output signals [See More]

  • Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
  • Operating Temperature: -13 to 185
  • Linear Encoder Speed: 10000
  • Power Requirements: DC Powered
Stainless Steel Linear Sensor - LA 46
from TR Electronic

The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positionig response and securely resolves up to 0,05mm. The flat compact design of the sensor makes the complete integration... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 1.97 to 157
Large Dynamic Range TMR Linear Magnetic Sensor -- TMR2185
from MultiDimension Technology Co., Ltd.

Description. TMR2185 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four TMR sensor elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
SR4 Series Magneto Resistive Digital Position Sensor with 14 mm cylindrical plastic housing; 1 m [39.4 in] jacketed cable; current sinking output; and Vdc supply voltage -- SR4P3-B10
from Honeywell Sensing & IoT

Current sinking ouput. Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements. 22 AWG, 1 m [39.4 in] jacketed cable, color coded, PVC insulated conductors and jacket. Adjustable mounting [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 185
  • Body Shape: Cylindrical
Stainless Steel Linear Sensor - LA 46K
from TR Electronic

The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positioing response and securely resolves up to 0,05mm. The flat compact design of the sensor makes the complete integration... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 1.97 to 78.74
Large Dynamic Range TMR Linear Sensor -- TMR2102
from MultiDimension Technology Co., Ltd.

Description. The TMR2102 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
Stainless Steel Linear Sensor - LA 66K
from TR Electronic

Stainless Steel Linear Sensor - LA 66K [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Measurement Range: 3.94 to 157
Large Dynamic Range TMR Linear Sensor -- TMR2103
from MultiDimension Technology Co., Ltd.

Description. The TMR2103 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements.The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
Low Power Large Range TMR Linear Magnetic Sensor -- TMR2615x-AAC
from MultiDimension Technology Co., Ltd.

Description. The TMR2615x-AAC is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
Low Power Large Range TMR Linear Magnetic Sensor -- TMR2615x-AAI
from MultiDimension Technology Co., Ltd.

Description. The TMR2615x-AAI is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
Low Power Large Range TMR Linear Magnetic Sensor -- TMR2617S-AAC
from MultiDimension Technology Co., Ltd.

Description. The TMR2617S-AAC magnetic sensor is a low-voltage, low-power consumption TMR linear sensor with wide linear range. The TMR2617S-AAC integrates tunneling magnetoresistance (TMR) sensor, a low-noise operational amplifier, and a DAC circuit, where the analog output voltage maintains a... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
TMR Linear Magnetic Sensor -- TMR2083
from MultiDimension Technology Co., Ltd.

Description. TMR2083 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four unshielded high sensitivity TMR sensing elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
Ultra High Sensitivity TMR linear sensor -- TMR2901
from MultiDimension Technology Co., Ltd.

Description. The TMR2901 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four TMR sensor elements. TMR2901 is available in two compact SOP8 and DFN8L (3mm × 3mm × 0.75mm) packages. DFN8L SOP8. Features and Benefits. Tunneling magnetoresistance (TMR) technology High... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
Ultra High Sensitivity TMR linear sensor -- TMR2905
from MultiDimension Technology Co., Ltd.

Description. The TMR2905 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
Z Axis TMR Linear Magnetic Sensor -- TMR2583
from MultiDimension Technology Co., Ltd.

Description. The TMR2583 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip ’s surface. As the external magnetic field changes... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered
Z Axis TMR Linear Magnetic Sensor -- TMR2584
from MultiDimension Technology Co., Ltd.

Description. The TMR2584 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip ’s surface. As the external magnetic field changes... [See More]

  • Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
  • Power Requirements: DC Powered