Inductive Linear Position Sensor/Switch Linear Position Sensors
from ifm efector inc.
1. 2. 3. 4. 5 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Sensata Technologies
DSG and DMG linear encoders were specifically designed to be used with competitive brands of DRO displays. Now you can replace your glass scales with Newall s reliable inductive encoders that are impervious to coolant, oil, dirt and other environmental conditions. The design of the DSG and DMG... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from DigiKey
Inductive Sensor Rotary Position Round Shaft Wire Leads [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -0.4000 to 158
from EBE Elektro-Bau-Elemente GmbH
Individually developed position sensors from EBE sensors + motion measure the desired quantities in a wide variety of applications. The intelligent and inductive sensors can be used in areas with extreme environmental conditions. EBE position sensors provide a robust and cost-effective means of path... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Sampling Frequency: 0.3000
- Linearity: 0.0200
- Operating Temperature: -40 to 185
from Exsenco, LLC
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 176
- Sampling Frequency: 410
- Power Requirements: DC Powered
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
Flexible, high-resolution position/displacementt systems for OEM applications. > 1, 2 and 3 channel configurations. > Nanometer to sub-nanometer resolution. > Easy, cost-effective performance customization. > CE and RoHS compliant. > Small package size. > Thirteen standard sensor... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Sampling Frequency: 10
- Measurement Range: 0.0 to 0.0750
- Operating Temperature: -67 to 220
from ifm efector inc.
For applications in hazardous areas. Robust housing with 4 joules shock test. For monitoring valve positions. For reliable position feedback on valve actuators. Non-contact and self-cleaning system. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 140
- Measurement Range: 0.1575
- Power Requirements: DC Powered
from Sensata Technologies
The MCG-TT Linear Encoder provides an ultra-low encoder profile for restricted spaces without the need to sacrifice performance or environmental robustness. Having a cylindrical shape, the MCG-TT reader-head can be fitted into a bore of only 16mm in diameter offering a wide array of application... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from DigiKey
SENSOR ROTARY 360DEG SMD [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 302
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Sampling Frequency: 0.3000
- Linearity: 0.0200
- Operating Temperature: -40 to 185
from Exsenco, LLC
SANTEST's CS model is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Sampling Frequency: 10
- Measurement Range: 0.5906 to 39.37
- Operating Temperature: 32 to 212
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
For high pressure, low temperature, and high temperature applications. > For applications requiring high accuracy, high reliability,. and structural integrity. > Operating temperatures from -320 °F to +1000 °F. (+1200 °F short term). > Displacement systems withstand pressures up... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Sampling Frequency: 10
- Measurement Range: 0.0 to 0.0500
- Operating Temperature: -320 to 1000
from ifm efector inc.
For applications in hazardous areas. Robust housing with 4 joules shock test. For monitoring valve positions. For reliable position feedback on valve actuators. Non-contact and self-cleaning system. Article to be discontinued. Discontinuation date: 03/31/2026. Alternative articles: IN507A Product... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 140
- Measurement Range: 0.1575
- Power Requirements: DC Powered
from Sensata Technologies
The SPB Linear Encoders are specifically designed to meet the strenuous demands of the press brake industry. Cost-effective Encoders offer unsurpassed durability with high resistance to shock, vibration and contamination. [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 89.6 to 131
from DigiKey
"TSSOP / 16 / 5X4MM-0-7""" [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 257
from Micro-Epsilon Group
The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement sensors and gauges from Micro-Epsilon combined with an optimized price/performance ratio opens... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Sampling Frequency: 0.3000
- Linearity: 0.0200
- Operating Temperature: -40 to 185
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
Modular rack-mounted multi-channel position sensing system. >Modularized rack format. >Standard 3U by 7T Eurocard modules. >Resolution to 10 micro inches or better. >Multiple channels, rack mounted or bench-top enclosures. >21 standard temperature sensors and10 moderate temperature... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Sampling Frequency: 50
- Measurement Range: 0.0 to 1
- Operating Temperature: 32 to 132
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Output: Voltage
from DigiKey
Inductive Sensor Angle, Linear, Rotary Inductive Target SMD (SMT) Tab [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 320
from Micro-Epsilon Group
LVDT displacement sensors have a plunger which moves freely in the sensor housing. The plunger is joined to the object by a thread to transfer the movement of the measuring object. The measurement process in the sensor takes place without contact and is therefore wear-free. The displacement sensors... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Operating Temperature: -40 to 221
- Measurement Range: 0.0394
- Output: Voltage
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
The Most Advanced Digital Variable. Impedance Transducer for Noncontact. Linear Position / Displacement / Proximity Sensing. > Self tuning bridge, will perform with nearly any sensor, any conductive target. > Pushbutton calibration. > Pushbutton temperature compensation. > Pushbutton... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Output: Voltage
- Measurement Range: 0.0100 to 1
- Body Shape: Cylindrical
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. Stainless steel sensing face. High protection rating. From May 1st 2025, products produced in EU and Singapore have... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Output: Voltage
from DigiKey
TSSOP / 14 / 4,4MM G1 - TAPE&REE [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 302
from Micro-Epsilon Group
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Repeatability: 0.0059
- Measurement Range: 0.0394
- Operating Temperature: -4 to 176
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
Non-contact position sensing using Eddy Current. Technology Specifically for OEM applications. > Supports both dual and single coil sensors. > Terminal I/O connections. > Analog DC single ended and bipolar voltage outputs. > Front PCB accessible coarse and fine calibration controls. >... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 32 to 132
- Sampling Frequency: 50
- Output: Voltage
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Output: Voltage
from DigiKey
INDUCTIVE ARC POSITION SENSOR EL [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 257
from Micro-Epsilon Group
The compact DTD inductive displacement measuring system consists of a DTA gauge with a plunger guided by a plain bearing and a controller, which are connected to each other with a cable. This system is ideal for the integration in machines as it requires only little installation space. The... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Repeatability: 0.0591
- Measurement Range: 0.3937
- Sampling Frequency: 0.3000 to 50
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Direct connection to safe ifm relays. Series connection of sensors possible. ifm packages all our safety products in cardboard... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from DigiKey
Inductive Sensor Rotary Position External Magnet, Included Cable with Connector [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 302
from Micro-Epsilon Group
The specific sensor configuration of the LDR linear displacement sensors is characterized by its short, compact design and small diameter. Only three connections are required as interface to the sensor. Their compact design and the small sensor diameter allow the measuring systems to be installed in... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 320
- Measurement Range: 0.3937
- Output: Voltage
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Direct connection to safe ifm relays. Series connection of sensors possible. ifm packages all our safety products in cardboard... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from DigiKey
INDUCTIVE POSITION (PMI) [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
from Micro-Epsilon Group
The specific sensor configuration of the LDR linear displacement sensors is characterized by its short, compact design and small diameter. Only three connections are required as interface to the sensor. Their compact design and the small sensor diameter allow the measuring systems to be installed in... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 5 to 176
- Measurement Range: 0.3937
- Output: Voltage
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Output: Voltage
from DigiKey
INDUCTIVE POSITION (PMI) [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
from Micro-Epsilon Group
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Resolution: 0.0500
- Measurement Range: 3.94
- Operating Temperature: -40 to 185
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Output: Voltage
from DigiKey
INDUCTIVE POSITION (PMI) [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
from Micro-Epsilon Group
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Resolution: 0.0380
- Measurement Range: 2.95
- Operating Temperature: -40 to 185
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -40 to 158
- Output: Voltage
from DigiKey
INDUCTIVE POSITION (PMI) [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
from Micro-Epsilon Group
The LVP-25-Z20 and LDR-14-Z20 sensors are designed for monitoring the clamping position in machine tools. The cylindrical sensors are integrated into the release device and detect the clamping stroke of the drawbar. The measuring object is a ring which is glued onto the drawbar. The sensors can be... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Resolution: 0.0070 to 0.0140
- Measurement Range: 0.5512
- Operating Temperature: -40 to 248
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. Stainless steel sensing face. High protection rating. From May 1st 2025, products produced in EU and Singapore have... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Output: Voltage
from DigiKey
INDUCTIVE POSITION (PMI) [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
from Micro-Epsilon Group
The LVP-25-Z20 and LDR-14-Z20 sensors are designed for monitoring the clamping position in machine tools. The cylindrical sensors are integrated into the release device and detect the clamping stroke of the drawbar. The measuring object is a ring which is glued onto the drawbar. The sensors can be... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Resolution: 0.0060 to 0.0120
- Measurement Range: 0.9843
- Operating Temperature: -40 to 248
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Output: Voltage
from DigiKey
Inductive Sensor Rotary Position Flatted Shaft Wire Leads [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -0.4000 to 171
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Output: Voltage
from DigiKey
Inductive Sensor Rotary Position Round Shaft Wire Leads [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -67 to 302
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Output: Voltage
from DigiKey
Inductive Sensor Rotary Position Round Shaft Connector [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -67 to 302
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Direct connection to safe ifm relays. Series connection of sensors possible. ifm packages all our safety products in cardboard... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: 32 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from DigiKey
Inductive Sensor Rotary Position Round Shaft Wire Leads [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 185
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC and safe evaluation units. ifm packages all our safety products in cardboard boxes with test seals. Only... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Output: Voltage
from DigiKey
INDUCTIVE POSITION SENSOR ASSP W [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 320
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Output: Voltage
from DigiKey
POSITION SENS ATV [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 302
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Output: Voltage
from DigiKey
AS5715A-ZTSM TSSOP14 LF T&RDP [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 320
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. Stainless steel sensing face. High protection rating. From May 1st 2025, products produced in EU and Singapore have... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Output: Voltage
from DigiKey
Inductive Sensor Angle Inductive Target Gull Wing [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 320
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Output: Voltage
from DigiKey
HEAVY DUTY LINEAR VARIABLE INDUC [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 185
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Output: Voltage
from DigiKey
INDUCTIVE POSITION SENSOR WITH S [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 320
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Direct connection to safe ifm relays. Series connection of sensors possible. ifm packages all our safety products in cardboard... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from DigiKey
Inductive Sensor Rotary Position Flatted Shaft Wire Leads [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -0.4000 to 171
from ifm efector inc.
Precise linearized output signal. Very high repeatability. For non-contact distance measurement. Wide operating temperature range. Robust metal housing for use in harsh industrial environments. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 176
- Measurement Range: 0.0315 to 0.3150
- Power Requirements: DC Powered
from ifm efector inc.
Precise linearized output signal. Very high repeatability. For non-contact distance measurement. Wide operating temperature range. Robust metal housing for use in harsh industrial environments. Article to be discontinued. Alternative articles: II6913 Product comparison: II5913 / II6913 When... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 176
- Measurement Range: 0.0394 to 0.5906
- Power Requirements: DC Powered
from Control Products, Inc.
Introducing the SL720, CPI's newest Mobile Linear Position Sensor for hydraulic cylinders. SL Series sensors are based on a patented technology that couples the translation of a. hydraulic cylinder to a non-contacting sensor element. With an increased maximum sensing. range of 72" (up from the... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -40 to 221
- Measurement Range: 0.0 to 72
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 10 to 60
- Measurement Range: 0.0 to 0.0787
- Output: Voltage
from AMO Corporation
AMO's proven and original technology for length- and angle measurements uses techniques for scanning high precision graduations consists of structures photo-lithographically etched onto steel. Based on this, inductive sensors with integrated evaluation electronics (in ASIC) have been developed... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
- Operating Temperature: 32 to 158
- Output: Voltage; Switched / Alarm
from Radwell International
TURCK Sensors & Switches BI5-M18-VP4X-H1141 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Reid Supply
Power Clamp Toggle Lock Clamp Switches send signals from the power clamp to a programmable controller or electronic device. The switch is activated by a magnetic ring that closes the contact and sends a signal as it moves under the switch. . Inductive sensing system with in-line M8x1 connector. [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The inductive ring sensor I7R201 - I7R3010-FPKG/US-100-IPF from ifm electronic works according to the static operating principle. The device has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The inductive ring sensor I7R201 has a ring diameter of 10.1 mm and... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Resolution: 0.0015
- Power Requirements: DC Powered
from KEYENCE
Digital Inductive Proximity Sensor. 40,000 samples/sec. Sub-micron accuracy. Set Tolerances for HIGH/GO/LOW outputs. Bottom-Dead-Center, Eccentricity/Vibration, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Linearity: 0.3000
- Measurement Range: 0.0 to 0.0800
- Repeatability: 0.0200
from GIMATIC S.r.l.
Inductive proximity switch [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Body Shape: Cylindrical
from Alliance Sensors Group
The ME-7 Series Embeddable Inductive Linear Position Sensor from Alliance Sensors Group is designed to be a drop-in, form, fit and function replacement for magnetostrictive sensors but with a much more robust construction and at a lower sell price and cost of ownership. Available in Ranges from 2"... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 0.0 to 60
- Measurement Range: 0.0394 to 0.0787
- Output: Voltage
from Radwell International
PEPPERL & FUCHS Sensors & Switches NBB2-8GM40-E2-V1 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Reid Supply
Power Clamp Toggle Lock Clamp Switches send signals from the power clamp to a programmable controller or electronic device. The switch is activated by a magnetic ring that closes the contact and sends a signal as it moves under the switch. . Inductive sensing system with in-line M12x1 connector. [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The inductive ring sensor I7R205 - I7R3015-FPKG/US-100-IPF from ifm electronic works according to the static operating principle. The device has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The inductive ring sensor I7R205 has a ring diameter of 15.1 mm and... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Resolution: 0.0020
- Power Requirements: DC Powered
from Alliance Sensors Group
The MR-7 Series Inductive Linear Position Sensor from Alliance Sensors Group is designed to be a drop-in, form, fit and function replacement for magnetostrictive sensors but with a much more robust construction and at a lower sell price and cost of ownership. Available in Ranges from 2" to 36", the... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 60
- Measurement Range: 0.0 to 0.1575
- Output: Current
from Radwell International
TURCK Sensors & Switches BI2-Q4.7-AP6X-0.5-PSG3M/S1154 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Reid Supply
Power Clamp Toggle Lock Clamp Switches send signals from the power clamp to a programmable controller or electronic device. The switch is activated by a magnetic ring that closes the contact and sends a signal as it moves under the switch. . Inductive sensing system with in-line M12x1 connector and... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The inductive ring sensor I7R209 - I7R3020-FPKG/US-100-IPF from ifm has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The device with a ring diameter of 20.1 mm is protected against overload, short circuit and polarity reversal. The NO/NC contact is... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Resolution: 0.0025
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 70
- Measurement Range: 0.0 to 0.1575
- Electrical Connection: Connector
from Radwell International
BALLUFF Sensors & Switches BES 517-139-M5-H [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The inductive ring sensor I7R213 - I7R3025-FPKG/US-100-IPF from ifm has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The device with a ring diameter of 25.1 mm is protected against overload, short circuit and polarity reversal. The NO/NC contact is... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Resolution: 0.0030
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 0.0 to 60
- Measurement Range: 0.0787 to 0.1969
- Output: Voltage; Current
from Radwell International
TURCK Sensors & Switches BI10U-M18-AP6X-H1141 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The inductive ring sensor I7R217 - I7R3051-FPKG/US-100-IPF from ifm has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The device is protected against overload, short circuit and reverse polarity . The NO/NC contact is programmable. The ring diameter is 51... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Resolution: 0.0060
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 70
- Measurement Range: 0.0 to 0.0787
- Output: Voltage
from Radwell International
PEPPERL & FUCHS Sensors & Switches NBB20-L2-A2-V1 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The inductive sensor IFC261 - IFK3003BAPKG/AM/V4A/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 3 mm with flush installation and correction factor 1 on all metals, the inductive sensor IFC261 -... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Sampling Frequency: 0.1000
- Measurement Range: 0.1181
- Operating Temperature: -13 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 10 to 60
- Measurement Range: 0.0 to 0.0394
- Output: Voltage
from Radwell International
PEPPERL & FUCHS Sensors & Switches NBB2-12GM50-E2 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The inductive sensor IGS212 - IGK3008BBPKG/M/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGS212 - IGK3008BBPKG/M/US-104-DPS provides more... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Sampling Frequency: 0.4000
- Measurement Range: 0.3150
- Operating Temperature: -13 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 10 to 60
- Measurement Range: 0.0 to 0.0787
- Output: Voltage
from Radwell International
TURCK Sensors & Switches BI15-M30-AP6X-H1141 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The rectangular inductive sensor IM5037 - IME2015BFRKG from ifm operates with a supply voltage of 10-56 V DC. Thanks to its design, the inductive sensor IM5037 - IME2015BFRKG is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 15 mm... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Sampling Frequency: 0.2000
- Measurement Range: 0.7874
- Operating Temperature: -13 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 10 to 60
- Measurement Range: 0.0 to 0.0787
- Output: Voltage
from Radwell International
PEPPERL & FUCHS Sensors & Switches NRN10-12GH40-E2-V1 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The AK1/AP-1A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 5 mm with flush mounting, the AK1/AP-1A inductive sensor can be used... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Measurement Range: 0.1969
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 0.0 to 60
- Measurement Range: 0.0394 to 0.0787
- Output: Voltage
from Radwell International
PEPPERL & FUCHS Sensors & Switches NJ2-12GM-N-V1 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The AK1/AP-1H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 5 mm with flush mounting, the AK1/AP-1H inductive sensor can be used... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Measurement Range: 0.1969
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 70
- Measurement Range: 0.0 to 0.1575
- Output: Voltage
from Radwell International
TURCK Sensors & Switches NI14-G18-ADZ30X2-B3331 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The AK1/AP-2A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 8 mm with flush mounting, the AK1/AP-2A inductive sensor can be used... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Measurement Range: 0.3150
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 70
- Measurement Range: 0.0 to 0.3150
- Output: Voltage; Current
from Radwell International
TURCK Sensors & Switches BI2-EG08-AP6X-H1341 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The AK1/AP-2H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 8 mm with flush mounting, the AK1/AP-2H inductive sensor can be used... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Measurement Range: 0.3150
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 0.0 to 60
- Measurement Range: 0.1969 to 0.3937
- Output: Voltage; Current
from Radwell International
TURCK Sensors & Switches BI2-EG08-AZ14X [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Automation24, Inc.
The AM1/AP-2A inductive sensor from M.D. Micro Detectors with a construction size of M12 x 1 operates with a supply voltage of 10 –30 V DC. A PNP-switching normally open contact with a switching frequency of 2 kHz is available as an output. With a switching distance of 4 mm for non-flush... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 158
- Measurement Range: 0.1575
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 70
- Measurement Range: 0.0 to 0.6299
- Output: Voltage; Current
from Radwell International
TURCK Sensors & Switches BI30R-W30-DAP6X-H1141 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 70
- Measurement Range: 0.0 to 0.6299
- Output: Voltage
from Radwell International
PEPPERL & FUCHS Sensors & Switches NBB2-8GM40-E2-V3 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Repeatability: 0.5906
- Measurement Range: 0.0 to 0.2756
- Resolution: 0.0050 to 0.0100
from Radwell International
PEPPERL & FUCHS Sensors & Switches NJ1.5-8GM-N [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Resolution: 4.00E-6 to 1.70E-4
- Measurement Range: 0.0 to 0.1181
- Operating Temperature: 32 to 140
from Radwell International
TURCK Sensors & Switches BI4-M12-VP6X-H1141 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Radwell International
TURCK Sensors & Switches BI5-Q08-VP6X2 7M [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Radwell International
TURCK Sensors & Switches BI2-G12-AP6X-H1141 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Radwell International
TURCK Sensors & Switches BI10-G30-AP6X 7M [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Radwell International
AVENTICS Sensors & Switches R412022863 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Radwell International
TURCK Sensors & Switches BI5-G18-ADZ30X2-B3331 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Radwell International
TURCK Sensors & Switches BI5-G18-AZ3X [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Radwell International
TURCK Sensors & Switches BI15-G30-ADZ30X2-B1131 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch
from Radwell International
PEPPERL & FUCHS Sensors & Switches NBB0.8-5GM25-E2-V3 [See More]
- Sensor Technology: Inductive Linear Position Sensor/Switch