Capacitive Linear Position Sensor Linear Position Sensors

74 Results
Capacitive Sensor -- D-015 / D-050 / D-100
from PI (Physik Instrumente) L.P.

For applications requiring highest precision. Measurement range to 1000 µm. Resolution to 0.01 nm. Linearity error to 0.01 % with digital controller. Bandwidth to 10 kHz. Servo controller E-509.CxA, compatible with E-500 piezo controller system. Custom designs [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.0100
  • Measurement Range: 5.91E-4 to 0.0118
  • Operating Temperature: -4 to 176
Active Measuring System for Long Signal Transmission Paths -- capaNCDT DT6114/15
from Micro-Epsilon Group

The capaNCDT 61x4 is an active capacitive system for industrial distance measurement with long cables. Consisting of a sensor with integrated preamplifier, a robust cable and a compact controller, the measuring system is immediately ready for use. The integrated preamplifier allows the sensor to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.2500
  • Measurement Range: 0.0787
  • Sampling Frequency: 1
Angle, Linear Position Measuring -- 2190-100080101-01-ND [100080101-01 from Bendlabs]
from DigiKey

Capacitive Sensor Angle Flexible Membrane - Linear Solder Pad [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
Capacitive high-temperature sensor -- KN5121
from ifm efector inc.

For use in plastics machines and crystallizers. Easy adjustment to the empty and full state via pushbutton. Level detection of granulates up to 250 °C. LED display to check operation, switching status and function. Resistant to electrostatic discharge. From May 1st 2025, products produced in EU... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Power Requirements: DC Powered
  • Operating Temperature: 5 to 446
  • Output: Switched / Alarm
PISeca Capacitive Sensor -- D-510
from PI (Physik Instrumente) L.P.

lt;1 Nanometer Resolution, Measuring Ranges to 500 µm. Absolute, Non-Contact Measurement of Distance / Motion / Vibration. Multi-Axis Measurements Possible. Excellent Measuring Linearity to 0.1 %. Plug & Play: Easy Setup and Integration. Very Temperature Stable. Bandwidth to 10 kHz. [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.1000 to 0.2000
  • Measurement Range: 7.87E-4 to 0.0039
  • Operating Temperature: -4 to 212
Cylindrical Sensor for Vacuum, Cleanroom and Strong Magnetic Fields -- capaNCDT CSH-0,25/SE/CAm-1,4
from Micro-Epsilon Group

Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications. The sensors are available both in a cylindrical design (CSH/SE) and as... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 7.50E-8 to 5.00E-6
  • Measurement Range: 0.0098
  • Operating Temperature: -452 to 392
Angle, Linear Position Measuring -- 2190-105040402-01-ND [105040402-01 from Bendlabs]
from DigiKey

Capacitive Sensor Angle Flexible Membrane - Linear Solder Pad [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
Capacitive NAMUR sensor -- KG5079
from ifm efector inc.

For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Operating Temperature: -4 to 140
  • Measurement Range: 0.3150
  • Power Requirements: DC Powered
Cylindrical Sensor for Vacuum, Cleanroom and Strong Magnetic Fields -- capaNCDT CSH-0,5/SE/CAm-1,4
from Micro-Epsilon Group

Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications. The sensors are available both in a cylindrical design (CSH/SE) and as... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 1.50E-7 to 1.00E-5
  • Measurement Range: 0.0197
  • Operating Temperature: -452 to 392
Capacitive NAMUR sensor -- KI5030
from ifm efector inc.

For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Operating Temperature: -4 to 140
  • Measurement Range: 0.5906
  • Power Requirements: DC Powered
Cylindrical Sensor for Vacuum, Cleanroom and Strong Magnetic Fields -- capaNCDT CSH-1,2/SE/CAm-1,4
from Micro-Epsilon Group

Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications. The sensors are available both in a cylindrical design (CSH/SE) and as... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 3.60E-7 to 2.40E-5
  • Measurement Range: 0.0472
  • Operating Temperature: -452 to 392
Capacitive NAMUR sensor -- KX5001
from ifm efector inc.

For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. Robust metal housing for high mechanical stability. From May 1st 2025, products produced in EU and... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Operating Temperature: -4 to 140
  • Measurement Range: 0.5906
  • Power Requirements: DC Powered
Cylindrical Sensor for Vacuum, Cleanroom and Strong Magnetic Fields -- capaNCDT CSH-1/SE/CAm-1,4
from Micro-Epsilon Group

Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications. The sensors are available both in a cylindrical design (CSH/SE) and as... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 3.00E-7 to 2.00E-5
  • Measurement Range: 0.0394
  • Operating Temperature: -452 to 392
Capacitive sensor -- KB0025
from ifm efector inc.

With combined AC/DC output stage. Two-wire technology. Smooth plastic housing to protect against deposits. Easy setting of the sensing range via potentiometer. High noise immunity. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.1181 to 0.7874
  • Power Requirements: AC Powered; DC Powered
Cylindrical Sensor for Vacuum, Cleanroom and Strong Magnetic Fields -- capaNCDT CSH-2/SE/CAm-1,4
from Micro-Epsilon Group

Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications. The sensors are available both in a cylindrical design (CSH/SE) and as... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 6.00E-7 to 4.00E-5
  • Measurement Range: 0.0787
  • Operating Temperature: -452 to 392
Capacitive sensor -- KI0054
from ifm efector inc.

Easy adjustment to the empty and full state via pushbutton. For the detection of liquids and dry bulk materials. With combined AC/DC output stage. Two-wire technology. Output function normally open / normally closed programmable. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.1969 to 1.57
  • Power Requirements: AC Powered; DC Powered
Cylindrical Standard Sensor -- capaNCDT CS-0,25/C
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 7.50E-8 to 5.00E-6
  • Measurement Range: 0.0098
  • Operating Temperature: -58 to 392
Cylindrical Standard Sensor -- capaNCDT CS-0,5/C
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 1.50E-7 to 1.00E-5
  • Measurement Range: 0.0197
  • Operating Temperature: -58 to 392
Cylindrical Standard Sensor -- capaNCDT CS-1/B
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 3.00E-7 to 2.00E-5
  • Measurement Range: 0.0394
  • Operating Temperature: -58 to 392
Cylindrical Standard Sensor -- capaNCDT CS-10/B
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 3.00E-6 to 2.00E-4
  • Measurement Range: 0.3937
  • Operating Temperature: -58 to 392
Cylindrical Standard Sensor -- capaNCDT CS-2/B
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 6.00E-7 to 4.00E-5
  • Measurement Range: 0.0787
  • Operating Temperature: -58 to 392
Cylindrical Standard Sensor -- capaNCDT CS-3/B
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 9.00E-7 to 6.00E-5
  • Measurement Range: 0.1181
  • Operating Temperature: -58 to 392
Cylindrical Standard Sensor -- capaNCDT CS-5/B
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 1.50E-6 to 1.00E-4
  • Measurement Range: 0.1969
  • Operating Temperature: -58 to 392
Cylindrical Standard Sensor -- capaNCDT CS005
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 1.50E-8 to 1.00E-6
  • Measurement Range: 0.0020 to 0.0197
  • Operating Temperature: -58 to 392
Cylindrical Standard Sensor -- capaNCDT CS02
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 6.00E-8 to 4.00E-6
  • Measurement Range: 0.0079
  • Operating Temperature: -58 to 392
Cylindrical Standard Sensor -- capaNCDT CS08
from Micro-Epsilon Group

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 2.40E-7 to 1.60E-5
  • Measurement Range: 0.0315
  • Operating Temperature: -58 to 392
Flat Sensor -- capaNCDT CSH02FL-CRm1,4
from Micro-Epsilon Group

Capacitive CSHxFL sensors are characterized by their flat design, which enables a lower installation height compared to cylindrical models. Due to their compact design, the sensor cable is already permanently integrated. The sensors can be easily screwed into place using the mounting holes... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 6.00E-8 to 4.00E-6
  • Measurement Range: 0.2000
  • Operating Temperature: -58 to 392
Flat Sensor -- capaNCDT CSH05FL-CRm1,4
from Micro-Epsilon Group

Capacitive CSHxFL sensors are characterized by their flat design, which enables a lower installation height compared to cylindrical models. Due to their compact design, the sensor cable is already permanently integrated. The sensors can be easily screwed into place using the mounting holes... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 1.50E-7 to 1.00E-5
  • Measurement Range: 0.5000
  • Operating Temperature: -58 to 392
Flat Sensor -- capaNCDT CSH1,2FL-CRm1,4
from Micro-Epsilon Group

Capacitive CSHxFL sensors are characterized by their flat design, which enables a lower installation height compared to cylindrical models. Due to their compact design, the sensor cable is already permanently integrated. The sensors can be easily screwed into place using the mounting holes... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 3.60E-7 to 2.40E-5
  • Measurement Range: 1.2
  • Operating Temperature: -58 to 392
Flat Sensor -- capaNCDT CSH1FL-CRm1,4
from Micro-Epsilon Group

Capacitive CSHxFL sensors are characterized by their flat design, which enables a lower installation height compared to cylindrical models. Due to their compact design, the sensor cable is already permanently integrated. The sensors can be easily screwed into place using the mounting holes... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 3.00E-7 to 2.00E-5
  • Measurement Range: 1
  • Operating Temperature: -58 to 392
Flat Sensor -- capaNCDT CSH2FL-CRm1,4
from Micro-Epsilon Group

Capacitive CSHxFL sensors are characterized by their flat design, which enables a lower installation height compared to cylindrical models. Due to their compact design, the sensor cable is already permanently integrated. The sensors can be easily screwed into place using the mounting holes... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 6.00E-7 to 4.00E-5
  • Measurement Range: 2
  • Operating Temperature: -58 to 392
Flat Sensor -- capaNCDT CSH3FL-CRm1,4
from Micro-Epsilon Group

Capacitive CSHxFL sensors are characterized by their flat design, which enables a lower installation height compared to cylindrical models. Due to their compact design, the sensor cable is already permanently integrated. The sensors can be easily screwed into place using the mounting holes... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 9.00E-7 to 6.00E-5
  • Measurement Range: 3
  • Operating Temperature: -58 to 392
Flat Sensor for Vacuum, Cleanroom and Strong Magnetic Fields -- capaNCDT CSH-0,25/FL/SE/CRm-1,4
from Micro-Epsilon Group

Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications. The sensors are available both in a cylindrical design (CSH/SE) and as... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 7.50E-8 to 5.00E-6
  • Measurement Range: 0.0098
  • Operating Temperature: -452 to 392
Flat Sensor for Vacuum, Cleanroom and Strong Magnetic Fields -- capaNCDT CSH-0,5/FL/SE/CRm-1,4
from Micro-Epsilon Group

Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications. The sensors are available both in a cylindrical design (CSH/SE) and as... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Resolution: 1.50E-7 to 1.00E-5
  • Measurement Range: 0.0197
  • Operating Temperature: -452 to 392
Compact Driver Multi-Channel Capacitive Displacement Sensor -- CPL 230
from Lion Precision

The Compact Driver offers up to six channels of precise capacitive displacement sensing in a small space. A great OEM solution for noncontact linear position sensors for machine designers and production line equipment. Available with a variety of probe shapes, sizes, and measurement ranges. Vacuum... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.4000
  • Measurement Range: 0.0020 to 0.1000
  • Operating Temperature: 40 to 120
2800 Series Capacitive Probe -- 2806L
from MicroSense, LLC

2800 Series Probes. Many sensor heads, or probes, are available for use with our 4800 series and 8800 series capacitive position sensor. The resolution of our capacitive position sensors is determined by a combination of the active sensing area of the probe, the measurement range, and the... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.0250
  • Measurement Range: 5.00E-4 to 0.0040
  • Operating Temperature: 41 to 122
Accumeasure D High Precision Capacitance Measurement Sensor -- DIGITAL D100 QUAD
from MTI Instruments Inc.

The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 5
  • Measurement Range: 0.0 to 0.4921
  • Operating Temperature: 32 to 104
Capacitive sensor ifm efector KF5001 - KFA3040BBPKG/NI/US [KF5001 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0500
  • Measurement Range: 0.1575
  • Operating Temperature: -13 to 158
High-Precision Capacitive Displacement Sensor -- CPL490
from Lion Precision

The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding applications. Zero adjustments... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.2000
  • Measurement Range: 4.00E-4 to 0.0040
  • Operating Temperature: 60 to 100
5000 Series Capacitive Probe -- 5504
from MicroSense, LLC

5000 Series Probes. Many sensor heads, or probes, are available for use with our 5800 Series capacitive position sensors. The resolution of our capacitive position sensors is determined by a combination of the active sensing area of the probe, the measurement range, and the measurement bandwidth of... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.0250
  • Measurement Range: 0.0040 to 0.0080
  • Operating Temperature: 41 to 122
Accumeasure MicroCap OEM Capacitance Board -- AS-563-PA
from MTI Instruments Inc.

The Accumeasure MicroCap is a compact, custom designed, OEM capacitance board for high-precision non-contact displacement, thickness and gap measurement. The AccumeasureTM Microcap capacitance board allows rapid deployment for OEMs that require custom measurement solutions for micro-positioning,... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
Capacitive sensor ifm efector KF5002 - KFA3080NBPKG/NI/US [KF5002 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KF5002 - KFA3080NBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 3-12 mm with non-flush installation. The capacitive sensor KF5002 - KFA3080NBPKG/NI/US... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0500
  • Measurement Range: 0.3150
  • Operating Temperature: -13 to 158
Precision Analog Out Capacitive Proximity Sensor -- CPA100
from Lion Precision

The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and cylindrical probes provide... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Repeatability: 5.00E-6 to 5.00E-5
  • Measurement Range: 0.0020 to 0.5000
  • Operating Temperature: 40 to 120
6000 Series Non-Contact Measurement Probe -- Model 6504-01
from MicroSense, LLC

Probes for MicroSense 6800 Series. [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.2500
  • Measurement Range: 0.0040 to 0.0080
  • Operating Temperature: 32 to 122
Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge -- AS-9000/1 System
from MTI Instruments Inc.

Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Power Requirements: DC Powered
  • Measurement Range: 0.0 to 0.4921
  • Output: Voltage
Capacitive sensor ifm efector KG0008 - KGE2008-FBOA/NI [KG0008 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 -... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0250 to 0.0500
  • Measurement Range: 0.3150
  • Operating Temperature: -13 to 176
Precision Capacitive Displacement Sensor -- CPL190
from Lion Precision

The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as one nanometer are... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.1500 to 0.5000
  • Measurement Range: 4.00E-4 to 0.5000
  • Operating Temperature: 40 to 120
Capacitive Displacement Sensor MicroSense 5800 Series -- Model 5800
from MicroSense, LLC

The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100 kHz. Ideal for non-contact displacement measurement and dimensional measurement... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.2500
  • Measurement Range: 0.0040 to 0.0800
  • Operating Temperature: 41 to 122
Modular Capacitance Rack System -- Accumeasure™ 500
from MTI Instruments Inc.

The Accumeasure TM 500 compact multi channel capacitance rack system accepts up to 6 capacitance amplifiers. Capacitance sensors are used to measure position, thickness, dynamic motion, vibration, run-out of conductive and semi-conducting materials where high resolution and accuracy of up to sub... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Power Requirements: DC Powered
  • Measurement Range: 0.0 to 0.4921
  • Output: Voltage
Capacitive sensor ifm efector KG0009 - KG-2008-ABOA/NI [KG0009 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0250 to 0.0500
  • Measurement Range: 0.3150
  • Operating Temperature: -13 to 176
Capacitive Position Sensor for Nanopositioning -- MicroSense Mini
from MicroSense, LLC

The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position sensor which delivers nanometer level resolution over measurement ranges up to a... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.0200
  • Measurement Range: 0.0040 to 0.0400
  • Operating Temperature: 32 to 122
Capacitive sensor ifm efector KG0010 - KG-2008-BBOA/NI [KG0010 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0250 to 0.0500
  • Measurement Range: 0.3150
  • Operating Temperature: -13 to 176
Portable, Multi-Channel Position Measurement System MicroSense II 5300 -- MicroSense II® Model 5300
from MicroSense, LLC

The MicroSense II Model 5300 provides up to 4 independent, non-contact displacement measurement sensors in a single, easy to carry console. You choose the number of measurement channels needed for your application – additional channels can be added as required. Accepts any single type of... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.1000
  • Measurement Range: 0.0040 to 0.0800
  • Output: Voltage
Capacitive sensor ifm efector KG0016 - KG-2120NFBOAP2T/LS100 [KG0016 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.3150
  • Operating Temperature: -13 to 176
Precision Capacitive Position Sensor MicroSense 4800 Series -- Model 4810
from MicroSense, LLC

The MicroSense model 4810 is a non-contact precision position sensor. The 4810 is optimized for short range displacement measurement applications that require best possible linearity and stability. Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.0250
  • Measurement Range: 4.00E-4 to 0.1600
  • Operating Temperature: 41 to 122
Capacitive sensor ifm efector KG5065 - KG-3120NFAKGP2T/US [KG5065 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.4724
  • Operating Temperature: -13 to 176
Precision Capacitive Position Sensor MicroSense 8800 Series -- Model 8800
from MicroSense, LLC

The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications. New model features ultra low noise design,... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Linearity: 0.0250
  • Measurement Range: 4.00E-4 to 0.1600
  • Output: Voltage
Capacitive sensor ifm efector KG5066 - KG-3120NFPKGP2T/US [KG5066 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.4724
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KG5067 - KG-3080NFAKGS2T [KG5067 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.3150
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KG5069 - KG-3080NFPKGS2T [KG5069 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.3150
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KG6000 - KG-3150NFPKG/PL/2P/US/IO [KG6000 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/US/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0400
  • Measurement Range: 0.5906
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KI0024 - KIE2015-FBOA/NI [KI0024 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.5906
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KI0054 - KI-2200NFBOAP2T/LS100 [KI0054 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0054 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 5-40 mm with non-flush installation. The capacitive sensor KI2200NFBOAP2T/LS100 has... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.7874
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KI0202 - KI-2015-ABOA/NI [KI0202 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0202 - KI-2015-ABOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0202 - KI-2015-ABOA/NI has a 2 meter... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0250
  • Measurement Range: 0.5906
  • Operating Temperature: -13 to 158
Capacitive sensor ifm efector KI0205 - KIE2015-FBOA/NI [KI0205 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0205 - KIE2015-FBOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open normally closed programmable. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0205 -... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0250 to 0.0400
  • Measurement Range: 0.5906
  • Operating Temperature: -13 to 158
Capacitive sensor ifm efector KI3513 - KIE2015-FBOA/NI/LS100AK RT [KI3513 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI3513 - KIE2015-FBOA/NI/LS100AK RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC/DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI3513 -... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0250
  • Measurement Range: 0.5906
  • Operating Temperature: -13 to 158
Capacitive sensor ifm efector KI5082 - KI-3200NFAKGP2T/US [KI5082 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5082 - KI-3200NFAKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5082 -... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.7874
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KI5083 - KI-3200NFPKGP2T/US [KI5083 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5083 - KI-3200NFPKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5083 -... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.7874
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KI5085 - KIA3080BFPKG2T/US [KI5085 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5085 - KIA3080BFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed output function. The sensing range is 8 mm with flush installation. The capacitive sensor KI5085 - KIA3080BFPKG2T/US... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.3150
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KI5087 - KIA3150NFPKG2T/US [KI5087 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5087 - KIA3150NFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC (60 °C)/10-30 V DC (80 °C), can be programmed as normally open or normally closed output function. The sensing range is 15 mm with non-flush installation. The... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0100
  • Measurement Range: 0.5906
  • Operating Temperature: -13 to 176
Capacitive Sensor ifm efector KI5207 - KI-3015-FPKG/NI RT [KI5207 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5207 - KI-3015-FPKG/NI RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI5207 -... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0400
  • Measurement Range: 0.5906
  • Operating Temperature: -13 to 158
Capacitive Sensor ifm efector KI5208 - KI-3015-FNKG/NI RT [KI5208 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5208 - KI-3015-FNKG/NI RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI5208 -... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0400
  • Measurement Range: 0.5906
  • Operating Temperature: -13 to 158
Capacitive Sensor ifm efector KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100 [KI5209 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0400
  • Measurement Range: 0.5906
  • Operating Temperature: -13 to 176
Capacitive sensor ifm efector KI6000 - KI-3250NFPKG/PL/2P/US/IO [KI6000 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/US/IO from ifm electronic, with an M30 x 1.5 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily changed from NO to NC via a selector switch. The operating distance of the capacitive sensor is 25 mm and can be... [See More]

  • Sensor Technology: Capacitive Linear Position Sensor
  • Sampling Frequency: 0.0400
  • Measurement Range: 0.9843
  • Operating Temperature: -13 to 176