Rectangular Linear Position Sensors
from SICK
Your Benefits. Solve your safety applications simply and efficiently – with the safe 3D environment perception. Use the precise 3D measurement data for automation tasks, e.g., contour-based navigation for your mobile vehicles. Benefit from the user-friendly configuration, commissioning and... [See More]
- Body Shape: Rectangular
- Operating Temperature: 14 to 122
- Sensor Technology: Time of Flight Optical Position Sensor
- Power Requirements: DC Powered
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from RIFTEK EUROPE Sp. z.o.o.
Up to 2.5 m range in a compact sensor. Varied offset distances for custom applications. Available in Blue diode wavelength for measuring hot objects. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.3937 to 98.43
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000 to 0.2000
from ifm efector inc.
Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]
- Body Shape: Rectangular
- Measurement Range: 11.81 to 394
- Sensor Technology: Time of Flight Optical Position Sensor; Optical Linear Encoder
- Operating Temperature: 14 to 122
from PI (Physik Instrumente) L.P.
For applications requiring highest precision. Measurement range to 1000 µm. Resolution to 0.01 nm. Linearity error to 0.01 % with digital controller. Bandwidth to 10 kHz. Servo controller E-509.CxA, compatible with E-500 piezo controller system. Custom designs [See More]
- Body Shape: Rectangular
- Measurement Range: 5.91E-4 to 0.0118
- Sensor Technology: Capacitive Linear Position Sensor
- Linearity: 0.0100
from Ametek Solartron Metrology
Compact Laser Triagulation unit. 15 mm measurement range with 45 mm offset. Teachable settings for different surfaces. 0.1% F.S. Accuracy. 3 µm resolution. Description. Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.5906
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Body Shape: Rectangular
- Measurement Range: 7.87
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0800
from RS Components, Ltd.
Ifm electronic JN Series 2-axis inclination sensors are designed for high measurement accuracies over the whole angular range. An active temperature compensation and high protection rating ensures that they operate reliably at extreme temperatures and rough environments. Configurable via IO-Link to... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 3.54
from STEGO
The compact distance smart sensor determines the distance to objects using ultrasonic waves and the principle of time-of-flight measurement (ToF). It is suitable for numerous applications in the areas of distance and level monitoring. In contrast to other distance measuring methods (e.g., measuring... [See More]
- Body Shape: Rectangular
- Measurement Range: 11.81 to 157
- Sensor Technology: Ultrasonice Linear Position Sensor/Switch
- Accuracy: 2
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from RIFTEK EUROPE Sp. z.o.o.
Unique combination of dimensions, performance and operating ranges. Available with RED and BLUE laser diodes. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.3937 to 19.69
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0500
from ifm efector inc.
Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]
- Body Shape: Rectangular
- Measurement Range: 11.81 to 315
- Sensor Technology: Time of Flight Optical Position Sensor; Optical Linear Encoder
- Operating Temperature: 14 to 122
from Ametek Solartron Metrology
Solartron Metrology linear encoders are highly accurate optical gauges designed for use in applications where consistent sub-micron measurement is required. Accuracy is maintained along the entire measurement range. The Linear Encoders are available with both the iBox for TTL output and Orbit ®... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.4724 to 0.9843
- Sensor Technology: Linear Encoder
- Accuracy: 0.4000
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0787
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
from RS Components, Ltd.
Ifm electronic JN Series 2-axis inclination sensors are designed for high measurement accuracies over the whole angular range. An active temperature compensation and high protection rating ensures that they operate reliably at extreme temperatures and rough environments. Configurable via IO-Link to... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 3.54
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from RIFTEK EUROPE Sp. z.o.o.
Available with Red or Blue laser diodes. Varied diode powers for indoor or outdoor applications. Binocular sensors for laser scanning. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0787 to 49.21
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from ifm efector inc.
Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]
- Body Shape: Rectangular
- Measurement Range: 11.81 to 315
- Sensor Technology: Time of Flight Optical Position Sensor; Optical Linear Encoder
- Operating Temperature: 14 to 122
from Micro-Epsilon Group
The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector film. They feature a high protection class and resistance to ambient light. Due to their... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0012 to 394
- Sensor Technology: Time of Flight Optical Position Sensor
- Repeatability: 118
from RS Components, Ltd.
Hall effect sensors with output proportional to supply voltage and the strength of the magnet field. Single current sinking or current sourcing linear output. Rail-to-rail operation provides more useable signal for higher accuracy. Responds to either positive or negative gauss. Good temperature... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 0.1181
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from RIFTEK EUROPE Sp. z.o.o.
Universal, high-speed laser sensor in compact case. Available in Red and Blue diode wavelengths. Ideal for capturing fast events and road profiling. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0787 to 49.21
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from ifm efector inc.
Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]
- Body Shape: Rectangular
- Measurement Range: 11.81 to 315
- Sensor Technology: Time of Flight Optical Position Sensor; Optical Linear Encoder
- Operating Temperature: 14 to 122
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Body Shape: Rectangular
- Linearity: 0.0200
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Sampling Frequency: 0.3000
from RS Components, Ltd.
The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position sensors and throttle position... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 1.9
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from RIFTEK EUROPE Sp. z.o.o.
Ultra-compact design for space-saving installations. Value model for high-volume applications. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.9843 to 19.69
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from ifm efector inc.
Reliable 3D detection of scenes and objects. Suited for use in mobile machines. Reliable distance measurement due to time-of-flight measurement. With integrated 2D camera and overlay function. Indication of warnings and obstacles in the live view. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 185
- Sensor Technology: Time of Flight Optical Position Sensor; Optical Linear Encoder
- Power Requirements: DC Powered
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Body Shape: Rectangular
- Linearity: 0.0200
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Sampling Frequency: 0.3000
from RS Components, Ltd.
The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position sensors and throttle position... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 1.9
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from RIFTEK EUROPE Sp. z.o.o.
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The Series includes two models: ISD-3, based on Raster Spatial Filtration of an object image and ISD-5, based on... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 122
- Sensor Technology: Time of Flight Optical Position Sensor
- Power Requirements: DC Powered
from ifm efector inc.
For applications in hazardous areas. Robust housing with 4 joules shock test. For monitoring valve positions. For reliable position feedback on valve actuators. Non-contact and self-cleaning system. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.1575
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 140
from Micro-Epsilon Group
The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement sensors and gauges from Micro-Epsilon combined with an optimized price/performance ratio opens... [See More]
- Body Shape: Rectangular
- Linearity: 0.0200
- Sensor Technology: Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
- Sampling Frequency: 0.3000
from RS Components, Ltd.
The highly versatile AMM20B Series non-contacting multi-turn rotary position sensor has a 12-bit resolution, a rotational life of up to 50 million cycles and a factory programmable electrical angle from 1080 to 3600 degrees. Designed to meet the specifications of heavy-duty applications requiring... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from RIFTEK EUROPE Sp. z.o.o.
Laser Doppler Interferometry. Industrial application in metallurgy, cable production, textile fabrics. The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The Series... [See More]
- Body Shape: Rectangular
- Operating Temperature: 59 to 122
- Sensor Technology: Time of Flight Optical Position Sensor
- Power Requirements: DC Powered
from ifm efector inc.
For applications in hazardous areas. Robust housing with 4 joules shock test. For monitoring valve positions. For reliable position feedback on valve actuators. Non-contact and self-cleaning system. Article to be discontinued. Discontinuation date: 03/31/2026. Alternative articles: IN507A Product... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.1575
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 140
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.3937
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0800
from RS Components, Ltd.
The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10 ° to 360 °. Being designed to meet the specifications of heavy-duty equipment requiring a... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Direct connection to safe ifm relays. Series connection of sensors possible. ifm packages all our safety products in cardboard... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0394 to 0.0787
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
from RS Components, Ltd.
From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE Series position centre is ideal for harsh environments and boasts a 10 million cycle life. This hall effect... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 1.85
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 118
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from ifm efector inc.
Non-contact measurement of distances up to 15 mm. Precise linear current output. Wide operating temperature range. High repeatability. LED display to check working range and operation. Reliable transmission of the distance as linearized process value via IO-Link. Normally closed / normally open and... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0394 to 0.5906
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -13 to 176
from Micro-Epsilon Group
The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to 270 m with a reflector film. The sensor is designed for very large measuring ranges, with and without reflector. Due... [See More]
- Body Shape: Rectangular
- Measurement Range: 7.87 to 10630
- Sensor Technology: Time of Flight Optical Position Sensor
- Repeatability: 0.9843
from RS Components, Ltd.
The F99 series acceleration sensors monitor strong vibrations or accelerations in a wind turbine due to wind loads on the equipment. The sensors provide a robust environmentally shielded enclosure and uses a non-contact measuring system for accurate detection to help avoid hazardous circumstances. [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 1.46
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 236
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from ifm efector inc.
For applications in hazardous areas. Robust housing for use in harsh industrial environments. Long sensing range for use in conveying. Five selectable positions of the sensing face. For connection to intrinsically safe circuits. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.7874
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.3937
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from RS Components, Ltd.
The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0 ï ¾ â ¦ 360 ï ¾ on a standardized 4 mA â ¦ 20 mA or 0 V . 5 V analog interface. Switch... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 1.46
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 236
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from ifm efector inc.
For use where space is restricted. Particularly space-saving rectangular housing. For applications in hazardous areas. Very high switching frequency. For connection to intrinsically safe circuits. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0787
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 176
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.3937
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from RS Components, Ltd.
The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0 ï ¾ â ¦ 360 ï ¾ on a standardized 4 mA â ¦ 20 mA or 0 V . 5 V analog interface. Switch... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 1.46
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 236
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from ifm efector inc.
For applications in hazardous areas. For connection to intrinsically safe circuits. Particularly space-saving rectangular housing. For use where space is restricted. Very high switching frequency. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0787
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.3937
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0800
from RS Components, Ltd.
The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0 ï ¾ â ¦ 360 ï ¾ on a standardized 4 mA â ¦ 20 mA or 0 V . 5 V analog interface. Switch... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 1.46
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 236
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from ifm efector inc.
For applications in hazardous areas. For connection to intrinsically safe circuits. Particularly space-saving rectangular housing. For use where space is restricted. Very high switching frequency. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0787
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0787
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
from RS Components, Ltd.
The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0 ï ¾ â ¦ 360 ï ¾ on a standardized 4 mA â ¦ 20 mA or 0 V . 5 V analog interface. Switch... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 1.46
from POSITAL B.V.
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 12 bit (4096 Steps) resolution. [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Measurement Range: 236
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.1000
from ifm efector inc.
For applications in hazardous areas. Precise detection of pointer positions. For connection to intrinsically safe circuits. Very high switching frequency. Wide operating temperature range. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 212
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
from Micro-Epsilon Group
The SGS4701 displacement measuring system is developed specifically for high speed milling machine applications. Due to high machining speeds and the heat generated, the linear thermal expansion of the spindle in precision machine tools needs to be compensated for in order to keep the tool in a... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0098 to 0.0197
- Sensor Technology: Eddy Current Linear Encoder
- Linearity: 0.5000
from RS Components, Ltd.
Housed in a glass reinforced polyester thermoplastic . Detects the presence of a ferrous metal passing through the gap between sensor and magnet to produce a â bounce-free â switched output. Features two independent TTL compatible outputs capable of sinking up... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Diameter: 0.5197
from Magnescale Americas, Inc.
High accuracy LASERSCALE with built-in optical zero point. Signal wavelength of 138nm. High accuracy, high resolution laser scale :Accuracy : L < 460 : (0.1+0.4L / 100) μm p-p(L=measuring length in mm). Resolution : 0.07nm. High accuracy optical reference point : ± 0.1 μm. Measuring... [See More]
- Body Shape: Rectangular
- Measurement Range: 6.3 to 37.8
- Sensor Technology: Linear Encoder
- Resolution: 7.00E-7
from AMO Corporation
AMO's proven and original technology for length- and angle measurements uses techniques for scanning high precision graduations consists of structures photo-lithographically etched onto steel. Based on this, inductive sensors with integrated evaluation electronics (in ASIC) have been developed... [See More]
- Body Shape: Rectangular
- Operating Temperature: 32 to 158
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Power Requirements: DC Powered
from BEI Duncan Electronics
Infinite resolution, for use with microprocessor-based systems [See More]
- Body Shape: Rectangular
- Measurement Range: 0.4000
- Sensor Technology: Linear Potentiometer
- Operating Temperature: -40 to 275
from Bourns, Inc.
A spin-off of the Trimpot ® trimming potentiometer product line, the contacting linear motion position sensor was developed to meet the needs of designers wishing to detect movement of position. Applications for these compact components include: Solenoid positioning sensors for automated... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.2000 to 0.5000
- Sensor Technology: Linear Potentiometer
- Linearity: 5
from Tekscan, Inc.
FlexiPot Position Sensing Applications. FlexiPot membrane potentiometers are ideal for integration into: Consumer electronics (user interface in PDA). Electronic Menu Navigation (scroll through options). Industrial Controls. Medical Devices (plunger position). Benefits of FlexiPot as your Position... [See More]
- Body Shape: Rectangular
- Linearity: 2
- Sensor Technology: Linear Potentiometer
- Operating Temperature: 15 to 400
from DR. JOHANNES HEIDENHAIN GmbH
The LIC exposed linear encoders permit absolute position measurement both over large paths of traverse up to 27 m and at high traversing speed. In their dimensions and mounting, they match the LIDA 400. Exposed linear encoders are designed for use on machines and installations that require high... [See More]
- Body Shape: Rectangular
- Measurement Range: 1065
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-6 to 1.00E-4
from PMC Engineering LLC
The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the height from the... [See More]
- Body Shape: Rectangular
- Measurement Range: 24
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.1000
from ZF Electronic Systems Pleasant Prairie, LLC
The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage)... [See More]
- Body Shape: Rectangular
- Measurement Range: 1.77
- Sensor Technology: Hall Effect Position Sensor
- Accuracy: 2
from OMEGA Engineering, Inc.
OMEGA's LP801 Series linear potentiometers can be used to measure linear position or displacement up to 1.2 m (48") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts, and precious metal... [See More]
- Body Shape: Rectangular
- Measurement Range: 6.1 to 48.18
- Sensor Technology: Linear Potentiometer
- Linearity: 1
from BERNSTEIN AG
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of ultrasonic sensors. You will find the BERNSTEIN plastic rectangular housing below. Product advantages: Digital sensors with 2 freely programmable switching points (80 x 80 mm). NO... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.2362 to 0.9843
- Sensor Technology: Ultrasonice Linear Position Sensor/Switch
- Operating Temperature: 5 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0 to 0.0787
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 10 to 60
from Broadcom Inc.
The Avago AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output. With encoding resolution up to 318 lines per inch (LPI) and built-in 4x, 8x and 16x interpolation, the device enables great flexibility and... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 185
- Sensor Technology: Optical Linear Encoder
- Power Requirements: DC Powered
from B&Plus USA, Inc.
MLA Series. Absolute Linear Scale Encoder [See More]
- Body Shape: Rectangular
- Measurement Range: 39.37
- Sensor Technology: String Potentiomenter; Linear Encoder
- Sampling Frequency: 10 to 40
from KEYENCE
Digital Inductive Proximity Sensor. 40,000 samples/sec. Sub-micron accuracy. Set Tolerances for HIGH/GO/LOW outputs. Bottom-Dead-Center, Eccentricity/Vibration, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0 to 0.1600
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Linearity: 0.3000
from MTI Instruments Inc.
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.9843 to 1.06
- Sensor Technology: Optical Triangulation Position Sensor
- Linearity: 0.0300
from Micromega Dynamics
An embedded optical sensor that monitors the presence of a stand-up operator at his/her work station. It is used in conjunction with an EvecFloor or an Evec sensor (put on the floor). When used with an Evec sensor, EvecDetect replaces the internal presence detector. [See More]
- Body Shape: Rectangular
- Height: 2.4
- Measurement Range: 1.97 to 35.43
- Length: 2.56
from Hymark/Kentucky Gauge
Compact absolute magnetic sensor. Integrated SSI interface. Resolution up to 5m. Unaffected by dust, debris and liquids. [See More]
- Body Shape: Rectangular
- Resolution: 0.0050 to 0.1000
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Linear Encoder Speed: 5000
from BOGEN Magnetics GmbH
AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses... [See More]
- Body Shape: Rectangular
- Measurement Range: 10.08
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Height: 0.2598
from Automation24, Inc.
The capacitive sensor KQ6001 KQ-3120NFAKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its the output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6001... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Gefran
Contactless linear position transducer with ONDA magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh environments with high... [See More]
- Body Shape: Rectangular
- Accuracy: 0.0100 to 0.0400
- Measurement Range: 1.97 to 157
- Repeatability: 0.3937
from Intellisense Microelectronics Ltd.
Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC. Unaffected by background color. Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons. Adjustable sensing distance: 30~300mm. Light on... [See More]
- Body Shape: Rectangular
- Measurement Range: 11.81
- Sensor Technology: Optical Triangulation Position Sensor
- Power Requirements: DC Powered
from Magnescale Americas, Inc.
Highly versatile Laserscale ideal for precision stages,semiconductor inspection systems, precision processing machines, and liquid crystal manufacturing equipment. [See More]
- Body Shape: Rectangular
- Measurement Range: 1.18 to 16.14
- Sensor Technology: Linear Encoder
- Resolution: 2.00E-5 to 4.00E-4
from BEI Duncan Electronics
Provides specific packaging or electrical characteristics at a low cost [See More]
- Body Shape: Rectangular
- Linearity: 2
- Sensor Technology: Linear Potentiometer
- Operating Temperature: -67 to 257
from DR. JOHANNES HEIDENHAIN GmbH
The LIDA exposed linear encoders are specially designed for high traversing speeds up to 10 m/s, and are particularly easy to mount with various mounting possibilities. Steel scale tapes, glass or glass ceramic are used as carriers for METALLUR graduations, depending on the respective encoder. They... [See More]
- Body Shape: Rectangular
- Measurement Range: 1183
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 125 to 10000
from PMC Engineering LLC
The KP15S Standard Series of linear position sensors have a 0.59 in. square aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability... [See More]
- Body Shape: Rectangular
- Measurement Range: 4 to 10
- Sensor Technology: Linear Potentiometer
- Linearity: 0.5000
from OMEGA Engineering, Inc.
OMEGA's LP802 Series linear potentiometers are used to measure linear position or displacement up to 150 mm (6") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts and precious metal... [See More]
- Body Shape: Rectangular
- Measurement Range: 1.2 to 6.15
- Sensor Technology: Linear Potentiometer
- Linearity: 1
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0394 to 0.0787
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 0.0 to 60
from B&Plus USA, Inc.
MLA Series. Absolute Linear Scale Encoder [See More]
- Body Shape: Rectangular
- Measurement Range: 7.87 to 157
- Sensor Technology: String Potentiomenter; Linear Encoder
- Sampling Frequency: 10
from MTI Instruments Inc.
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.1575
- Sensor Technology: Optical Triangulation Position Sensor
- Accuracy: 0.0600
from Hymark/Kentucky Gauge
Cost effective non-contacting absolute encoder. IP68 protection degree for harsh environments, IP69K on request. Modbus/RS485, SSI & Analogue output. Programmable resolution. Self-diagnostics on tape distance & integrity. Measuring length up to 1250 mm [See More]
- Body Shape: Rectangular
- Measurement Range: 23.62 to 49.21
- Sensor Technology: Linear Encoder
- Accuracy: 0.5000
from BOGEN Magnetics GmbH
With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up... [See More]
- Body Shape: Rectangular
- Measurement Range: 118
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Height: 0.2598
from Automation24, Inc.
The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04M/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6003 -... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Gefran
Contactless linear position transducer with magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The MK4 CANopen integrates a microprocessor to process the measurement and to diagnose the transducer. The CAN field bus... [See More]
- Body Shape: Rectangular
- Accuracy: 0.0200
- Measurement Range: 1.97 to 157
- Repeatability: 0.3937
from Intellisense Microelectronics Ltd.
Product feature: Mechanically adjusted BGS sensor using ISL7002A ,a two-pixel photo ASIC specially designed for BGS Sensor. Unaffected by background color. Adjustable sensing distance: 30~300mm. Light on or dark on switchable. Single device to be installed. Build in 100ms Power On Delay... [See More]
- Body Shape: Rectangular
- Measurement Range: 11.81
- Sensor Technology: Optical Triangulation Position Sensor
- Power Requirements: DC Powered
from Magnescale Americas, Inc.
Enclosed type Laserscale with a non-contact design. [See More]
- Body Shape: Rectangular
- Measurement Range: 2.76 to 40.16
- Sensor Technology: Linear Encoder
- Resolution: 2.00E-5 to 4.00E-4
from DR. JOHANNES HEIDENHAIN GmbH
The LIF exposed linear encoders have a measuring standard manufactured in the SUPRADUR process on a glass substrate and operate on the interferential scanning principle. They feature high accuracy and repeatability, are especially easy to mount, and have limit switches and homing tracks. The special... [See More]
- Body Shape: Rectangular
- Measurement Range: 40.16
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 50 to 2000
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0 to 0.1575
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 60
from B&Plus USA, Inc.
MLA Series. Absolute Linear Scale Encoder [See More]
- Body Shape: Rectangular
- Measurement Range: 7.87 to 157
- Sensor Technology: String Potentiomenter; Linear Encoder
- Sampling Frequency: 10
from MTI Instruments Inc.
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy,... [See More]
- Body Shape: Rectangular
- Measurement Range: 1.06 to 1.34
- Sensor Technology: Optical Triangulation Position Sensor
- Operating Temperature: 32 to 113
from Hymark/Kentucky Gauge
Compact absolute magnetic sensor. For Feedback applications on linear motors. Integrated BiSS interface. Sine-Cosine, 1Vpp signal with 1000m period. Programmable resolution up to 5m. Unaffected by dust, debris and liquids. [See More]
- Body Shape: Rectangular
- Measurement Range: 199
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Resolution: 0.0050
from Automation24, Inc.
The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m/US from ifm made of rectangular plastic with an operating voltage of 10-36 V DC can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6005 -... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.4724
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0100
from Gefran
Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh... [See More]
- Body Shape: Rectangular
- Accuracy: 0.0100 to 0.0200
- Measurement Range: 1.97 to 157
- Repeatability: 0.3937
from Intellisense Microelectronics Ltd.
This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. [See More]
- Body Shape: Rectangular
- Measurement Range: 3.94
- Sensor Technology: Optical Triangulation Position Sensor
- Power Requirements: DC Powered
from Magnescale Americas, Inc.
High-accuracy, reflective Laserscale with signal wavelength of 250nm Ideal for low-profile stages, semiconductor back-end processing equipment and precision microscopes. Signal wavelength : 250nm. High accuracy : ±1 μm/420nm. High response speed : 700mm/s. Maximum resolution : 0.03125nm. [See More]
- Body Shape: Rectangular
- Measurement Range: 1.18 to 16.54
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 700
from DR. JOHANNES HEIDENHAIN GmbH
The LIP exposed linear encoders are characterized by very small measuring steps together with very high accuracy and repeatability. They operate according to the interferential scanning principle and feature a DIADUR phase grating as the measuring standard. Exposed linear encoders are designed for... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.7874 to 120
- Sensor Technology: Linear Encoder
- Resolution: 3.12E-8
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0 to 0.1575
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 70
from Hymark/Kentucky Gauge
Absolute ruler. SSI interface. Resolution up to 5 μm. Unaffected by dust, debris or liquids [See More]
- Body Shape: Rectangular
- Resolution: 0.0050 to 0.1000
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Linear Encoder Speed: 500 to 1000
from Automation24, Inc.
The capacitive sensor CQ55/BP-3A from M.D. Micro Detectors with a 55 x 35 x 15 mm plastic housing and an operating voltage of 10-40 V DC can be programmed as normally open or normally closed in the output function. The sensing range is 25 mm with non-flush installation. The capacitive sensor... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.9843
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0500
from Gefran
Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The new ONDA technology solution (patented by Gefran) allows to obtain an... [See More]
- Body Shape: Rectangular
- Accuracy: 0.0400
- Measurement Range: 1.97 to 59.06
- Repeatability: 0.3937
from Magnescale Americas, Inc.
High-speed and high-resolution, ultraprecision Laserscale. Ideal for precision stages, semiconductor inspection/manufacturing systems, and ultraprecision processing machines. [See More]
- Body Shape: Rectangular
- Measurement Range: 0.3937 to 16.54
- Sensor Technology: Linear Encoder
- Operating Temperature: 50 to 86
from DR. JOHANNES HEIDENHAIN GmbH
On the PP two-coordinate encoder, a planar phase-grating structure manufactured with the DIADUR process serves as the measuring standard, which is scanned interferentially. This makes it possible to measure positions in a plane. Exposed linear encoders are designed for use on machines and... [See More]
- Body Shape: Rectangular
- Measurement Range: 2.68
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 1200
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0787 to 0.1969
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: 0.0 to 60
from Hymark/Kentucky Gauge
Incremental ruler. Easy installation. Resolution up to 5 μm. Unaffected by dust, debris or liquids [See More]
- Body Shape: Rectangular
- Measurement Range: 6.3 to 22.44
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Resolution: 0.0050 to 0.0500
from Automation24, Inc.
The capacitive sensor CQ55/BP-3E from M.D. Micro Detectors with a 55 x 35 x 15 mm plastic housing and an operating voltage of 10-40 V DC can be programmed as normally open or normally closed in the output function. The sensing range is 25 mm with non-flush installation. The capacitive sensor... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.9843
- Sensor Technology: Capacitive Linear Position Sensor
- Sampling Frequency: 0.0500
from Gefran
The transducer has been improved in order to guarantee greater reliability under all conditions. A sturdier structure makes the LT series even stronger for applications with heavy vibration. Installation is made simpler by the absence of electrical signal variation in output, outside the Theoretical... [See More]
- Body Shape: Rectangular
- Accuracy: 0.0500
- Measurement Range: 1.97 to 35.43
- Repeatability: 0.3937
from Magnescale Americas, Inc.
Readerhead and cable assembly for SL130 series Digiruler tape scale in digital readout applications. [See More]
- Body Shape: Rectangular
- Resolution: 0.0100
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 5000
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Body Shape: Rectangular
- Measurement Range: 9.45 to 1183
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 2000
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0 to 0.0787
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 70
from Hymark/Kentucky Gauge
High performance absolute linear encoder. Resolution up to 1 µm. BiSS, SSI interfaces; additional incremental track for speed feedback. Measuring length up to 8100 mm. Large mounting tolerances. Unaffected by dust, debris or liquids [See More]
- Body Shape: Rectangular
- Measurement Range: 37.2 to 317
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Resolution: 1.00E-3 to 0.0500
from Automation24, Inc.
The rectangular inductive sensor IM5037 - IME2015BFRKG from ifm operates with a supply voltage of 10-56 V DC. Thanks to its design, the inductive sensor IM5037 - IME2015BFRKG is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 15 mm... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.7874
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Sampling Frequency: 0.2000
from Gefran
25 to 150 mm stroke. Mechanical linkage using joint with take-up of play, M4 thread. Independent linearity up to ± 0.05%. Infinite resolution. No variation of electrical signal outside theoretical electrical stroke. Displacement speed up to 5 m/s. Working temperature: -30...+100 °C. [See More]
- Body Shape: Rectangular
- Accuracy: 0.0500 to 0.2000
- Measurement Range: 0.9843 to 5.91
- Linear Encoder Speed: 5000
from Magnescale Americas, Inc.
Readerhead and cable assembly for SL130 series Digiruler tape scale in feedback applications. [See More]
- Body Shape: Rectangular
- Resolution: 0.0100
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 5000
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Body Shape: Rectangular
- Measurement Range: 17.32 to 120
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 2000
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Measurement Range: 0.0 to 0.6299
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Operating Temperature: -10 to 70
from Hymark/Kentucky Gauge
High performance sensor for linear motors. Lika Hi-flex sensor cable. Status LED for clearance error. Optional tape cleaning wipers. [See More]
- Body Shape: Rectangular
- Resolution: 5.00E-4 to 0.0100
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Linear Encoder Speed: 16000
from Automation24, Inc.
The laser distance sensor O1D100 from ifm electronic has a background suppression > 10-19 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D100 has a range of 0.2-10 m. The detection of... [See More]
- Body Shape: Rectangular
- Operating Temperature: 14 to 140
- Measurement Range: 0.3937 to 7.87
- Power Requirements: DC Powered
from Gefran
25 to 150 mm stroke. Mechanical linkage using joint with take up of play, M4 thread. Independent linearity up to ± 0.05%. Infinite resolution. No variation of electrical signal outside theoretical electrical stroke. Displacement speed up to 10 m/s. Working temperature: -30...+100 °C. [See More]
- Body Shape: Rectangular
- Accuracy: 0.0500 to 0.2000
- Measurement Range: 0.9843 to 5.91
- Linear Encoder Speed: 10000
from Magnescale Americas, Inc.
Readerhead and interpolator assembly for SL130 series Digiruler tape scale in feedback applications. [See More]
- Body Shape: Rectangular
- Resolution: 0.0100 to 0.1000
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 5000
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Body Shape: Rectangular
- Measurement Range: 5.51 to 167
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-6 to 1.00E-5
from Baumer Ltd.
Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement. The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and gap... [See More]
- Body Shape: Rectangular
- Measurement Range: 5.91 to 9.84
- Sensor Technology: Optical Triangulation Position Sensor
- Resolution: 0.0300 to 0.0500
from Hymark/Kentucky Gauge
Robust magnetic sensor for linear applications. Gap clearance up to 4.0 mm. Resolution up to 0.01mm. Special resolutions (inch, dpi,..) available [See More]
- Body Shape: Rectangular
- Resolution: 0.0100 to 1
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Linear Encoder Speed: 2500
from Automation24, Inc.
The laser distance sensor O1D106 from ifm electronic has a background suppression from 75-150 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D106 has a range of 1-75 m. The detection of... [See More]
- Body Shape: Rectangular
- Operating Temperature: 14 to 140
- Measurement Range: 2.95 to 39.37
- Power Requirements: DC Powered
from Gefran
10 to 100 mm stroke. Double support of the control rod and return spring. Tip with M2.5 thread and stainless steel ball. Independent linearity up to ± 0.1%. Infinite resolution. No variation of electrical signal outside theoretical electrical stroke. Displacement speed up to 10 m/s. Working... [See More]
- Body Shape: Rectangular
- Accuracy: 0.1000 to 0.3000
- Measurement Range: 0.3937 to 3.94
- Linear Encoder Speed: 10000
from Magnescale Americas, Inc.
High-accuracy and high-resolution linear scale for digital readouts. [See More]
- Body Shape: Rectangular
- Measurement Range: 1.97 to 86.61
- Sensor Technology: Linear Encoder
- Resolution: 5.00E-4
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Body Shape: Rectangular
- Measurement Range: 128 to 1104
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-5
from Hymark/Kentucky Gauge
Robust sensor for linear and rotary applications. Gap clearance up to 2.0 mm. IP67 protection. Resolution up to 0.1 mm [See More]
- Body Shape: Rectangular
- Resolution: 0.1000
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Linear Encoder Speed: 5000
from Automation24, Inc.
The laser distance sensor O1D155 from ifm electronic has a background suppression > 6-100m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D155 has a range of 0.3-6 m. The detection of... [See More]
- Body Shape: Rectangular
- Operating Temperature: 14 to 140
- Measurement Range: 0.2362 to 11.81
- Power Requirements: DC Powered
from Gefran
10 to 50 mm stroke. Double support of the control rod and return spring. Tip with M2.5 thread and stainless steel precision bearing. Independent linearity up to ± 0.1%. Infinite resolution. No variation of electrical signal outside theoretical electrical stroke. Inhibited rotation of the... [See More]
- Body Shape: Rectangular
- Accuracy: 0.1000 to 0.3000
- Measurement Range: 0.3937 to 1.97
- Linear Encoder Speed: 10000
from Magnescale Americas, Inc.
Cost-effective scale for Digital readout. Magnetic based encoder. Excellent resistance to workshop conditions. Same coefficient of expansion as that of machine tools. Measuring length: 150 mm to 1600 mm / 5.9" to 62.9". Accuracy: ± 10 μm, ± 15 μm. Resolution: 5 μm [See More]
- Body Shape: Rectangular
- Measurement Range: 5.91 to 62.99
- Sensor Technology: Linear Encoder
- Resolution: 0.0050
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Body Shape: Rectangular
- Measurement Range: 2.76 to 80.32
- Sensor Technology: Linear Encoder
- Resolution: 1.00E-6 to 1.00E-5
from Hymark/Kentucky Gauge
Magnetic sensor for linear guides. Gap clearance up to 2 mm. Lika hi-flex sensor cable. Lateral tape detection [See More]
- Body Shape: Rectangular
- Resolution: 0.0125 to 0.2500
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Sampling Frequency: 250
from Automation24, Inc.
The laser distance sensor O5D100 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and color-independent object detection, even in the case of an oblique angle to the object. The... [See More]
- Body Shape: Rectangular
- Sampling Frequency: 0.0110
- Measurement Range: 0.0787 to 1.18
- Operating Temperature: -13 to 140
from Gefran
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion). The grooves on the profile provide an excellent alternative to... [See More]
- Body Shape: Rectangular
- Accuracy: 0.0500
- Measurement Range: 1.97 to 35.43
- Linear Encoder Speed: 5000
from Magnescale Americas, Inc.
Non-contact detection, incremental tape scale system. [See More]
- Body Shape: Rectangular
- Measurement Range: 7.87 to 78.74
- Sensor Technology: Linear Encoder
- Resolution: 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Body Shape: Rectangular
- Measurement Range: 5.51 to 48.82
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 1000
from Hymark/Kentucky Gauge
Resolution selector from 50 to 2 µm. Compact reading head with IP68 protection. Power-on and Error LEDs. Automatic output signal performance control. Ideal for linear motors and pick & place axes [See More]
- Body Shape: Rectangular
- Resolution: 0.0020 to 0.0500
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -13 to 185
from Automation24, Inc.
The laser distance sensor O5D101 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and colour-independent object detection, even in the case of an oblique angle to the object. The... [See More]
- Body Shape: Rectangular
- Sampling Frequency: 0.0110
- Measurement Range: 0.0787 to 1.18
- Operating Temperature: -13 to 140
from Gefran
The transducer has been improved in order to guarantee greater reliability under all conditions. Mechanical linkage using joint with take up of play, M5 thread. Installation is made simpler by the absence of electrical signal variation in output, outside the Theoretical Electrical Stroke. The new... [See More]
- Body Shape: Rectangular
- Accuracy: 0.0500
- Measurement Range: 3.94 to 78.74
- Repeatability: 0.3937
from Magnescale Americas, Inc.
Non-contact detection, incremental tape scale. [See More]
- Body Shape: Rectangular
- Measurement Range: 7.87 to 1181
- Sensor Technology: Linear Encoder
- Resolution: 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Body Shape: Rectangular
- Measurement Range: 1.97 to 48.03
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 1000
from Hymark/Kentucky Gauge
Cost effective non-contacting absolute encoder. IP68 protection degree for harsh environments, IP69K on request. Modbus/RS485, SSI & Analogue output. Programmable resolution. Self-diagnostics on tape distance & integrity. Measuring length up to 1250 mm [See More]
- Body Shape: Rectangular
- Resolution: 0.0050 to 0.0100
- Sensor Technology: Linear Encoder
- Linear Encoder Speed: 16000
from Automation24, Inc.
The laser distance sensor O5D150 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and color-independent object detection, even in the case of an oblique angle to the object. The... [See More]
- Body Shape: Rectangular
- Sampling Frequency: 0.0110
- Measurement Range: 0.0787 to 1.18
- Operating Temperature: -13 to 140
from Magnescale Americas, Inc.
High-accuracy tape scale. [See More]
- Body Shape: Rectangular
- Measurement Range: 1.97 to 3937
- Sensor Technology: Linear Encoder
- Operating Temperature: 32 to 113
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Body Shape: Rectangular
- Measurement Range: 5.51 to 120
- Sensor Technology: Linear Encoder
- Sampling Frequency: 25 to 100
from Hymark/Kentucky Gauge
Miniature magnetic sensor for linear motors and pick & place applications. Real-time 1Vpp sine/cosine. High performance output signals [See More]
- Body Shape: Rectangular
- Linear Encoder Speed: 10000
- Sensor Technology: Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
- Operating Temperature: -13 to 185
from Automation24, Inc.
The laser distance sensor OGD580 from ifm electronic has a background suppression from 0.03-20 m and two programmable switching outputs. The laser distance sensor OGD580 has a range of 0.025-1.5 m. The detection of the object and background is configured via the integrated pushbuttons. The visible... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 122
- Measurement Range: 0.1181 to 0.9843
- Power Requirements: DC Powered
from Magnescale Americas, Inc.
Non-contact detection tape scale with a high response speed. [See More]
- Body Shape: Rectangular
- Measurement Range: 7.87 to 315
- Sensor Technology: Linear Encoder
- Resolution: 0.0050 to 0.0100
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Body Shape: Rectangular
- Measurement Range: 2.76 to 80.32
- Sensor Technology: Linear Encoder
- Sampling Frequency: 25 to 100
from Automation24, Inc.
The laser distance sensor OGD592 from ifm electronic has a background suppression from 0.03 - 19.2 m and two programmable switching outputs. The laser distance sensor OGD592 has a range of 0.025 - 0.3 m. The detection of the object and background is configured via the integrated pushbuttons. The... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 122
- Measurement Range: 0.1181 to 0.9843
- Power Requirements: DC Powered