O-ring Chain Roller Chain

2 Results
"O"-Ring Chain
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • Features: O-ring Chain
  • Chain Pitch: 0.3061 to 2
  • ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 32 (50.80mm)
  • Tensile Strength: 2023 to 21356
Roller Chain and Chain Attachment
from IBT Industrial Solutions

Mechanical Power Transmission has been a cornerstone of the IBT Industrial Solutions business since the company was founded in 1949. With a wide variety of products from the best power transmission suppliers, IBT Industrial Solutions can put together the right group of products to satisfy your exact... [See More]

  • Features: Attachment Chain; O-ring Chain
  • Material: Stainless Steel