Double Roller Chain
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double
- Chain Pitch: 0.7500 to 1.5
- ISO BS/DIN Pitch: ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
- Tensile Strength: 10228 to 72431
from RS Components, Ltd.
SD Roller Chain, 06B2 5 Metre Length [See More]
- # of Strands: Double
- Chain Pitch: 0.3750
- ISO BS/DIN Pitch: ISO 06 (9.525mm)
- Material: Steel / Hardened Steel; Steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double
- Chain Pitch: 0.3350 to 0.6252
- ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm)
- Tensile Strength: 4046 to 12746
from RS Components, Ltd.
SD Roller Chain, 08B2 5 Metre Length [See More]
- # of Strands: Double
- Chain Pitch: 0.5000
- ISO BS/DIN Pitch: ISO 08 (12.70mm)
- Material: Steel / Hardened Steel; Steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double; Triple
- Chain Pitch: 0.2500 to 3
- ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
- Tensile Strength: 989 to 131598
from RS Components, Ltd.
SD Roller Chain, 10B2 5 Metre Length [See More]
- # of Strands: Double
- Chain Pitch: 0.6250
- ISO BS/DIN Pitch: ISO 10 (15.875mm)
- Material: Steel / Hardened Steel; Steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Double
- Chain Pitch: 0.7500 to 1.5
- ISO BS/DIN Pitch: ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
- Tensile Strength: 14005 to 55998
from RS Components, Ltd.
SD Roller Chain, 12B2 Metre Length [See More]
- # of Strands: Double
- Chain Pitch: 0.7500
- ISO BS/DIN Pitch: ISO 12 (19.05mm)
- Material: Steel / Hardened Steel; Steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double; Triple
- Chain Pitch: 0.6250 to 2.5
- ISO BS/DIN Pitch: ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
- Tensile Strength: 6789 to 276099
from RS Components, Ltd.
Renold SD16B2X5M Roller Chain [See More]
- # of Strands: Double
- Chain Pitch: 1
- ISO BS/DIN Pitch: ISO 16 (25.40mm)
- Material: Steel / Hardened Steel; Steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double; Triple
- Chain Pitch: 0.2362 to 2.5
- ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
- Tensile Strength: 1124 to 276099
from RS Components, Ltd.
Chain 08B2 Alpha 1/2" duplex, 5m [See More]
- # of Strands: Double
- Chain Pitch: 0.5000
- ISO BS/DIN Pitch: ISO 08 (12.70mm)
- Material: Steel / Hardened Steel; Carbon steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double; Triple
- Chain Pitch: 0.3750 to 2
- ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
- Tensile Strength: 1776 to 152954
from RS Components, Ltd.
Chain 08B2 Alpha SS 1/2" duplex, 5m [See More]
- # of Strands: Double
- Chain Pitch: 0.5000
- ISO BS/DIN Pitch: ISO 08 (12.70mm)
- Material: Stainless Steel; Stainless steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double; Triple
- Chain Pitch: 0.5000 to 2
- ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
- Tensile Strength: 4384 to 173208
from RS Components, Ltd.
Chain 12B2 Alpha 3/4" duplex, 5m [See More]
- # of Strands: Double
- Chain Pitch: 0.7500
- ISO BS/DIN Pitch: ISO 12 (19.05mm)
- Material: Steel / Hardened Steel; Carbon steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double
- Chain Pitch: 0.5000 to 1
- ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
- Tensile Strength: 4046 to 25492
from RS Components, Ltd.
Carbon steel, BS 1/2 in. Duplex, 5m [See More]
- # of Strands: Double
- Chain Pitch: 0.5000
- ISO BS/DIN Pitch: ISO 08 (12.70mm)
- Material: Steel / Hardened Steel; Carbon steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Double
- Chain Pitch: 1 to 1.25
- ISO BS/DIN Pitch: ISO 16 (25.40mm); ISO 20 (31.75mm)
- Tensile Strength: 31022 to 39003
from RS Components, Ltd.
Carbon steel, BS 5/8 in. Duplex, 5m [See More]
- # of Strands: Double
- Material: Steel / Hardened Steel; Carbon steel
- Chain Pitch: 0.6248
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double; Triple
- Chain Pitch: 0.2500 to 3
- ISO BS/DIN Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
- Tensile Strength: 989 to 394749
from RS Components, Ltd.
Carbon steel, BS 3/4 in. Duplex, 5m [See More]
- # of Strands: Double
- Chain Pitch: 0.7500
- ISO BS/DIN Pitch: ISO 12 (19.05mm)
- Material: Steel / Hardened Steel; Carbon steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double; Triple
- Chain Pitch: 0.3150 to 4.5
- ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
- Tensile Strength: 1304 to 927300
from RS Components, Ltd.
Carbon steel, BS 1 in. Duplex, 5m [See More]
- # of Strands: Double
- Chain Pitch: 1
- ISO BS/DIN Pitch: ISO 16 (25.40mm)
- Material: Steel / Hardened Steel; Carbon steel
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single; Double
- Chain Pitch: 0.5000 to 1
- ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
- Tensile Strength: 8408 to 31472
from RS Components, Ltd.
Carbon steel, ANSI 3/4 in. Duplex, 10ft [See More]
- # of Strands: Double
- Chain Pitch: 0.7500
- ISO BS/DIN Pitch: ISO 12 (19.05mm)
- Material: Steel / Hardened Steel; Carbon steel
from RS Components, Ltd.
Carbon steel, ANSI 1 1/4 in. Duplex, 10f [See More]
- # of Strands: Double
- Chain Pitch: 1.25
- ISO BS/DIN Pitch: ISO 20 (31.75mm)
- Material: Steel / Hardened Steel; Carbon steel
from RS Components, Ltd.
BS Duplex 06B-2, 5m [See More]
- # of Strands: Double
- Chain Pitch: 0.3750
- ISO BS/DIN Pitch: ISO 06 (9.525mm)
- Material: Steel / Hardened Steel; Steel
from RS Components, Ltd.
BS Duplex 10B-2, 5m [See More]
- # of Strands: Double
- Chain Pitch: 0.6250
- ISO BS/DIN Pitch: ISO 10 (15.875mm)
- Material: Steel / Hardened Steel; Steel
from RS Components, Ltd.
BS Duplex Chain 06B-2 5m length [See More]
- # of Strands: Double
- Chain Pitch: 0.3750
- ISO BS/DIN Pitch: ISO 06 (9.525mm)
- Material: Steel / Hardened Steel; Steel
from RS Components, Ltd.
Renold 06B2 Roller Chain [See More]
- # of Strands: Double
- Chain Pitch: 0.3750
- ISO BS/DIN Pitch: ISO 06 (9.525mm)
- Material: Steel / Hardened Steel; Steel
from Joint Way International, Inc.
Type: Double Strand [See More]
- # of Strands: Double
- Rollers: Rollers
- Chain Pitch: 0.6250
from Renold Plc.
ome applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime and all this can be avoided by specifying the chain that's designed for the job. Abrasive... [See More]
- # of Strands: Single; Double
- Tensile Strength: ? to 24998
- Chain Pitch: 0.5000 to 1
- Rollers: Rollers
from Emerson Bearing Co.
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. [See More]
- # of Strands: Double
- Tensile Strength: 66000
- Chain Pitch: 1.25
- Rollers: Rollers
from U.S. Tsubaki Power Transmission, LLC
NICKEL-PLATED CHAIN. Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. British Standard Chain. Flat shape link plate. All dimensions are nominal values and for reference only [See More]
- # of Strands: Double
- Chain Pitch: 0.3750
- ANSI Pitch: 35 (3/8")
- Tensile Strength: 4080
from ATLANTA Drive Systems, Inc.
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits... [See More]
- # of Strands: Double
- Maximum Allowable Load: 7500
- Chain Pitch: 0.3150
- Rollers: Rollers
from Renold Canada
Renold ANSI standard roller chain comes with all the security and performance that you want to keep your chain drives in great shape. All these great features make Renold ANSI chain the first choice for industry. Solid roller and solid bushing ensures no grooves that cause premature wear in lesser... [See More]
- # of Strands: Single; Double; Triple
- Chain Pitch: 0.2500 to 3
- ANSI Pitch: 25 (1/4"); 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
- Tensile Strength: 780 to 675000
from Joint Way International, Inc.
Double Strand [See More]
- # of Strands: Double
- Rollers: Rollers
- Chain Pitch: 1.25
from Renold Plc.
Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and stronger, than... [See More]
- # of Strands: Single; Double
- Tensile Strength: ? to 56200
- Chain Pitch: 0.3750 to 1.5
- Rollers: Rollers
from U.S. Tsubaki Power Transmission, LLC
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Middle link plate has one solid plate. Flat Shape Link Plate [See More]
- # of Strands: Double
- Chain Pitch: 0.3750
- ANSI Pitch: 35 (3/8")
- Tensile Strength: 4080
from Renold Canada
Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection. More economical than stainless. Plating prior to assembly... [See More]
- # of Strands: Single; Double
- ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
- ANSI Pitch: 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4")
- Chain Pitch: 0.3750 to 2
from Joint Way International, Inc.
Standard Double Strand Roller Chains [See More]
- # of Strands: Double
- Rollers: Rollers
- Chain Pitch: 1.25
from Renold Plc.
Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient... [See More]
- # of Strands: Single; Double
- Tensile Strength: ? to 100261
- Chain Pitch: 0.3750 to 2
- Rollers: Rollers
from U.S. Tsubaki Power Transmission, LLC
Double Strand [See More]
- # of Strands: Double
- Chain Pitch: 1.25
- ANSI Pitch: 100 (1 1/4")
- Tensile Strength: 52920
from Renold Canada
One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's Crook cotter from... [See More]
- # of Strands: Single; Double; Triple; Quadruple; Quintuple (or higher)
- Chain Pitch: 1 to 3
- ANSI Pitch: 80 (1"); 100 (1 1/4"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
- Tensile Strength: 18100 to 463400
from Renold Plc.
Renold A &S roller chain has long been recognised for its high quality and affordable reliability. It has earned a strong reputation for its excellent wear resistance, high fatigue resistance and durability and these factors have helped Renold A &S become the most widely used chain brand in... [See More]
- # of Strands: Single; Double; Triple
- Tensile Strength: ? to 213560
- Chain Pitch: 0.1575 to 2.5
- Rollers: Rollers
from U.S. Tsubaki Power Transmission, LLC
NICKEL-PLATED CHAIN. Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain. All dimensions are nominal values and for reference only [See More]
- # of Strands: Double
- Chain Pitch: 1.25
- ANSI Pitch: 100 (1 1/4")
- Tensile Strength: 51000
from Renold Canada
Renold Hydro-Service ® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to standard nickel or... [See More]
- # of Strands: Single; Double
- ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
- ANSI Pitch: 25 (1/4"); 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
- Chain Pitch: 0.2500 to 2
from Renold Plc.
Renold Syno PB Chain. For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush. Absolutely no lubrication. Highly durable and wear resistant polymer bush... [See More]
- # of Strands: Single; Double
- Tensile Strength: ? to 62944
- Chain Pitch: 0.3750 to 1.5
- Rollers: Rollers
from U.S. Tsubaki Power Transmission, LLC
304 SS SERIES. SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by the cold working of the... [See More]
- # of Strands: Double
- Chain Pitch: 1.25
- ANSI Pitch: 100 (1 1/4")
- Material: Stainless Steel
from Renold Canada
The new "Standard" for economy chain. If you are looking for a good quality product from a reliable supplier for "standard duty" chain applications, look to Renold SD, the new benchmark in the economy chain category. Renold is recognised as the worldwide leader in chain products and has established... [See More]
- # of Strands: Single; Double; Triple
- ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
- ANSI Pitch: 25 (1/4"); 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
- Chain Pitch: 0.2500 to 2
from Renold Plc.
The Renold Syno range sets a new benchmark for roller chain performance in lubrication-sensitive environments. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of different solutions all brought under the Renold Syno name. Whether... [See More]
- # of Strands: Single; Double
- Tensile Strength: ? to 62944
- Chain Pitch: 0.3750 to 1.5
- Rollers: Rollers
from U.S. Tsubaki Power Transmission, LLC
HT Series. HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to... [See More]
- # of Strands: Double
- Chain Pitch: 1.25
- ANSI Pitch: 100 (1 1/4")
- Tensile Strength: 63900
from Renold Canada
Some applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime. All this can be avoided by specifying the chain that ’s designed for the job. [See More]
- # of Strands: Single; Double; Triple
- ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
- ANSI Pitch: 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1")
- Chain Pitch: 0.5000 to 1
from Renold Plc.
Renold has added to its impressive Syno range of chain for applications where lubrication is either difficult or impractical. The latest element is the introduction of a poly-steel chain, Renold Syno PC chain, comprising a polymer inner link and stainless steel pins and outer plates. With no metal... [See More]
- # of Strands: Single; Double
- Tensile Strength: ? to 62944
- Chain Pitch: 0.3750 to 1.5
- Rollers: Rollers
from U.S. Tsubaki Power Transmission, LLC
T Series. T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains. [See More]
- # of Strands: Double
- Chain Pitch: 1.25
- ANSI Pitch: 100 (1 1/4")
- Tensile Strength: 54600
from Renold Canada
Renold Stainless Steel chain is manufactured using Class 300 Series stainless steel specification. These chains are ideal for acidic or alkaline environments, or where the chain will be exposed to water, and for very high or very low temperature locations, where resistance to corrosion is a... [See More]
- # of Strands: Single; Double
- ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
- ANSI Pitch: 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1")
- Chain Pitch: 0.3750 to 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- # of Strands: Double
- Chain Pitch: 1.25
- ANSI Pitch: 100 (1 1/4")
- Tensile Strength: 52920
from Renold Canada
Renold Synergy was created to meet a specific requirement of our customers: Improved chain performance resulting in better value. Renold Synergy is the only true high-performance chain on the market. Engineers and maintenance professionals around the world endorse the wear resistance and exceptional... [See More]
- # of Strands: Single; Double; Triple
- ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
- ANSI Pitch: 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
- Chain Pitch: 0.3750 to 2
from U.S. Tsubaki Power Transmission, LLC
Super Series. The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then... [See More]
- # of Strands: Double
- Chain Pitch: 1.25
- ANSI Pitch: 100 (1 1/4")
- Tensile Strength: 57300
from Renold Canada
The Renold Syno range sets a new benchmark for roller chain performance with little or no lubrication. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of three different products under the Renold Syno name. Nickel Plated. For use... [See More]
- # of Strands: Single; Double
- ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
- ANSI Pitch: 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 200 (2 1/2")
- Chain Pitch: 0.5000 to 1.5
from U.S. Tsubaki Power Transmission, LLC
Super-H Series. Super-H Series Chain has the same wide waist as Super Series. The link plate thickness is identical to those of the ASME/ANSI Heavy Series roller chains. The same special manufacturing techniques used in Super Series Chain are used to produce the pitch holes. The pins are thru... [See More]
- # of Strands: Double
- Chain Pitch: 1.25
- ANSI Pitch: 100 (1 1/4")
- Tensile Strength: 65200