Wide Contour Bent Roller Chain
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- Attachments: Wide Contour Bent
- Chain Pitch: 3.94 to 9.84
- ISO BS/DIN Pitch: >63.50
- Tensile Strength: 18434 to 130384
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also offer OEM chain products as your need. Please feel free to contact... [See More]
- Attachments: Standard Bent; Wide Contour Bent
- Maximum Allowable Load: 1600
- Chain Pitch: 2.61
- Features: Attachment Chain
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also offer OEM chain products as your need. Please feel free to contact... [See More]
- Attachments: Wide Contour Bent
- Maximum Allowable Load: 4000
- Chain Pitch: 4
- Features: Attachment Chain
from Renold Canada
Renold bucket elevator chains for the cement industry are designed to withstand shock loadings to keep your production up and running. Our sideplates are furnished as a through-hardened component, while the pins are both through-hardened and induction hardened for maximum performance. Renold also... [See More]
- Attachments: Wide Contour Bent
- Links: Straight Link
- Rollers: Rollers
- Features: Attachment Chain
from Renold Plc.
Renold manufactures the most widely used hot asphalt drag chains that meet or exceed OEM specifications. Renold manufactures all asphalt drag, drum drive and elevator chains from domestically produced raw materials. [See More]
- Attachments: Wide Contour Bent
- Links: Offset Link
- Rollers: Rollers
- Features: Attachment Chain
from Renold Canada
All cement grade bucket elevator chains are manufactured with top grade alloy steels. Our side bars are furnished as a through-hardened component, while the pins are both through-hardened and induction hardened for maximum performance. Renold Jeffrey also uses a full round design on both knuckles... [See More]
- Attachments: Standard Bent; Standard Straight; Wide Contour Bent; Wide Contour Straight
- Tensile Strength: 116000 to 420000
- Chain Pitch: 6 to 9
- Maximum Allowable Load: 15650 to 38000
from Renold Plc.
Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and stronger, than... [See More]
- Attachments: Standard Bent; Standard Straight; Wide Contour Bent; Wide Contour Straight
- Tensile Strength: ? to 56200
- Chain Pitch: 0.3750 to 1.5
- Rollers: Rollers
from Renold Plc.
Steel knuckle chains are made from top-grade carbon and alloy steels. These chains are specifically designed for rugged and heavy duty applications, such as bucket elevators and apron conveyors. Renold manufactures the most comprehensive selection of steel knuckle chains and attachments tailored to... [See More]
- Attachments: Wide Contour Bent
- Links: Straight Link
- Rollers: Rollers
- Features: Attachment Chain