200 (2 1/2") Roller Chain

30 Results
ANSI Standard Roller Chain
from Renold Jeffrey

Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive roller chain,... [See More]

  • ANSI Pitch: 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
  • Links: Offset Link
  • Rollers: Rollers
  • # of Strands: Single
Standard Roller Chains -- RC200
from Emerson Bearing Co.

Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the... [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 79534
  • Chain Pitch: 2.5
  • Rollers: Rollers
ANSI Standard Roller Chain
from Renold Canada

Renold ANSI standard roller chain comes with all the security and performance that you want to keep your chain drives in great shape. All these great features make Renold ANSI chain the first choice for industry. Solid roller and solid bushing ensures no grooves that cause premature wear in lesser... [See More]

  • ANSI Pitch: 25 (1/4"); 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
  • Tensile Strength: 780 to 675000
  • Chain Pitch: 0.2500 to 3
  • Maximum Allowable Load: 140 to 101200
British Standard Nickel-Plated Chains -- RS40BNP-2RB
from U.S. Tsubaki Power Transmission, LLC

NICKEL-PLATED CHAIN. Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. British Standard Chain. All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 169300
  • Chain Pitch: 2.5
  • # of Strands: Double
Oilfield Chain
from Renold Canada

One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's Crook cotter from... [See More]

  • ANSI Pitch: 80 (1"); 100 (1 1/4"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
  • Tensile Strength: 18100 to 463400
  • Chain Pitch: 1 to 3
  • Rollers: Rollers
BS/DIN Chain Series -- RS40B-2RB
from U.S. Tsubaki Power Transmission, LLC

Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 169300
  • Chain Pitch: 2.5
  • # of Strands: Double
Renold Syno
from Renold Canada

The Renold Syno range sets a new benchmark for roller chain performance with little or no lubrication. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of three different products under the Renold Syno name. Nickel Plated. For use... [See More]

  • ANSI Pitch: 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 200 (2 1/2")
  • Chain Pitch: 0.5000 to 1.5
  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
  • Tensile Strength: 3125 to 156250
Conveyor Series -- C2100H-CNV
from U.S. Tsubaki Power Transmission, LLC

These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double... [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24300
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Attachment Chain -- C2100H A-1
from U.S. Tsubaki Power Transmission, LLC

DOUBLE PITCH ROLLER CHAIN. U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available from our Service Centers. Many assembled chains and components are stocked for quick delivery. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24300
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD A-1
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD A-2
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD D-1
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD D-3
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD K-1
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD K-2
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD SA-1
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD SA-2
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD SK-1
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Chain Attachment with Large Plastic Rollers -- C2102HD SK-2
from U.S. Tsubaki Power Transmission, LLC

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required. [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 24000
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 573
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-A-1
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-A-2
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-D-1
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-D-3
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-GK-1
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-K-1
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-K-2
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-SA-1
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-SA-2
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-SK-1
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840
Double Pitch Conveyor Lambda Chain Attachment -- C2100H-LAMBDA-SK-2
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • ANSI Pitch: 200 (2 1/2")
  • Tensile Strength: 22500
  • Chain Pitch: 2.5
  • Maximum Allowable Load: 3840