240 (3") Roller Chain
from U.S. Tsubaki Power Transmission, LLC
The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots. SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools. The added width provides increased stability. Shanks No. 45... [See More]
- ANSI Pitch: 240 (3")
- Chain Pitch: 3
from Renold Jeffrey
Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive roller chain,... [See More]
- ANSI Pitch: 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
- Links: Offset Link
- Rollers: Rollers
- # of Strands: Single
from Renold Canada
Renold ANSI standard roller chain comes with all the security and performance that you want to keep your chain drives in great shape. All these great features make Renold ANSI chain the first choice for industry. Solid roller and solid bushing ensures no grooves that cause premature wear in lesser... [See More]
- ANSI Pitch: 25 (1/4"); 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
- Tensile Strength: 780 to 675000
- Chain Pitch: 0.2500 to 3
- Maximum Allowable Load: 140 to 101200
from U.S. Tsubaki Power Transmission, LLC
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double... [See More]
- ANSI Pitch: 240 (3")
- Tensile Strength: 34000
- Chain Pitch: 3
- Maximum Allowable Load: 5380
from Renold Canada
One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's Crook cotter from... [See More]
- ANSI Pitch: 80 (1"); 100 (1 1/4"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
- Tensile Strength: 18100 to 463400
- Chain Pitch: 1 to 3
- Rollers: Rollers
from U.S. Tsubaki Power Transmission, LLC
DOUBLE PITCH ROLLER CHAIN. U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available from our Service Centers. Many assembled chains and components are stocked for quick delivery. [See More]
- ANSI Pitch: 240 (3")
- Tensile Strength: 34000
- Chain Pitch: 3
- Maximum Allowable Load: 5380
from U.S. Tsubaki Power Transmission, LLC
Double Strand [See More]
- ANSI Pitch: 240 (3")
- Tensile Strength: 304280
- Chain Pitch: 3
- Maximum Allowable Load: 43000
from U.S. Tsubaki Power Transmission, LLC
Tsubaki ’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL. >. PINS. Alloy or premium grade carbon steel. [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 2100
- Tensile Strength: 13000
- Features: Attachment Chain
from U.S. Tsubaki Power Transmission, LLC
Tsubaki ’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL. >. PINS. Alloy or premium grade carbon steel. [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 2100
- Tensile Strength: 13000
- Features: Attachment Chain
from U.S. Tsubaki Power Transmission, LLC
Tsubaki ’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL. >. PINS. Alloy or premium grade carbon steel. [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 2100
- Tensile Strength: 13000
- Features: Attachment Chain
from U.S. Tsubaki Power Transmission, LLC
Tsubaki ’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL. >. PINS. Alloy or premium grade carbon steel. [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 2100
- Tensile Strength: 13000
- Chain Class / Application: Conveyor Chain; Engineering Steel Chain
from U.S. Tsubaki Power Transmission, LLC
Tsubaki ’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL. >. PINS. Alloy or premium grade carbon steel. [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 2100
- Tensile Strength: 13000
- Links: Straight Link
from U.S. Tsubaki Power Transmission, LLC
Tsubaki ’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL. >. PINS. Alloy or premium grade carbon steel. [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 3000
- Tensile Strength: 20000
- Features: Attachment Chain
from U.S. Tsubaki Power Transmission, LLC
Tsubaki ’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL. >. PINS. Alloy or premium grade carbon steel. [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 2100
- Tensile Strength: 13000
- Features: Attachment Chain
from U.S. Tsubaki Power Transmission, LLC
Tsubaki ’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL. >. PINS. Alloy or premium grade carbon steel. [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 3000
- Tensile Strength: 20000
- Chain Class / Application: Conveyor Chain; Engineering Steel Chain
from U.S. Tsubaki Power Transmission, LLC
Tsubaki ’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL. >. PINS. Alloy or premium grade carbon steel. [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 3000
- Tensile Strength: 20000
- Features: Attachment Chain
from U.S. Tsubaki Power Transmission, LLC
HT Series. HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to... [See More]
- ANSI Pitch: 240 (3")
- Tensile Strength: 396800
- Chain Pitch: 3
- Maximum Allowable Load: 43000
from U.S. Tsubaki Power Transmission, LLC
T Series. T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains. [See More]
- ANSI Pitch: 240 (3")
- Tensile Strength: 308600
- Chain Pitch: 3
- Maximum Allowable Load: 37850
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- ANSI Pitch: 240 (3")
- Tensile Strength: 304280
- Chain Pitch: 3
- Maximum Allowable Load: 37850
from U.S. Tsubaki Power Transmission, LLC
Super Series. The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then... [See More]
- ANSI Pitch: 240 (3")
- Tensile Strength: 330700
- Chain Pitch: 3
- Maximum Allowable Load: 50590
from U.S. Tsubaki Power Transmission, LLC
Super-H Series. Super-H Series Chain has the same wide waist as Super Series. The link plate thickness is identical to those of the ASME/ANSI Heavy Series roller chains. The same special manufacturing techniques used in Super Series Chain are used to produce the pitch holes. The pins are thru... [See More]
- ANSI Pitch: 240 (3")
- Tensile Strength: 414400
- Chain Pitch: 3
- Maximum Allowable Load: 53220
from U.S. Tsubaki Power Transmission, LLC
Tsubaki is proud to offer a market leading portfolio of Engineering Class Drive Chains. This unique and encompassing collection of premium designs has been continuously improved and perfected over the last century. Manufactured in Sandusky, Ohio since 1917, this cornerstone product is widely... [See More]
- ANSI Pitch: 240 (3")
- Maximum Allowable Load: 10000
- Tensile Strength: 181500
- Chain Class / Application: Engineering Steel Chain
from U.S. Tsubaki Power Transmission, LLC
Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary washdowns. Precise pitch control and manufacturing techniques ensure smooth sprocket engagement... [See More]
- ANSI Pitch: 240 (3")
- Chain Pitch: 3