Triple Roller Chain

24 Results
Cottered Type Short Pitch Precision Roller Chain(A Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • # of Strands: Single; Double; Triple
  • Chain Pitch: 0.2500 to 3
  • ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
  • Tensile Strength: 989 to 131598
Heavy Duty Series Cottered Type Roller Chain
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • # of Strands: Single; Double; Triple
  • Chain Pitch: 0.6250 to 2.5
  • ISO BS/DIN Pitch: ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
  • Tensile Strength: 6789 to 276099
Heavy Duty Series Roller Chain(1,2)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • # of Strands: Single; Double; Triple
  • Chain Pitch: 0.2362 to 2.5
  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
  • Tensile Strength: 1124 to 276099
Roller Chain With Straight Side Plates(A Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • # of Strands: Single; Double; Triple
  • Chain Pitch: 0.3750 to 2
  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
  • Tensile Strength: 1776 to 152954
Roller Chain With Straight Side Plates(B Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • # of Strands: Single; Double; Triple
  • Chain Pitch: 0.5000 to 2
  • ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
  • Tensile Strength: 4384 to 173208
Short Pitch Precision Roller Chain(A Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • # of Strands: Single; Double; Triple
  • Chain Pitch: 0.2500 to 3
  • ISO BS/DIN Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
  • Tensile Strength: 989 to 394749
Short Pitch Precision Roller Chain(B Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • # of Strands: Single; Double; Triple
  • Chain Pitch: 0.3150 to 4.5
  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
  • Tensile Strength: 1304 to 927300
British Standard Roller Chains -- 08B-3
from Joint Way International, Inc.

Type: Triple Strand [See More]

  • # of Strands: Triple
  • Rollers: Rollers
  • Chain Pitch: 0.5000
Power Transmission Roller Chain -- Renold A&S
from Renold Plc.

Renold A &S roller chain has long been recognised for its high quality and affordable reliability. It has earned a strong reputation for its excellent wear resistance, high fatigue resistance and durability and these factors have helped Renold A &S become the most widely used chain brand in... [See More]

  • # of Strands: Single; Double; Triple
  • Tensile Strength: ? to 213560
  • Chain Pitch: 0.1575 to 2.5
  • Rollers: Rollers
Oil Field Roller Chains -- 100-3
from Emerson Bearing Co.

These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. [See More]

  • # of Strands: Triple
  • Tensile Strength: 99000
  • Chain Pitch: 1.25
  • Rollers: Rollers
BS/DIN Chain Series -- RS08B-3RB
from U.S. Tsubaki Power Transmission, LLC

Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B ” for BS/DIN attachment specifications. Middle link plate has one solid plate. [See More]

  • # of Strands: Triple
  • Chain Pitch: 0.5000
  • ANSI Pitch: 40 (1/2")
  • Tensile Strength: 10900
Triple Strand Chain -- 15 67 000
from ATLANTA Drive Systems, Inc.

The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits... [See More]

  • # of Strands: Triple
  • Chain Pitch: 0.3750
  • ISO BS/DIN Pitch: ISO 06 (9.525mm)
  • Maximum Allowable Load: 23600
ANSI Standard Roller Chain
from Renold Canada

Renold ANSI standard roller chain comes with all the security and performance that you want to keep your chain drives in great shape. All these great features make Renold ANSI chain the first choice for industry. Solid roller and solid bushing ensures no grooves that cause premature wear in lesser... [See More]

  • # of Strands: Single; Double; Triple
  • Chain Pitch: 0.2500 to 3
  • ANSI Pitch: 25 (1/4"); 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
  • Tensile Strength: 780 to 675000
Roller Chains -- 100-3 RB
from Joint Way International, Inc.

Standard Triple Strand Roller Chains [See More]

  • # of Strands: Triple
  • Rollers: Rollers
  • Chain Pitch: 1.25
Heavy Series Chains -- 100H-3CB
from U.S. Tsubaki Power Transmission, LLC

Triple Strand [See More]

  • # of Strands: Triple
  • Chain Pitch: 1.25
  • ANSI Pitch: 100 (1 1/4")
  • Tensile Strength: 79380
Oilfield Chain
from Renold Canada

One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's Crook cotter from... [See More]

  • # of Strands: Single; Double; Triple; Quadruple; Quintuple (or higher)
  • Chain Pitch: 1 to 3
  • ANSI Pitch: 80 (1"); 100 (1 1/4"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
  • Tensile Strength: 18100 to 463400
RS-HT Series Chains -- 100HT-3CB
from U.S. Tsubaki Power Transmission, LLC

HT Series. HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to... [See More]

  • # of Strands: Triple
  • Chain Pitch: 1.25
  • ANSI Pitch: 100 (1 1/4")
  • Tensile Strength: 95900
Renold SD Standard Chain
from Renold Canada

The new "Standard" for economy chain. If you are looking for a good quality product from a reliable supplier for "standard duty" chain applications, look to Renold SD, the new benchmark in the economy chain category. Renold is recognised as the worldwide leader in chain products and has established... [See More]

  • # of Strands: Single; Double; Triple
  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
  • ANSI Pitch: 25 (1/4"); 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
  • Chain Pitch: 0.2500 to 2
RS-T Series Chains -- 100T-3CB
from U.S. Tsubaki Power Transmission, LLC

T Series. T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains. [See More]

  • # of Strands: Triple
  • Chain Pitch: 1.25
  • ANSI Pitch: 100 (1 1/4")
  • Tensile Strength: 81900
Renold Sovereign
from Renold Canada

Some applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime. All this can be avoided by specifying the chain that ’s designed for the job. [See More]

  • # of Strands: Single; Double; Triple
  • ISO BS/DIN Pitch: ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
  • ANSI Pitch: 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1")
  • Chain Pitch: 0.5000 to 1
RS100 Roller Chains -- 100-3CB
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • # of Strands: Triple
  • Chain Pitch: 1.25
  • ANSI Pitch: 100 (1 1/4")
  • Tensile Strength: 79380
Renold Synergy
from Renold Canada

Renold Synergy was created to meet a specific requirement of our customers: Improved chain performance resulting in better value. Renold Synergy is the only true high-performance chain on the market. Engineers and maintenance professionals around the world endorse the wear resistance and exceptional... [See More]

  • # of Strands: Single; Double; Triple
  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
  • ANSI Pitch: 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
  • Chain Pitch: 0.3750 to 2
Super Series Chains -- 100-3SUPERCB
from U.S. Tsubaki Power Transmission, LLC

Super Series. The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then... [See More]

  • # of Strands: Triple
  • Chain Pitch: 1.25
  • ANSI Pitch: 100 (1 1/4")
  • Tensile Strength: 85900
Super-H Series Chains -- 100-3HSUPERCB
from U.S. Tsubaki Power Transmission, LLC

Super-H Series. Super-H Series Chain has the same wide waist as Super Series. The link plate thickness is identical to those of the ASME/ANSI Heavy Series roller chains. The same special manufacturing techniques used in Super Series Chain are used to produce the pitch holes. The pins are thru... [See More]

  • # of Strands: Triple
  • Chain Pitch: 1.25
  • ANSI Pitch: 100 (1 1/4")
  • Tensile Strength: 97800