Oil Field Chain Roller Chain

5 Results
Oilfield Chain
from Renold Canada

One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's Crook cotter from... [See More]

  • Chain Class / Application: Oil Field Chain
  • Chain Pitch: 1 to 3
  • ANSI Pitch: 80 (1"); 100 (1 1/4"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
  • Tensile Strength: 18100 to 463400
Oil and Gas, CTI Series Roller Chain
from Diamond Chain Company

Manufactured up to twelve strands wide, Diamond Chain's multi strand products for the Oil and Gas industries are available in two types of construction with center plates slip-fit on the pins or with center plates press-fit on the pins. Diamond Chain's extensive ASME / ANSI product assortment... [See More]

  • Chain Class / Application: Oil Field Chain; Power Transmission Chain
  • # of Strands: Single; Double (optional feature)
  • Features: O-ring Chain (optional feature)
  • Material: Steel / Hardened Steel
Oilfield Chain
from Renold Plc.

One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's Crook cotter from... [See More]

  • Chain Class / Application: Oil Field Chain
  • Tensile Strength: ? to 319216
  • Chain Pitch: 1 to 3
  • Rollers: Rollers
Oil Field Roller Chains -- 100-1
from Emerson Bearing Co.

These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. [See More]

  • Chain Class / Application: Oil Field Chain
  • Tensile Strength: 33000
  • Chain Pitch: 1.25
  • Rollers: Rollers
Oil Field Chain
from Renold Jeffrey

The Renold Oilfield Chain specification is a result of years of design, test and application experience ensuring product reliability and consistency. In order to optimize product performance, we strictly control material specifications, heat treatment processes, assembly, appropriate fits,... [See More]

  • Chain Class / Application: Oil Field Chain