Standard Bent Roller Chain
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- Attachments: Standard Bent
- Chain Pitch: 1.5 to 1.65
- ISO BS/DIN Pitch: ISO 24 (38.10mm)
- Tensile Strength: 8992 to 13938
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also offer OEM chain products as your need. Please feel free to contact... [See More]
- Attachments: Standard Bent; Wide Contour Bent
- Maximum Allowable Load: 1600
- Chain Pitch: 2.61
- Features: Attachment Chain
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- Attachments: Standard Bent
- Chain Pitch: 1 to 3
- ISO BS/DIN Pitch: ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
- Rollers: Rollers
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- Attachments: Standard Bent
- Features: Attachment Chain
- Chain Pitch: 2.61 to 4
- # of Strands: Single
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- Attachments: Standard Bent
- Chain Pitch: 4 to 4.06
- ISO BS/DIN Pitch: >63.50
- Tensile Strength: 34844 to 139893
from Renold Canada
Renold manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific Rim. Renold manufactures all asphalt drag, drum drive and elevator chains from domestically produced raw... [See More]
- Attachments: Standard Bent; Standard Straight
- Tensile Strength: 45000 to 149000
- Chain Pitch: 4 to 6
- Maximum Allowable Load: 4600 to 14000
from Renold Plc.
Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and stronger, than... [See More]
- Attachments: Standard Bent; Standard Straight; Wide Contour Bent; Wide Contour Straight
- Tensile Strength: ? to 56200
- Chain Pitch: 0.3750 to 1.5
- Rollers: Rollers
from Renold Canada
Renold can provide a comprehensive selection of attachment chain to meet any requirement you may have. From standard to non-standard, European (BS) to ANSI, if you want it, we've got it. We can even offer specification and selection advice to match your needs perfectly and keep your operation... [See More]
- Attachments: Standard Bent; Standard Straight
- ISO BS/DIN Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
- ANSI Pitch: 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1")
- Chain Pitch: 0.2360 to 3
from Renold Plc.
Standard attachment chain ready for despatch within 72 hours. Half-inch (08B) to one-inch pitch (16B) transmission chain with standard K attachments, M attachments and extended pins for standard carbon steel BS chain [See More]
- Attachments: Extended Pins; Standard Bent; Standard Straight; Wide Contour Bent; Wide Contour Straight
- Rollers: Rollers
- Chain Pitch: 0.2362 to 1.5
- Links: Straight Link
from Renold Canada
All cement grade bucket elevator chains are manufactured with top grade alloy steels. Our side bars are furnished as a through-hardened component, while the pins are both through-hardened and induction hardened for maximum performance. Renold Jeffrey also uses a full round design on both knuckles... [See More]
- Attachments: Standard Bent; Standard Straight; Wide Contour Bent; Wide Contour Straight
- Tensile Strength: 116000 to 420000
- Chain Pitch: 6 to 9
- Maximum Allowable Load: 15650 to 38000
from Renold Canada
Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy duty applications. [See More]
- Attachments: Standard Bent; Standard Straight
- Tensile Strength: 13000 to 253000
- Chain Pitch: 2.61 to 24
- Maximum Allowable Load: 2100 to 30000
from Renold Canada
Steel knuckle chains are made from top-grade carbon and alloy steels. These chains are specifically designed for rugged and heavy duty applications, such as bucket elevators and apron conveyors. Renold manufactures the most comprehensive selection of steel knuckle chains and attachments tailored to... [See More]
- Attachments: Standard Bent
- Links: Offset Link; Straight Link
- Rollers: Rollers
- Features: Attachment Chain