Wide Contour Straight Roller Chain

4 Results
Double Pitch Conveyor Chain With Attachments
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • Attachments: Standard Straight; Wide Contour Straight
  • Chain Pitch: 1 to 2.5
  • ISO BS/DIN Pitch: ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
  • Features: Attachment Chain
Cement Conveyor Chain
from Renold Canada

All cement grade bucket elevator chains are manufactured with top grade alloy steels. Our side bars are furnished as a through-hardened component, while the pins are both through-hardened and induction hardened for maximum performance. Renold Jeffrey also uses a full round design on both knuckles... [See More]

  • Attachments: Standard Bent; Standard Straight; Wide Contour Bent; Wide Contour Straight
  • Tensile Strength: 116000 to 420000
  • Chain Pitch: 6 to 9
  • Maximum Allowable Load: 15650 to 38000
Corrosion Resistant Roller Chain -- Renold Hydro-Service
from Renold Plc.

Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and stronger, than... [See More]

  • Attachments: Standard Bent; Standard Straight; Wide Contour Bent; Wide Contour Straight
  • Tensile Strength: ? to 56200
  • Chain Pitch: 0.3750 to 1.5
  • Rollers: Rollers
Roller Chain - high load / no lubrication required -- Renold Syno PB Chain
from Renold Plc.

Renold Syno PB Chain. For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush. Absolutely no lubrication. Highly durable and wear resistant polymer bush... [See More]

  • Attachments: Extended Pins; Standard Straight; Wide Contour Straight
  • Tensile Strength: ? to 62944
  • Chain Pitch: 0.3750 to 1.5
  • Rollers: Rollers