Quadruple Roller Chain
3 Results
Oilfield Chain
from Renold Canada
from Renold Canada
One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's Crook cotter from... [See More]
- # of Strands: Single; Double; Triple; Quadruple; Quintuple (or higher)
- Chain Pitch: 1 to 3
- ANSI Pitch: 80 (1"); 100 (1 1/4"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
- Tensile Strength: 18100 to 463400
Oil Field Roller Chains -- 100-4
from Emerson Bearing Co.
from Emerson Bearing Co.
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. [See More]
- # of Strands: Quadruple
- Tensile Strength: 132000
- Chain Pitch: 1.25
- Rollers: Rollers
RS100 Roller Chains -- 100-4CB
from U.S. Tsubaki Power Transmission, LLC
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- # of Strands: Quadruple
- Chain Pitch: 1.25
- ANSI Pitch: 100 (1 1/4")
- Tensile Strength: 105840