ISO 06 (9.525mm) Roller Chain

21 Results
Heavy Duty Series Roller Chain(1,2)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
  • Tensile Strength: 1124 to 276099
  • Chain Pitch: 0.2362 to 2.5
  • Rollers: Rollers
Roller Chains -- 1463746
from RS Components, Ltd.

Renold SD06B1X5M Roller Chain [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm)
  • # of Strands: Single
  • Chain Pitch: 0.3750
  • Material: Steel / Hardened Steel; Steel
Motorcycle Chain
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • ISO BS/DIN Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm)
  • Tensile Strength: 787 to 9442
  • Chain Pitch: 0.2500 to 0.7500
  • Rollers: Rollers
Roller Chains -- 1463750
from RS Components, Ltd.

SD Roller Chain, 06B2 5 Metre Length [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm)
  • # of Strands: Double
  • Chain Pitch: 0.3750
  • Material: Steel / Hardened Steel; Steel
Roller Chain With Straight Side Plates(A Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
  • Tensile Strength: 1776 to 152954
  • Chain Pitch: 0.3750 to 2
  • Rollers: Rollers
Roller Chains -- 1617290 [3NIN6B01A00 from Sedis Company Ltd]
from RS Components, Ltd.

Chain 06B1 Alpha SS 3/8" simplex, 5m [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm)
  • # of Strands: Single
  • Chain Pitch: 0.3750
  • Material: Stainless Steel; Stainless steel
Short Pitch Precision Roller Chain(A Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • ISO BS/DIN Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
  • Tensile Strength: 989 to 394749
  • Chain Pitch: 0.2500 to 3
  • Rollers: Rollers
Roller Chains -- 1617310 [3N7B01A00 from Sedis Company Ltd]
from RS Components, Ltd.

Sedis 3N7B01A00 Roller Chain [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm)
  • # of Strands: Single
  • Chain Pitch: 0.3750
  • Material: Steel / Hardened Steel; Carbon steel
Short Pitch Precision Roller Chain(B Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
  • Tensile Strength: 1304 to 927300
  • Chain Pitch: 0.3150 to 4.5
  • Rollers: Rollers
Roller Chains -- 474919
from RS Components, Ltd.

BS Duplex 06B-2, 5m [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm)
  • # of Strands: Double
  • Chain Pitch: 0.3750
  • Material: Steel / Hardened Steel; Steel
Stainless Steel Short Pitch Precision Roller Chain(A Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • ISO BS/DIN Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
  • Tensile Strength: 566 to 22098
  • Chain Pitch: 0.2500 to 1.5
  • Rollers: Rollers
Roller Chains -- 474981
from RS Components, Ltd.

BS Simplex 06B-1, 5m [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm)
  • # of Strands: Single
  • Chain Pitch: 0.3750
  • Material: Steel / Hardened Steel; Steel
Stainless Steel Short Pitch Precision Roller Chain(B Series)
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
  • Tensile Strength: 944 to 25987
  • Chain Pitch: 0.3150 to 1.5
  • Rollers: Rollers
Roller Chains -- 6124809
from RS Components, Ltd.

BS Duplex Chain 06B-2 5m length [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm)
  • # of Strands: Double
  • Chain Pitch: 0.3750
  • Material: Steel / Hardened Steel; Steel
Attachment Chain
from Renold Canada

Renold can provide a comprehensive selection of attachment chain to meet any requirement you may have. From standard to non-standard, European (BS) to ANSI, if you want it, we've got it. We can even offer specification and selection advice to match your needs perfectly and keep your operation... [See More]

  • ISO BS/DIN Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
  • Chain Pitch: 0.2360 to 3
  • ANSI Pitch: 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1")
  • Tensile Strength: 1776 to 35968
Triple Strand Chain -- 15 67 000
from ATLANTA Drive Systems, Inc.

The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits... [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm)
  • Maximum Allowable Load: 23600
  • Chain Pitch: 0.3750
  • Rollers: Rollers
Nickel Plated Chain
from Renold Canada

Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection. More economical than stainless. Plating prior to assembly... [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
  • Chain Pitch: 0.3750 to 2
  • ANSI Pitch: 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4")
  • Tensile Strength: 1701 to 47770
Renold Hydro-Service
from Renold Canada

Renold Hydro-Service ® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to standard nickel or... [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
  • Chain Pitch: 0.2500 to 2
  • ANSI Pitch: 25 (1/4"); 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
  • Tensile Strength: 2.00E6 to 6.29E7
Renold SD Standard Chain
from Renold Canada

The new "Standard" for economy chain. If you are looking for a good quality product from a reliable supplier for "standard duty" chain applications, look to Renold SD, the new benchmark in the economy chain category. Renold is recognised as the worldwide leader in chain products and has established... [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
  • Chain Pitch: 0.2500 to 2
  • ANSI Pitch: 25 (1/4"); 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
  • Tensile Strength: 719 to 101160
Renold Synergy
from Renold Canada

Renold Synergy was created to meet a specific requirement of our customers: Improved chain performance resulting in better value. Renold Synergy is the only true high-performance chain on the market. Engineers and maintenance professionals around the world endorse the wear resistance and exceptional... [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
  • Chain Pitch: 0.3750 to 2
  • ANSI Pitch: 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
  • Tensile Strength: 1760 to 150000
Renold Syno
from Renold Canada

The Renold Syno range sets a new benchmark for roller chain performance with little or no lubrication. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of three different products under the Renold Syno name. Nickel Plated. For use... [See More]

  • ISO BS/DIN Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
  • Chain Pitch: 0.5000 to 1.5
  • ANSI Pitch: 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 200 (2 1/2")
  • Tensile Strength: 3125 to 156250