Face-to-Face Mechanical Seals
from Hi-Tech Seals, Inc.
Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and by product pressure in the seal chamber. [See More]
- Seal Configuration: Face-to-Face
- Seal Design: Metal Bellows
- Mechanical Seal Type: Double
- Spring Element: Single Spring
from CinchSeal
The model PS CinchSeal ® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless steel... [See More]
- Seal Configuration: Face-to-Face
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Split Seal
from CinchSeal
Our rotary air seals are designed to replace rope packing on rotary air locks and is maintenance-free due to its self-adjusting rotary air lock design. Custom seal housing types are available in aluminum and stainless steel. The seals can be rebuilt with inexpensive repair kits. All of Cinchseal... [See More]
- Seal Configuration: Face-to-Face
- Seal Design: Metal Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Cartridge
from CinchSeal
Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self adjusting design. These are ideal for screw conveyors, bucket elevators, and similar bulk solid applications. The 7500 Series consumes 30% less power than packing seals and will not undercut shafts. Fully assembled... [See More]
- Seal Configuration: Face-to-Face
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Cartridge
from CinchSeal
The maintenance free rotary 7620 and 7650 solid aluminum CinchSeal ’s are designed for larger shaft sizes ranging from 3.937 ” up to 6.00 ”. They are ideal rotary shaft seals for screw conveyors, bucket elevators, and other bulk handling equipment. The 7620 model has a solid clear... [See More]
- Seal Configuration: Face-to-Face
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Cartridge; Semi-split
from CinchSeal
The newly designed 7800 Series CinchSeal ® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. [See More]
- Seal Configuration: Face-to-Face
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Cartridge
from CinchSeal
The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical, and chemical... [See More]
- Seal Configuration: Face-to-Face
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Split Seal
from CinchSeal
CinchSeal ’s rotary shaft seals have been designed and manufactured to meet stringent USDA Approved standards we have utilizing acorn nuts to isolate fastening threads during production runs, manufactured 1/8 ” radii in the 90 degree corners to eliminate bacteria build up, and provided... [See More]
- Seal Configuration: Face-to-Face
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Split Seal