Split Seal (Fully-split) Mechanical Seals

11 Results
Double Mechanical Seal With an Elastomer Drive -- EP Type-2 Series
from Woodex MECO Industries

The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless... [See More]

  • Specialized Mounting: Non-cartridge; Split Seal
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Spring Element: Multi-spring
Elastomer Driven Contacting Face Seal -- MB Series
from Woodex MECO Industries

The MECO-MB seal model is an elastomer driven, contacting face seal designed to fit inside of an existing stuffing box. It is not available in a split configuration. It is only available for specific, true running equipment, dimensionally accurate and with minimal runout ( ≤1mm or 1/32 ”). [See More]

  • Specialized Mounting: Split Seal
  • Operating Pressure: 14.5
  • Seal Design: Elastomeric Bellows
  • Operating Temperature: 500
Fully-split Seal for Vacuum, Low Pressure, and Abrasive Applications -- OFS Type-1 Series
from Woodex MECO Industries

The MECO OFS Type-1 seal is frequently the best, fully-split seal for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The OFS Type-1 places a single, hardened, stainless steel rotary seal face, spring-loaded against a single,... [See More]

  • Specialized Mounting: Cartridge; Split Seal
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Spring Element: Multi-spring
Mechanical Shaft Seal -- Dairy Seal
from Woodex MECO Industries

The dairy industry's mechanical sealA variant of MECO Seals popular AH model seal, the Dairy Seal is specifically designed to meet the needs of dairy product manufacturers. Large radius corners eliminate bacterial entrapment areas "No tools" assembly and disassembly Fully-split, easy to remove,... [See More]

  • Specialized Mounting: Cartridge; Split Seal
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Seal Application: Agitator or Mixer
Rudder Post Seal -- SEA-GARD
from Woodex MECO Industries

The SEA-GARD provides an effective rudder post seal in abrasive, coastal waters. Wear materials are softer than those used in traditional mechanical seals, and permit the use of wide-radius seal faces. These easily tolerate severe eccentric rotation and permit wear to occur without compromising the... [See More]

  • Specialized Mounting: Split Seal
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Seal Application: Marine Stern Tube
Mechanical Pump Seals -- Type 1
from Berliss

Single seal, unbalanced, single spring, bi-directional, elastomer bellows [See More]

  • Specialized Mounting: Non-cartridge; Split Seal
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Spring Element: Single Spring
Fully Split Cartridge Seal -- Style 85
from Flex-A-Seal, Inc.

Fully Split Cartridge Seal (PATENT No. 5662340). Fully split cartridge seal, no pump disassembly, simply attach two halves over the shaft and mount like any other cartridge seal. The only split seal that can be fully pressure tested at the factory before shipping. Can convert a packed pump to a... [See More]

  • Specialized Mounting: Split Seal
  • Seal Application: Pump
  • Mechanical Seal Type: Single
  • Location on Shaft: External
Poly Split CEMA Seals
from CinchSeal

The model PS CinchSeal ® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless steel... [See More]

  • Specialized Mounting: Split Seal
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Seal Configuration: Face-to-Face
Rotary Shaft Seals -- 9700 Series
from CinchSeal

The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical, and chemical... [See More]

  • Specialized Mounting: Split Seal
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Seal Configuration: Face-to-Face
Rotary Shaft Seals -- Bakery Dough Flo Seal
from CinchSeal

Downtime and lost production caused by premature bearing failures or seal leakage issues are two major concerns in the bakery industry. These issues are eliminated when using CinchSeal, which provides industrial baking solutions. With the 316L stainless-steel construction and split design, our seal... [See More]

  • Specialized Mounting: Split Seal
  • Seal Application: Agitator or Mixer
  • Seal Design: Elastomeric Bellows
  • Location on Shaft: External
Rotary Shaft Seals -- USDA Approved Solid Seals
from CinchSeal

CinchSeal ’s rotary shaft seals have been designed and manufactured to meet stringent USDA Approved standards we have utilizing acorn nuts to isolate fastening threads during production runs, manufactured 1/8 ” radii in the 90 degree corners to eliminate bacteria build up, and provided... [See More]

  • Specialized Mounting: Split Seal
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Seal Configuration: Face-to-Face