Bronze Mechanical Seals
from Technetics Group
Really two pieces in one, Qualiseal Controlled Gap/Bushing seals are the best solution when pressure is an issue. Controlled gap or bushing seals are comprised of a carbon insert that is shrink-fitted into a separate retaining band. This floating circumferential ring assembly grows at a rate similar... [See More]
- Metal: Carbon Steel; Bronze; Miscellaneous Metals
- Shaft Diameter: 12
- Seal Application: Aerospace, Industrial
- Rubbing Speed: 50000
from Technetics Group
Qualiseal Hydrodynamic Lift Off Seals are non-contacting film-riding seals that have been successfully used in industrial pump and compressor applications for decades and are now increasingly finding their way into demanding aerospace applications where the hydrodynamic features can be even more... [See More]
- Metal: Bronze
- Spring Element: Single Spring
- Seal Design: Metal Bellows; Elastomeric Bellows
- Seal Application: Pump; Cryogenic Seal; Aerospace
from Technetics Group
In certain extreme applications, a part made of individual segments may meet your critical performance requirements better than a single-piece unit. Segmented seals ride directly along the shaft and are primarily used in low-pressure applications. These seals contain a series of segmented carbon... [See More]
- Metal: Bronze; Miscellaneous Metals
- Seal Application: Gas Seal (Spiral Groove Seal); Aerospace, Industrial
- Spring Element: Single Spring
- Rubbing Speed: 40000