Marine Stern Tube (Propeller Shaft) Mechanical Seals
2 Results
Rudder Post Seal -- SEA-GARD
from Woodex MECO Industries
from Woodex MECO Industries
The SEA-GARD provides an effective rudder post seal in abrasive, coastal waters. Wear materials are softer than those used in traditional mechanical seals, and permit the use of wide-radius seal faces. These easily tolerate severe eccentric rotation and permit wear to occur without compromising the... [See More]
- Seal Application: Marine Stern Tube
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Single
- Specialized Mounting: Split Seal
Split Seal for Chemical, Plastic Food & Pharmaceutical Applications -- EA Type-2 Series
from Woodex MECO Industries
from Woodex MECO Industries
The MECO EA Type-2 model is the best choice in many sealing applications for low to moderate shaft speeds on small to very large shaft diameters. The EA Type-2 uses full-contact, soft-face mechanical shaft sealing technology, sized for OEM and custom in-house process equipment. The EA Type-2 model... [See More]
- Seal Application: Marine Stern Tube
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge; Split Seal