Multi-spring Mechanical Seals
from Woodex MECO Industries
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless... [See More]
- Spring Element: Multi-spring
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Non-cartridge; Split Seal
from Woodex MECO Industries
The MECO OFS Type-1 seal is frequently the best, fully-split seal for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The OFS Type-1 places a single, hardened, stainless steel rotary seal face, spring-loaded against a single,... [See More]
- Spring Element: Multi-spring
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge; Split Seal
from Woodex MECO Industries
The patented MECO OFS Type-2 model is the best choice in many sealing applications for low to moderate speed equipment. The OFS Type-2 uses full-contact, soft-face mechanical shaft sealing technology, sized for OEM and custom in-house process equipment. The OFS Type-2 model provides the superior... [See More]
- Spring Element: Multi-spring
- Shaft Speed: 290
- Mechanical Seal Type: Single
- Operating Pressure: 10
from Woodex MECO Industries
The MECO EP Type-1 seal model is the best choice in wet sealing technology on moderate to very large shaft diameters entering the vessel from any direction. The fully-split configuration uses an elastomer drive to rotate two hardened stainless steel seal faces against two fixed polymeric bearing... [See More]
- Spring Element: Multi-spring
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Non-cartridge
from Flex-A-Seal, Inc.
Styles 73P and 75P. Dual Cartridge Seals. Environmental protection. Flex-A-Seal is a respected leader in the design and manufacture of dual cartridge seals for critical toxic and fugitive emission applications where single seals are not acceptable. The simple idea of a second layer of protection... [See More]
- Spring Element: Multi-spring
- Seal Design: Pusher
- Mechanical Seal Type: Double
- Specialized Mounting: Cartridge
from EnviroPump and Seal, Inc.
Ideal for highly corrosive applications, all parts in contact with pumped fluid are made of corrosion resistant materials!. Concentric Design – Places both rotary faces close to bearings to minimize deflection and vibration effects on seal. Cartridge Design – No measuring, self... [See More]
- Spring Element: Multi-spring
- Seal Design: Metal Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Cartridge
from Flex-A-Seal, Inc.
Externally Mounted Mechanical Seal for extreme corrosive services. Mounted outside of stuffing box. Only corrosion resistant materials are in contact with product. Hydraulically balanced. Simple design – Assembled at factory – no installation measurements required – Just slide on... [See More]
- Spring Element: Multi-spring
- Seal Design: Pusher
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge
from EnviroPump and Seal, Inc.
Cartridge Design – No measuring, self centering installation. Just slide over shaft, tighten gland bolts and set screws, remove centering clips, and the seal is ready to operate. Double Balance – World ’s first double balanced single seal. O-ring shifts to accommodate pressure from... [See More]
- Spring Element: Multi-spring
- Seal Design: Pusher
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge
from Flex-A-Seal, Inc.
Single Heavy Duty API Stationary Multi-Spring Cartridge Seal. Stationary design for maximum face alignment. Robust and reliable seal face drive. Hydraulically balanced. Dynamic O-Ring moves to a clean surface. Springs located out of product to prevent clogging and hang up. Rugged high pressure... [See More]
- Spring Element: Multi-spring
- Seal Design: Pusher
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge
from Flex-A-Seal, Inc.
The NEW Flex-A-Seal ECON seal is designed for standard ANSI Pumps and manufactured with superior design qualities at an unbeatable price. [See More]
- Spring Element: Multi-spring
- Seal Design: Pusher
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge
from Flex-A-Seal, Inc.
Single Rotating Multi Spring Cartridge with Circulation Gland. High Value at Low Cost for economic installations. Part of Flex-A-Seal ’s integrated/platform single cartridge seal design;. Patent pending Plunger-Lock drive;. The RS is hydraulically balanced. It has a monolithic face with... [See More]
- Spring Element: Multi-spring
- Seal Design: Pusher
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge