Internally Mounted Mechanical Seals
from Woodex MECO Industries
The MECO EP Type 3 model is the best choice in split sealing technology for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using a mechanical drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel seal faces. The... [See More]
- Location on Shaft: Internal
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Seal Application: Agitator or Mixer
from Woodex MECO Industries
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless... [See More]
- Location on Shaft: Internal
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Spring Element: Multi-spring
from Woodex MECO Industries
The MECO EP Type-1 seal model is the best choice in wet sealing technology on moderate to very large shaft diameters entering the vessel from any direction. The fully-split configuration uses an elastomer drive to rotate two hardened stainless steel seal faces against two fixed polymeric bearing... [See More]
- Location on Shaft: Internal
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Double
- Spring Element: Multi-spring
from EnviroPump and Seal, Inc.
Ideal for highly corrosive applications, all parts in contact with pumped fluid are made of corrosion resistant materials!. Concentric Design – Places both rotary faces close to bearings to minimize deflection and vibration effects on seal. Cartridge Design – No measuring, self... [See More]
- Location on Shaft: Internal
- Seal Design: Metal Bellows
- Mechanical Seal Type: Double
- Spring Element: Multi-spring
from EnviroPump and Seal, Inc.
Cartridge Design – No measuring, self centering installation. Just slide over shaft, tighten gland bolts and set screws, remove centering clips, and the seal is ready to operate. Double Balance – World ’s first double balanced single seal. O-ring shifts to accommodate pressure from... [See More]
- Location on Shaft: Internal
- Seal Design: Pusher
- Mechanical Seal Type: Single
- Spring Element: Multi-spring