Externally Mounted Mechanical Seals

21 Results
Fully-split Seal for Vacuum, Low Pressure, and Abrasive Applications -- OFS Type-1 Series
from Woodex MECO Industries

The MECO OFS Type-1 seal is frequently the best, fully-split seal for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The OFS Type-1 places a single, hardened, stainless steel rotary seal face, spring-loaded against a single,... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Spring Element: Multi-spring
Mechanical Shaft Seal -- Dairy Seal
from Woodex MECO Industries

The dairy industry's mechanical sealA variant of MECO Seals popular AH model seal, the Dairy Seal is specifically designed to meet the needs of dairy product manufacturers. Large radius corners eliminate bacterial entrapment areas "No tools" assembly and disassembly Fully-split, easy to remove,... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Specialized Mounting: Cartridge; Split Seal
Mechanical Shaft Seal -- HA Series
from Woodex MECO Industries

The MECO HA seal is a modular mechanical shaft seal, designed to fit process equipment following Conveyor Equipment Manufacturers Association (C.E.M.A.) standards, with many customizable material options to meet your application's requirements. A combination of MECO's classic HB and HC model seals,... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Specialized Mounting: Cartridge
Mechanical Shaft Seal -- HH Type-2
from Woodex MECO Industries

The MECO HH Type-2 is a fully custom, air-purged mechanical shaft seal. It can be quickly adjusted without disassembling the seal assembly by tightening the HH Type-2's simple adjusting clamp. Unlike standard stuffing box seals, the HH Type-2 is non-abrasive to the machine's shaft and can... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Specialized Mounting: Split Seal
Rudder Post Seal -- SEA-GARD
from Woodex MECO Industries

The SEA-GARD provides an effective rudder post seal in abrasive, coastal waters. Wear materials are softer than those used in traditional mechanical seals, and permit the use of wide-radius seal faces. These easily tolerate severe eccentric rotation and permit wear to occur without compromising the... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Specialized Mounting: Split Seal
Screw Conveyor Seal -- HB Series
from Woodex MECO Industries

The MECO HB seal model is the best choice in sealing technology for screw conveyors. The HB model is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, stainless steel seal faces. The various seal assemblies are... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Specialized Mounting: Cartridge; Split Seal
Split Seal for Chemical, Plastic Food & Pharmaceutical Applications -- EA Type-2 Series
from Woodex MECO Industries

The MECO EA Type-2 model is the best choice in many sealing applications for low to moderate shaft speeds on small to very large shaft diameters. The EA Type-2 uses full-contact, soft-face mechanical shaft sealing technology, sized for OEM and custom in-house process equipment. The EA Type-2 model... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Specialized Mounting: Cartridge; Split Seal
Split Seal for Large Diameter Shafts -- AH Type-2 Series
from Woodex MECO Industries

The MECO AH Type-2 model is the best choice for fitting a split seal in limited space on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade synthetic seal faces against fixed, stainless steel seal faces. The AH Type-2 uses a... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Single
  • Specialized Mounting: Cartridge; Split Seal
Split Seal for Pulp and Paper Applications -- EA Type-1 Series
from Woodex MECO Industries

MECO ’s EA Type 1 seal is available for a variety of applications in pulp and paper mills – particularly stock chest agitators, repulpers and chip screws – and in other processes involving wet, abrasive slurries like drywall mud. The EA Type-1 accommodates severe shaft runout and... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Specialized Mounting: Cartridge; Split Seal
Cartridge Seals
from CinchSeal

As trusted cartridge seal suppliers, you can rely on our seals. Created for specific applications, CinchSeal ’s high-quality Cartridge Seals are designed to replace lipseals on screw conveyor drive adapter plates such as Dodge and Falk. These customized cartridge mechanical seals replace... [See More]

  • Location on Shaft: External
  • Specialized Mounting: Cartridge
  • Seal Design: Elastomeric Bellows
  • Seal Application: Agitator or Mixer
Mechanical Seals -- Type A Seal Head
from Hi-Tech Seals, Inc.

Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and by product pressure in the seal chamber. [See More]

  • Location on Shaft: External
  • Seal Design: Metal Bellows
  • Mechanical Seal Type: Double
  • Spring Element: Single Spring
Externally Mounted Mechanical Seal -- Style 23
from Flex-A-Seal, Inc.

Externally Mounted Mechanical Seal for extreme corrosive services. Mounted outside of stuffing box. Only corrosion resistant materials are in contact with product. Hydraulically balanced. Simple design – Assembled at factory – no installation measurements required – Just slide on... [See More]

  • Location on Shaft: External
  • Seal Design: Pusher
  • Mechanical Seal Type: Single
  • Spring Element: Multi-spring
Poly Split CEMA Seals
from CinchSeal

The model PS CinchSeal ® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless steel... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Specialized Mounting: Split Seal
Fully Split Cartridge Seal -- Style 85
from Flex-A-Seal, Inc.

Fully Split Cartridge Seal (PATENT No. 5662340). Fully split cartridge seal, no pump disassembly, simply attach two halves over the shaft and mount like any other cartridge seal. The only split seal that can be fully pressure tested at the factory before shipping. Can convert a packed pump to a... [See More]

  • Location on Shaft: External
  • Specialized Mounting: Split Seal
  • Mechanical Seal Type: Single
  • Seal Application: Pump
Rotary Air Lock Seals
from CinchSeal

Our rotary air seals are designed to replace rope packing on rotary air locks and is maintenance-free due to its self-adjusting rotary air lock design. Custom seal housing types are available in aluminum and stainless steel. The seals can be rebuilt with inexpensive repair kits. All of Cinchseal... [See More]

  • Location on Shaft: External
  • Seal Design: Metal Bellows
  • Mechanical Seal Type: Double
  • Specialized Mounting: Cartridge
Rotary Shaft Seals -- 7500 Series
from CinchSeal

Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self adjusting design. These are ideal for screw conveyors, bucket elevators, and similar bulk solid applications. The 7500 Series consumes 30% less power than packing seals and will not undercut shafts. Fully assembled... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Specialized Mounting: Cartridge
Rotary Shaft Seals -- 7600 Series
from CinchSeal

The maintenance free rotary 7620 and 7650 solid aluminum CinchSeal ’s are designed for larger shaft sizes ranging from 3.937 ” up to 6.00 ”. They are ideal rotary shaft seals for screw conveyors, bucket elevators, and other bulk handling equipment. The 7620 model has a solid clear... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Specialized Mounting: Cartridge; Semi-split
Rotary Shaft Seals -- 7800 Series
from CinchSeal

The newly designed 7800 Series CinchSeal ® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Specialized Mounting: Cartridge
Rotary Shaft Seals -- 9700 Series
from CinchSeal

The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical, and chemical... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Specialized Mounting: Split Seal
Rotary Shaft Seals -- Bakery Dough Flo Seal
from CinchSeal

Downtime and lost production caused by premature bearing failures or seal leakage issues are two major concerns in the bakery industry. These issues are eliminated when using CinchSeal, which provides industrial baking solutions. With the 316L stainless-steel construction and split design, our seal... [See More]

  • Location on Shaft: External
  • Specialized Mounting: Split Seal
  • Seal Design: Elastomeric Bellows
  • Seal Application: Agitator or Mixer
Rotary Shaft Seals -- USDA Approved Solid Seals
from CinchSeal

CinchSeal ’s rotary shaft seals have been designed and manufactured to meet stringent USDA Approved standards we have utilizing acorn nuts to isolate fastening threads during production runs, manufactured 1/8 ” radii in the 90 degree corners to eliminate bacteria build up, and provided... [See More]

  • Location on Shaft: External
  • Seal Design: Elastomeric Bellows
  • Mechanical Seal Type: Double
  • Specialized Mounting: Split Seal