Single Spring Mechanical Seals
from Technetics Group
Pushing the outer limits of speed and vibration with your critical application? We have two words for you. No problem. Qualiseal Technology contacting face seals are known for versatility and exceptional performance across a wide range of demanding aircraft and industrial applications. They are... [See More]
- Spring Element: Single Spring
- Seal Application: Pump; Aerospace, Industrial, Flow Control
- Seal Design: Metal Bellows; Elastomeric Bellows
- Rubbing Speed: 50000
from Technetics Group
Qualiseal Hydrodynamic Lift Off Seals are non-contacting film-riding seals that have been successfully used in industrial pump and compressor applications for decades and are now increasingly finding their way into demanding aerospace applications where the hydrodynamic features can be even more... [See More]
- Spring Element: Single Spring
- Seal Application: Pump; Cryogenic Seal; Aerospace
- Seal Design: Metal Bellows; Elastomeric Bellows
- Rubbing Speed: 50000
from Technetics Group
In 1967 Technetics developed the GULLIVER ® mechanical seal which satisfies the most diverse operating conditions. These mechanical seals are used in demanding applications and benefit from the sealing expertise of the Technetics engineering team. Technetics offers a broad variety of advanced... [See More]
- Spring Element: Single Spring
- Seal Application: Pump; Agitator or Mixer
- Seal Design: Metal Bellows; Elastomeric Bellows
- Rubbing Speed: 3940
from Technetics Group
In certain extreme applications, a part made of individual segments may meet your critical performance requirements better than a single-piece unit. Segmented seals ride directly along the shaft and are primarily used in low-pressure applications. These seals contain a series of segmented carbon... [See More]
- Spring Element: Single Spring
- Rubbing Speed: 40000
- Seal Application: Gas Seal (Spiral Groove Seal); Aerospace, Industrial
- Operating Pressure: 100
from Hi-Tech Seals, Inc.
Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and by product pressure in the seal chamber. [See More]
- Spring Element: Single Spring
- Seal Design: Metal Bellows
- Mechanical Seal Type: Double
- Specialized Mounting: Non-cartridge
from Berliss
Single seal, unbalanced, single spring, bi-directional, elastomer bellows [See More]
- Spring Element: Single Spring
- Seal Design: Elastomeric Bellows
- Mechanical Seal Type: Single
- Specialized Mounting: Non-cartridge; Split Seal
from Flex-A-Seal, Inc.
The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360 º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring... [See More]
- Spring Element: Single Spring
- Seal Design: Pusher
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 0.6250
- Mechanical Seal Type: Single
- Metal Carbide & Metal Oxide (Ceramic): Miscellaneous Metal Oxides
from BellowsTech, an MW Industries company
Mechanical seals with bellows technology have various benefits and applications. Edge welded bellows technology allows for a variety of materials including stainless steel, Inconel ®, and Hastelloy ®. With these options, various liquids and gases can be measured as well as extreme... [See More]
- Spring Element: Single Spring
- Seal Design: Metal Bellows
- Mechanical Seal Type: Single
- Specialized Mounting: Non-cartridge
from Flex-A-Seal, Inc.
Single Stationary Single Spring Cartridge with Circulation Gland. Part of Flex-A-Seal ’s integrated/platform single cartridge seal design;. Patent pending Plunger-Lock drive;. Stationary pusher design;. Hydraulically balanced;. Heavy-duty rugged design;. No little springs to clog or fatigue,... [See More]
- Spring Element: Single Spring
- Seal Design: Pusher
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 0.6250
- Mechanical Seal Type: Single
- Metal Carbide & Metal Oxide (Ceramic): Miscellaneous Metal Oxides
from Flex-A-Seal, Inc.
The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360 º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring... [See More]
- Spring Element: Single Spring
- Seal Design: Pusher
- Mechanical Seal Type: Single
- Specialized Mounting: Cartridge
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 0.5000
- Mechanical Seal Type: Single
- Metal Carbide & Metal Oxide (Ceramic): Miscellaneous Metal Oxides
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 1.25
- Mechanical Seal Type: Single
- Metal: Miscellaneous Metals
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 0.6250
- Mechanical Seal Type: Single
- Metal: Miscellaneous Metals
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 1
- Mechanical Seal Type: Single
- Metal Carbide & Metal Oxide (Ceramic): Miscellaneous Metal Oxides
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 2
- Mechanical Seal Type: Single
- Metal: Miscellaneous Metals
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 1.75
- Mechanical Seal Type: Single
- Metal Carbide & Metal Oxide (Ceramic): Miscellaneous Metal Oxides
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 2.12
- Mechanical Seal Type: Single
- Metal: Miscellaneous Metals
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 1.12
- Mechanical Seal Type: Single
- Metal Carbide & Metal Oxide (Ceramic): Miscellaneous Metal Oxides
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 1.5
- Mechanical Seal Type: Single
- Metal: Miscellaneous Metals
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 0.3750
- Mechanical Seal Type: Single
from Daemar Inc.
Most single spring mechanical seals come in two parts: The “Head ” & the “Seat ”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary... [See More]
- Spring Element: Single Spring
- Shaft Diameter: 1.75
- Mechanical Seal Type: Single
- Metal: Miscellaneous Metals