Flanged Diaphragm Seals
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, CPVC/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 200
- Process Connection Size: 1/2"
- Diaphragm Material: Other (CPVC)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, CPVC/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Other (CPVC)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, CPVC/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Other (CPVC)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, POLY/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 200
- Process Connection Size: 1/2"
- Diaphragm Material: Other (POLYPROPYLENE)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, POLY/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Other (POLYPROPYLENE)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, POLY/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Other (POLYPROPYLENE)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, PVC/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 200
- Process Connection Size: 1/2"
- Diaphragm Material: Other (PVC)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, PVC/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Other (PVC)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, PVC/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Other (PVC)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, PVDF/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 250
- Process Connection Size: 1/2"
- Diaphragm Material: Other (PVDF)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, PVDF/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Other (PVDF)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, PVDF/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Other (PVDF)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, SS/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 275
- Process Connection Size: 1/2"
- Diaphragm Material: Steel - Stainless; Other (STAINLESS STEEL)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, SS/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Steel - Stainless; Other (STAINLESS STEEL)
from Blacoh Fluid Control, Inc.
DIAPHRAGM SEAL/GAUGE GUARD, SS/EPDM [See More]
- Process Connection Type: Flanged; Other (FLANGE, US, 150# CLASS)
- Maximum Working (Static) Pressure: 60
- Process Connection Size: 1/2"
- Diaphragm Material: Steel - Stainless; Other (STAINLESS STEEL)
from OMEGA Engineering, Inc.
OMEGA Diaphragm Pressure Seals afford greater protection to sensitive pressure instrumentation from the damaging effects of corrosives, slurries, or viscous fluids that may be present in your pressure line. A variety of designs and styles are available to suit your application requirements. 100... [See More]
- Process Connection Type: Flanged; Threaded; Welded Pipe (optional feature)
- Instrument Connection: 1/4"; Female NPT
- Seal Design: Removable Upper Housing
- Process Connection Size: 1"; 1-1/2"; 2"; Female NPT
from KOBOLD Instruments, Inc.
Product Features. Synthetic or Stainless Steel Wetted Parts. Sanitary Version. Flanged Versions. Threaded Versions. Protects From Highly Viscous and Crystallizing Media. Pulsation Damping. Temperature Isolation. On occasion, you may be confronted with the task of measuring the pressure of a... [See More]
- Process Connection Type: Flanged; Threaded; Sanitary
- Maximum Working (Static) Pressure: 580
- Seal Design: Clamped Diaphragm
- Diaphragm Material: Steel - Stainless (316-Ti SS, PVC, PP or PVDF)
from Ashcroft Inc.
Ashcroft ® flanged diaphragm seals or isolation devices protect pressure measuring instruments. Used when process compatibility is required, these are also applied when media exhibits high temperature or the potential to clog an instrument connection. Ideal for satisfying many challenging... [See More]
- Process Connection Type: Flanged
- Seal Design: Removable Upper Housing
from Winters Instruments
Description & Features: • "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced • Various sizes and housing materials available • CRN registered available upon request... [See More]
- Process Connection Type: Flanged
- Instrument Connection: 1/2"; Female NPT
- Seal Design: Welded Diaphragm
- Process Connection Size: 1"
from Ashcroft Inc.
The Ashcroft ® in-line diaphragm seals or isolation device protects pressure measuring instruments. Mounted in-line to the process piping, it is used on applications where continuous flow prevents process clogging or accumulation, while preventing process fluid loss in the event the measuring... [See More]
- Process Connection Type: Flanged; Threaded; Welded Pipe (optional feature)
- Seal Design: Removable Upper Housing
from Winters Instruments
Description & Features: • One-piece design - no internal gaskets or o-rings • Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup • Various sizes available • 1 year warrantyApplications: • Oil refineries, pulp and paper mills,... [See More]
- Process Connection Type: Flanged
- Instrument Connection: 1/4"; Female NPT
- Seal Design: Welded Diaphragm
- Process Connection Size: 2"; Female NPT