Viton® Diaphragm Seals
from Plast-O-Matic Valves, Inc.
Series GGS & GGSE Superior accuracy pressure or vacuum isolator with steel-reinforced gauge hub and a wide range of options, including acrylic shield, removable housing, choice of gauges and materials. [See More]
- Diaphragm Material: Viton
- Instrument Connection: 1/4"; Female NPT
- Seal Design: Clamped Diaphragm; Removable Upper Housing (optional feature)
- Process Connection Type: Threaded
from Plast-O-Matic Valves, Inc.
Compact, low-cost diaphragm seal in polypropylene. Buna-N or Viton seals. Available with or without pressure gauges; GGME is suitable for use with virtually any pressure instrument that requires protection from ultrapure or corrosive liquid. Accuracy to within 4%. Suitable for positive pressure... [See More]
- Diaphragm Material: Viton; Other
- Instrument Connection: 1/4"; Female NPT
- Seal Design: Removable Upper Housing
- Process Connection Type: Threaded
from Plast-O-Matic Valves, Inc.
Series GGME Compact, high accuracy pressure or vacuum isolator with polypro connection, choice of gauges. [See More]
- Diaphragm Material: Viton
- Instrument Connection: 1/4"; Female NPT
- Seal Design: Clamped Diaphragm
- Process Connection Type: Threaded
from Plast-O-Matic Valves, Inc.
Series GGMU Ultra-pure “zero deadleg ” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options. [See More]
- Diaphragm Material: Viton
- Instrument Connection: 1/4"; Female NPT
- Seal Design: Clamped Diaphragm
- Process Connection Type: With Flush Port; Other (Spigot with Union Nuts)
from Plast-O-Matic Valves, Inc.
Series GGMU Ultra-pure “zero deadleg ” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options. [See More]
- Diaphragm Material: Viton
- Instrument Connection: 1/4"; Female NPT
- Seal Design: Clamped Diaphragm
- Process Connection Type: With Flush Port; Other (Spigot with Union Nuts)
from NOSHOK, Inc.
Utilize a replaceable diaphragm and non-metallic lower housing. Rated to 200 psi with a displacement capability of 0.09 cubic inches. Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel. LOWER HOUSING: All non-metallic. DIAPHRAGM MATERIALS: All metallic or elastomers. O-RING: Buna-N... [See More]
- Diaphragm Material: Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Teflon; Viton; Other (All Metallic or Elastomers)
- Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
- Seal Design: Clamped Diaphragm
- Process Connection Type: Threaded
from Winters Instruments
Description & Features: • Finished with a cleanout design • Various pipe sizes (1" to 4") and housing materials available • 1 year warrantyApplications: • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants [See More]
- Diaphragm Material: Viton
- Instrument Connection: 1/2"; Female NPT
- Seal Design: Welded Diaphragm
- Process Connection Type: Threaded
from NOSHOK, Inc.
Utilize an all metallic diaphragm welded to the upper housing. Displacement capability is 0.05 cubic inches with a 2.4" diameter diaphragm. Maximum pressure rating is 200 psi with non-metallic lower housing materials. A flushing connection is offered as an option. Specifications: UPPER HOUSING:... [See More]
- Diaphragm Material: Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Teflon; Viton; Other (Titanium, Inconel 600#153; and Tantalum)
- Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
- Seal Design: Welded Diaphragm
- Process Connection Type: Threaded