Integral Bleed Connection Diaphragm Seals

9 Results
Elevated Pressure Diaphragm Seal -- Type 10H
from NOSHOK, Inc.

A threaded connection, off-line seal with a replaceable diaphragm. Designed for high pressure applications. Rated up to 20,000 psi. Displacement capability is 0.05 cubic inches. Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel. LOWER HOUSING: All metallic. DIAPHRAGM MATERIALS: All... [See More]

  • Seal Design: Clamped Diaphragm
  • Process Connection Type: Threaded; With Flush Port (optional feature)
  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); Female NPT
D15 Series #15 In Line Diaphragm Seal -- D15992
from Winters Instruments

Description & Features: • Constructed with a welded diaphragm placed at the end of the male NPT connection, eliminating the normal diaphragm chamber where solidification of the process media may render the seal inoperable • Rugged and suitable for the most severe process applications... [See More]

  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
  • Instrument Connection: Bleed Connection; 1/4"; Female NPT
  • Process Connection Size: 3/4"; Male NPT
Front Flush Button Diaphragm Seal -- Type 20
from NOSHOK, Inc.

Constructed with a 316 Stainless steel housing and diaphragm. Maximum pressure rating is 9,000 psi. Available instrument connection sizes are 1/4 â €  and 1/2" NPT with a process connection size of 1/2" NPT male to 2" NPT male. Specifications: HOUSING: 316 Stainless steel. DIAPHRAGM... [See More]

  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Size: 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); 2" (optional feature); Male NPT
D50 Series #50 Diaphragm Seal -- D50970
from Winters Instruments

Description & Features: • Compact, lightweight and economical • Constructed of AISI 316 stainless steel and welded together into a one piece unit • CRN registered • 1 year warrantyApplications: • Ideally suited for applications where space limitations exist [See More]

  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
  • Instrument Connection: Bleed Connection; 1/4"; Female NPT
  • Process Connection Size: 1/4"; Female NPT
High Displacement Diaphragm Seal -- Type 29
from NOSHOK, Inc.

All welded, all metallic housing design does not utilize an o-ring or gasket. Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi. Pressure rating is 2,500 psi. Specifications: UPPER HOUSING: 316... [See More]

  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded; With Flush Port (optional feature)
  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); Female NPT
Standard Diaphragm Seal -- Type 10
from NOSHOK, Inc.

Designed to utilize a replaceable diaphragm clamped between the metal housings. Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel. LOWER HOUSING: All metallic. DIAPHRAGM MATERIALS: All metallic or elastomers. O-RING: Buna-N ®, Teflon ®, Viton ®. BOLTING: Carbon steel... [See More]

  • Seal Design: Clamped Diaphragm
  • Process Connection Type: Flanged (optional feature); Threaded; Welded Pipe (optional feature); With Flush Port (optional feature)
  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); Female NPT
Standard Diaphragm Seal -- Type 25
from NOSHOK, Inc.

Utilize an all welded, all metallic housing design. Pressure rated to 2,500 psi. Housing and diaphragm offered in a variety of materials to suit most applications. A flushing port is offered as an option. Specifications: UPPER HOUSING: 316 Stainless steel, Carpenter 20 â „ ¢  ... [See More]

  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded; With Flush Port (optional feature)
  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); Female NPT
Standard Pressure Welded Diaphragm Seal -- Type 30
from NOSHOK, Inc.

Utilize an all metallic diaphragm welded to the upper housing. Displacement capability is 0.05 cubic inches. Standard pressure rating is 2,500 psi. A wide variety of instrument and process connections are available. A flushing connection is offered as an option. Specifications: UPPER HOUSING: Carbon... [See More]

  • Seal Design: Welded Diaphragm
  • Process Connection Type: Flanged (optional feature); Threaded; Welded Pipe (optional feature); With Flush Port (optional feature)
  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); Female NPT
Tri-Clamp Pressure Diaphragm Seal -- Type 12
from NOSHOK, Inc.

Features a flush mount diaphragm and all welded construction â € “ ideal for food & beverage, pharmaceutical and sanitary markets. Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig. Accommodates process connection pipes from 1-1/2 inch through 3 inch... [See More]

  • Seal Design: Welded Diaphragm
  • Process Connection Type: Sanitary
  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Size: 1-1/2" (optional feature); 2" (optional feature); 3" (optional feature); Female NPT