Exposed to Vacuum Pressure Diaphragm Seals
from Plast-O-Matic Valves, Inc.
Series GGS & GGSE Superior accuracy pressure or vacuum isolator with steel-reinforced gauge hub and a wide range of options, including acrylic shield, removable housing, choice of gauges and materials. [See More]
- Seal Design: Clamped Diaphragm; Removable Upper Housing (optional feature)
- Process Connection Type: Threaded
- Instrument Connection: 1/4"; Female NPT
- Process Connection Size: 1/2"; Female NPT
from Plast-O-Matic Valves, Inc.
Series GGME Compact, high accuracy pressure or vacuum isolator with polypro connection, choice of gauges. [See More]
- Seal Design: Clamped Diaphragm
- Process Connection Type: Threaded
- Instrument Connection: 1/4"; Female NPT
- Process Connection Size: 1/2"; Male NPT
from Plast-O-Matic Valves, Inc.
Series GGMU Ultra-pure “zero deadleg ” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options. [See More]
- Seal Design: Clamped Diaphragm
- Process Connection Type: With Flush Port; Other (Spigot with Union Nuts)
- Instrument Connection: 1/4"; Female NPT
- Process Connection Size: 1/2"
from Plast-O-Matic Valves, Inc.
Series GGMU Ultra-pure “zero deadleg ” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options. [See More]
- Seal Design: Clamped Diaphragm
- Process Connection Type: With Flush Port; Other (Spigot with Union Nuts)
- Instrument Connection: 1/4"; Female NPT
- Process Connection Size: 1/2"
from OMEGA Engineering, Inc.
OMEGA Diaphragm Pressure Seals afford greater protection to sensitive pressure instrumentation from the damaging effects of corrosives, slurries, or viscous fluids that may be present in your pressure line. A variety of designs and styles are available to suit your application requirements. 100... [See More]
- Seal Design: Removable Upper Housing
- Process Connection Type: Flanged; Threaded; Welded Pipe (optional feature)
- Instrument Connection: 1/4"; Female NPT
- Process Connection Size: 1"; 1-1/2"; 2"; Female NPT
from Winters Instruments
Description & Features: • Features a durable and flexible Teflon ® diaphragm seal, which serves as a protective barrier between the process fluid and instrument • High accuracy and dependability • CRN registered • 1 year warrantyApplications: • Provides an... [See More]
- Seal Design: Clamped Diaphragm
- Process Connection Type: Threaded
- Instrument Connection: 1/4"; Female NPT
- Process Connection Size: 1/4"; 1/2"; Female NPT