1/4" Diaphragm Seals

20 Results
DIAPHRAGM SEALS -- CPVC-00-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, CPVC/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 200
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Other (CPVC)
DIAPHRAGM SEALS -- CPVC-0060-PB01-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, CPVC/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 60
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Other (CPVC)
DIAPHRAGM SEALS -- CPVC-0060-SS02-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, CPVC/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 60
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Other (CPVC)
DIAPHRAGM SEALS -- PP-00-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, POLY/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 200
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Other (POLYPROPYLENE)
DIAPHRAGM SEALS -- PP-0060-PB01-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, POLY/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 60
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Other (POLYPROPYLENE)
DIAPHRAGM SEALS -- PP-0060-SS02-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, POLY/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 60
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Other (POLYPROPYLENE)
DIAPHRAGM SEALS -- PVC-00-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, PVC/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 200
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Other (PVC)
DIAPHRAGM SEALS -- PVC-0060-PB01-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, PVC/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 60
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Other (PVC)
DIAPHRAGM SEALS -- PVC-0060-SS02-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, PVC/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 60
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Other (PVC)
DIAPHRAGM SEALS -- SS-00-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, SS/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 1000
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Steel - Stainless; Other (STAINLESS STEEL)
DIAPHRAGM SEALS -- SS-0060-PB01-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, SS/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 60
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Steel - Stainless; Other (STAINLESS STEEL)
DIAPHRAGM SEALS -- SS-0060-SS02-E25
from Blacoh Fluid Control, Inc.

DIAPHRAGM SEAL/GAUGE GUARD, SS/EPDM [See More]

  • Process Connection Size: 1/4"
  • Maximum Working (Static) Pressure: 60
  • Process Connection Type: Threaded; Other (FNPT)
  • Diaphragm Material: Steel - Stainless; Other (STAINLESS STEEL)
CPVC Gauge Guards -- 19293
from U.S. Plastic Corporation

1/4" x 1/4" GG Series CPVC Guard Only [See More]

  • Process Connection Size: 1/4"
  • Process Connection Type: Threaded
  • Instrument Connection: 1/4"
  • Diaphragm Material: Other (CPVC)
D10 Series #10 PVC Diaphragm Seal -- D10986
from Winters Instruments

Description & Features: • Features a durable and flexible Teflon ® diaphragm seal, which serves as a protective barrier between the process fluid and instrument • High accuracy and dependability • CRN registered • 1 year warrantyApplications: • Provides an... [See More]

  • Process Connection Size: 1/4"; 1/2"; Female NPT
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Clamped Diaphragm
  • Process Connection Type: Threaded
D30 Series #30 Diaphragm Seal -- D30975
from Winters Instruments

Description & Features: • Compact, lightweight and economical • Constructed of AISI 316 stainless steel and is welded together into a one piece unit • CRN registered • 1 year warrantyApplications: • Offers protection for pressure instruments (gauges and transmitters)... [See More]

  • Process Connection Size: 1/4"; Female NPT
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
D40 Series #40 Diaphragm Seal -- D40973
from Winters Instruments

Description & Features: • Compact (one piece), lightweight and economical • CRN registered • 1 year warrantyApplications: • Ideally suited for applications where space limitations exist • Primarily utilized to protect gauges and transmitters from corrosive media •... [See More]

  • Process Connection Size: 1/4"; Female NPT
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
D50 Series #50 Diaphragm Seal -- D50970
from Winters Instruments

Description & Features: • Compact, lightweight and economical • Constructed of AISI 316 stainless steel and welded together into a one piece unit • CRN registered • 1 year warrantyApplications: • Ideally suited for applications where space limitations exist [See More]

  • Process Connection Size: 1/4"; Female NPT
  • Instrument Connection: Bleed Connection; 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
D70 Series #70 Diaphragm Seal -- D70954
from Winters Instruments

Description & Features: • Two piece construction and designed to withstand even the most severe process applications • "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced... [See More]

  • Process Connection Size: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Temperature at the Seal: -22 to 212
D71 Hastelloy® C Series #70 NACE Diaphragm Seal -- D71954HASC75
from Winters Instruments

Description & Features: • Can be used on applications requiring a NACE compliant MR0103-2003 diaphragm seal • CRN registered available upon request • 1 year warrantyApplications: • Sour gas applications requiring instrumentation that meet NACE International Standards [See More]

  • Process Connection Size: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Temperature at the Seal: -22 to 212
D85 Series In-Line Flow Thru Seal -- D852536
from Winters Instruments

Description & Features: • Two piece construction • Clean-out design allows process media to flow through the seal • Reduces potential for process media blockages inside diaphragm housing • 1 year warrantyApplications: • Where the process fluid is corrosive or viscous... [See More]

  • Process Connection Size: 1/4"; Female NPT
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Clamped Diaphragm
  • Process Connection Type: Threaded