Sanitary Application Diaphragm Seals
2 Results
Tri-Clamp Pressure Diaphragm Seal -- Type 12
from NOSHOK, Inc.
from NOSHOK, Inc.
Features a flush mount diaphragm and all welded construction â € “ ideal for food & beverage, pharmaceutical and sanitary markets. Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig. Accommodates process connection pipes from 1-1/2 inch through 3 inch... [See More]
- Seal Design: Welded Diaphragm
- Process Connection Type: Sanitary
- Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
- Process Connection Size: 1-1/2" (optional feature); 2" (optional feature); 3" (optional feature); Female NPT
D20 Series #20 In Line Diaphragm Seal -- D20976
from Winters Instruments
from Winters Instruments
Description & Features: • Meets the requirements of dairy, food, beverage, chemical and pharmaceutical industries • CRN registered • 1 year warrantyApplications: • When attached to a Winters all stainless steel construction pressure gauge, the unit becomes completely... [See More]
- Seal Design: Welded Diaphragm
- Process Connection Type: Sanitary; Other (2" Tri-Clamp)
- Instrument Connection: 1/4"; Female NPT
- Process Temperature at the Seal: -4 to 248