1/4" NPT Diaphragm Seals

31 Results
Chemical Use Gauge Guard -- GGTS1-PV
from Plast-O-Matic Valves, Inc.

Series GGS & GGSE Superior accuracy pressure or vacuum isolator with steel-reinforced gauge hub and a wide range of options, including acrylic shield, removable housing, choice of gauges and materials. [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Clamped Diaphragm; Removable Upper Housing (optional feature)
  • Process Connection Size: 1/2"; Female NPT
Gauge Guards -- Series GGME
from Plast-O-Matic Valves, Inc.

Compact, low-cost diaphragm seal in polypropylene. Buna-N or Viton seals. Available with or without pressure gauges; GGME is suitable for use with virtually any pressure instrument that requires protection from ultrapure or corrosive liquid. Accuracy to within 4%. Suitable for positive pressure... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Removable Upper Housing
  • Process Connection Size: 1/2"; Male NPT
Miniature Thermoplastic Diaphragm Seal/Gauge Guard -- GGMEB1-PP
from Plast-O-Matic Valves, Inc.

Series GGME Compact, high accuracy pressure or vacuum isolator with polypro connection, choice of gauges. [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1/2"; Male NPT
Ultra-Pure Gauge Guard -- GGMUEP-PF-A
from Plast-O-Matic Valves, Inc.

Series GGMU Ultra-pure “zero deadleg ” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options. [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: With Flush Port; Other (Spigot with Union Nuts)
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1/2"
Ultra-Pure Gauge Guard -- GGMUV-PP-A
from Plast-O-Matic Valves, Inc.

Series GGMU Ultra-pure “zero deadleg ” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options. [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: With Flush Port; Other (Spigot with Union Nuts)
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1/2"
Diaphragm Pressure Seal
from OMEGA Engineering, Inc.

OMEGA Diaphragm Pressure Seals afford greater protection to sensitive pressure instrumentation from the damaging effects of corrosives, slurries, or viscous fluids that may be present in your pressure line. A variety of designs and styles are available to suit your application requirements. 100... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Flanged; Threaded; Welded Pipe (optional feature)
  • Seal Design: Removable Upper Housing
  • Process Connection Size: 1"; 1-1/2"; 2"; Female NPT
CPVC Gauge Guards -- 19293
from U.S. Plastic Corporation

1/4" x 1/4" GG Series CPVC Guard Only [See More]

  • Instrument Connection: 1/4"
  • Process Connection Size: 1/4"
  • Process Connection Type: Threaded
  • Diaphragm Material: Other (CPVC)
Elevated Pressure Diaphragm Seal -- Type 10H
from NOSHOK, Inc.

A threaded connection, off-line seal with a replaceable diaphragm. Designed for high pressure applications. Rated up to 20,000 psi. Displacement capability is 0.05 cubic inches. Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel. LOWER HOUSING: All metallic. DIAPHRAGM MATERIALS: All... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Threaded; With Flush Port (optional feature)
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); Female NPT
D10 Series #10 PVC Diaphragm Seal -- D10986
from Winters Instruments

Description & Features: • Features a durable and flexible Teflon ® diaphragm seal, which serves as a protective barrier between the process fluid and instrument • High accuracy and dependability • CRN registered • 1 year warrantyApplications: • Provides an... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1/4"; 1/2"; Female NPT
Elevated Pressure Diaphragm Seal -- Type 25H
from NOSHOK, Inc.

Utilize an all welded, all metallic housing design. Pressure rated to 5,000 psi. Housing and diaphragm offered in a variety of materials to suit most applications. A flushing port is offered as an option. Specifications: UPPER HOUSING: 316 Stainless steel, Carpenter 20 â „ ¢  ... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Threaded; With Flush Port (optional feature)
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); Female NPT
D15 Series #15 In Line Diaphragm Seal -- D15992
from Winters Instruments

Description & Features: • Constructed with a welded diaphragm placed at the end of the male NPT connection, eliminating the normal diaphragm chamber where solidification of the process media may render the seal inoperable • Rugged and suitable for the most severe process applications... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 3/4"; Male NPT
Elevated Pressure Welded Diaphragm Seal -- Type 30H
from NOSHOK, Inc.

Utilize an all metallic diaphragm welded to the upper housing. Displacement capability is 0.05 cubic inches. Pressure rating is 5,000 psi to 20,000 psi. A wide variety of instrument and process connections are available. A flushing connection is offered as an option. Specifications: UPPER HOUSING:... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Threaded; With Flush Port (optional feature)
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); Female NPT
D20 Series #20 In Line Diaphragm Seal -- D20976
from Winters Instruments

Description & Features: • Meets the requirements of dairy, food, beverage, chemical and pharmaceutical industries • CRN registered • 1 year warrantyApplications: • When attached to a Winters all stainless steel construction pressure gauge, the unit becomes completely... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Sanitary; Other (2" Tri-Clamp)
  • Seal Design: Welded Diaphragm
  • Process Temperature at the Seal: -4 to 248
Front Flush Button Diaphragm Seal -- Type 20
from NOSHOK, Inc.

Constructed with a 316 Stainless steel housing and diaphragm. Maximum pressure rating is 9,000 psi. Available instrument connection sizes are 1/4 â €  and 1/2" NPT with a process connection size of 1/2" NPT male to 2" NPT male. Specifications: HOUSING: 316 Stainless steel. DIAPHRAGM... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); 2" (optional feature); Male NPT
D30 Series #30 Diaphragm Seal -- D30975
from Winters Instruments

Description & Features: • Compact, lightweight and economical • Constructed of AISI 316 stainless steel and is welded together into a one piece unit • CRN registered • 1 year warrantyApplications: • Offers protection for pressure instruments (gauges and transmitters)... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4"; Female NPT
High Displacement Diaphragm Seal -- Type 29
from NOSHOK, Inc.

All welded, all metallic housing design does not utilize an o-ring or gasket. Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi. Pressure rating is 2,500 psi. Specifications: UPPER HOUSING: 316... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Threaded; With Flush Port (optional feature)
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); Female NPT
D40 Series #40 Diaphragm Seal -- D40973
from Winters Instruments

Description & Features: • Compact (one piece), lightweight and economical • CRN registered • 1 year warrantyApplications: • Ideally suited for applications where space limitations exist • Primarily utilized to protect gauges and transmitters from corrosive media •... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4"; Female NPT
Non-Metallic Diaphragm Seal -- Type 10L
from NOSHOK, Inc.

Utilize a replaceable diaphragm and non-metallic lower housing. Rated to 200 psi with a displacement capability of 0.09 cubic inches. Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel. LOWER HOUSING: All non-metallic. DIAPHRAGM MATERIALS: All metallic or elastomers. O-RING: Buna-N... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); Female NPT
D44 Teflon® Series #80 Flanged Diaphragm Seal -- D44003
from Winters Instruments

Description & Features: • "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced • Various sizes and housing materials available • CRN registered available upon request... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Welded Pipe
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1"
Reduced Pressure Welded Diaphragm Seal -- Type 30L
from NOSHOK, Inc.

Utilize an all metallic diaphragm welded to the upper housing. Displacement capability is 0.05 cubic inches with a 2.4" diameter diaphragm. Maximum pressure rating is 200 psi with non-metallic lower housing materials. A flushing connection is offered as an option. Specifications: UPPER HOUSING:... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); Female NPT
D44 Welded Series #80 Flanged Diaphragm Seal -- D441150HH25CS
from Winters Instruments

Description & Features: • "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced • Various sizes and housing materials available • CRN registered available upon request... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Flanged
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1"
Standard Diaphragm Seal -- Type 10
from NOSHOK, Inc.

Designed to utilize a replaceable diaphragm clamped between the metal housings. Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel. LOWER HOUSING: All metallic. DIAPHRAGM MATERIALS: All metallic or elastomers. O-RING: Buna-N ®, Teflon ®, Viton ®. BOLTING: Carbon steel... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Flanged (optional feature); Threaded; Welded Pipe (optional feature); With Flush Port (optional feature)
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); Female NPT
D46 Series Flanged Flush Mount Seal -- D462548
from Winters Instruments

Description & Features: • One-piece design - no internal gaskets or o-rings • Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup • Various sizes available • 1 year warrantyApplications: • Oil refineries, pulp and paper mills,... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Flanged
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 2"; Female NPT
Standard Diaphragm Seal -- Type 25
from NOSHOK, Inc.

Utilize an all welded, all metallic housing design. Pressure rated to 2,500 psi. Housing and diaphragm offered in a variety of materials to suit most applications. A flushing port is offered as an option. Specifications: UPPER HOUSING: 316 Stainless steel, Carpenter 20 â „ ¢  ... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Threaded; With Flush Port (optional feature)
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); Female NPT
D50 Series #50 Diaphragm Seal -- D50970
from Winters Instruments

Description & Features: • Compact, lightweight and economical • Constructed of AISI 316 stainless steel and welded together into a one piece unit • CRN registered • 1 year warrantyApplications: • Ideally suited for applications where space limitations exist [See More]

  • Instrument Connection: Bleed Connection; 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4"; Female NPT
Standard Pressure Welded Diaphragm Seal -- Type 30
from NOSHOK, Inc.

Utilize an all metallic diaphragm welded to the upper housing. Displacement capability is 0.05 cubic inches. Standard pressure rating is 2,500 psi. A wide variety of instrument and process connections are available. A flushing connection is offered as an option. Specifications: UPPER HOUSING: Carbon... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Flanged (optional feature); Threaded; Welded Pipe (optional feature); With Flush Port (optional feature)
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1-1/4" (optional feature); 1-1/2" (optional feature); Female NPT
D70 Series #70 Diaphragm Seal -- D70950
from Winters Instruments

Description & Features: • Two piece construction and designed to withstand even the most severe process applications • "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Temperature at the Seal: -22 to 212
  • Seal Design: Welded Diaphragm
  • Diaphragm Material: Steel - Stainless
Tri-Clamp Pressure Diaphragm Seal -- Type 12
from NOSHOK, Inc.

Features a flush mount diaphragm and all welded construction â € “ ideal for food & beverage, pharmaceutical and sanitary markets. Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig. Accommodates process connection pipes from 1-1/2 inch through 3 inch... [See More]

  • Instrument Connection: Bleed Connection; 1/4"; 1/2"; Female NPT
  • Process Connection Type: Sanitary
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1-1/2" (optional feature); 2" (optional feature); 3" (optional feature); Female NPT
D71 Hastelloy® C Series #70 NACE Diaphragm Seal -- D71966HASC75
from Winters Instruments

Description & Features: • Can be used on applications requiring a NACE compliant MR0103-2003 diaphragm seal • CRN registered available upon request • 1 year warrantyApplications: • Sour gas applications requiring instrumentation that meet NACE International Standards [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Temperature at the Seal: -22 to 212
  • Seal Design: Welded Diaphragm
  • Diaphragm Material: Hastelloy
D85 Series In-Line Flow Thru Seal -- D852536
from Winters Instruments

Description & Features: • Two piece construction • Clean-out design allows process media to flow through the seal • Reduces potential for process media blockages inside diaphragm housing • 1 year warrantyApplications: • Where the process fluid is corrosive or viscous... [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1/4"; Female NPT
D90 Series Saddle Weld Seal -- D902564
from Winters Instruments

Description & Features: • Finished with a cleanout design • Various pipe sizes (1" to 4") and housing materials available • 1 year warrantyApplications: • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants [See More]

  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1"; Female NPT