Glycerin Diaphragm Seals

14 Results
D10 Series #10 PVC Diaphragm Seal -- D10986
from Winters Instruments

Description & Features: • Features a durable and flexible Teflon ® diaphragm seal, which serves as a protective barrier between the process fluid and instrument • High accuracy and dependability • CRN registered • 1 year warrantyApplications: • Provides an... [See More]

  • Fill Fluid: Glycerin
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Clamped Diaphragm
  • Process Connection Type: Threaded
D15 Series #15 In Line Diaphragm Seal -- D15992
from Winters Instruments

Description & Features: • Constructed with a welded diaphragm placed at the end of the male NPT connection, eliminating the normal diaphragm chamber where solidification of the process media may render the seal inoperable • Rugged and suitable for the most severe process applications... [See More]

  • Fill Fluid: Glycerin
  • Instrument Connection: Bleed Connection; 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
D20 Series #20 In Line Diaphragm Seal -- D20976
from Winters Instruments

Description & Features: • Meets the requirements of dairy, food, beverage, chemical and pharmaceutical industries • CRN registered • 1 year warrantyApplications: • When attached to a Winters all stainless steel construction pressure gauge, the unit becomes completely... [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Sanitary; Other (2" Tri-Clamp)
D30 Series #30 Diaphragm Seal -- D30975
from Winters Instruments

Description & Features: • Compact, lightweight and economical • Constructed of AISI 316 stainless steel and is welded together into a one piece unit • CRN registered • 1 year warrantyApplications: • Offers protection for pressure instruments (gauges and transmitters)... [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
D40 Series #40 Diaphragm Seal -- D40973
from Winters Instruments

Description & Features: • Compact (one piece), lightweight and economical • CRN registered • 1 year warrantyApplications: • Ideally suited for applications where space limitations exist • Primarily utilized to protect gauges and transmitters from corrosive media •... [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
D44 Teflon® Series #80 Flanged Diaphragm Seal -- D44001
from Winters Instruments

Description & Features: • "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced • Various sizes and housing materials available • CRN registered available upon request... [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/2"; Female NPT
  • Seal Design: Clamped Diaphragm
  • Process Connection Type: Welded Pipe
D44 Welded Series #80 Flanged Diaphragm Seal -- D441150SS5CS
from Winters Instruments

Description & Features: • "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced • Various sizes and housing materials available • CRN registered available upon request... [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/2"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Flanged
D46 Series Flanged Flush Mount Seal -- D462548
from Winters Instruments

Description & Features: • One-piece design - no internal gaskets or o-rings • Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup • Various sizes available • 1 year warrantyApplications: • Oil refineries, pulp and paper mills,... [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Flanged
D50 Series #50 Diaphragm Seal -- D50970
from Winters Instruments

Description & Features: • Compact, lightweight and economical • Constructed of AISI 316 stainless steel and welded together into a one piece unit • CRN registered • 1 year warrantyApplications: • Ideally suited for applications where space limitations exist [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: Bleed Connection; 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded
D70 Series #70 Diaphragm Seal -- D70954
from Winters Instruments

Description & Features: • Two piece construction and designed to withstand even the most severe process applications • "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced... [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Process Connection Type: Threaded
  • Seal Design: Welded Diaphragm
  • Process Connection Size: 1/4"; Female NPT
D71 Hastelloy® C Series #70 NACE Diaphragm Seal -- D71966HASC75
from Winters Instruments

Description & Features: • Can be used on applications requiring a NACE compliant MR0103-2003 diaphragm seal • CRN registered available upon request • 1 year warrantyApplications: • Sour gas applications requiring instrumentation that meet NACE International Standards [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Temperature at the Seal: -22 to 212
D81 Series #60 Isolation Ring -- D81
from Winters Instruments

Description & Features: • Various materials/configurations available to fit your specific application • Easy removal of gauge or switch for calibration, repair or replacement without interrupting process flow • 1 year warrantyApplications: • This wafer style isolation ring is... [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/4" (optional feature); 1/2" (optional feature); Female NPT; Other (optional feature) (3/8")
  • Seal Design: Clamped Diaphragm
  • Process Connection Size: 1" (optional feature); 1-1/2" (optional feature); 2" (optional feature); 3" (optional feature); 4" (optional feature)
D85 Series In-Line Flow Thru Seal -- D852536
from Winters Instruments

Description & Features: • Two piece construction • Clean-out design allows process media to flow through the seal • Reduces potential for process media blockages inside diaphragm housing • 1 year warrantyApplications: • Where the process fluid is corrosive or viscous... [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Clamped Diaphragm
  • Process Connection Type: Threaded
D90 Series Saddle Weld Seal -- D902564
from Winters Instruments

Description & Features: • Finished with a cleanout design • Various pipe sizes (1" to 4") and housing materials available • 1 year warrantyApplications: • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants [See More]

  • Fill Fluid: Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature) (High Temperature Oil)
  • Instrument Connection: 1/4"; Female NPT
  • Seal Design: Welded Diaphragm
  • Process Connection Type: Threaded