Integral Flush Port Diaphragm Seals

3 Results
Ultra-Pure Gauge Guard -- GGMUEP-PF-A
from Plast-O-Matic Valves, Inc.

Series GGMU Ultra-pure “zero deadleg ” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options. [See More]

  • Seal Design: Clamped Diaphragm
  • Process Connection Type: With Flush Port; Other (Spigot with Union Nuts)
  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Size: 1/2"
Ultra-Pure Gauge Guard -- GGMUV-PP-A
from Plast-O-Matic Valves, Inc.

Series GGMU Ultra-pure “zero deadleg ” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options. [See More]

  • Seal Design: Clamped Diaphragm
  • Process Connection Type: With Flush Port; Other (Spigot with Union Nuts)
  • Instrument Connection: 1/4"; Female NPT
  • Process Connection Size: 1/2"
D70 Series #70 Diaphragm Seal -- D70956V
from Winters Instruments

Description & Features: • Two piece construction and designed to withstand even the most severe process applications • "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced... [See More]

  • Seal Design: Welded Diaphragm
  • Process Connection Size: Female NPT
  • Process Connection Type: Threaded; With Flush Port
  • Process Temperature at the Seal: -22 to 212