Piezoelectric Mechanical Pressure Gauges
2 Results
Dynamic Pressure Sensors -- 954M2
from Columbia Research Labs, Inc.
from Columbia Research Labs, Inc.
The Models 954M2 and 954M5 Integrated Dynamic Pressure Gages are designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses in the frequency range of 1 Hz to 15KHz. The pressure sensing area will sustain continuous operating temperatures up to... [See More]
- Sensor Technology: Piezoelectric
- Working Pressure Range: 0.0 to 3500
- Type: Gauge
- Connection Size: 0.8750
Dynamic Pressure Sensors -- 954M5
from Columbia Research Labs, Inc.
from Columbia Research Labs, Inc.
The Models 954M2 and 954M5 Integrated Dynamic Pressure Gages are designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses in the frequency range of 1 Hz to 15KHz. The pressure sensing area will sustain continuous operating temperatures up to... [See More]
- Sensor Technology: Piezoelectric
- Working Pressure Range: 0.0 to 3000
- Type: Gauge
- Connection Size: 0.8750