feet of H2O Mechanical Pressure Gauges

2 Results
PAL Series Altitude Gauge -- PAL6008ALT
from Winters Instruments

Description & Features: • Premium aluminum case gauge designed to read head pressure • Stainless steel or brass wetted parts • PSI and Feet of Water scales • CRN registered • 5 year warranty [See More]

  • Scale Units: Feet of H2O
  • Working Pressure Range: 0.0 to 15.17
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
PTK Series Pressure and Temperature Kit -- P9S90223R99STAT
from Winters Instruments

Description & Features: • A portable kit with durable carrying case to protect the test instruments between uses and test locations • Includes two thermometers for high or low temperature tests • Pressure gauge includes secondary adjustable set pointer to assist the operator in... [See More]

  • Scale Units: pounds per square inch; Kilopascals; Feet of H2O; Meters H2O
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge
  • Connection Size: 0.2500