Vacuum Mechanical Pressure Gauges

39 Results
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar
from HydraCheck Inc.

Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]

  • Type: Gauge; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 7500
  • Operating Temperature: -4 to 140
Quadrigage
from HydraCheck Inc.

Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high pressure. Compatible with most... [See More]

  • Type: Gauge; Vacuum; Liquid Filled
  • Media: Liquid; Gas
  • Working Pressure Range: 6000
Vacuum Gauge -- VG150-18PBM
from ANVER Corporation

Vacuum Gauge -- VG150-18PBM [See More]

  • Type: Gauge; Vacuum
  • Connection Size: 0.1250
  • Working Pressure Range: 0.0 to 100
  • Diameter: 1.96
Series 400/500 Stainless Steel Pressure Gauge
from Clark Solutions

Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.1250
  • Working Pressure Range: -14.74 to 300
  • Diameter: 1.5
Mechanical Pressure Gauge, 122 Series -- S122 / C122 / F122
from Brooks Instrument

The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]

  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 4000
  • Accuracy: 1
DRG26 - SS Pressure Gauge w/ Switch
from KOBOLD Instruments, Inc.

Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]

  • Type: Gauge; Vacuum; Liquid Filled
  • Connection Size: 0.5000
  • Working Pressure Range: 0.0 to 10000
  • Operating Temperature: 32 to 140
Pressure Gauge -- Model E9
from McDaniel Controls, Inc.

4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 10000
  • Diameter: 4
Bar Graph Tank-O-Meter -- Type BG
from Uehling Instrument Company

Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or absolute pressure. [See More]

  • Type: Absolute; Differential; Gauge; Vacuum
  • Operating Temperature: 0 to 130
  • Working Pressure Range: ? to 150
  • Sensor Technology: Air Bubbler
200 Series Low Pressure Diaphragm Gauge -- 25
from NOSHOK, Inc.

Designed for extremely low pressure and vacuum measurement. Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi. 2-1/2 and 4 inch sizes â € “ bottom and back connections. Molded Plexiglass â... [See More]

  • Type: Gauge; Vacuum
  • Diameter: 2.5
  • Connection Size: 0.2500
  • Accuracy: 1.5
Cordless, Portable Electronic Vacuum Gauge -- DVR 2
from VACUUBRAND, Inc.

The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]

  • Type: Absolute; Vacuum
  • Diameter: 3.25
  • Working Pressure Range: 0.0145 to 15.66
  • Operating Temperature: 50 to 104
Gauges
from MFP Automation Engineering

Parker offers pressure, vacuum and temperature gauges, adapters, connections and protectors for gauges. Parker ’s line of gauges include: Fluid level temperature gauges. Vacuum gauges. Compound gauge kits. Pressure gauges. Fluid level measurement gauges [See More]

  • Type: Absolute (optional feature); Vacuum
Commercial Grade Pressure Gauge -- PGC Series
from OMEGA Engineering, Inc.

• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]

  • Type: Gauge; Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 600
  • Diameter: 2 to 2.5
Absolute Pressure Capsule Gauge -- CG-100
from Becker Pumps Corporation

Used at lower absolute pressures, or higher relative vacuum levels [See More]

  • Type: Absolute; Vacuum
  • Sensor Technology: Inconel X750
  • Vacuum Range: 100 to 0.0
  • Media: Gas
Capsule Pressure Gauges -- MCX5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 3.94
Vacuum Gauge -- VG200-14PBM
from ANVER Corporation

Vacuum Gauge -- PG200-14PBM [See More]

  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 100
  • Diameter: 2.36
Pressure Gauge -- Model J
from McDaniel Controls, Inc.

2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 6000
  • Diameter: 2.5
Tank-O-Meter® -- Type S
from Uehling Instrument Company

The Tank-O-Meter ® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need... [See More]

  • Type: Gauge; Vacuum
  • Media: Liquid; Handles Hazardous Materials
  • Sensor Technology: Air Bubbler
300 Series Brass Case Liquid Filled -- 25
from NOSHOK, Inc.

High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]

  • Type: Gauge; Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500 to 0.5000
  • Working Pressure Range: -14.74 to 15000
  • Diameter: 2.5
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Type: Absolute; Vacuum
  • Diameter: 3.07
  • Working Pressure Range: 0.0015 to 15.66
  • Operating Temperature: 50 to 104
Manufacturer Hydraulic System Component Products
from MFP Automation Engineering

The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]

  • Type: Absolute (optional feature); Vacuum
Commercial Panel Gauge -- PGP Series
from OMEGA Engineering, Inc.

• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]

  • Type: Gauge; Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 300
  • Diameter: 2.5
Capsule Pressure Gauges -- MCX7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 5.91
Vacuum Gauge -- VG200-14PBM
from ANVER Corporation

Vacuum Gauge -- VG200-14PBM [See More]

  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 100
  • Diameter: 2.36
Pressure Gauge -- Model J6
from McDaniel Controls, Inc.

2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 15000
  • Diameter: 2.5
400 Series All Stainless Steel Gauge -- 15
from NOSHOK, Inc.

The ultimate corrosion resistant heavy-duty vacuum and pressure gauges. Extreme high pressure ranges available from vacuum through 100,000 psi. 1-1/2, 2, 2-1/2, 4 and 6 inch sizes â € “ bottom or back connected. Cases and polished bezels are constructed of solid 304 Stainless steel,... [See More]

  • Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5625
  • Working Pressure Range: 0.0 to 600
  • Diameter: 1.5
Rough and Fine Digital Vacuum Gauge Capacitive Sensor -- DCP 3000 + VSK 3000
from VACUUBRAND, Inc.

The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]

  • Type: Absolute; Vacuum
  • Diameter: 3.07
  • Working Pressure Range: 0.0015 to 15.66
  • Operating Temperature: 50 to 104
General Service Gauge -- PGS Series
from OMEGA Engineering, Inc.

• 2 ½" and 3 ½" Dials. • Stem and Panel Mount Styles. • Weather Resistant Stainless Steel Case. • 316SS Wetted Parts. • 1% FS Accuracy [See More]

  • Type: Gauge; Vacuum; Liquid Filled (optional feature)
  • Diameter: 2.5 to 3.5
  • Connection Size: 0.2500
  • Operating Temperature: ? to 150
Industrial Capsule Pressure Gauges -- MTA2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 1.97
Vacuum Gauge -- VG250-14PBM
from ANVER Corporation

Vacuum Gauge -- VG250-14PBM [See More]

  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 100
  • Diameter: 2.83
Pressure Gauge -- Model J7
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 15000
  • Diameter: 2.5
600 Series Process Pressure Gauge -- 45
from NOSHOK, Inc.

600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries. Extreme high pressure ranges available from vacuum through 60,000 psi. Low pressure ranges from 30 â € H20 vac through 10 psi. [See More]

  • Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5625
  • Working Pressure Range: -14.74 to 60000
  • Diameter: 4.5
Vacuum Gauge For Potentially Explosive Atmospheres -- DVR 3
from VACUUBRAND, Inc.

The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]

  • Type: Absolute; Vacuum
  • Diameter: 3.25
  • Working Pressure Range: 0.0145 to 15.66
  • Operating Temperature: 50 to 104
Industrial Pressure Gauge -- PGM Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]

  • Type: Gauge; Vacuum; Liquid Filled
  • Diameter: 2.5 to 4
  • Connection Size: 0.2500
  • Operating Temperature: -40 to 140
Industrial Capsule Pressure Gauges -- MTA3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 2.48
Vacuum Gauge -- VG350-14CBM
from ANVER Corporation

Vacuum Gauge -- VG350-14CBM [See More]

  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 100
  • Diameter: 3.96
Pressure Gauge -- Model J8
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Non-Fillable 1/4 " NPT Standard [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 15000
  • Diameter: 2.5
800 Series Precision Test Gauge -- 60
from NOSHOK, Inc.

Meet the specification of ASME Standard B40.1 Grade 3A. Ranges available vacuum through 20,000 psi. +/-0.25% accuracy to 100% of dial range on rising or falling pressure. 6 inch size -   bottom connected. Adjustable knife-edge pointer and mirrored dial eliminate parallax error*. Brass or 316... [See More]

  • Type: Gauge; Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
  • Working Pressure Range: -14.74 to 20000
  • Diameter: 6
Industrial Process Pressure Gauge -- PGH Series
from OMEGA Engineering, Inc.

bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]

  • Type: Gauge; Vacuum; Liquid Filled (optional feature)
  • Diameter: 4.5 to 6
  • Connection Size: 0.2500
  • Operating Temperature: ? to 250
Industrial Capsule Pressure Gauges -- MTA5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.5000
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 3.94