Gauge Mechanical Pressure Gauges
from Ellsworth Adhesives
Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount. [See More]
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from HydraCheck Inc.
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70 PSI while the system pressure might be 6000 PSI. It is not possible to use a 6000 PSI analog gauge to read... [See More]
- Type: Gauge
- Scale Units: pounds per square inch; bar
from Petersen Products Co.
Battery 9 VDC. Connection Type 1/4" Quick Disconnect, Plug. Description Alarm, Audible, Low Pressure, 0-15 psi, 9V DC Battery. Pressure 0-15 psi (0-1.03 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Type: Gauge
- Scale Units: pounds per square inch
- Working Pressure Range: 0.0 to 15
from RS Components, Ltd.
Manometer Manifold for SIPART PS2 [See More]
- Type: Gauge
- Operating Temperature: 176
- Connection Size: 0.2500
from Ellsworth Adhesives
Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount. [See More]
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from HydraCheck Inc.
Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features: Pressure ranges up to... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 8702
- Operating Temperature: -4 to 140
from Petersen Products Co.
Battery 9 V DC Battery. Connection Type 1/4" Quick Disconnect Plug. Description Alarm, Audible, Low Pressure, 10-90 psig, 9V DC Battery. Pressure 10-90 PSI (0.68-6.20 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Type: Gauge
- Scale Units: pounds per square inch
- Working Pressure Range: 10 to 90
from RS Components, Ltd.
RSCAL(3890575) 50MM, 0-4BAR GAUGE [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 58.02
- Diameter: 1.97
from HydraCheck Inc.
Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 7500
- Operating Temperature: -4 to 140
from Petersen Products Co.
Battery 9 VDC. Comment 1 Alarm, Audible, Low Pressure, 10-90 psig (0.69-6.21 bar). Connection Type 1/2" Quick Disconnect, Plug. Description Alarm, Audible, Low Pressure, 10-90 psig, 9V DC Battery. Pressure 10-90 psi (0.69-6.21 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Type: Gauge
- Scale Units: pounds per square inch
- Working Pressure Range: 10 to 90
from RS Components, Ltd.
RS PRO GAGE250010 Pressure Gauge [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 87.02
- Diameter: 1.97
from HydraCheck Inc.
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 6000-PSI. It is not possible to use a 6000-PSI analog gauge to read... [See More]
- Type: Gauge
- Scale Units: pounds per square inch; bar
from Petersen Products Co.
Connection Type 1/2" Quick Disconnect Plug. Description Alarm, Audible, Low Pressure, 300 psig, 1/2" Quick Disconnects. Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Type: Gauge
- Scale Units: pounds per square inch
- Working Pressure Range: 300
from HydraCheck Inc.
The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for JIC and ORFS port configurations. [See More]
- Type: Gauge
- Scale Units: pounds per square inch; bar
- Working Pressure Range: 0.0 to 6000
from Petersen Products Co.
Battery 9 VDC. Connection Type 1-1/2" (38 mm) Cam & Groove Coupling. Description Alarm, Audible, Low Pressure. Pressure 10-90 psi (0.69-6.21 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Type: Gauge
- Scale Units: pounds per square inch
- Working Pressure Range: 10 to 90
from HydraCheck Inc.
Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high pressure. Compatible with most... [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Media: Liquid; Gas
- Working Pressure Range: 6000
from Petersen Products Co.
Battery 9 VDC. Connection Type 1/4" Quick Disconnect Plug. Description Alarm, Audible, Low Pressure, 20-300 psig, 9V DC Battery. Pressure 20-300 psi (1.37-20.68 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Type: Gauge
- Scale Units: pounds per square inch
- Working Pressure Range: 20 to 300
from HydraCheck Inc.
The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0 to 6000 PSI. [See More]
- Type: Gauge
- Diameter: 15.5
- Working Pressure Range: 0.0 to 6000
- Type: Dual Scale
from Petersen Products Co.
Battery 9 VDC. Connection Type 1/4" Quick Disconnect Plug. Description Alarm, Audible, Low Pressure, 50-500 psig, 9V DC Battery. Pressure 50-500 psi (3.45-34.47 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Type: Gauge
- Scale Units: pounds per square inch
- Working Pressure Range: 50 to 500
from HydraCheck Inc.
The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000 PSI. [See More]
- Type: Gauge
- Diameter: 15.5
- Working Pressure Range: 0.0 to 5000
- Type: Dual Scale
from Petersen Products Co.
Connection Type 1/4" QC, Plug. Description Gauge, Air or Water. Dia., Face 2.5" (64mm). Pressure, PSI 0-60 psi (0-4.14 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg). Type Glycerin Filled [See More]
- Type: Gauge
- Diameter: 2.5
- Working Pressure Range: 0.0 to 60
- Scale Units: pounds per square inch
from HydraCheck Inc.
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 6000-PSI. It is not possible to use a 6000-PSI analog gauge to read... [See More]
- Type: Gauge
- Scale Units: pounds per square inch; bar
from Petersen Products Co.
Connection Type 1/4" QC, Plug. Description Gauge, Air or Water. Dia., Face 2.5" (64mm). Pressure, PSI 0-160 psi (0-11.04 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg). Type Glycerin Filled [See More]
- Type: Gauge
- Diameter: 2.5
- Working Pressure Range: 0.0 to 160
- Scale Units: pounds per square inch
from HydraCheck Inc.
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There... [See More]
- Type: Gauge
- Scale Units: pounds per square inch; bar
- Working Pressure Range: 8700
from Petersen Products Co.
Connection Type 1/4" Quick Connect, Plug. Description Gauge, Air or Water. Dia., Face 2.5" (64mm). Pressure, PSI 0-600 psi (0-41.38 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg). Type Glycerin Filled [See More]
- Type: Gauge
- Diameter: 2.5
- Working Pressure Range: 0.0 to 600
- Scale Units: pounds per square inch
from HydraCheck Inc.
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling because we wanted to give hydraulic technicians one kit that has all the pressure gauges needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. [See More]
- Type: Gauge
from Petersen Products Co.
Connection Type 1/4" QC, Plug. Description Gauge, Air or Water. Dia., Face 2.5" (64mm). Pressure, PSI 0-100 psi (0-6.90 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg). Type Glycerin Filled [See More]
- Type: Gauge
- Diameter: 2.5
- Working Pressure Range: 0.0 to 100
- Scale Units: pounds per square inch
from Petersen Products Co.
Connection Type 1/4" QC, Plug. Description Gauge, Air or Water. Dia., Face 2.5" (64mm). Pressure, PSI 0-30 psi (0-2.07 bar). Sage Subcategory Number W9360. Shipping Wt. 2 Lb (0.91 Kg). Type Glycerin Filled [See More]
- Type: Gauge
- Diameter: 2.5
- Working Pressure Range: 0.0 to 30
- Scale Units: pounds per square inch
from Bacharach, Inc.
Quickly checks draft in a variety of applications. Portable with 9 ft (2.7 m) draft tube for easily reaching various measurement points. Can be permanently installed and the draft tube extended to up to 50 ft (15 m). The MZF Draft Gauge is a portable manometer that enables contractors and... [See More]
- Type: Gauge
- Scale Units: Inches of H2O
- Working Pressure Range: -0.0090 to 0.0018
from Carr Lane Manufacturing Co.
Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi. [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 7500
- Diameter: 2.5
from Watts
Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and copper alloy... [See More]
- Type: Gauge
- Connection Size: 0.7500
- Working Pressure Range: 100
- Diameter: 2
from DME Company
Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment. [See More]
- Type: Gauge; Liquid Filled
- Accuracy: 0.7500
- Working Pressure Range: 0.0 to 10000
- Sensor Technology: Mechanical Deflection
from Wasco, Inc.
Wasco offers many different series to meet multiple applications. 1. Bourdon Tube. Dial Gauge. Brass Internals. Stainless Steel Internals. 2. Pressure Sensor. LED Gauge. All Stainless Wetted Parts. Multiple Sizes. Battery Operated or Voltage Supplied. 3. Diaphragm. Dial Gauge. [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Diameter: 1.5 to 4
- Connection Size: 0.1250 to 0.4375
- Mount: Center Back; Lower Back; Flange
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: 4000
- Accuracy: 1
from Uehling Instrument Company
Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or absolute pressure. [See More]
- Type: Absolute; Differential; Gauge; Vacuum
- Operating Temperature: 0 to 130
- Working Pressure Range: ? to 150
- Sensor Technology: Air Bubbler
from NOSHOK, Inc.
Meets current standards for 3A and ASME BPE-2002. Compact size for space restricted applications. Wide variety of ranges from vacuum to 600 psi. Process temperatures up to 300 °F (150 °C). Gauge size 2 inch, Clamp size ¾ inch. Case and cover ring are electropolished Stainless steel... [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.7500
- Working Pressure Range: 0.0 to 600
- Diameter: 2
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 100
- Diameter: 1.96
from Tompkins Industries, Inc.
Description. Gauge has a 2.5 ” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass. [See More]
- Type: Gauge
- Diameter: 2.5
- Working Pressure Range: 0.0 to 100
- Mount: Bottom
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 1500
- Diameter: 1.87
from KOBOLD Instruments, Inc.
Product Features. SS Design for High Corrosion Resistance. Suitable for Highly Viscous Media. Tolerates Crystal Formation. Durable Diaphragm Element. Optional Glycerin Filled Indicator. KOBOLD's DPF76 pressure gauges feature stainless steel construction for superb chemical and corrosion resistance... [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.2500
- Working Pressure Range: -14.7 to 300
- Diameter: 4 to 6
from KANOMAX USA, INC.
Low cost 'at a glance' filter condition check, calibrated for life [See More]
- Type: Gauge
- Accuracy: 1
- Working Pressure Range: 14.7 to 14.75
- Sensor Technology: Manometer
from ASCO
The. GeoMetric ® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric ®cylinders. The dual groove... [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 60
- Diameter: 1.5
from FIPA Inc.
Visual monitoring of the vacuum and/or pressure level in gripper systems. Standardized design for flexible use in vacuum and/or pressure systems. Vacuum units displayed in „mbar “: -1000 mbar = -29.5 inHg. Pressure units displayed in „bar “: 1 - 10 bar = 14.5 to 145 psi [See More]
- Type: Gauge
- Connection Size: 0.1250 to 0.5000
- Working Pressure Range: 14.5 to 145
- Diameter: 63
from PMC Engineering LLC
PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. [See More]
- Type: Gauge; Liquid Filled
- Diameter: 4
- Working Pressure Range: 0.0 to 400
- Operating Temperature: 400
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Pressure gauges are designed for use in general, laboratory and semiconductor applications involving the measurement of compressed gases compatible with materials of construction. Suitable for gaseous media and gas filling pressure indicator on cylinder regulators. This product is also ideal for use... [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 10000
- Accuracy: 1 to 2
from Alfa Laval Inc.
The Alfa Laval electronical pressure gauge provides accurate and reliable pressure measurement with electrical output capabilities. It fulfils the demands for pressure indication in hygienic systems for the dairy, food and biopharm industries. Accurate, reliable pressure indication. The Alfa Laval... [See More]
- Type: Gauge
- Diameter: 3.94
- Working Pressure Range: -14.5 to 580
- Operating Temperature: -13 to 176
from Ashcroft Inc.
Ashcrofts ® commercial pressure gauges offer reliability and performance for general industrial applications. Easily customizable, this model is an ideal solution for pressure measurement. PowerFlex ™ movement provides superior resistance to shock, vibration and pulsation; extends product... [See More]
- Type: Absolute (optional feature); Gauge
- Accuracy: 0.5000 to 3.5
- Working Pressure Range: 0.0 to 15000
- Mount: Bottom; Lower Back (optional feature)
from Bijur Delimon International
Application. Pressure gauges are used as a convenient means of indicating pressure developed in the distribution system. They are supplied either with standard indicators to show the pressure during the lubrication period or with a standard indicator plus a red follower finger which is carried along... [See More]
- Type: Gauge
- Connection Size: 0.1250
- Working Pressure Range: 30 to 800
- Diameter: 2.19
from Columbia Research Labs, Inc.
The Models 954M2 and 954M5 Integrated Dynamic Pressure Gages are designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses in the frequency range of 1 Hz to 15KHz. The pressure sensing area will sustain continuous operating temperatures up to... [See More]
- Type: Gauge
- Connection Size: 0.8750
- Working Pressure Range: 0.0 to 3500
- Diameter: 0.8700
from General Pump
Gauge, Glycerin Filled, Dual Scale, Panel Mount [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 3000
- Mount: Center Back
from OMEGA Engineering, Inc.
bull; POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE. • Accuracy 0.5% Full Scale. • Ideal "Tool Box" Test Gauge. • All Stainless Steel Construction. • LOW PRESSURE DIAPHRAGM GAUGES. • Corrosion Resistant Bronze Diaphragm. • 150% Overpressure Protection. [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 1000
- Diameter: 2.5
from Ralston Instruments, Inc.
GAUG-0100. 0-100 psig Analog Test Gauge ( ±0.25% full scale accuracy). Analog test gauges are convenient for field calibrations. A knife-edge pointer and mirrored band make reading the gauge very easy. An economical choice for calibrating pressure instruments. [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 100
- Diameter: 4
from Dynisco
Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]
- Type: Absolute (optional feature); Gauge
- Diameter: 4.69
- Working Pressure Range: 0.0 to 1000
- Operating Temperature: 275
from Air Logic
The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape... [See More]
- Type: Gauge
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 30
- Diameter: 0.8750
from Winters Instruments
Description & Features: • Premium aluminum case gauge designed to read head pressure • Stainless steel or brass wetted parts • PSI and Feet of Water scales • CRN registered • 5 year warranty [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5000
- Working Pressure Range: 0.0 to 15.17
- Diameter: 4.5
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Type: Gauge
- Connection Size: 0.5000
- Working Pressure Range: 0.0 to 30000
- Diameter: 6
from Watts
Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and copper alloy... [See More]
- Type: Gauge
- Connection Size: 0.7500
- Working Pressure Range: 10
- Diameter: 2.5
from Uehling Instrument Company
The Tank-O-Meter ® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need... [See More]
- Type: Gauge; Vacuum
- Media: Liquid; Handles Hazardous Materials
- Sensor Technology: Air Bubbler
from NOSHOK, Inc.
Meets current standards for 3A and ASME BPE-2002. Ranges from 30" Hg to 0 psi through 30" Hg to 600 psi. 2-1/2 and 4 inch sizes available, with 1-1/2 or 2 inch Tri-Clamp ® process connections. Electropolished 304 Stainless steel case with welded 316LSS socket and Tri-Clamp ® process... [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.7500
- Working Pressure Range: -14.74 to 400
- Diameter: 1.5
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 100
- Diameter: 2.36
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 1500
- Diameter: 2.64
from KOBOLD Instruments, Inc.
Product Features. Economical Brass Construction. Highly Reliable. Rugged Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. The DRF22 pressure gauge series is a versatile bourdon tube based device with brass movement. Stainless steel and brass... [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
- Working Pressure Range: -14.7 to 10000
- Diameter: 4
from ASCO
Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight... [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 60
- Diameter: 1.5
from Alfa Laval Inc.
Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement. Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval pressure gauges are... [See More]
- Type: Gauge
- Operating Temperature: -4 to 392
- Working Pressure Range: -14.5 to 870
- Mount: Bottom
from Ashcroft Inc.
Ashcrofts ® pressure gauge offers exceptional quality, durability, and performance. An ideal choice for satisfying most applications and installation requirements. PowerFlex ™ movement provides superior resistance to shock, vibration and pulsation; extends product life and reduces... [See More]
- Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
- Accuracy: 0.5000 to 2
- Working Pressure Range: 0.0 to 36000
- Vacuum Range: 1522
from Columbia Research Labs, Inc.
The Models 954M2 and 954M5 Integrated Dynamic Pressure Gages are designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses in the frequency range of 1 Hz to 15KHz. The pressure sensing area will sustain continuous operating temperatures up to... [See More]
- Type: Gauge
- Connection Size: 0.8750
- Working Pressure Range: 0.0 to 3000
- Diameter: 0.8700
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 3000
- Mount: Bottom
from OMEGA Engineering, Inc.
• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]
- Type: Gauge; Compound; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 600
- Diameter: 2 to 2.5
from Ralston Instruments, Inc.
GAUG-0300. 0-300 psig Analog Test Gauge ( ±0.25% full scale accuracy). Analog test gauges are convenient for field calibrations. A knife-edge pointer and mirrored band make reading the gauge very easy. An economical choice for calibrating pressure instruments. [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 300
- Diameter: 4
from Air Logic
Steel case, panel mount, U-clamp center back connection, port = 1/8" NPT [See More]
- Type: Gauge
- Diameter: 2
- Working Pressure Range: 0.0 to 60
- Media: Liquid; Gas
from Winters Instruments
Description & Features: • Economical 2" (50mm) gauge with built-in safety features • Safety blowout back steel case • Easy to read coloured pressure zones on the dial • UL Listed • 5 year warranty [See More]
- Type: Gauge
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 30
- Diameter: 1.5
from Watts
Series IWTG Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose... [See More]
- Type: Gauge
- Connection Size: 0.7500
- Working Pressure Range: 200
- Diameter: 2.5
from NOSHOK, Inc.
Designed for extremely low pressure and vacuum measurement. Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi. 2-1/2 and 4 inch sizes â € “ bottom and back connections. Molded Plexiglass â... [See More]
- Type: Gauge; Vacuum
- Diameter: 2.5
- Connection Size: 0.2500
- Accuracy: 1.5
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 100
- Diameter: 2.36
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 3000
- Diameter: 2.64
from KOBOLD Instruments, Inc.
Product Features. Stainless Steel Construction for Maximum Corrosion Resistance. Highly Dependable. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. Aggressive surroundings require aggressive application of corrosion resistant... [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
- Working Pressure Range: -14.7 to 10000
- Diameter: 4 to 6
from ASCO
Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 160
- Diameter: 1.5
from Ashcroft Inc.
Ashcroft ® process pressure gauges are used throughout process and industrial markets, and is known for it's reliability, safety and performance. Standard features have been engineered to satisfy harsh requirements, while the wide selection of pressure ranges and options make this product an... [See More]
- Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
- Accuracy: 0.5000 to 1.6
- Working Pressure Range: 0.0 to 100000
- Mount: Bottom; Lower Back (optional feature)
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 5000
- Mount: Bottom
from OMEGA Engineering, Inc.
• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]
- Type: Gauge; Compound; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 300
- Diameter: 2.5
from Ralston Instruments, Inc.
GAUG-5000. 0-5000 psig Analog Test Gauge ( ±0.25% full scale accuracy). Analog test gauges are convenient for field calibrations. A knife-edge pointer and mirrored band make reading the gauge very easy. An economical choice for calibrating pressure instruments. [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 5000
- Diameter: 4
from Winters Instruments
Description & Features: • Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available • Two separate bourdon tubes and pointers • One red and one black pointer • CRN registered • 5 year warranty [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 15
- Diameter: 4.5
from Watts
Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. [See More]
- Type: Gauge
- Connection Size: 0.7500
- Working Pressure Range: 300
- Diameter: 2.5
from NOSHOK, Inc.
High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500 to 0.5000
- Working Pressure Range: -14.74 to 15000
- Diameter: 2.5
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 100
- Diameter: 2.83
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 6000
- Diameter: 2.64
from KOBOLD Instruments, Inc.
Product Features. Combination Pressure Gauge & Switch. 1 or 2 SPST Switches Possible. Bourdon Tube Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. Should pressure switching be required in addition to pressure indicating capability, the DRF34... [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
- Working Pressure Range: -14.7 to 10000
- Diameter: 4
from Ashcroft Inc.
Ashcroft ® sanitary gaugea are designed specifically to satisfy stringent sanitary requirements. An ideal product assuring reliability and process integrity. Clean or steam in place (CIP/SIP). Autoclave or Sterilize 3 1/2" only dial with polysulfone window option (XPS). Electropolished diaphragm... [See More]
- Type: Absolute (optional feature); Differential (optional feature); Gauge; Liquid Filled (optional feature)
- Accuracy: 0.2500 to 5
- Working Pressure Range: 15 to 1000
- Mount: Bottom
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Type: Gauge
- Connection Size: 0.5000
- Working Pressure Range: 0.0 to 20000
- Mount: Bottom
from OMEGA Engineering, Inc.
• 2 ½" and 3 ½" Dials. • Stem and Panel Mount Styles. • Weather Resistant Stainless Steel Case. • 316SS Wetted Parts. • 1% FS Accuracy [See More]
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Diameter: 2.5 to 3.5
- Connection Size: 0.2500
- Operating Temperature: ? to 150
from Winters Instruments
Description & Features: • Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly • Black steel case • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Type: Gauge
- Connection Size: 0.7500
- Working Pressure Range: 0.0 to 15
- Diameter: 2
from Watts
Series LFDPG-1 Bottom-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various pressure... [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 600
- Diameter: 2 to 4
from NOSHOK, Inc.
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges. Extreme high pressure ranges available from vacuum through 100,000 psi. 1-1/2, 2, 2-1/2, 4 and 6 inch sizes â € “ bottom or back connected. Cases and polished bezels are constructed of solid 304 Stainless steel,... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5625
- Working Pressure Range: 0.0 to 600
- Diameter: 1.5
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 100
- Diameter: 3.96
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 3000
- Diameter: 1.73
from KOBOLD Instruments, Inc.
Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Connection Size: 0.5000
- Working Pressure Range: 0.0 to 10000
- Operating Temperature: 32 to 140
from Ashcroft Inc.
Ashcroft ® precision dial pressure gauges are known for high accuracy and performance. An ideal product for use with test, calibration and validation systems. Mirror-band dial and knife-edge pointer eliminates paralax error while. assuring easy readability of precise measurements. Solid-front... [See More]
- Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
- Accuracy: 0.1000 to 0.2500
- Working Pressure Range: 0.0 to 100000
- Vacuum Range: 517909
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Diameter: 2.5 to 4
- Connection Size: 0.2500
- Operating Temperature: -40 to 140
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 30
- Diameter: 1.5
from Watts
Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in... [See More]
- Type: Gauge
- Connection Size: 0.1250 to 0.2500
- Working Pressure Range: 200
- Diameter: 1.5 to 2
from NOSHOK, Inc.
600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries. Extreme high pressure ranges available from vacuum through 60,000 psi. Low pressure ranges from 30 â € H20 vac through 10 psi. [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5625
- Working Pressure Range: -14.74 to 60000
- Diameter: 4.5
from ANVER Corporation
Vacuum Gauge -- VG350-14PBM [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 100
- Diameter: 3.83
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 1500
- Diameter: 2.7
from KOBOLD Instruments, Inc.
Product Features. Economical Brass Construction with Aluminum Housing. Large 6 â € Dial Face. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. With its six inch face, the DRG64 pressure gauge is readily visible from... [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
- Working Pressure Range: -14.7 to 10000
- Diameter: 6
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Diameter: 4.5 to 6
- Connection Size: 0.2500
- Operating Temperature: ? to 250
from Winters Instruments
Description & Features: • Low pressure gauge built into protective case for ease in use and durability • Sensitive diaphragm gauge available in 3 pressure ranges • Re-zero with external recalibration screw • Easier to use than a manometer • Plastic blow molded case for... [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 0.5419
- Diameter: 2.5
from Watts
Series LFDPTG-1 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications It is a bottom-entry type model with black enamel steel cases, Kostil Polymer windows, 1/2 in. NPT connection, copper alloy Bourdon tube pressure elements, and bimetal... [See More]
- Type: Gauge
- Connection Size: 0.5000
- Working Pressure Range: 200
- Diameter: 3
from NOSHOK, Inc.
Meet the specification of ASME Standard B40.1 Grade 3A. Ranges available vacuum through 20,000 psi. +/-0.25% accuracy to 100% of dial range on rising or falling pressure. 6 inch size - bottom connected. Adjustable knife-edge pointer and mirrored dial eliminate parallax error*. Brass or 316... [See More]
- Type: Gauge; Compound; Vacuum
- Connection Size: 0.2500 to 0.5000
- Working Pressure Range: -14.74 to 20000
- Diameter: 6
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 1500
- Diameter: 2.64
from KOBOLD Instruments, Inc.
Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: -14.7 to 10000
- Diameter: 4
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR. • Economically Priced. • 3-2-3% Full Scale Accuracy*. • 1 ½", 2", 2 ½", or 3 ½" Dials (38, 50, 63, or 89 mm Dials). • Center Back or Lower Mount Fittings [See More]
- Type: Gauge
- Connection Size: 0.1250 to 0.2500
- Working Pressure Range: 0.0 to 300
- Diameter: 1.5 to 3.5
from Winters Instruments
Description & Features: • Rugged, 2" (50mm) forged brass case and connection • Forged brass case and socket • Glycerin filled • 3/8" Steck-O connection • 3 coloured zone dial for easier pressure reading • 0-9,000 psi/bar • 5 year warranty [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.3750
- Working Pressure Range: 0.0 to 9000
- Diameter: 2
from Watts
Series LFDPTG-3 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications. It is a center, back-entry type model with a black enamel steel case, Kostil Polymer window, 1/2 in. NPT connection, copper alloy Bourdon tube pressure element, and... [See More]
- Type: Gauge
- Connection Size: 0.5000
- Working Pressure Range: 200
- Diameter: 2.5 to 3
from NOSHOK, Inc.
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance. Ranges available from vacuum to 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes â € “ bottom or back connected. Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Connection Size: 0.1250 to 0.5000
- Working Pressure Range: -14.74 to 5000
- Diameter: 1.5
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 6000
- Diameter: 2.64
from KOBOLD Instruments, Inc.
Product Features. 4-20 mA, 2-Wire Analog Output. 4 â € Nominal Dial Face. Stainless Steel Construction. ±0.5% Accuracy. Pulsation and Vibration Damping Via Optional Oil Filling. Are you looking for traditional mechanical pressure indication, but need a 4-20 mA output? The KOBOLD... [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
- Working Pressure Range: 0.0 to 5000
- Operating Temperature: 15 to 140
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250 to 0.2500
- Working Pressure Range: 0.0 to 3000
- Diameter: 1.5 to 2.5
from Winters Instruments
Description & Features: • ±0.75% full scale accuracy • Built to withstand the harshest of sanitary applications • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 1.5
- Working Pressure Range: 0.0 to 30
- Diameter: 2.5
from Watts
Series LFDPG-5 Top-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various... [See More]
- Type: Gauge
- Connection Size: 0.1250 to 0.2500
- Working Pressure Range: 160
- Diameter: 2
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 3000
- Diameter: 2.64
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Type: Gauge
- Diameter: 6.3
- Working Pressure Range: 0.0 to 23206
- Operating Temperature: -4 to 176
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Corrosion-Resistant Bronze Diaphragm. • 150% Overpressure Protection. • Recalibration Screw on Dial. • 2-1-2 ANSI Grade A Accuracy [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 10.84
- Diameter: 2.5
from Winters Instruments
Description & Features: • High quality gauge designed to work with a pneumatic transmitter or controller • Stainless steel or brass wetted parts • 3-15 psi with a variety of receiver ranges • 316 stainless steel or brass wetted parts • CRN registered • 5 year... [See More]
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 15
- Diameter: 4.5
from Watts
The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and connection. [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 100
- Diameter: 2.5
from OMEGA Engineering, Inc.
• 0.5% FS Accuracy. • Ideal "Tool Box" Test Gauge. • All Stainless Steel Construction [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 1000
- Diameter: 1.14
from Winters Instruments
Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]
- Type: Gauge
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 30
- Diameter: 1.5
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Superior Performance With Vibration, Pulsation, Shock. • Leakproof O-Ring Seal. • Lower and Back Mounts [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Diameter: 2.5
- Connection Size: 0.2500
- Operating Temperature: ? to 150
from Winters Instruments
Description & Features: • Stainless steel gauge case • Glycerin filled seal • Brass or stainless steel internals • CRN registered • 5 year warranty [See More]
- Type: Gauge; Liquid Filled
- Diameter: 2.5
- Connection Size: 0.2500
- Operating Temperature: -40 to 150
from OMEGA Engineering, Inc.
• 0.25% FS Accuracy. • Monel Wetted Parts. • Stem and Panel Mount. • Mirrored Scale. • 4 ½, 6, or 8 ½" Dial Sizes [See More]
- Type: Gauge; Vacuum
- Diameter: 4.5 to 8.5
- Connection Size: 0.5000
- Accuracy: 0.2500
from Winters Instruments
Description & Features: • Manufactured to GE ® specifications • Features a machined cast brass case with a machined cast aluminum bezel that is oil tight • Consists of stainless steel and brass internals and stainless steel connection specific for turbine applications •... [See More]
- Type: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 60
- Diameter: 4.5